Relubricatable / Grease Fitting Pillow Block Bearings

31 Results
Link-Belt P3CL2B27N Pillow Blocks Ball Bearings -- P3CL2B27N
from RegalRexnord

Product Family: Ball Bearing; Line: Link-Belt Mounted [See More]

  • Bearing Type: Ball
  • Width: 2.12
  • Shaft Diameter: 1.69
  • Height: 4.5
Pillowblock Bearing -- HCPK202-10
from Lucas Industrial

Normal duty eccentric collar type [See More]

  • Bearing Type: Ball
  • Shaft Securing Method: Locking Collar
  • Bearing / Housing Features: Self-aligning
  • Shaft Diameter: 0.6250
Mounted Bearing and Pillow Block Units
from NSK Americas

NSK Mounted Units are available in several ranges: RHP Self-Lube ®, Silver-Lube ®, Life-Lube ® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and... [See More]

  • Bearing Type: Ball (optional feature); Plain (optional feature); Needle Roller (optional feature); Cylindrical Roller (optional feature); Tapered Roller (optional feature)
  • Bearing: Bearing Steel (optional feature); Bronze (optional feature); Stainless Steel (optional feature)
  • Bearing / Housing Features: Plummer Block
  • Housing: Cast Iron; Spheroidal Graphite, Cast Steel
Flange Block Supports
from Joyce/Dayton Corp.

Joyce ductile iron fl ange blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Flange block supports are suitable for shaft supports and bearing supports for rotary screws on keyed... [See More]

  • Bearing Type: Ball
  • Shaft Securing Method: Setscrew
  • Bearing / Housing Features: Self-aligning
  • Shaft Diameter: 0.5000 to 1.75
Plummer Blocks
from NTN Bearing Corporation

Plummer Block Structure. Plummer block unit. Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel. Tightening bolt. The bolt protects... [See More]

  • Bearing Type: Cylindrical Roller; Spherical Roller; Tapered Roller
  • Shaft Diameter: 0.9843 to 17.72
  • Bearing / Housing Features: Plummer Block; Self-aligning
  • Length: 7.28 to 50
Pillow Block Bearings -- MechPT
from National Precision Bearing, Inc.

Regulated industries like the food, beverage, medical and pharmaceutical markets have requirements that challenge bearings like few others. These operating environment require absolute reliability that cannot be compromised from continual cleaning activities. National Precision Bearing, MechPT... [See More]

  • Bearing Type: Plain
  • Lubrication: Relubricatable / Grease Fitting
  • Housing: Cast Iron; Plastic / Polymer; Stainless Steel
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings -- SBD Series
from SKF/North America

SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors, roller beds and crushers. Highly reliable bearing arrangements can be designed using... [See More]

  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 2.36 to 16.54
  • Bearing / Housing Features: Plummer Block
  • Housing: Cast Iron; Cast Steel
Grease Fit Pillow Block Mounted Bearing -- BBH8G
from Triangle Manufacturing Company

The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting. [See More]

  • Bearing Type: Plain
  • Shaft Securing Method: Setscrew
  • Bearing / Housing Features: Self-aligning
  • Shaft Diameter: 0.5000
Flanged Housings -- FNL Series
from SKF/Global

FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types. Self-aligning ball bearings. [See More]

  • Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 0.7874 to 3.94
  • Bearing / Housing Features: Plummer Block; Self-aligning
  • Housing: Cast Iron
Link-Belt P3Y211H Pillow Blocks Ball Bearings -- P3Y211H
from RegalRexnord

Product Family: Ball Bearing; Line: Link-Belt Mounted [See More]

  • Bearing Type: Ball
  • Shaft Diameter: 0.6875
  • Shaft Securing Method: Locking Collar
  • Length: 4.62
Plumber Blocks -- SNN Series
from NSK Americas

NSK Plummer Blocks are available with a variety of end covers and offer special seal options for special environments. Split plummer blocks offer easy mounting and dismounting of pre-assembled shafts. Used with self-aligning ball bearings or high-capacity spherical roller bearings, plummer blocks... [See More]

  • Bearing Type: Plain
  • Shaft Securing Method: No Locking Method
  • Bearing / Housing Features: Plummer Block
  • Housing: Cast Iron; Spheroidal Graphite, Cast Steel
Pillow Block Supports
from Joyce/Dayton Corp.

Joyce ductile iron pillow blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Pillow block supports are suitable for shaft supports and bearing supports for rotary screws on keyed for... [See More]

  • Bearing Type: Ball
  • Shaft Securing Method: Setscrew
  • Bearing / Housing Features: Self-aligning
  • Shaft Diameter: 0.5000 to 2
SPAW/SPW/SFCW Heavy Duty Bearing Units
from NTN Bearing Corporation

NTN SPAW/SPW Heavy Duty Spherical Roller Bearing Units have been designed and tested to provide superior performance in applications with heavy contamination concerns. These are easy-to-install SAF/SN replacement units that are factory sealed, prelubricated, and assembled. Features and Benefits. 1. [See More]

  • Bearing Type: Spherical Roller
  • Length: 9.61 to 22.01
  • Shaft Diameter: 1.97 to 5.51
  • Width: 2.76 to 6.26
Pillow Block Units -- P2B Series
from SKF/North America

Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B series housing has a standard base-to-center height. P2BL features a low center height with a base-to-center... [See More]

  • Bearing Type: Spherical Roller
  • Shaft Diameter: 0.5000 to 3
  • Shaft Securing Method: Setscrew
  • Bearing: Bearing Steel
Grease Fit Pillow Block Mounted Bearing -- BEH8G
from Triangle Manufacturing Company

Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting. [See More]

  • Bearing Type: Plain
  • Shaft Securing Method: Setscrew
  • Bearing / Housing Features: Self-aligning
  • Shaft Diameter: 0.5000
Housings for Paper Machines -- SBFN Series
from SKF/Global

With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and the risk of water contamination is always high. SKF provides housings for felt rolls, drying... [See More]

  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 2.36 to 7.09
  • Bearing / Housing Features: Plummer Block
  • Housing: Cast Iron
Link-Belt PA319 Pillow Blocks Ball Bearings -- PA319
from RegalRexnord

Product Family: Ball Bearing; Line: Link-Belt Mounted [See More]

  • Bearing Type: Ball
  • Width: 2.25
  • Shaft Diameter: 1.19
  • Height: 4.06
Split Plummer (Pillow) Block Housings -- SAF Series
from SKF/North America

SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different... [See More]

  • Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 1.19 to 10.5
  • Bearing / Housing Features: Plummer Block; Split Housing
  • Housing: Cast Iron; Cast Steel
Grease Fit Pillow Block Mounted Bearing -- BJE12G
from Triangle Manufacturing Company

The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can... [See More]

  • Bearing Type: Plain
  • Shaft Securing Method: Setscrew
  • Bearing / Housing Features: Self-aligning
  • Shaft Diameter: 0.7500
Split Plummer (Pillow) Block Housings -- SE 2 Series
from SKF/Global

SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy. SE plummer block housings are a new generation with a number of new features and a stronger material grade. They are available from size 507 up... [See More]

  • Bearing Type: Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 0.7874 to 6.3
  • Bearing / Housing Features: Plummer Block; Self-aligning (optional feature); Split Housing
  • Housing: Cast Iron
Link-Belt PEA323 Pillow Blocks Ball Bearings -- PEA323
from RegalRexnord

Product Family: Ball Bearing; Line: Link-Belt Mounted [See More]

  • Bearing Type: Ball
  • Width: 2.38
  • Shaft Diameter: 1.44
  • Height: 4.69
Split Plummer (Pillow) Block Housings -- SDAF Series
from SKF/North America

All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF housings can accommodate... [See More]

  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 2.94 to 9.56
  • Bearing / Housing Features: Plummer Block; Split Housing
  • Housing: Cast Iron; Ductile Iron, Cast Steel
Split Plummer (Pillow) Block Housings -- SNL 30 Series
from SKF/Global

SNL plummer (pillow) block housings in the 30, 31 and 32 series are robust and suitable for tough operating conditions. They enable the incorporated bearings to achieve maximum service life with less need for maintenance. Different housing variants and seal designs are available, making the use of... [See More]

  • Bearing Type: Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 4.53 to 20.87
  • Bearing / Housing Features: Plummer Block; Split Housing
  • Housing: Cast Iron
Link-Belt PH3U222N Pillow Blocks Ball Bearings -- PH3U222N
from RegalRexnord

Product Family: Ball Bearing; Line: Link-Belt Mounted [See More]

  • Bearing Type: Ball
  • Length: 8.25
  • Shaft Diameter: 1.38
  • Width: 2.5
Split Plummer (Pillow) Block Housings -- SNLN 30 Series
from SKF/North America

NLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series, and can also accommodate some bearings in the 40 dimension series for mounting on a cylindrical shaft seat. They enable the incorporated bearings to achieve maximum... [See More]

  • Bearing Type: Plain (optional feature); Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 4.33 to 11.02
  • Bearing / Housing Features: Plummer Block; Split Housing
  • Housing: Cast Iron
Split Plummer (Pillow) Block Housings -- SONL Series
from SKF/Global

SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend... [See More]

  • Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
  • Shaft Diameter: 2.95 to 9.45
  • Bearing / Housing Features: Plummer Block; Self-aligning; Split Housing
  • Housing: Cast Iron
Link-Belt PL3W215E Pillow Blocks Ball Bearings -- PL3W215E
from RegalRexnord

Product Family: Ball Bearing; Line: Link-Belt Mounted [See More]

  • Bearing Type: Ball
  • Shaft Diameter: 0.9375
  • Shaft Securing Method: Locking Collar
  • Length: 5.5
Tapped Base Units -- P2BT Series
from SKF/North America

Tapped base housings are a variation of pillow block housings. Their design is optimized for radial loads acting in the direction of the base or the support surface. Tapped base units have a narrow width for tight areas and the non-tensioning end of conveyors. [See More]

  • Bearing Type: Spherical Roller
  • Shaft Diameter: 0.7500 to 2.94
  • Shaft Securing Method: Setscrew
  • Bearing: Bearing Steel
Trunnion Bearing Housing -- FSDR..K Series
from SKF/Global

FSDR .. K housings are large low-weight plummer (pillow) block housings designed specifically for grinding mills. They operate under arduous conditions in highly contaminated environments. With their highly effective sealing solution, they enable the incorporated bearing to achieve maximum service... [See More]

  • Bearing Type: Trunnion Bearing
  • Shaft Diameter: 32.48 to 57.48
  • Bearing / Housing Features: Plummer Block
  • Housing: Cast Iron
Link-Belt PT3U214N Pillow Blocks Ball Bearings -- PT3U214N
from RegalRexnord

Product Family: Ball Bearing; Line: Link-Belt Mounted [See More]

  • Bearing Type: Ball
  • Length: 2.88
  • Shaft Diameter: 0.8750
  • Width: 1.5
Two-Bearing Housings -- PD Series
from SKF/North America

SKF two-bearing housings were originally developed for fan shafts with an overhung impeller, but are also suitable for other applications with similar shaft arrangements. Compared to the conventional shaft arrangement where two self-aligning bearings are mounted in separate plummer (pillow) block... [See More]

  • Bearing Type: Ball
  • Shaft Diameter: 0.9843 to 4.72
  • Bearing / Housing Features: Plummer Block
  • Housing: Cast Iron