Bronze, Sintered Pillow Block Bearings

19 Results
Pillow Block Plain Bearings
from Climax Metal Products Company

Porous bronze sleeve bearing is press-fit in sturdy solid zinc die-cast housing. Non-corrosive and lightweight with oil hole for lubrication. For use in light duty applications. [See More]

  • Bearing: Bronze
  • Shaft Diameter: 0.5000 to 1
  • Bearing Type: Plain
  • Housing: Solid zinc die-cast
Pillow Block Bearings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Bearing: Bronze; Plastic; Stainless Steel
  • Housing: Plastic / Polymer; Stainless Steel
  • Bearing Type: Ball; Needle Roller; Cylindrical Roller; Spherical Roller; Tapered Roller
Link-Belt 1012Z Pillow Blocks Sleeve Bearings -- 1012Z
from RegalRexnord

3/4" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Pillow Block [See More]

  • Bearing: Bronze; Bronze
  • Shaft Diameter: 0.7500
  • Bearing Type: Plain
  • Length: 4.25
Pillow Block-Mounted Bearings - Inch -- BBXBLK-PB1250B
from Quality Bearings & Components

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH. Materials: Bearing - Sintered Bronze SAE 840. Pillow Block - Sintered Aluminum Features: Self-aligning to ±5 °. Self-lubricating. Corrosion-resistant. Lightweight Operating Temperature: -20 °F to +200 °F [See More]

  • Bearing: Bronze
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Plain
  • Shaft Diameter: 0.2508 to 0.2513
Pillow Block Mount Plain Bearings -- Lube-Align®
from Bunting Bearings, LLC

The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment. A special casting... [See More]

  • Bearing: Bronze
  • Shaft Diameter: 0.1250 to 2
  • Bearing Type: Plain
  • Width: 0.3750 to 2
Pillow-Block-Bronze-Self-Align -- PB1-250-B
from Spyraflo, Inc.

The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features. ±5 ° static self-alignment. Multiple bearing choices. Lower profile and narrower than comparable self-aligning ball bearings. Lightweight and corrosion resistant. Clean... [See More]

  • Bearing: Bronze
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Plain
  • Shaft Securing Method: No Locking Method
Cushion Pillow Block Mounted Bearing -- NAH8A
from Triangle Manufacturing Company

Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic rubber and... [See More]

  • Bearing: Bronze
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Plain
  • Shaft Securing Method: Locking Collar
Pillow Block Plain Bearings
from Climax Metal Products Company

Two-piece housing has rust-proof plated finish. Can be mounted vertically or horizontally. Spring-lid oil cap can be positioned 4 ways. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce vibration and noise. [See More]

  • Bearing: Bronze
  • Shaft Diameter: 0.5000 to 1
  • Bearing Type: Plain
  • Housing: Pressed Steel
Link-Belt 21216Z Pillow Blocks Sleeve Bearings -- 21216Z
from RegalRexnord

1" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint [See More]

  • Bearing: Bronze; Bronze
  • Shaft Diameter: 1
  • Bearing Type: Plain
  • Length: 4.75
Grease Fit Pillow Block Mounted Bearing -- BBH8G
from Triangle Manufacturing Company

The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting. [See More]

  • Bearing: Bronze
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Plain
  • Shaft Securing Method: Setscrew
Link-Belt 21224Z Pillow Blocks Sleeve Bearings -- 21224Z
from RegalRexnord

1 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint [See More]

  • Bearing: Bronze; Bronze
  • Shaft Diameter: 1.5
  • Bearing Type: Plain
  • Length: 6.25
Grease Fit Pillow Block Mounted Bearing -- BEH8G
from Triangle Manufacturing Company

Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting. [See More]

  • Bearing: Bronze
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Plain
  • Shaft Securing Method: Setscrew
Link-Belt 214103Z Pillow Blocks Sleeve Bearings -- 214103Z
from RegalRexnord

6 7/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint [See More]

  • Bearing: Bronze; Bronze
  • Shaft Diameter: 6.44
  • Bearing Type: Plain
  • Length: 22
Grease Fit Pillow Block Mounted Bearing -- BJE12G
from Triangle Manufacturing Company

The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can... [See More]

  • Bearing: Bronze
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Plain
  • Shaft Securing Method: Setscrew
Link-Belt 21463Z Pillow Blocks Sleeve Bearings -- 21463Z
from RegalRexnord

3 15/16" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Horizontal Gibbed Joint [See More]

  • Bearing: Bronze; Bronze
  • Shaft Diameter: 3.94
  • Bearing Type: Plain
  • Length: 14.75
Miniature Pillow Block Mounted Bearing -- BDN4
from Triangle Manufacturing Company

Pillow block mounted bearings are attached on a line parallel to the rotating shaft ’s axis. Used to provide load support for that axis, pillow block mountings hold a variety of sizes for sintered iron, bronze or nylon self-aligning bearings, as well as any other bearing material required on a... [See More]

  • Bearing: Bronze
  • Bearing / Housing Features: Self-aligning
  • Bearing Type: Plain
  • Shaft Securing Method: No Locking Method
Link-Belt 215104Z Pillow Blocks Sleeve Bearings -- 215104Z
from RegalRexnord

6 1/2" Mounted Bronze Sleeve Bearing, Cast Iron 4-Bolt Split Pillow Block, Angle Type Split Joint - 40 ° Off Horizontal [See More]

  • Bearing: Bronze; Bronze
  • Shaft Diameter: 6.5
  • Bearing Type: Plain
  • Length: 22
Link-Belt 2K1447Z Pillow Blocks Sleeve Bearings -- 2K1447Z
from RegalRexnord

2 15/16" Mounted Bronze Sleeve Bearing, Cast Steel 4-Bolt Split Pillow Block, Horizontal Gibbed Joint [See More]

  • Bearing: Bronze; Bronze
  • Shaft Diameter: 2.94
  • Bearing Type: Plain
  • Length: 11
Link-Belt 3212PT1 Pillow Blocks Sleeve Bearings -- 3212PT1
from RegalRexnord

Product Family: Other Bearing; Line: Sleeve Bearing [See More]

  • Bearing: Bronze; Porous Sintered Bronze Oil Impregnated
  • Shaft Diameter: 0.7500
  • Bearing Type: Plain
  • Length: 5.12