Plastic / Polymer Pillow Block Bearings
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Bearing: Plastic
- Bearing / Housing Features: Self-aligning
- Bearing Type: Plain
- Shaft Securing Method: No Locking Method
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Bearing: Bronze; Plastic; Stainless Steel
- Housing: Plastic / Polymer; Stainless Steel
- Bearing Type: Ball; Needle Roller; Cylindrical Roller; Spherical Roller; Tapered Roller
from Quality Bearings & Components
Plastic | With Insert Ball Bearings. PILLOW BLOCKS – INCH. • Polyester Block. • 316 Stainless Steel Balls. • Acetal Ball Bearings. • Removable Insert [See More]
- Bearing: Plastic
- Shaft Diameter: 0.5000
- Bearing Type: Plain
- Length: 5
from igus® inc.
Our igubal® pillow blocks (both the spherical ball and its housing) are designed with our high-performance, self-lubricating plastic materials for dry-running operation. They don't require any external lubricants, which enables the system to be maintenance-free and resistant to dirt and dust. Our... [See More]
- Bearing: Plastic
- Bearing Type: Spherical Roller
from Climax Metal Products Company
USDA and FDA approved. For wash down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact, and abrasion. Two-piece stainless steel housing units. [See More]
- Bearing: Plastic
- Shaft Diameter: 0.5000 to 1
- Bearing Type: Plain
- Housing: Stainless Steel
from igus® inc.
The ESQM 2.0 is an innovative, split pillow block bearing that has been specially developed for solar trackers. It is characterized by high performance, simple installation, optimized materials, a lower design height as well as zero lubrication and maintenance. To simplify assembly, the pillow block... [See More]
- Bearing: Plastic; iglidur® P UV
- Bearing / Housing Features: Split Bearing
- Bearing Type: Spherical Roller
- Shaft Diameter: 4.72
from Climax Metal Products Company
Entire unit is UHMW-PE. USDA and FDA approved. Ideal for wash down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact, and abrasion. Interchangeable with most metal units [See More]
- Bearing: Plastic
- Shaft Diameter: 0.5000 to 1
- Bearing Type: Plain
- Housing: Plastic / Polymer; UHMW-PE