Self-aligning Bearing Pillow Block Bearings
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Bearing / Housing Features: Self-aligning
- Length: 1.19
- Shaft Diameter: 0.2500
- Width: 1.62
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Bearing / Housing Features: Self-aligning
- Length: 1.42
- Shaft Diameter: 0.3937
- Width: 1.57
from Spyraflo, Inc.
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features. ±5 ° static self-alignment. Multiple bearing choices. Lower profile and narrower than comparable self-aligning ball bearings. Lightweight and corrosion resistant. Clean... [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: No Locking Method
- Bearing Type: Plain
- Shaft Diameter: 0.2500
from Triangle Manufacturing Company
Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic rubber and... [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: Locking Collar
- Bearing Type: Plain
- Shaft Diameter: 0.5000
from Joyce/Dayton Corp.
Joyce ductile iron fl ange blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Flange block supports are suitable for shaft supports and bearing supports for rotary screws on keyed... [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: Setscrew
- Bearing Type: Ball
- Shaft Diameter: 0.5000 to 1.75
from Quality Bearings & Components
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - INCH. Materials: Bearing - Sintered Bronze SAE 840. Pillow Block - Sintered Aluminum Features: Self-aligning to ±5 °. Self-lubricating. Corrosion-resistant. Lightweight Operating Temperature: -20 °F to +200 °F [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Diameter: 0.2508 to 0.2513
- Bearing Type: Plain
- Length: 2.25
from Lucas Industrial
Normal duty eccentric collar type [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: Locking Collar
- Bearing Type: Ball
- Shaft Diameter: 0.6250
from KG International FZCO
KG can offer following variants. Pillow Blocks - UCP, UCPA type. Square Flange - UCF type. Flange Cartridge - UCFC type. Oval Flange - UCFL type. Take-up Units - UCT type. AEL types. Ball Bearing Units with Plastic and Stainless Steel Housings. Ball Bearing units are simple and economic bearing... [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: Setscrew
- Bearing Type: Ball
- Shaft Diameter: 0.4724 to 3.54
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: No Locking Method
- Bearing Type: Plain
- Shaft Diameter: 0.3937
from igus® inc.
Special properties. Save time during assembly and disassembly of shafts, no more threading. Low profile and lightweight. High rigidity and fatigue strength. Spherical ball material is iglide ® J for low moisture absorption. Ideal for outdoor use. Dimensional series E according to DIN ISO 12240 [See More]
- Bearing / Housing Features: Self-aligning; Split Bearing
- Shaft Diameter: 0.6299 to 1.18
- Bearing Type: Plain
- Length: 1.97 to 3.39
from SKF/North America
FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types. Self-aligning ball bearings. [See More]
- Bearing / Housing Features: Plummer Block; Self-aligning
- Shaft Diameter: 0.7874 to 3.94
- Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
- Housing: Cast Iron
from NTN Bearing Corporation
Plummer Block Structure. Plummer block unit. Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel. Tightening bolt. The bolt protects... [See More]
- Bearing / Housing Features: Plummer Block; Self-aligning
- Shaft Diameter: 0.9843 to 17.72
- Bearing Type: Cylindrical Roller; Spherical Roller; Tapered Roller
- Length: 7.28 to 50
from Triangle Manufacturing Company
The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting. [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: Setscrew
- Bearing Type: Plain
- Shaft Diameter: 0.5000
from Joyce/Dayton Corp.
Joyce ductile iron pillow blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Pillow block supports are suitable for shaft supports and bearing supports for rotary screws on keyed for... [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: Setscrew
- Bearing Type: Ball
- Shaft Diameter: 0.5000 to 2
from Quality Bearings & Components
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH. Materials: Bearing - Drawn Cup Needle Roller. Pillow Block - Sintered Aluminum Features: Self-aligning to ±5 °. Self-lubricating. Corrosion-resistant. Lightweight. Operating Temperature: -22 °F to +212 °F [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Diameter: 0.2495 to 0.2500
- Bearing Type: Needle Roller
- Length: 2.25
from SKF/North America
SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the lubricant and extend... [See More]
- Bearing / Housing Features: Plummer Block; Self-aligning; Split Housing
- Shaft Diameter: 2.95 to 9.45
- Bearing Type: Ball; Spherical Roller; CARB Toroidal Roller Bearings
- Housing: Cast Iron
from Triangle Manufacturing Company
Designed for heavier loads and faster speeds, our extra strength pillow block bearing mounts are made of strong 13-gage galvanized steel. Engineered to work with a variety of self-aligning reservoir bearing sizes, you have your choice of either an oil cup or grease fitting. [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: Setscrew
- Bearing Type: Plain
- Shaft Diameter: 0.5000
from Triangle Manufacturing Company
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can... [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: Setscrew
- Bearing Type: Plain
- Shaft Diameter: 0.7500
from Triangle Manufacturing Company
Pillow block mounted bearings are attached on a line parallel to the rotating shaft ’s axis. Used to provide load support for that axis, pillow block mountings hold a variety of sizes for sintered iron, bronze or nylon self-aligning bearings, as well as any other bearing material required on a... [See More]
- Bearing / Housing Features: Self-aligning
- Shaft Securing Method: No Locking Method
- Bearing Type: Plain
- Shaft Diameter: 0.2500