Environmental Controller Universal Process Controllers

Description

Environmental Controller Universal Process Controllers are devices designed to manage and regulate environmental conditions by controlling various parameters such as temperature, humidity, and pressure. These controllers are equipped with multiple input and output channels, allowing them to receive data from sensors and send control signals to actuators or other devices. They often feature digital or analog user interfaces, enabling users to set and adjust control parameters easily.

Working Principle

Environmental Controller Universal Process Controllers operate by continuously monitoring environmental parameters through connected sensors. They process this data using built-in algorithms to determine the necessary adjustments needed to maintain the desired conditions. The controllers then send signals to actuators or other control devices to make these adjustments. This feedback loop ensures that environmental conditions remain within specified limits, making these controllers essential for maintaining optimal conditions in various settings.

Applications

Environmental Controller Universal Process Controllers are used in a wide range of applications. For example, they are employed in HVAC systems to maintain comfortable indoor climates by controlling temperature and humidity levels. In industrial settings, they regulate environmental conditions in manufacturing processes to ensure product quality and consistency. Additionally, they are used in agricultural settings to optimize growing conditions in greenhouses by controlling factors such as temperature, humidity, and CO2 levels.

Advantages over other Universal Process Controllers

One advantage of Environmental Controller Universal Process Controllers is their ability to handle multiple environmental parameters simultaneously, providing comprehensive control over complex systems. They often include advanced features such as self-tuning and programmable set points, which enhance their adaptability and precision in maintaining desired conditions. Additionally, their compatibility with various communication protocols allows for seamless integration into existing systems, offering greater flexibility and scalability.

Limitations

Despite their advantages, Environmental Controller Universal Process Controllers have limitations. They may require complex setup and calibration, which can be time-consuming and require specialized knowledge. Additionally, their performance can be affected by sensor accuracy and reliability, potentially leading to suboptimal control if not properly maintained.

Considerations

When selecting an Environmental Controller Universal Process Controller, several factors should be considered. Initial costs can vary significantly depending on the features and capabilities of the controller. Operating expenses may include energy consumption and maintenance costs, which can be influenced by the controller's efficiency and durability. Accuracy is crucial for maintaining precise control, so choosing a controller with high-quality sensors and reliable performance is essential. Replacement and maintenance costs should also be considered, as regular calibration and potential component replacements can impact long-term expenses.

9 Results
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
  • Control: Nonlinear
  • Form Factor: Chassis; Stand-Alone
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Control: Linear; PID
  • Form Factor: Wall Mount
Limit Temperature/Process Controllers -- CN3101
from OMEGA Engineering, Inc.

The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]

  • Controller Type: Environmental; Temperature
  • Features: Multi-Function; Rate Indication/ Control
  • Control: Limit (optional feature); Fuzzy Logic (optional feature)
  • Form Factor: DIN
Flow Controller -- SC200
from Hach

The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers with advanced... [See More]

  • Controller Type: Environmental; Flow (optional feature); Laboratory; Conductivity, pH/DO
  • Features: Multi-Function; Datalogger
  • Control: Linear; PID
  • Form Factor: Chassis; Wall, Pole
Disinfection Controller -- WDIS410
from Iwaki America and Walchem, IWAKI America Inc

Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]

  • Controller Type: Environmental; Laboratory; Level
  • Features: Multi-Function; Datalogger
  • Control: Limit; Linear; PID; Nonlinear
  • Form Factor: Chassis
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
  • Control: Nonlinear
  • Form Factor: Chassis; Stand-Alone
Temperature/Process Controllers -- CN132
from OMEGA Engineering, Inc.

The CN132 digital microcontrollers include all the features of standard 1/4, 1/8 and 1/16 DIN microprocessor controllers, in a very small package. The CN132 features advanced Autotune PID. Autotune teaches the controller the main characteristics of the process. Autotune learns by cycling the output... [See More]

  • Controller Type: Environmental; Temperature
  • Features: Rate Indication/ Control
  • Control: Limit; PID
  • Form Factor: DIN
Multi-parameter Universal Controller Display Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Controller Type: Environmental; Laboratory
  • Features: Multi-Function; Datalogger
  • Control: Limit; PID
  • Form Factor: Chassis; Surface, Pipe
Multi-parameter Universal Controller Probe Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Controller Type: Environmental; Laboratory
  • Features: Multi-Function; Datalogger
  • Control: Limit; PID
  • Form Factor: Chassis; Surface, Pipe