Heating Control Universal Process Controllers
from ABB Measurement & Analytics
The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50 can also act as... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Features: PLC
- Control: Limit; Linear
- Form Factor: Chassis
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Temperature: RTD / Thermistor; Heating; Cooling
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Laboratory; Level; Pressure; Temperature
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from OMEGA Engineering, Inc.
The new 1 /32 DIN CN9500, 1 /16 DIN CN9300 Single Display and 1 /16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Control: Limit; Linear; PID
- Controller Type: Temperature
- Form Factor: DIN
from Chromalox
1/16 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating
- Control: Limit; PID
- Controller Type: Temperature
- Form Factor: DIN
from Thermon, Inc
Process heating, including electrical heat trace systems, has advanced significantly in recent years. Having the tools to monitor individual heat trace circuit performance to the point of predicting (and perhaps preventing) challenges facing critical process lines and instrumentation is here, and... [See More]
- Temperature: Heating
- Form Factor: Chassis
- Controller Type: Temperature; Process heating, including electrical heat trace systems
- Interface: Digital Front Panel
from Gefran
GFX4 is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in terms... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Features: PLC
- Control: Limit; PID
- Form Factor: Chassis; DIN
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Temperature: RTD / Thermistor; Heating; Cooling
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Laboratory; Level; Pressure; Temperature
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from OMEGA Engineering, Inc.
bull;. BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. •. Program to Change Colors: RED, AMBER, GREEN. •. Many Input Choices. •. Optional Relays for Alarm and Full PID Control. •. Communications Via Ethernet, RS-232, RS-485, and MODBUS. •. Embedded Web Server. [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Control: Limit; PID (optional feature)
- Controller Type: Temperature
- Features: Rate Indication/ Control (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
from Chromalox
1/8 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating
- Control: Limit; PID
- Controller Type: Temperature
- Form Factor: DIN
from Thermon, Inc
Genesis Duo is Thermon ’s industry leading IIoT enabled heat trace temperature controller and high temperature limiter. The Duo provides control and monitoring capabilities for one or two heat tracing circuits with input from up to two intrinsically safe RTDs per circuit. The unit can be... [See More]
- Temperature: Heating
- Form Factor: Chassis
- Controller Type: Temperature; Heat Tracing
- Interface: Digital Front Panel; Network
from Gefran
GFXTERMO4 is a multi-loop control system that controls four process loops in a completely independent manner. Configuration of I/O resources is very rapid and flexible thanks to a programming tool that guides the user in the selection of parameters. Each control loop has: • Process input. [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Features: PLC (optional feature); PC-Based (optional feature)
- Control: Limit; PID
- Form Factor: Chassis; DIN
from OMEGA Engineering, Inc.
High accuracy, high quality MICROMEGA ® controllers offer unparalleled flexibility in process control. Each unit allows the user to select the input type, from 10 thermocouple types (J, K, T, E, R, S, B, C, N and J DIN), Pt RTD's (100, 500 or 1000 ohm, with either 385 or 392 curve), or analog... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Control: Limit; PID
- Controller Type: Temperature
- Form Factor: Chassis
from Thermon, Inc
The TraceNet TCM18 is an extension of Thermon's proven control and monitoring systems. The TCM18 offers design simplicity and versatility while offering the lowest total costs of ownership. Thermon's mission is "To enhance our customers 'process operations by providing innovative and reliable... [See More]
- Temperature: Heating
- Form Factor: Chassis
- Controller Type: Temperature; Heat Tracing
- Interface: Digital Front Panel
from Gefran
GFX4-IR is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Features: PLC
- Control: Limit; PID
- Form Factor: Chassis; DIN
from Thermon, Inc
The well established Thermon TraceNet range has now been extended by the TraceNet ECM - Electronic Control Module. This highly accurate state of the art controller has a very wide control range and can be located in hazardous areas. It has been designed for a wide range of ambient temperatures where... [See More]
- Temperature: Heating
- Interface: Switches
- Controller Type: Temperature; Heat Tracing and Freeze Protection
from Gefran
GFW adv is more than a controller and more than a mono-bi-triphase solid state power unit: it integrates these functions in mechanical solutions that are modular, compact, and optimized to control any type of electric heating in a wide range of applications and markets. The incorporated PID... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: Chassis
- Control: Limit; PID
- Interface: Network
from Thermon, Inc
The TraceNet TCM2 is a microprocessor based temperature control and monitoring module developed specifically for heat tracing applications. The unit provides control and monitoring capabilities via digital information display for one or two heat tracing circuits with input from up to two RTDs per... [See More]
- Temperature: Heating
- Form Factor: Chassis
- Controller Type: Temperature; Heat Tracing
- Interface: Digital Front Panel; Network
from Gefran
The Gefran GFW-Xtra power controller combines the functionality of a single, two or three phase solid-state power unit and controller with the benefits of the unique integrated overcurrent fault protection function. The fault protection eliminates the need for extra-rapid fuses, reducing machine... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: Chassis
- Control: Limit; PID
- Interface: Network
from Gefran
The GTF series of microprocessor advanced solid state power unit controls, in compact and optimized solutions, offer various power outputs for use with different types of heating elements. Current levels range from 25A to 250A, nominal voltage from 480Vac to 600Vac. The command input is configurable... [See More]
- Temperature: Heating; Cooling
- Control: Limit
- Controller Type: IR Lamps and Inductive Loads Controller
- Form Factor: Chassis; DIN
from Gefran
The Gefran GTF-Xtra power controller combines the functionality of a single, two or three phase solid-state power unit and controller with the benefits of the unique integrated overcurrent fault protection function. The fault protection eliminates the need for extra-rapid fuses, reducing machine... [See More]
- Temperature: Heating; Cooling
- Form Factor: Chassis; DIN
- Control: Limit
- Interface: Network
from Gefran
Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Control: Limit; PID
- Controller Type: Pressure; Ratio Controller
- Form Factor: DIN
from Gefran
Microprocessor controllers, 48x96 (1/8DIN) format for 1200 and 96x96 (1/4DIN) format for 1300, built with SMT technology. Complete operator interface, protected by Lexan membrane to guarantee an IP65 faceplate protection level. Composed of 4 keys, double 4-digit green LED display, 4 red signal LEDs... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Features: PLC
- Control: Limit; PID
- Form Factor: DIN