Rack Mount Universal Process Controllers

Description

Rack Mount Universal Process Controllers are devices designed to manage and regulate various process variables such as temperature, pressure, and flow within industrial systems. These controllers are mounted on racks using hardware like guides, flanges, and tabs, typically conforming to a standard 19" width for telecommunications racks. They feature multiple input and output channels, which can be either discrete or digital, and often include alarm outputs and compatibility with transistor-transistor logic (TTL). These controllers are equipped with user interfaces that can be either analog, using potentiometers and dials, or digital, using keypads and menus. Some models also include graphical or video displays and integral chart recorders for data plotting.

Working Principle

Rack Mount Universal Process Controllers operate by receiving input signals from various sensors and devices monitoring the process variables. These inputs can be analog signals such as voltage or current loops, or digital signals through serial, parallel, or networked interfaces. The controllers process these inputs using control algorithms like PID (Proportional-Integral-Derivative) to maintain the desired setpoints for the process variables. They are useful in industrial settings because they provide precise control over complex processes, ensuring stability and efficiency. The controllers can also perform self-tuning, signal computations, and filtering, enhancing their adaptability to different process requirements.

Applications

Rack Mount Universal Process Controllers are used in a variety of industrial applications. For example, they are employed in chemical processing plants to maintain the correct temperature and pressure levels in reactors. In the food and beverage industry, they ensure that cooking and fermentation processes occur under optimal conditions. Additionally, they are used in HVAC systems to regulate temperature and airflow in large buildings.

Advantages over other Universal Process Controllers

One advantage of rack mount controllers is their ability to handle high power and provide multiple alarm outputs, which is beneficial in environments requiring robust safety measures. Their compatibility with various communication protocols like ARCNET and AS-interface allows for seamless integration into existing industrial networks. The inclusion of features such as self-tuning and programmable setpoints provides enhanced control flexibility compared to other types of controllers.

Limitations

A limitation of rack mount universal process controllers is their dependency on the rack size and configuration, which may not be suitable for all industrial environments. Additionally, the initial setup and programming can be complex, requiring skilled personnel to ensure proper operation. The reliance on external power sources, such as 120/240VAC or 24VDC, can also be a constraint in certain applications.

Considerations

When considering rack mount universal process controllers, it is important to evaluate the initial costs, which can be significant due to the need for compatible racks and mounting hardware. Operating expenses should also be considered, as these devices may require regular calibration and maintenance to ensure accuracy and reliability. Durability is a key factor, especially in harsh industrial environments, where the controllers must withstand electrical noise and physical stress. Accuracy is critical, with typical resolutions of 4 digits for process and setpoint displays, ensuring precise control. Replacement and maintenance costs should be factored into the overall lifecycle cost, as these devices may require periodic updates or component replacements to maintain optimal performance.

7 Results
Sample Gas Cooler -- SCC-C
from ABB Measurement & Analytics

The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew point avoids water vapor cross-sensitivity and volumetric errors. Integrated Sample Gas Cooler. Compressor sample gas cooler. Constant... [See More]

  • Form Factor: Rack
  • Control: Limit
  • Controller Type: Sample Gas Cooler
  • Inputs: 2
Sample Gas Feed Unit -- SCC-F
from ABB Measurement & Analytics

The SCC-F gas feed unit transports the sample gas to the analyzer and controls flow and condensate in two independent gas paths. A digital communication port connects the unit with the controller board of Advance Optima analyzers to integrate status and alarm signals from the sample handling. [See More]

  • Form Factor: Rack
  • Inputs: 2
  • Controller Type: Sample Gas Cooler
  • Type: DC Voltage Inputs
Sample Gas Feed Unit -- SCC-S
from ABB Measurement & Analytics

The SCC-S Sample Gas Feed Unit is used for sample gas feeding and conditioning and can be perfectly combined with EasyLine series analyzers for compact system solutions. The unit is configurable with a peristaltic pump and a Peltier cooler available in different version as a complete pre-fabricated... [See More]

  • Form Factor: Rack
  • Control: Limit
  • Controller Type: Flow
  • Type: DC Voltage Inputs
Rack Controller -- Pioneer™ 16R
from RKI Instruments, Inc.

Simultaneous readout, discrete and common programmable [See More]

  • Form Factor: Rack
  • Interface: Digital Front Panel
  • Control: Limit
  • Inputs: 16
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Universal Process Monitor/Controller -- 700 Series
from Florite International, Inc.

The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]

  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
  • Control: Limit
  • Controller Type: Flow; Laboratory; Level
  • Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control