Panel / Chassis Mount Universal Process Controllers

Description

Panel / Chassis Mount Universal Process Controllers are devices designed to manage and regulate various process variables such as temperature, pressure, and humidity. They are typically mounted on a panel or chassis, providing a centralized interface for monitoring and controlling these variables. These controllers often feature digital or analog user interfaces, allowing for precise adjustments and configurations.

Working Principle

Universal process controllers operate by receiving input signals from sensors that monitor specific process variables. These signals are processed and compared against predefined setpoints. The controller then adjusts the output to maintain the process variable within the desired range. This is achieved through control modes such as on/off, proportional-integral-derivative (PID), and batch control. The usefulness of these controllers lies in their ability to maintain optimal process conditions, thereby enhancing efficiency and safety in industrial operations.

Applications

Panel / Chassis Mount Universal Process Controllers are used in a variety of applications. For example, they are employed in industrial heating systems to regulate temperature, ensuring that processes remain within safe and efficient operational parameters. They are also used in environmental control systems to maintain stable conditions for testing or comfort by controlling multiple variables like temperature and humidity.

Advantages over other Universal Process Controllers

One advantage of panel/chassis mount controllers is their ease of serviceability. Front-mounted controllers, for instance, allow for straightforward replacement and maintenance due to their accessible design. Additionally, these controllers often come with advanced features such as self-tuning, programmable setpoints, and built-in alarms, which enhance their functionality and reliability compared to other types.

Limitations

A specific limitation of panel/chassis mount controllers is their potential complexity in integration with existing systems, especially when mounted behind panels. This can make them more challenging to incorporate into systems that require a high degree of customization or integration with other human-machine interfaces (HMIs).

Considerations

When selecting a panel/chassis mount universal process controller, several factors should be considered. Initial costs can vary depending on the complexity and features of the controller. Operating expenses may be influenced by the controller's energy efficiency and the frequency of maintenance required. Durability is another critical factor, as controllers must withstand the operational environment's conditions. Accuracy is paramount, as precise control is necessary to maintain optimal process conditions. Finally, replacement and maintenance costs should be evaluated, as these can impact the long-term cost-effectiveness of the controller.

53 Results
Industrial Automation and Controls - Controllers - Process, Temperature -- E5AC-CQ4D5M-011 [E5AC-CQ4D5M-011 from Omron Electronics Ltd.]
from Win Source Electronics

Win Source Part Number: 1351805-E5AC-CQ4D5M-011. Category: Industrial Automation and Controls - Controllers - Process, Temperature. Series: E5AC. Type: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W). Termination Style: Screw Terminal. Features: Event Input, Heater... [See More]

  • Form Factor: Chassis
  • Control: PID
  • Controller Type: Temperature
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
1/16 DIN Controller/Alarm Unit -- C50
from ABB Measurement & Analytics

The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50 can also act as... [See More]

  • Form Factor: Chassis
  • Features: PLC
  • Control: Limit; Linear
  • Interface: Digital Front Panel; Computer Programmable
Industrial Automation and Controls - Controllers - Process, Temperature -- E5CS-RKJU-W AC100-240 [E5CS-RKJU-W AC100-240 from Omron Electronics Ltd.]
from Win Source Electronics

Win Source Part Number: 1378342-E5CS-RKJU-W AC100-240. Category: Industrial Automation and Controls - Controllers - Process, Temperature. Temperature Range - Operating: -10 °C ~ 55 °C. Fake Threat In the Open Market: 59 pct. Type: Temperature Controller (Type J, K, L). MSL Level: 1... [See More]

  • Form Factor: Chassis
  • Control: PID
  • Controller Type: Temperature
ControlMaster field-mountable universal process controller -- CMF310
from ABB Measurement & Analytics

The CMF310 is the latest addition to ABB's family of universal process controllers. It is a unique field-mountable controller that enables wall-, or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF310 suitable for almost all... [See More]

  • Form Factor: Chassis
  • Interface: Network (optional feature)
  • Control: Limit; PID
  • Type: Serial / Digital Input; 485 MODBUS
Industrial Automation and Controls - Controllers - Process, Temperature -- E5CSV-Q1KJ-W AC100-240 [E5CSV-Q1KJ-W AC100-240 from Omron Electronics Ltd.]
from Win Source Electronics

Win Source Part Number: 1378343-E5CSV-Q1KJ-W AC100-240. Category: Industrial Automation and Controls - Controllers - Process, Temperature. Temperature Range - Operating: -10 °C ~ 55 °C. Fake Threat In the Open Market: 47 pct. Type: Temperature Controller (Type J, K, L). MSL Level: 1... [See More]

  • Form Factor: Chassis
  • Control: PID
  • Controller Type: Temperature
Extendable remote controllers -- XRCG4products
from ABB Measurement & Analytics

XSeriesG4 Remote Controllers (XRCG4) enable you to monitor, measure, and control your facilities from anywhere, anytime. Combining unmatched measurement technology with next-generation remote control technology, the XRCG4 can significantly extend the life of your equipment while saving you time and... [See More]

  • Form Factor: Chassis
  • Interface: Computer Programmable
  • Controller Type: Flow
  • Inputs: 5
Industrial Automation and Controls - Controllers - Process, Temperature -- E5CSZ-R1T AC100-240 [E5CSZ-R1T AC100-240 from Omron Electronics Ltd.]
from Win Source Electronics

Win Source Part Number: 1378344-E5CSZ-R1T AC100-240. Category: Industrial Automation and Controls - Controllers - Process, Temperature. Temperature Range - Operating: -10 °C ~ 55 °C. Fake Threat In the Open Market: 59 pct. Type: Temperature Controller (RTD, Type J, K, L). MSL Level: 1... [See More]

  • Form Factor: Chassis
  • Control: PID
  • Controller Type: Temperature
Multi Function Controller -- Millmate Controller 400
from ABB Measurement & Analytics

MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes. Prepared to calculate true strip tension from all mechanical... [See More]

  • Form Factor: Chassis
  • Features: PLC
  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel; Computer Programmable
Level Alert Alarm -- Model 492P98
from Uehling Instrument Company

How does it work? When an alarm condition is sensed by Level Alert, an audible alarm sounds and a message pad flashes to inform the user why the alarm has sounded. A reset push-button silences the audible alarm. Thereafter, the message pad(s) remain illuminated until the alarm condition has been... [See More]

  • Form Factor: Chassis
  • Control: Limit
  • Controller Type: Level
  • Interface: Switches
Communication Controllers and multifunction Solid State Relays -- NRGC
from CARLO GAVAZZI Automation Components

The NRGC is the NRG controller in the NRG BUS chain. The NRGC interfaces directly with the main controller of the system through Modbus RTU on an RS485 interface. Each NRGC in the system is identified by a unique Modbus address that can be set either manually via a front selector switch that allows... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function
  • Controller Type: NRG Controller
  • Interface: Network
Caloritech™ Electronic Indicating Controls
from Thermon, Inc

S100 Series The Caloritech ™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100 Series The Caloritech ™ C100 Electronic Indicating Control is a general purpose control with dual... [See More]

  • Form Factor: Chassis
  • Control: Limit
  • Controller Type: Temperature
  • Features: Rate Indication/ Control
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Process Control Systems
from Toshiba America, Inc.

Since 1975, Toshiba has developed and distributed reliable process control systems for a variety of industries, including power, metals, electric, and water treatment. Recognized for introducing the world's first digital control system, Toshiba has a well-established reputation for designing... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function
Cooling Tower Conductivity Controller -- WCT400
from Iwaki America and Walchem, IWAKI America Inc

The WCT400/410 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you ’d expect from a conventional cooling tower controller are included, plus optional simple-to-use information management tools that enable... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; PID
  • Interface: Digital Front Panel
Vector -- 166 MHz Master Control Unit
from Uson, L.P.

The Vector is built on a universal platform using hardware and software that is common to the entire product family. This feature increases reliability, reduces downtime and significantly lowers overall ownership costs. A key component of every Vector is the powerful Master Control Unit (MCU). The... [See More]

  • Form Factor: Chassis
  • Features: PC-Based
  • Control: Nonlinear
  • Interface: Computer Programmable; Network
Function Controller -- C10/C15
from Weber Screwdriving Systems, Inc.

For handheld and fixtured screwdriving technology. While the C10 is a pure feed control for the pneumatic handheld screwdriver HSP, the model C15 can be used not only to control handheld screwdriving systems, but to a limited extent also for fixtured screwdriving systems. Both its depth and torque... [See More]

  • Form Factor: Chassis
  • Control: Feedforward
  • Controller Type: Sequence Controller
  • Features: Multi-Function
Flow Controller -- SC200
from Hach

The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers with advanced... [See More]

  • Form Factor: Chassis; Wall, Pole
  • Control: Linear; PID
  • Controller Type: Environmental; Flow (optional feature); Laboratory; Conductivity, pH/DO
  • Features: Multi-Function; Datalogger
Dual-Line Six-Digit Dual-Input Process Meters -- DPM Series
from PMC Engineering LLC

The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]

  • Form Factor: Chassis
  • Control: Limit
  • Controller Type: Flow; Level; Pressure; Temperature
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
BIG Display Meters & Controller -- iLD
from OMEGA Engineering, Inc.

bull;. BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. •. Program to Change Colors: RED, AMBER, GREEN. •. Many Input Choices. •. Optional Relays for Alarm and Full PID Control. •. Communications Via Ethernet, RS-232, RS-485, and MODBUS. •. Embedded Web Server. [See More]

  • Form Factor: Chassis
  • Control: Limit; PID (optional feature)
  • Controller Type: Temperature
  • Features: Rate Indication/ Control (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
Compact 1/16th DIN -- CT16A2012-993
from Minco

This economical controller packs sophisticated PID control into a compact 1/16 DIN enclosure. A wide range of control modes, sensor input types, and relay or SSR outputs give versatile control of Thermofoil ™ heaters and lets you easily connect to other elec tronics. Dual displays continuously... [See More]

  • Form Factor: Chassis
  • Inputs: 1
  • Control: Limit; PID
  • Control Outputs: 2
4 Zones Modular Power Controller -- GFX4
from Gefran

GFX4 is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in terms... [See More]

  • Form Factor: Chassis; DIN
  • Features: PLC
  • Control: Limit; PID
  • Interface: Network
4-digit Large Display Digital Panel Meter/Controller -- LD-PRC
from Define Instruments

What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel
  • Control: Limit
  • Inputs: 1
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Form Factor: Chassis; Stand-Alone
  • Control: Nonlinear
  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
ATC990 Series Process Controller
from Dynisco

Features and Benefits. Auto-tuning control in a discrete 1/4 DIN package. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Single loop control. Display and control of... [See More]

  • Form Factor: Chassis
  • Control: Limit; Linear
  • Controller Type: Pressure
  • Features: Rate Indication/ Control
Panelicity Series 36 Controller -- TPAC100704AA4T624Vu1CA [TPAC100704AA4T624Vu1CA from Classic Automation LLC]
from Classic Automation LLC

Classic Automation Panelicity - 3x6 Multi-Loop Controller [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel
Process Controller -- SX25
from Spirax-Sarco

The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]

  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Interface: Digital Front Panel
Controls & Monitoring -- Genesis Controller™
from Thermon, Inc

Process heating, including electrical heat trace systems, has advanced significantly in recent years. Having the tools to monitor individual heat trace circuit performance to the point of predicting (and perhaps preventing) challenges facing critical process lines and instrumentation is here, and... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel
  • Controller Type: Temperature; Process heating, including electrical heat trace systems
  • Temperature: Heating
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Cooling Tower Controller -- WECT400
from Iwaki America and Walchem, IWAKI America Inc

The W400 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you'd expect from a conventional cooling tower controller are included, plus optional simple-to-use information management tools that enable water treatment... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function; Datalogger
  • Control: PID; Nonlinear
  • Interface: Digital Front Panel
Vector -- 6U NEMA Electronics Chassis
from Uson, L.P.

The Vector 6U standard configuration includes a backplane with 7 available slots for plug-in modules. This standard configuration allows up to 3 LTCUs (up to 6 channels) and an External I/O or 2 LTCUs (up to 4 channels) and two External I/O boards. There are optional 12- and 15-slot backplanes. The... [See More]

  • Form Factor: Chassis; LTCU Chassis
  • Type: DC Voltage Inputs (optional feature)
  • Inputs: 12
  • Control Outputs: 15
Multi-parameter Universal Controller Display Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Form Factor: Chassis; Surface, Pipe
  • Control: Limit; PID
  • Controller Type: Environmental; Laboratory
  • Features: Multi-Function; Datalogger
Dual-Line Six-Digit Process Meters -- PM Series
from PMC Engineering LLC

The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]

  • Form Factor: Chassis
  • Control: Limit
  • Controller Type: Flow; Level; Pressure; Temperature
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Input Temperature/Process Controller -- CN8240
from OMEGA Engineering, Inc.

The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]

  • Form Factor: Chassis
  • Control: Limit
  • Controller Type: Temperature
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
4-zone Modular Controller -- GFXTERMO4
from Gefran

GFXTERMO4 is a multi-loop control system that controls four process loops in a completely independent manner. Configuration of I/O resources is very rapid and flexible thanks to a programming tool that guides the user in the selection of parameters. Each control loop has: • Process input. [See More]

  • Form Factor: Chassis; DIN
  • Features: PLC (optional feature); PC-Based (optional feature)
  • Control: Limit; PID
  • Interface: Network
4-digit Large Display Panel Meter/Controller -- LD-UAC
from Define Instruments

What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance:... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel
  • Control: Limit
  • Inputs: 1
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Form Factor: Chassis; Stand-Alone
  • Control: Nonlinear
  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
Process Controller -- SX75
from Spirax-Sarco

The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]

  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID; Fuzzy Logic
  • Controller Type: Flow; Temperature
  • Interface: Digital Front Panel
Controls & Monitoring -- Genesis Duo™
from Thermon, Inc

Genesis Duo is Thermon ’s industry leading IIoT enabled heat trace temperature controller and high temperature limiter. The Duo provides control and monitoring capabilities for one or two heat tracing circuits with input from up to two intrinsically safe RTDs per circuit. The unit can be... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel; Network
  • Controller Type: Temperature; Heat Tracing
  • Temperature: Heating
Universal Embedded Process Controller -- Model N920
from Florite International, Inc.

The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]

  • Form Factor: Board; Chassis; PCB Mount
  • Control: Limit
  • Controller Type: Flow; Level
  • Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Electroless Copper Controller -- WCU410
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WCU410 Copper Controller and WNI Nickel Controller are optoelectronic on-line analyzers that measure the actual concentration of copper or nickel in solution. They are used in a variety of applications including electroless plating baths and microeth baths (including... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Interface: Digital Front Panel
Vector -- External Digital I/O Module
from Uson, L.P.

The External Digital I/O Module (EDI/O) provides 16 discrete inputs and outputs with a 24 VDC reference. The module may be used to interface the tester to Programmable Logic Controller (PLC) I/O or to fixture actuators such as valves, lights, air cylinders, and other general-purpose discrete... [See More]

  • Form Factor: Chassis
  • Features: PLC
  • Control: Nonlinear
  • Interface: Computer Programmable; Network
Multi-parameter Universal Controller Probe Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Form Factor: Chassis; Surface, Pipe
  • Control: Limit; PID
  • Controller Type: Environmental; Laboratory
  • Features: Multi-Function; Datalogger
Process Controllers -- CN8590
from OMEGA Engineering, Inc.

The CN8590 is a 1/32 DIN microprocessor based controller that provides accurate closed-loop control of temperature and other process variables. With on-demand auto-tuning, and complete On/Off through full PID functionality, the CN8590 accepts inputs from K, J and T type thermocouples, RTD's or... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel
  • Control: Limit
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
4-zone Modular Power Controller For Infrared Lamps And Inductive Loads -- GFX4-IR
from Gefran

GFX4-IR is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in... [See More]

  • Form Factor: Chassis; DIN
  • Features: PLC
  • Control: Limit; PID
  • Interface: Network
6-digit Panel Meter/Controller -- PRO-WEI100
from Define Instruments

What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel
  • Control: Limit
  • Type: 4-wire or 6-wire Strain Gauge, 1-5mV/V
Process Controller -- SX80
from Spirax-Sarco

The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]

  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Interface: Digital Front Panel
Controls & Monitoring -- TraceNet™ TCM18
from Thermon, Inc

The TraceNet TCM18 is an extension of Thermon's proven control and monitoring systems. The TCM18 offers design simplicity and versatility while offering the lowest total costs of ownership. Thermon's mission is "To enhance our customers 'process operations by providing innovative and reliable... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel
  • Controller Type: Temperature; Heat Tracing
  • Temperature: Heating
Universal Process Monitor/Controller -- 700 Series
from Florite International, Inc.

The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]

  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
  • Control: Limit
  • Controller Type: Flow; Laboratory; Level
  • Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
WebMaster® One -- WMT8
from Iwaki America and Walchem, IWAKI America Inc

WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function; Datalogger
  • Control: Limit; PID; Other; Flow Based / Timer
  • Interface: Digital Front Panel; Computer Programmable; Network
Ramp and Soak Process Controllers -- CN1514 and CN1517
from OMEGA Engineering, Inc.

Housed in a wall-mount, watertight plastic enclosure, the CN1514 and CN1517 Series are versatile, multi-zone controllers. They feature multiple control modes that are ideal for a full range of applications, from simple to complex processes. Input type for each zone is selected independently. Scaling... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function; Rate Indication/ Control
  • Control: Limit; PID
  • Interface: Digital Front Panel
Advanced Modular Power Controller -- GFW
from Gefran

GFW adv is more than a controller and more than a mono-bi-triphase solid state power unit: it integrates these functions in mechanical solutions that are modular, compact, and optimized to control any type of electric heating in a wide range of applications and markets. The incorporated PID... [See More]

  • Form Factor: Chassis
  • Interface: Network
  • Control: Limit; PID
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Serial / Digital Input
6-digit Panel Meter/Controller -- TEX-PRC
from Define Instruments

What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in... [See More]

  • Form Factor: Chassis
  • Interface: Digital Front Panel
  • Control: Limit
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Process Controller -- SX90
from Spirax-Sarco

The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the Spirax Sarco... [See More]

  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Interface: Digital Front Panel