Analog Voltage Universal Process Controllers
Description
Analog Voltage Universal Process Controllers are devices used in industrial settings to manage and regulate various process parameters. They operate by receiving analog voltage inputs, which are continuously varying electrical signals, and use these inputs to control outputs that adjust the process conditions. These controllers are equipped with user interfaces such as potentiometers, dials, and switches, allowing for manual adjustments and settings.
Working Principle
Analog Voltage Universal Process Controllers function by utilizing analog circuits, which involve continuously varying voltage levels. The core component in these systems is often the operational amplifier (op-amp), which amplifies low-level signals from transducers. These signals are then conditioned and transmitted to control actuators or other devices. The controllers are beneficial because they can handle analog signals directly, making them suitable for environments with significant electrical noise and where precise control is necessary.
Applications
Analog Voltage Universal Process Controllers are used in a variety of industrial applications. For example, they are employed in temperature control systems where precise regulation of heat is required. They can also be found in motor control applications, where they manage the speed and torque of industrial motors. Additionally, these controllers are used in chemical processing plants to maintain the correct mixture of ingredients by controlling flow rates and pressures.
Advantages over other Universal Process Controllers
One of the main advantages of Analog Voltage Universal Process Controllers is their simplicity and robustness in harsh industrial environments. Unlike digital controllers, they are less susceptible to electrical noise, making them ideal for settings with high electromagnetic interference. Their analog nature allows for smooth and continuous control, which is beneficial in processes requiring fine adjustments.
Limitations
A limitation of Analog Voltage Universal Process Controllers is their potential lack of precision compared to digital controllers, especially in applications requiring high accuracy. They may also have limited functionality in terms of programmability and integration with modern digital communication protocols, which can restrict their use in advanced automated systems.
Considerations
When considering the use of Analog Voltage Universal Process Controllers, it is important to evaluate initial costs, which can be lower than digital systems due to their simpler design. However, operating expenses might be higher if frequent manual adjustments are needed. Durability is generally high, but accuracy might not meet the requirements of all applications. Replacement and maintenance costs should also be considered, as analog components may require more frequent calibration and servicing compared to digital counterparts.
from ABB Measurement & Analytics
Overview. MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to obtain correct roll force measurement. -Predefined standard measurement modes. -Built-in load cell tables. -Filter times from 1 up to... [See More]
- Control Signal: Analog Voltage Output; Serial / Digital; RS232 and/or RS485
- Interface: Network
- Form Factor: Chassis
- Inputs: 4
from ABB Measurement & Analytics
MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes. Prepared to calculate true strip tension from all mechanical... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital; Network / Fieldbus Output
- Features: PLC
- Control: Limit; Linear; PID
- Form Factor: Chassis
from ABB Measurement & Analytics
The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew point avoids water vapor cross-sensitivity and volumetric errors. Integrated Sample Gas Cooler. Compressor sample gas cooler. Constant... [See More]
- Control Signal: Analog Voltage Output
- Control: Limit
- Controller Type: Sample Gas Cooler
- Form Factor: Rack
from ABB Measurement & Analytics
The SCC-F gas feed unit transports the sample gas to the analyzer and controls flow and condensate in two independent gas paths. A digital communication port connects the unit with the controller board of Advance Optima analyzers to integrate status and alarm signals from the sample handling. [See More]
- Control Signal: Analog Voltage Output
- Form Factor: Rack
- Controller Type: Sample Gas Cooler
- Inputs: 2
from ABB Measurement & Analytics
The SCC-S Sample Gas Feed Unit is used for sample gas feeding and conditioning and can be perfectly combined with EasyLine series analyzers for compact system solutions. The unit is configurable with a peristaltic pump and a Peltier cooler available in different version as a complete pre-fabricated... [See More]
- Control Signal: Analog Voltage Output
- Control: Limit
- Controller Type: Flow
- Form Factor: Rack
from ABB Measurement & Analytics
The CM10 process controller is scalable in terms of both hardware and software, enabling it to meet your application requirements. The flexible control functionality including on/off, time proportioning, analog PID, dual output control and math & logic make this controller suitable for a wide... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital; Network / Fieldbus Output; RS-485, Modbus
- Features: Multi-Function
- Control: Limit; Linear; PID
- Form Factor: DIN
from ABB Measurement & Analytics
The ControlMaster CM30 is a flexible, 1/4 DIN, universal PID process controller that boasts a clear, full-color TFT display and an intuitive operator interface that simplifies configuration and operation. Highly scalable in both hardware and software functionality, a CM30 can be specified easily to... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital; Network / Fieldbus Output; RS-485, Modbus
- Features: Multi-Function
- Control: Limit; Linear; PID
- Form Factor: DIN
from ABB Measurement & Analytics
The CM50 universal PID process controller offers many features and performance capabilities to suit a wide range of industrial applications. Detailed process information is presented clearly on the CM50's full-color TFT display and an intuitive operator interface simplifies configuration and... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital; Network / Fieldbus Output; RS-485, Modbus
- Features: Multi-Function
- Control: Limit; Linear; PID
- Form Factor: DIN
from Zaber Technologies, Inc.
The X-MCC is Zaber ’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own encoder (digital or... [See More]
- Control Signal: Analog Voltage Output
- Inputs: 4
- Control: Linear
- Type: DC Voltage Inputs
from Red Lion Controls, Inc.
PID Control. Main Control Output - 0 to 10 VDC. Accepts TC and RTD. Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals. On Demand Auto-Tuning of PID Settings. 2 User Programmable Function Buttons. Dual Relay Alarms. 1/16 DIN Size. Controllers Meet IP65 Requirements. 100 to 240 VAC Power Input [See More]
- Control Signal: Analog Voltage Output
- Control: PID
from CHINO Works America Inc.
Small general type with 4-digit display of measured value. New overshoot suppression function. Models LT230 digital indicating controllers feature many functions including newly developed PID algorithms and an overshoot suppression function. [See More]
- Control Signal: Analog Voltage Output
- Control: Linear; PID
- Controller Type: Temperature
- Interface: Digital Front Panel
from Define Instruments
What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from Chromalox
1/4 DIN Format. 2 Control Loops. Large Graphical / Text LCD Display. Inputs - 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. Cascade and Ratio Control. Valve Motor Drive Control. Profiling... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; RS232, RS485, Modbus RTU Master or Slave, Ethernet - Modbus TCP Slave
- Control: Limit; Linear
- Controller Type: Temperature
- Features: Datalogger (optional feature)
from Minco
This economical controller packs sophisticated PID control into a compact 1/16 DIN enclosure. A wide range of control modes, sensor input types, and relay or SSR outputs give versatile control of Thermofoil ™ heaters and lets you easily connect to other elec tronics. Dual displays continuously... [See More]
- Control Signal: Analog Voltage Output; Switched Output
- Form Factor: Chassis
- Control: Limit; PID
- Inputs: 1
from Iwaki America and Walchem, IWAKI America Inc
WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output (optional feature); Switched Output
- Features: Multi-Function; Datalogger
- Control: Limit; PID; Other; Flow Based / Timer
- Form Factor: Chassis
from Dynisco
Features and Benefits. Auto-tuning control in a discrete 1/4 DIN package. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Single loop control. Display and control of... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Control: Limit; Linear
- Controller Type: Pressure
- Features: Rate Indication/ Control
from Ziehl-Abegg Inc.
For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors (PTC). [See More]
- Control Signal: Analog Voltage Output
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Switches
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Laboratory; Level; Pressure; Temperature
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Gefran
GFX4 is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in terms... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Features: PLC
- Control: Limit; PID
- Form Factor: Chassis; DIN
from Brighton Electronics, Inc.
Transducer operable, RS-232 Option, 4.5 Digit LED, high and low relays [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Inputs: 1
- Interface: Switches (optional feature); Digital Front Panel; Computer Programmable (optional feature)
- Type: DC Voltage Inputs
from OMEGA Engineering, Inc.
The CN76000 1/16 DIN controllers provide economical control for a wide variety of processes, including heating, cooling, and heat/cool. When used with the proper transmitters, these devices can also control pressure, flow, humidity, motion, or pH. The front panel is NEMA 2, 3R, and 12 rated for... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Features: Multi-Function; Rate Indication/ Control
- Control: Limit; Linear; PID
- Form Factor: DIN
from Gesswein Co., Inc.
Power Hand – the ultimate high-torque handpiece system that offers you the broadest selection of handpieces and accessories to achieve the precision you want in your finishing, deburring and polishing jobs. Standard Controller is designed for one-person use. Has 2 output stations with switch... [See More]
- Control Signal: Analog Voltage Output
- Features: Multi-Function
- Control: Linear
- Form Factor: Stand-Alone
from Weber Screwdriving Systems, Inc.
For handheld and fixtured screwdriving technology. While the C10 is a pure feed control for the pneumatic handheld screwdriver HSP, the model C15 can be used not only to control handheld screwdriving systems, but to a limited extent also for fixtured screwdriving systems. Both its depth and torque... [See More]
- Control Signal: Analog Voltage Output
- Control: Feedforward
- Controller Type: Sequence Controller
- Features: Multi-Function
from Andantex USA, Inc.
Specifically designed for multi-spindles tension control applications, DG-Block is the new benchmark in closed loop digital controller for any industries using equipment managing a large number of wires, cables, fibers or even narrow webs. Designed with the most advanced technologies, DGblock offers... [See More]
- Control Signal: Analog Voltage Output
- Type: DC Voltage Inputs
- Control: PID
from Zaber Technologies, Inc.
The X-MCC is Zaber ’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own encoder (digital or... [See More]
- Control Signal: Analog Voltage Output
- Inputs: 4
- Control: Linear
- Type: DC Voltage Inputs
from Red Lion Controls, Inc.
PID Control. Main Control Output - 0 to 10VDC. Secondary Control Output - Relay. RS-485 Communications. 2 Programmable User Inputs. Accepts TC and RTD. Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals. On Demand Auto-Tuning of PID Settings. 2 User Programmable Function Buttons. Dual Relay Alarms. PC or... [See More]
- Control Signal: Analog Voltage Output; Switched Output
- Control: PID
from CHINO Works America Inc.
General type with simple operationNew overshoot suppression function. Models LT350 and LT370 digital indicating controllers feature all functions, which are necessary for various control applications, including newly developed PID algorithms and an overshoot suppression function. [See More]
- Control Signal: Analog Voltage Output
- Control: Linear; PID
- Controller Type: Temperature
- Interface: Digital Front Panel
from Define Instruments
What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance:... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from Chromalox
1/4 DIN Format. 1 control loop. Large Graphical / Text LCD Display. Inputs: 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. 2nd Universal Input also For Monitoring. Ratio Control. Valve... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; RS232, RS485, Modbus RTU Master or Slave, Ethernet - Modbus TCP Slave
- Control: Limit; Linear
- Controller Type: Temperature
- Features: Datalogger (optional feature)
from Iwaki America and Walchem, IWAKI America Inc
WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output (optional feature); Switched Output
- Features: Multi-Function; Datalogger
- Control: Limit; PID; Other; Flow Based / Timer
- Form Factor: Chassis
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Laboratory; Level; Pressure; Temperature
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Gefran
GFXTERMO4 is a multi-loop control system that controls four process loops in a completely independent manner. Configuration of I/O resources is very rapid and flexible thanks to a programming tool that guides the user in the selection of parameters. Each control loop has: • Process input. [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Features: PLC (optional feature); PC-Based (optional feature)
- Control: Limit; PID
- Form Factor: Chassis; DIN
from OMEGA Engineering, Inc.
The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Control: Limit
- Controller Type: Temperature
- Form Factor: Chassis
from Andantex USA, Inc.
With MEROBEL ’s new DGT300+, Web Tension Control has never been so easy to manage. The DGT300+ is a digital controller dedicated to web tension and torque control. Overview. The newest Digital Controller from MEROBEL combines, in a smart and low profile front face enclosure, the most simple... [See More]
- Control Signal: Analog Voltage Output; Pulse / Frequency
- Type: DC Voltage Inputs
- Control: PID
from Zaber Technologies, Inc.
The X-MCC is Zaber ’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own encoder (digital or... [See More]
- Control Signal: Analog Voltage Output
- Inputs: 4
- Control: Linear
- Type: DC Voltage Inputs
from Red Lion Controls, Inc.
PID Control. Main Control Output - 0 to 10VDC. Secondary Control Output - Relay. RS-485 Communications. 2 Programmable User Inputs. Accepts TC and RTD. Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals. On Demand Auto-Tuning of PID Settings. 2 User Programmable Function Buttons. Dual Relay Alarms. PC or... [See More]
- Control Signal: Analog Voltage Output; Switched Output
- Control: PID
from CHINO Works America Inc.
High function type with 5-digit display of measured value. New overshoot suppression function "JyroNavi". Models LT450 and LT470 digital indicating controllers feature all functions, which are necessary for various control applications, including newly developed PID algorithms and a learning type... [See More]
- Control Signal: Analog Voltage Output
- Control: Linear; PID
- Controller Type: Temperature
- Interface: Digital Front Panel
from Define Instruments
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from Gefran
GFW adv is more than a controller and more than a mono-bi-triphase solid state power unit: it integrates these functions in mechanical solutions that are modular, compact, and optimized to control any type of electric heating in a wide range of applications and markets. The incorporated PID... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Form Factor: Chassis
- Control: Limit; PID
- Interface: Network
from OMEGA Engineering, Inc.
The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]
- Control Signal: Analog Voltage Output; Switched Output; Serial / Digital; RS232/485
- Control: Limit (optional feature); Fuzzy Logic (optional feature)
- Controller Type: Environmental; Temperature
- Features: Multi-Function; Rate Indication/ Control
from Zaber Technologies, Inc.
The X-MCC is Zaber ’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own encoder (digital or... [See More]
- Control Signal: Analog Voltage Output
- Inputs: 4
- Control: Linear
- Type: DC Voltage Inputs
from Red Lion Controls, Inc.
PID control. CT Input. Linear Voltage output. Additional relay output. One programmable user input. On-demand auto-tuning of PID settings. RS-485 communications. IP65-rated front panel. 1/4 DIN. W96 x H96 mm. 24 VDC, ±10%, 5 W. Programmed using Crimson ® 2.1. Learn more about Red Lion... [See More]
- Control Signal: Analog Voltage Output; Switched Output
- Control: PID
from Define Instruments
What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from Gefran
The Gefran GFW-Xtra power controller combines the functionality of a single, two or three phase solid-state power unit and controller with the benefits of the unique integrated overcurrent fault protection function. The fault protection eliminates the need for extra-rapid fuses, reducing machine... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Form Factor: Chassis
- Control: Limit; PID
- Interface: Network
from OMEGA Engineering, Inc.
The ProducTVity Station is a ready to deploy solution for displaying productivity information, andon messaging, and process status on any off-the-shelf TV, PC monitor and even projectors. The PTV leverages over 200 communications drivers via three independent serial ports and an Ethernet port, to... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital
- Features: PLC; Datalogger; PC-Based
- Control: PID
- Form Factor: DIN
from Red Lion Controls, Inc.
PID Control. Main Control Output - 0 to 10 VDC. Accepts TC and RTD. Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals. On Demand Auto-Tuning of PID Settings. 2 User Programmable Function Buttons. Dual Relay Alarms. 1/8 DIN Size. Controllers Meet IP65 Requirements. 100 to 240 VAC Power Input [See More]
- Control Signal: Analog Voltage Output
- Control: PID
from Define Instruments
What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from Gefran
The GTF series of microprocessor advanced solid state power unit controls, in compact and optimized solutions, offer various power outputs for use with different types of heating elements. Current levels range from 25A to 250A, nominal voltage from 480Vac to 600Vac. The command input is configurable... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
- Control: Limit
- Controller Type: IR Lamps and Inductive Loads Controller
- Form Factor: Chassis; DIN
from OMEGA Engineering, Inc.
Housed in a wall-mount, watertight plastic enclosure, the CN1514 and CN1517 Series are versatile, multi-zone controllers. They feature multiple control modes that are ideal for a full range of applications, from simple to complex processes. Input type for each zone is selected independently. Scaling... [See More]
- Control Signal: Analog Voltage Output; Switched Output
- Features: Multi-Function; Rate Indication/ Control
- Control: Limit; PID
- Form Factor: Chassis
from Red Lion Controls, Inc.
PID control. CT Input. Linear Voltage output. Additional relay output. One programmable user input. On-demand auto-tuning of PID settings. RS-485 communications. IP65-rated front panel. 1/8 DIN. W48 x H96 mm. 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA. Programmed using Crimson ® 2.1. Learn more... [See More]
- Control Signal: Analog Voltage Output; Switched Output
- Control: PID
from Gefran
The Gefran GTF-Xtra power controller combines the functionality of a single, two or three phase solid-state power unit and controller with the benefits of the unique integrated overcurrent fault protection function. The fault protection eliminates the need for extra-rapid fuses, reducing machine... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
- Form Factor: Chassis; DIN
- Control: Limit
- Interface: Network
from OMEGA Engineering, Inc.
The CN132 digital microcontrollers include all the features of standard 1/4, 1/8 and 1/16 DIN microprocessor controllers, in a very small package. The CN132 features advanced Autotune PID. Autotune teaches the controller the main characteristics of the process. Autotune learns by cycling the output... [See More]
- Control Signal: Analog Voltage Output; Switched Output; Pulse / Frequency
- Control: Limit; PID
- Controller Type: Environmental; Temperature
- Features: Rate Indication/ Control
from Red Lion Controls, Inc.
PID Control. Main Control Output - 0 to 10 VDC. Accepts TC and RTD. Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals. On Demand Auto-Tuning of PID Settings. 2 User Programmable Function Buttons. Dual Relay Alarms. 1/8 DIN Size. Controllers Meet IP65 Requirements. 24 VDC Power Input [See More]
- Control Signal: Analog Voltage Output
- Control: PID
from Gefran
Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Control: Limit; PID
- Controller Type: Pressure; Ratio Controller
- Form Factor: DIN
from OMEGA Engineering, Inc.
The wiSeries wiDR DIN Rail Monitor and Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s awardwinning embedded Web Server. It is easily configured and monitored with a Web browser over... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency
- Features: Datalogger; Rate Indication/ Control
- Control: Limit
- Form Factor: Chassis
from Gefran
Microprocessor controllers, 48x96 (1/8DIN) format for 1200 and 96x96 (1/4DIN) format for 1300, built with SMT technology. Complete operator interface, protected by Lexan membrane to guarantee an IP65 faceplate protection level. Composed of 4 keys, double 4-digit green LED display, 4 red signal LEDs... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital
- Features: PLC
- Control: Limit; PID
- Form Factor: DIN