Thermocouple Controller Universal Process Controllers

79 Results
1/16 DIN Controller/Alarm Unit -- C50
from ABB Measurement & Analytics

The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50 can also act as... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; Linear
  • Form Factor: Chassis
1/16 DIN Temperature And Process Controller -- 6020
from Chromalox

1/16 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating
  • Control: Limit; PID
  • Controller Type: Temperature
  • Form Factor: DIN
Digital Indicating Controller -- LT11010000-00A
from CHINO Works America Inc.

Compact size for assembling in various type of equipment. PID auto-tuning function. Models LT110 digital indicating controllers feature many functions including PID auto-tuning function for various control applications in the compact size of 48x24mm. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Linear; PID
  • Controller Type: Temperature
  • Interface: Digital Front Panel
Process Controller -- SX25
from Spirax-Sarco

The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
4 Zones Modular Power Controller -- GFX4
from Gefran

GFX4 is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in terms... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: Chassis; DIN
Caloritech™ Electronic Indicating Controls
from Thermon, Inc

S100 Series The Caloritech ™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100 Series The Caloritech ™ C100 Electronic Indicating Control is a general purpose control with dual... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit
  • Controller Type: Temperature
  • Features: Rate Indication/ Control
Autotune Temperature Process Controller -- CN9300
from OMEGA Engineering, Inc.

The new 1 /32 DIN CN9500, 1 /16 DIN CN9300 Single Display and 1 /16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear; PID
  • Controller Type: Temperature
  • Form Factor: DIN
Controllers - Process, Temperature -- 8024009080 [8024009080 from Novus Automation, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
1/4 DIN Advanced Process Controller, Dual Loop -- 4082
from Chromalox

1/4 DIN Format. 2 Control Loops. Large Graphical / Text LCD Display. Inputs - 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. Cascade and Ratio Control. Valve Motor Drive Control. Profiling... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; Linear
  • Controller Type: Temperature
  • Features: Datalogger (optional feature)
Digital Indicating Controller -- LT23010000-00A
from CHINO Works America Inc.

Small general type with 4-digit display of measured value. New overshoot suppression function. Models LT230 digital indicating controllers feature many functions including newly developed PID algorithms and an overshoot suppression function. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Linear; PID
  • Controller Type: Temperature
  • Interface: Digital Front Panel
Process Controller -- SX75
from Spirax-Sarco

The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; Linear; PID; Fuzzy Logic
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
4-zone Modular Controller -- GFXTERMO4
from Gefran

GFXTERMO4 is a multi-loop control system that controls four process loops in a completely independent manner. Configuration of I/O resources is very rapid and flexible thanks to a programming tool that guides the user in the selection of parameters. Each control loop has: • Process input. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC (optional feature); PC-Based (optional feature)
  • Control: Limit; PID
  • Form Factor: Chassis; DIN
Benchtop Digital iSeries Controllers -- CSi8D
from OMEGA Engineering, Inc.

The OMEGA ® CSi8D is a 1/8 DIN size (96 x 48 mm) Digital Panel Controller in a rugged benchtop metal enclosure featuring the big iSeries color-changing display. The digits are twice the size of typical 1/8 DIN panel meters. The iSeries meters feature the only LED displays that can be programmed... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit
  • Controller Type: Temperature
  • Form Factor: Stand-Alone
Controllers - Process, Temperature -- 8032104012 [8032104012 from Novus Automation, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller (Type J, K, T) 100 ~ 240VAC/VDC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
1/4 DIN Advanced Process Controller, Single Loop -- 4081
from Chromalox

1/4 DIN Format. 1 control loop. Large Graphical / Text LCD Display. Inputs: 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. 2nd Universal Input also For Monitoring. Ratio Control. Valve... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; Linear
  • Controller Type: Temperature
  • Features: Datalogger (optional feature)
Digital Indicating Controller -- LT35010000-00A
from CHINO Works America Inc.

General type with simple operationNew overshoot suppression function. Models LT350 and LT370 digital indicating controllers feature all functions, which are necessary for various control applications, including newly developed PID algorithms and an overshoot suppression function. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Linear; PID
  • Controller Type: Temperature
  • Interface: Digital Front Panel
Process Controller -- SX80
from Spirax-Sarco

The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
4-zone Modular Power Controller For Infrared Lamps And Inductive Loads -- GFX4-IR
from Gefran

GFX4-IR is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: Chassis; DIN
BIG Display Meters & Controller -- iLD
from OMEGA Engineering, Inc.

bull;. BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. •. Program to Change Colors: RED, AMBER, GREEN. •. Many Input Choices. •. Optional Relays for Alarm and Full PID Control. •. Communications Via Ethernet, RS-232, RS-485, and MODBUS. •. Embedded Web Server. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; PID (optional feature)
  • Controller Type: Temperature
  • Features: Rate Indication/ Control (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
Controllers - Process, Temperature -- AAD010100 [AAD010100 from Panasonic]
from Quarktwin Technology Ltd.

Temperature Controller (Type K) 24VDC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
1/8 DIN Temperature And Process Controller -- 8020
from Chromalox

1/8 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating
  • Control: Limit; PID
  • Controller Type: Temperature
  • Form Factor: DIN
Digital Indicating Controller -- LT45020100-00A
from CHINO Works America Inc.

High function type with 5-digit display of measured value. New overshoot suppression function "JyroNavi". Models LT450 and LT470 digital indicating controllers feature all functions, which are necessary for various control applications, including newly developed PID algorithms and a learning type... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Linear; PID
  • Controller Type: Temperature
  • Interface: Digital Front Panel
Process Controller -- SX90
from Spirax-Sarco

The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the Spirax Sarco... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
Advanced Modular Power Controller -- GFW
from Gefran

GFW adv is more than a controller and more than a mono-bi-triphase solid state power unit: it integrates these functions in mechanical solutions that are modular, compact, and optimized to control any type of electric heating in a wide range of applications and markets. The incorporated PID... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Network
Input Temperature/Process Controller -- CN8240
from OMEGA Engineering, Inc.

The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit
  • Controller Type: Temperature
  • Form Factor: Chassis
Controllers - Process, Temperature -- CA2-T4 [CA2-T4 from Panasonic]
from Quarktwin Technology Ltd.

Process Controller 24VDC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Digital Indicating Controllers -- DB1010B000
from CHINO Works America Inc.

The DB1000 series is a 96 X 96mm digital indicating controller with the indicating accuracy of ±0.1% and the control cycle of approximately 0.1 seconds. Various functions including universal input and multiple setting values (8 types) are provided as standard. [See More]

  • Temperature: Thermocouple
  • Control: Limit; PID
  • Controller Type: Temperature
  • Interface: Digital Front Panel
Advanced Modular Power Controller -- GFW Xtra
from Gefran

The Gefran GFW-Xtra power controller combines the functionality of a single, two or three phase solid-state power unit and controller with the benefits of the unique integrated overcurrent fault protection function. The fault protection eliminates the need for extra-rapid fuses, reducing machine... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Network
Limit Temperature/Process Controllers -- CN3101
from OMEGA Engineering, Inc.

The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit (optional feature); Fuzzy Logic (optional feature)
  • Controller Type: Environmental; Temperature
  • Features: Multi-Function; Rate Indication/ Control
Controllers - Process, Temperature -- E5AC-TCC4A5M-000 [E5AC-TCC4A5M-000 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type B, C, E, J, K, L, N, P, PLII, R, S, T, U) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Digital Indicating Controllers -- DB2010B000
from CHINO Works America Inc.

The DB2000 series is a 96 X 96mm digital indicating controller with the indicating accuracy of ±0.1% and the control cycle of approximately 0.1 seconds. The configuration of highly functional system is enabled by various options including 2 transmission signal outputs, 2 communications ports... [See More]

  • Temperature: Thermocouple
  • Control: Limit; PID
  • Controller Type: Temperature
  • Interface: Digital Front Panel
High Performance Controller -- 2500
from Gefran

Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; PID
  • Controller Type: Pressure; Ratio Controller
  • Form Factor: DIN
MICROMEGA® Temperature Controller -- CN77000
from OMEGA Engineering, Inc.

High accuracy, high quality MICROMEGA ® controllers offer unparalleled flexibility in process control. Each unit allows the user to select the input type, from 10 thermocouple types (J, K, T, E, R, S, B, C, N and J DIN), Pt RTD's (100, 500 or 1000 ohm, with either 385 or 392 curve), or analog... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; PID
  • Controller Type: Temperature
  • Form Factor: Chassis
Controllers - Process, Temperature -- E5AC-TCC4A5M-021 [E5AC-TCC4A5M-021 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type B, C, E, J, K, L, N, P, PLII, R, S, T, U) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Digital Indicating Controllers -- DB510-000
from CHINO Works America Inc.

The DB500 series is high-accuracy, high-speed compact controllers with digital displays and an indicating accuracy of ± 0.2% and sampling frequency of about 0.2 second, incorporating high-performance microprocessors with a front panel 48 mm width and 96 mm height. They have excellent... [See More]

  • Temperature: Thermocouple
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Temperature
  • Interface: Digital Front Panel
Microprocessor Controller -- 1200-1300
from Gefran

Microprocessor controllers, 48x96 (1/8DIN) format for 1200 and 96x96 (1/4DIN) format for 1300, built with SMT technology. Complete operator interface, protected by Lexan membrane to guarantee an IP65 faceplate protection level. Composed of 4 keys, double 4-digit green LED display, 4 red signal LEDs... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
Process Controllers -- CN8590
from OMEGA Engineering, Inc.

The CN8590 is a 1/32 DIN microprocessor based controller that provides accurate closed-loop control of temperature and other process variables. With on-demand auto-tuning, and complete On/Off through full PID functionality, the CN8590 accepts inputs from K, J and T type thermocouples, RTD's or... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- E5C2-Q20K-2192F-AC240 [E5C2-Q20K-2192F-AC240 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type K) 200 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Digital Program Controller -- KP1010C000
from CHINO Works America Inc.

The KP1000 series is a 96x96mm digital program controller with the indicating accuracy of ±0.1%, the control cycle of approximately 0.1 seconds and maximum 19 program patterns (maximum 19 steps/pattern). Various functions including the whole program pattern display screen and universal input... [See More]

  • Temperature: Thermocouple
  • Control: Limit; PID
  • Controller Type: Temperature
  • Interface: Digital Front Panel
Microprocessor Controller -- 1600-1800
from Gefran

Microprocessor controller, format 48x48 / 96x96 (1/8 DIN - 1/4 DIN) manufactured using SM Technology. The instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
ProducTVity Station ™ - Web Enabled Controller for Displaying Andon Messaging on Large Screen TV -- AU-PTV
from OMEGA Engineering, Inc.

The ProducTVity Station is a ready to deploy solution for displaying productivity information, andon messaging, and process status on any off-the-shelf TV, PC monitor and even projectors. The PTV leverages over 200 communications drivers via three independent serial ports and an Ethernet port, to... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Features: PLC; Datalogger; PC-Based
  • Control: PID
  • Form Factor: DIN
Controllers - Process, Temperature -- E5C2-Q20K-32/572-AC120 [E5C2-Q20K-32/572-AC120 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type K) 100 ~ 120VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Digital Program Controller -- KP2010C000
from CHINO Works America Inc.

The KP2000 series is a 96x96mm digital program controller with the indicating accuracy of ±0.1%, the control cycle of approximately 0.1 seconds and maximum 30 program patterns (maximum 19 steps/ pattern). The configuration of highly functional system is enabled by various options including 2... [See More]

  • Temperature: Thermocouple
  • Control: Limit; PID
  • Controller Type: Temperature
  • Interface: Digital Front Panel
Microprocessor Controller -- 400-401
from Gefran

Microprocessor controller, format 48x48 (1/16 DIN) menufactored using SMT. The instruments provides a complete operator interface, protected by a Lexan ® membrane that ensures level IP65 faceplate protection. They have 4 keys, 4 digits display, 2 indicating LED's for 400 model, 3 indicating... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
Ramp and Soak Process Controllers -- CN1514 and CN1517
from OMEGA Engineering, Inc.

Housed in a wall-mount, watertight plastic enclosure, the CN1514 and CN1517 Series are versatile, multi-zone controllers. They feature multiple control modes that are ideal for a full range of applications, from simple to complex processes. Input type for each zone is selected independently. Scaling... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Features: Multi-Function; Rate Indication/ Control
  • Control: Limit; PID
  • Form Factor: Chassis
Controllers - Process, Temperature -- E5C2-R20J AC100240 0300 [E5C2-R20J AC100240 0300 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type J) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Microprocessor Controller -- 600
from Gefran

Microprocessor controller, format 48x48 (1/16 DIN) manufactured using SMT. Provides a complete operator interface protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red signal LED's for the 4 logic or relay... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
Ramp/Soak Controllers -- CN7800
from OMEGA Engineering, Inc.

Monitor and control temperature or process applications with precision using the CN7800 Series controllers. The CN7800 Series provides dual LED displays for local indication of process value and setpoint value. Control methods include on/off, PID, auto-tune and manual-tune. PID control is supported... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; PID
  • Controller Type: Temperature
  • Form Factor: Chassis
Controllers - Process, Temperature -- E5C2-R20J-32/392F-AC24 [E5C2-R20J-32/392F-AC24 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type J) 24VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Microprocessor Controller -- 600 OF
from Gefran

Microprocessor controller, format 44x91 (1/16 DIN) manufactured using SMT. Provides a complete operator interface. It has 4 keys, two green LED displays, each with 4 digits, 4 red signal LED's for the 4 logic or relay outputs, and 3 other programmable LED's to signal the various operational states... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: Open Frame
Ramp/Soak Temp/Process Controllers -- CN6201
from OMEGA Engineering, Inc.

The CN6201 Series temperature controllers have 1 program pattern consisting of 16 segments that can easily be set and operated. The 2 event outputs are provided as standard. External contact input, RS485 communication and retransmission outputs are optional. The universal input supports... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: PID
  • Controller Type: Temperature
  • Form Factor: Chassis
Controllers - Process, Temperature -- E5C2-R20J-399C-AC120 [E5C2-R20J-399C-AC120 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type J) 100 ~ 120VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Microprocessor Controller -- 800
from Gefran

Microprocessor controller, format 48x48 (1/16 DIN) manufactured using SMT. The instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red indicating LED's for the 4... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
Ramp/Soak Temp/Process Controllers -- CN7200
from OMEGA Engineering, Inc.

The CN7200 Series ¼DIN temperature/process controllers are designed to accept thermocouple, RTD, current or voltage input and provide dual outputs for control. Available outputs include relay/relay, DC pulse/relay, current/relay, or linear voltage/relay. The units can be programmed for... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit
  • Controller Type: Temperature
  • Form Factor: Chassis
Controllers - Process, Temperature -- E5C2-R20K-32/392F-AC120 [E5C2-R20K-32/392F-AC120 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type K) 100 ~ 120VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Microprocessor Controller For Three-step Motorized Valves -- 1600-1800V
from Gefran

Microprocessor controller for three-step motorized valves, 48x96 / 96x96 (1/8DIN - 1/4DIN) size. Manufactured using SM Technology, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays,... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: PID
  • Form Factor: DIN
Strain/Process Controllers -- CNiS8D
from OMEGA Engineering, Inc.

bull;. First 1/8 DIN Controller with Embedded Ethernet Connectivity (Optional). •. Dual Display with Bright Color Changing Feature. •. Programmable Digital Filter. •. Full Autotune PID Control. •. Built-in Excitation, Standard. •. Front Removable. •. 2 Control or Alarm... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; PID
  • Controller Type: Temperature; Strain Controller
  • Form Factor: Chassis
Controllers - Process, Temperature -- E5C2-R40J-392F-AC240 [E5C2-R40J-392F-AC240 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type J) 200 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Microprocessor Controller For Three-step Motorized Valves -- 800V
from Gefran

Microprocessor controller for three-step motorized valves, 48x48 (1/16DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: PID
  • Controller Type: Valve Controller
  • Features: PLC
Temperature/Process Controller -- CN4000
from OMEGA Engineering, Inc.

The CN4000 Series temperature/process controllers set a new standard for ease-of-use and value. Units feature dedicated input models with thermocouple and RTD inputs, and models with universal inputs for both temperature and process inputs. Standard features include autoune, fuzzy logic, fully... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Temperature
  • Form Factor: Chassis
Controllers - Process, Temperature -- E5C2-R40K-32/752F-AC120 [E5C2-R40K-32/752F-AC120 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type K) 100 ~ 120VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Microprocessor Setpoint Programmer And Controller -- 1600-1800P
from Gefran

Microprocessor setpoint programmer and controller, format 48x96 / 96x96 (1/8 DIN - 1/4 DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
Temperature/Process Controllers -- CN132
from OMEGA Engineering, Inc.

The CN132 digital microcontrollers include all the features of standard 1/4, 1/8 and 1/16 DIN microprocessor controllers, in a very small package. The CN132 features advanced Autotune PID. Autotune teaches the controller the main characteristics of the process. Autotune learns by cycling the output... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; PID
  • Controller Type: Environmental; Temperature
  • Features: Rate Indication/ Control
Controllers - Process, Temperature -- E5CB-Q1TCD AC/DC24 [E5CB-Q1TCD AC/DC24 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type J, K, R, S, T) 24VAC/DC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Microprocessor Setpoint Programmer And Controller -- 800P
from Gefran

Microprocessor setpoint programmer and controller, format 48x48mm (1/16 DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
Wireless DIN Rail Monitor & Controller -- wiDR
from OMEGA Engineering, Inc.

The wiSeries wiDR DIN Rail Monitor and Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s awardwinning embedded Web Server. It is easily configured and monitored with a Web browser over... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Features: Datalogger; Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Controllers - Process, Temperature -- E5CC-RX3A5M-606 [E5CC-RX3A5M-606 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type B, C, E, J, K, L, N, P, PLII, R, S, T, U) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Single Zone Modular Controller For Motorised Valves -- GFX Valves
from Gefran

Rear panel microprocessor instrument for 3-way motorized valves. The main input for the for the variable to be adjusted is universal, and gives the possibility of connecting various signal types: thermocouples, resistance thermometers, thermistors, linear inputs and potentiometer, all with... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; PID
  • Controller Type: Valve Controller
  • Features: PLC
Controllers - Process, Temperature -- E5CS-Q1KJX-F [E5CS-Q1KJX-F from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type J, K) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Single Zone Modular Power Controller -- GFX
from Gefran

An innovative, integrated system to control power and temperature, designed for industrial electric heating processes. The system architecture is optimized for temperature control of multizone plants. It consists of a control unit, i.e., the PID microprocessor controller plus load control device (AT... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: Chassis; DIN
Controllers - Process, Temperature -- E5CS-R1KJU-W AC100-240 [E5CS-R1KJU-W AC100-240 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Temperature Controller (Type J, K, L) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Single Zone Modular Power Controller -- GFX Multifunction
from Gefran

Extremely flexible and compact rear panel instrument. Consists of a “base ” containing the PID microprocessor controller which holds a functional module such as: 5/10/15Amp power solid state relay, double continuous output, double relay, single relay. Utilized mainly for heating hot... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: Multi-Function
  • Control: Limit; PID
  • Form Factor: DIN
Controllers - Process, Temperature -- E5GC-CX2D6M-000 [E5GC-CX2D6M-000 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Controllers - Process, Temperature -- E5GC-QX0A6M-000 [E5GC-QX0A6M-000 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Controllers - Process, Temperature -- E5GC-QX1A6M-000 [E5GC-QX1A6M-000 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Controllers - Process, Temperature -- E5GC-QX1A6M-015 [E5GC-QX1A6M-015 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Controllers - Process, Temperature -- E5GC-QX1ACM-000 [E5GC-QX1ACM-000 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Controllers - Process, Temperature -- E5GC-QX1D6M-000 [E5GC-QX1D6M-000 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature
Controllers - Process, Temperature -- E5GC-QX1DCM-015 [E5GC-QX1DCM-015 from OMRON Automation and Safety]
from Quarktwin Technology Ltd.

Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount [See More]

  • Temperature: Thermocouple
  • Standards and Compliance: RoHS
  • Controller Type: Temperature