Multi-Function Controller Universal Process Controllers
from ABB Measurement & Analytics
The CM10 process controller is scalable in terms of both hardware and software, enabling it to meet your application requirements. The flexible control functionality including on/off, time proportioning, analog PID, dual output control and math & logic make this controller suitable for a wide... [See More]
- Control: Limit; Linear; PID
- Form Factor: DIN
- Features: Multi-Function
- Interface: Digital Front Panel; Computer Programmable; Network
from ABB Measurement & Analytics
The ControlMaster CM30 is a flexible, 1/4 DIN, universal PID process controller that boasts a clear, full-color TFT display and an intuitive operator interface that simplifies configuration and operation. Highly scalable in both hardware and software functionality, a CM30 can be specified easily to... [See More]
- Control: Limit; Linear; PID
- Form Factor: DIN
- Features: Multi-Function
- Interface: Digital Front Panel; Computer Programmable; Network
from ABB Measurement & Analytics
The CM50 universal PID process controller offers many features and performance capabilities to suit a wide range of industrial applications. Detailed process information is presented clearly on the CM50's full-color TFT display and an intuitive operator interface simplifies configuration and... [See More]
- Control: Limit; Linear; PID
- Form Factor: DIN
- Features: Multi-Function
- Interface: Digital Front Panel; Computer Programmable; Network
from Opto 22
Opto 22 Modular Controller designed for use with FactoryFloor software. [See More]
- Controller Type: Industrial Controller
- Features: Multi-Function
- Control: Limit
- Form Factor: Stand-Alone
from Cubic Sensor and Instrument Co.,Ltd.
INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]
- Controller Type: Environmental; Humidity; Temperature
- Features: PLC; Multi-Function; Rate Indication/ Control
- Control: Linear; PID
- Form Factor: Wall Mount
from Toshiba America, Inc.
Since 1975, Toshiba has developed and distributed reliable process control systems for a variety of industries, including power, metals, electric, and water treatment. Recognized for introducing the world's first digital control system, Toshiba has a well-established reputation for designing... [See More]
- Features: Multi-Function
- Form Factor: Chassis
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Controller Type: Flow; Laboratory; Level; Pressure; Temperature
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Hach
The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers with advanced... [See More]
- Controller Type: Environmental; Flow (optional feature); Laboratory; Conductivity, pH/DO
- Features: Multi-Function; Datalogger
- Control: Linear; PID
- Form Factor: Chassis; Wall, Pole
from ENMET Corporation
P/N 04540-001, CP-10 Single-Channel Controller. The CP-10 is an economical, yet versatile single-channel controller with the features needed for monitoring a remote 4-20 mA gas sensor/transmitter or similar device. The instrument provides 24 VDC power, audio/visual alarms, alarm relays and other... [See More]
- Features: Multi-Function
from PMC Engineering LLC
The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]
- Controller Type: Flow; Level; Pressure; Temperature
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis
from Iwaki America and Walchem, IWAKI America Inc
The W100P series provide an economical and reliable. way to keep your water treatment program under control. Key Features: Large display with icon based programming makes setup easy. Compact ¼ DIN panel mount enclosure. Universal sensor input provides extraordinary flexibility; the same... [See More]
- Control: Limit; PID
- Form Factor: DIN
- Features: Multi-Function
- Interface: Digital Front Panel
from CARLO GAVAZZI Automation Components
The NRGC is the NRG controller in the NRG BUS chain. The NRGC interfaces directly with the main controller of the system through Modbus RTU on an RS485 interface. Each NRGC in the system is identified by a unique Modbus address that can be set either manually via a front selector switch that allows... [See More]
- Controller Type: NRG Controller
- Form Factor: Chassis
- Features: Multi-Function
- Interface: Network
from OMEGA Engineering, Inc.
Introducing the XLe and XLt Operator Control Station (OCS) , an "all-in-one" controller, small enough to fit in the palm of your hand (only 3.75" square). These are more than just a PLC, they include a Graphical Operator Interface (HMI), built-in I/O, networking and removable mass data storage. OCS... [See More]
- Control: Linear
- Form Factor: Chassis (optional feature); DIN (optional feature)
- Features: PLC; Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control
- Interface: Digital Front Panel
from Weber Screwdriving Systems, Inc.
For handheld and fixtured screwdriving technology. While the C10 is a pure feed control for the pneumatic handheld screwdriver HSP, the model C15 can be used not only to control handheld screwdriving systems, but to a limited extent also for fixtured screwdriving systems. Both its depth and torque... [See More]
- Controller Type: Sequence Controller
- Features: Multi-Function
- Control: Feedforward
- Form Factor: Chassis
from Migatron Corporation
The M-1000 analog controller is a multipurpose dual sensor controller with a wide range of uses in the process control field. It was designed to work with any of Migatron's analog output sensors as well as a temperature probe for temperature compensation. Its easy program modes allow instruction... [See More]
- Control: Limit
- Form Factor: DIN
- Features: Multi-Function
- Interface: Digital Front Panel; Computer Programmable
from Gefran
GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5 ” and 5.7 ”, designed for very easy use. The work... [See More]
- Control: Limit; PID
- Form Factor: Chassis
- Features: Multi-Function; Datalogger; Rate Indication/ Control
- Interface: Digital Front Panel; Network
from Gesswein Co., Inc.
Power Hand – the ultimate high-torque handpiece system that offers you the broadest selection of handpieces and accessories to achieve the precision you want in your finishing, deburring and polishing jobs. Standard Controller is designed for one-person use. Has 2 output stations with switch... [See More]
- Control: Linear
- Form Factor: Stand-Alone
- Features: Multi-Function
- Interface: Switches
from Opto 22
The SNAP-LCM4 is an industrial controller designed to work with the FactoryFloor software suite. The controller includes three serial ports and provides 10/100 Mbps Fast Ethernet and ARCNET communication options through expansion slots. The SNAP-LCM4 is NOT compatible with the PAC Project Software... [See More]
- Controller Type: Industrial Controller
- Features: Multi-Function
- Control: Limit
- Form Factor: Stand-Alone
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Controller Type: Flow; Laboratory; Level; Pressure; Temperature
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
from Hach
The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]
- Controller Type: Environmental; Laboratory
- Features: Multi-Function; Datalogger
- Control: Limit; PID
- Form Factor: Chassis; Surface, Pipe
from PMC Engineering LLC
The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]
- Controller Type: Flow; Level; Pressure; Temperature
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis
from Iwaki America and Walchem, IWAKI America Inc
The WCT400/410 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you ’d expect from a conventional cooling tower controller are included, plus optional simple-to-use information management tools that enable... [See More]
- Control: Limit; PID
- Form Factor: Chassis
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The CN76000 1/16 DIN controllers provide economical control for a wide variety of processes, including heating, cooling, and heat/cool. When used with the proper transmitters, these devices can also control pressure, flow, humidity, motion, or pH. The front panel is NEMA 2, 3R, and 12 rated for... [See More]
- Control: Limit; Linear; PID
- Form Factor: DIN
- Features: Multi-Function; Rate Indication/ Control
- Interface: Digital Front Panel; Network
from Weber Screwdriving Systems, Inc.
Current control or torque/rotational angle sensor. The process controller C30S was developed to solve complex screwdriving applications. A wide range of open interfaces (including digital, Profibus, ProfiNet, Ethernet IP) allow the choice of 31 programs and individually configurable screwdriving... [See More]
- Controller Type: Screwdriving Process Control
- Features: Multi-Function
- Control: Feedforward
- Form Factor: Stand-Alone
from Gefran
Extremely flexible and compact rear panel instrument. Consists of a “base ” containing the PID microprocessor controller which holds a functional module such as: 5/10/15Amp power solid state relay, double continuous output, double relay, single relay. Utilized mainly for heating hot... [See More]
- Control: Limit; PID
- Form Factor: DIN
- Features: Multi-Function
- Interface: Network
from Opto 22
The SNAP-LCSX controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital SNAP I/O modules. The SNAP-LCSX is NOT compatible with the PAC Project Software suite. [See More]
- Controller Type: Industrial Controller
- Features: Multi-Function
- Control: Limit
- Form Factor: Stand-Alone
from Florite International, Inc.
The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]
- Controller Type: Flow; Laboratory; Level
- Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Hach
The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]
- Controller Type: Environmental; Laboratory
- Features: Multi-Function; Datalogger
- Control: Limit; PID
- Form Factor: Chassis; Surface, Pipe
from Iwaki America and Walchem, IWAKI America Inc
The W400 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you'd expect from a conventional cooling tower controller are included, plus optional simple-to-use information management tools that enable water treatment... [See More]
- Control: PID; Nonlinear
- Form Factor: Chassis
- Features: Multi-Function; Datalogger
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]
- Controller Type: Environmental; Temperature
- Features: Multi-Function; Rate Indication/ Control
- Control: Limit (optional feature); Fuzzy Logic (optional feature)
- Form Factor: DIN
from Gefran
GF_PROMER is a time-variable setpoint programmer, 4-loop controller, graphic trend and bargraph display, all in a single device with data saving functions. The user interface, based on an LCD TFT colour touch screen (3.5 ” and 5.7 ”), is extremely simple to use. Configuration menus are... [See More]
- Control: Limit; PID
- Form Factor: Chassis
- Features: Multi-Function; Datalogger; Rate Indication/ Control
- Interface: Digital Front Panel; Network
from Opto 22
The SNAP-LCSX-PLUS controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital SNAP I/O modules. Top-mounted serial ports include a dedicated Opto 22 remote I/O port and three... [See More]
- Controller Type: Industrial Controller
- Features: Multi-Function
- Control: Limit
- Form Factor: Stand-Alone
from Iwaki America and Walchem, IWAKI America Inc
Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]
- Controller Type: Environmental; Laboratory; Level
- Features: Multi-Function; Datalogger
- Control: Limit; Linear; PID; Nonlinear
- Form Factor: Chassis
from OMEGA Engineering, Inc.
The LVCN-300 series is designed from an operator ’s point of view, making any process and alarm points visible on the multi-colored display graph. They get everything they need at a glance! The LVCN-300 series provides reliability with very flexible design options and a friendly face to tell... [See More]
- Control: Limit
- Form Factor: Chassis
- Features: Multi-Function; Rate Indication/ Control
- Interface: Digital Front Panel
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WCU410 Copper Controller and WNI Nickel Controller are optoelectronic on-line analyzers that measure the actual concentration of copper or nickel in solution. They are used in a variety of applications including electroless plating baths and microeth baths (including... [See More]
- Control: Limit
- Form Factor: Chassis
- Features: Multi-Function; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
Housed in a wall-mount, watertight plastic enclosure, the CN1514 and CN1517 Series are versatile, multi-zone controllers. They feature multiple control modes that are ideal for a full range of applications, from simple to complex processes. Input type for each zone is selected independently. Scaling... [See More]
- Control: Limit; PID
- Form Factor: Chassis
- Features: Multi-Function; Rate Indication/ Control
- Interface: Digital Front Panel
from Iwaki America and Walchem, IWAKI America Inc
WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]
- Control: Limit; PID; Other; Flow Based / Timer
- Form Factor: Chassis
- Features: Multi-Function; Datalogger
- Interface: Digital Front Panel; Computer Programmable; Network