Liquid Universal Process Controllers

26 Results
Xseries flow computing remote modular controller -- RMC-100
from ABB Measurement & Analytics

A single RMC-100 controller is capable of managing automation, liquids and gas measurement, and asset data concentration for very large production and transmission facilities. Even so, the controller may still scale to a single-board RTU footprint for smaller systems. There is no other platform in... [See More]

  • Media: Liquid; Gas
  • Form Factor: DIN
  • Controller Type: Remote Modular Controller
  • Interface: Network; Web
Flow Controller -- SC200
from Hach

The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers with advanced... [See More]

  • Media: Liquid
  • Control: Linear; PID
  • Controller Type: Environmental; Flow (optional feature); Laboratory; Conductivity, pH/DO
  • Features: Multi-Function; Datalogger
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Media: Liquid; Gas
  • Control: Nonlinear
  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Media: Liquid; Solid; Gas
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Open Board Control Module -- Series 16
from Gems Sensors & Controls

Solid State Reliability. Compact Size. Spade Terminals. LED Monitoring. U.L. "Motor Control". Engineered for general purpose single-level or differential applications, these controls have spade terminals for easy wiring and provide sensitivities up to 1 million Ohms/cm. Series 16D controls are... [See More]

  • Media: Liquid
  • Form Factor: Board
  • Controller Type: Level
  • Control Signal: Switched Output
Process Controller -- SX25
from Spirax-Sarco

The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]

  • Media: Liquid
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
Conductivity, pH/ORP & Disinfection -- W100P
from Iwaki America and Walchem, IWAKI America Inc

The W100P series provide an economical and reliable. way to keep your water treatment program under control. Key Features: Large display with icon based programming makes setup easy. Compact ¼ DIN panel mount enclosure. Universal sensor input provides extraordinary flexibility; the same... [See More]

  • Media: Liquid
  • Features: Multi-Function
  • Control: Limit; PID
  • Form Factor: DIN
Level Alert Alarm -- Model 492P98
from Uehling Instrument Company

How does it work? When an alarm condition is sensed by Level Alert, an audible alarm sounds and a message pad flashes to inform the user why the alarm has sounded. A reset push-button silences the audible alarm. Thereafter, the message pad(s) remain illuminated until the alarm condition has been... [See More]

  • Media: Liquid
  • Control: Limit
  • Controller Type: Level
  • Form Factor: Chassis
Set Point Controller -- M-1000
from Migatron Corporation

The M-1000 analog controller is a multipurpose dual sensor controller with a wide range of uses in the process control field. It was designed to work with any of Migatron's analog output sensors as well as a temperature probe for temperature compensation. Its easy program modes allow instruction... [See More]

  • Media: Liquid
  • Features: Multi-Function
  • Control: Limit
  • Form Factor: DIN
Dual-Line Six-Digit Dual-Input Process Meters -- DPM Series
from PMC Engineering LLC

The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]

  • Media: Liquid
  • Control: Limit
  • Controller Type: Flow; Level; Pressure; Temperature
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Multi-parameter Universal Controller Display Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Media: Liquid
  • Control: Limit; PID
  • Controller Type: Environmental; Laboratory
  • Features: Multi-Function; Datalogger
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Media: Liquid; Gas
  • Control: Nonlinear
  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Media: Liquid; Solid; Gas
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Plug-in Control Module -- Series 16M
from Gems Sensors & Controls

Solid State Reliability. 8-Pin Octal or DIN Style Plug. LED Monitoring. CSA Approved. U.L. "Motor Control". Engineered for general purpose single-level or differential service, Series 16M controls combine the reliability of solid state electronics and the convenience of a plug-in design. Series 16M... [See More]

  • Media: Liquid
  • Form Factor: Board
  • Controller Type: Level
  • Control Signal: Switched Output
Process Controller -- SX75
from Spirax-Sarco

The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]

  • Media: Liquid
  • Control: Limit; Linear; PID; Fuzzy Logic
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
Cooling Tower Conductivity Controller -- WCT400
from Iwaki America and Walchem, IWAKI America Inc

The WCT400/410 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you ’d expect from a conventional cooling tower controller are included, plus optional simple-to-use information management tools that enable... [See More]

  • Media: Liquid
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; PID
  • Form Factor: Chassis
Set Point Controller -- SPC-701
from Migatron Corporation

The SPC-701 is an adjustable control with 1 setpoint. The setpoint is independently adjusted, and has a Form C relay output. This control can be used with any sensor or device that produces a 0-20 mA, 4-20 mA, 0-10V or 2-10V analog output. The SPC-701 will work with all Migatron analog output... [See More]

  • Media: Liquid
  • Form Factor: Board
  • Control: Limit
  • Type: Current Loop (Transmitter) Excitation
Dual-Line Six-Digit Process Meters -- PM Series
from PMC Engineering LLC

The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]

  • Media: Liquid
  • Control: Limit
  • Controller Type: Flow; Level; Pressure; Temperature
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Multi-parameter Universal Controller Probe Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Media: Liquid
  • Control: Limit; PID
  • Controller Type: Environmental; Laboratory
  • Features: Multi-Function; Datalogger
Universal Embedded Process Controller -- Model N920
from Florite International, Inc.

The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]

  • Media: Liquid; Gas
  • Control: Limit
  • Controller Type: Flow; Level
  • Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Process Controller -- SX80
from Spirax-Sarco

The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]

  • Media: Liquid
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
Electroless Copper Controller -- WCU410
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WCU410 Copper Controller and WNI Nickel Controller are optoelectronic on-line analyzers that measure the actual concentration of copper or nickel in solution. They are used in a variety of applications including electroless plating baths and microeth baths (including... [See More]

  • Media: Liquid
  • Features: Multi-Function; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Set Point Controller -- SPC-704
from Migatron Corporation

The SPC-704 is an adjustable controller with 4 set points. The 4 set points are independently adjusted, each having a Form C relay output. This controller can be used with any sensor or device that produces 0-20mA, 4-20mA, 0-10V, or 2-10V analog. output. The SPC-704 will work with all Migatron... [See More]

  • Media: Liquid
  • Form Factor: DIN
  • Control: Limit
  • Type: Current Loop (Transmitter) Excitation
Universal Process Monitor/Controller -- 700 Series
from Florite International, Inc.

The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]

  • Media: Liquid
  • Control: Limit
  • Controller Type: Flow; Laboratory; Level
  • Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Process Controller -- SX90
from Spirax-Sarco

The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the Spirax Sarco... [See More]

  • Media: Liquid
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
WebMaster® One -- WMT8
from Iwaki America and Walchem, IWAKI America Inc

WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]

  • Media: Liquid
  • Features: Multi-Function; Datalogger
  • Control: Limit; PID; Other; Flow Based / Timer
  • Form Factor: Chassis