Circuit Board Universal Process Controllers
Description
Circuit Board Universal Process Controllers are sophisticated devices designed to manage and regulate various process parameters in industrial settings. These controllers are equipped with multiple input and output channels, allowing them to interface with a wide range of sensors and actuators. They often feature both analog and digital user interfaces, enabling users to input data through potentiometers, dials, switches, or digital keypads. Additionally, these controllers may include graphical or video displays for real-time monitoring and data visualization. Some models are equipped with integral chart recorders for data logging and analysis, and they may also offer special features such as self-tuning, programmable set points, and built-in alarms .
Working Principle
Circuit Board Universal Process Controllers operate by receiving input signals from various sensors that monitor process variables such as temperature, pressure, or flow rate. The controller processes these signals and compares them to predefined set points. Based on this comparison, the controller adjusts the output signals to actuators, which in turn modify the process to maintain the desired conditions. These controllers often employ advanced control strategies like Proportional, Integral, and Derivative (PID) control to ensure precise and stable process regulation. This capability makes them invaluable in maintaining optimal operational parameters and enhancing process efficiency .
Applications
Circuit Board Universal Process Controllers are widely used in industrial applications where precise control of process variables is critical. For example, they are employed in chemical processing plants to regulate reaction temperatures and pressures. In the food and beverage industry, they ensure consistent product quality by controlling cooking and fermentation processes. Additionally, these controllers are used in HVAC systems to maintain comfortable environmental conditions and in manufacturing processes to control machinery and equipment operation .
Advantages over other Universal Process Controllers
One of the key advantages of Circuit Board Universal Process Controllers is their versatility in handling multiple input and output channels, which allows them to integrate seamlessly with a variety of sensors and actuators. This flexibility makes them suitable for complex industrial processes that require precise control over multiple variables simultaneously. Furthermore, their ability to perform advanced control strategies like PID control provides superior accuracy and stability compared to simpler controllers .
Limitations
Despite their advantages, Circuit Board Universal Process Controllers may have limitations such as higher initial costs compared to simpler controllers. They may also require more complex setup and programming, which can increase the time and expertise needed for installation and operation. Additionally, their advanced features and capabilities might be underutilized in simpler applications, leading to unnecessary complexity and expense .
Considerations
When selecting a Circuit Board Universal Process Controller, it is important to consider factors such as initial costs, which can be higher due to their advanced features and capabilities. Operating expenses should also be evaluated, as these controllers may require more energy and maintenance compared to simpler models. Durability and accuracy are critical considerations, especially in harsh industrial environments where reliability is paramount. Finally, potential replacement and maintenance costs should be assessed, as these can impact the long-term cost-effectiveness of the controller .
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]
- Form Factor: Board
- Interface: Digital Front Panel
- Features: PC-Based
- Type: Serial / Digital Input; USB Input
from CARLO GAVAZZI Automation Components
The RG..N solid state relays are the switching components in the NRG BUS chain. Similar to the RG..D..N, the RG..CM..N has integrated monitoring and a communication interface to provide variables and diagnostic information in real-time. The variables that can be read out are current, voltage,... [See More]
- Form Factor: Board
- Features: Multi-Function
- Controller Type: Solid State Relay Control
- Interface: Network
from Gems Sensors & Controls
Solid State Reliability. Compact Size. Spade Terminals. LED Monitoring. U.L. "Motor Control". Engineered for general purpose single-level or differential applications, these controls have spade terminals for easy wiring and provide sensitivities up to 1 million Ohms/cm. Series 16D controls are... [See More]
- Form Factor: Board
- Control Signal: Switched Output
- Controller Type: Level
- Media: Liquid
from Florite International, Inc.
The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]
- Form Factor: Board; Chassis; PCB Mount
- Control: Limit
- Controller Type: Flow; Level
- Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from LSI Controls Inc.
LSI Controls maintains comprehensive support of fully compatible aftermarket control components for popular lines of refrigeration compressors. We were the original designers and manufacturers of these control systems with over 15,000 microprocessor controls delivered. All components are... [See More]
- Form Factor: Board
- Controller Type: Temperature
from Migatron Corporation
The SPC-701 is an adjustable control with 1 setpoint. The setpoint is independently adjusted, and has a Form C relay output. This control can be used with any sensor or device that produces a 0-20 mA, 4-20 mA, 0-10V or 2-10V analog output. The SPC-701 will work with all Migatron analog output... [See More]
- Form Factor: Board
- Type: Current Loop (Transmitter) Excitation
- Control: Limit
- Control Signal: Current Loop Output; Switched Output
from EarthLCD, a division of Earth Computer Technologies, Inc.
PM-ezLCD-101 Specifications: Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and... [See More]
- Form Factor: Board
- Interface: Digital Front Panel
- Features: PC-Based
- Type: Serial / Digital Input; USB Input
from Gems Sensors & Controls
Solid State Reliability. 8-Pin Octal or DIN Style Plug. LED Monitoring. CSA Approved. U.L. "Motor Control". Engineered for general purpose single-level or differential service, Series 16M controls combine the reliability of solid state electronics and the convenience of a plug-in design. Series 16M... [See More]
- Form Factor: Board
- Control Signal: Switched Output
- Controller Type: Level
- Media: Liquid
from LSI Controls Inc.
LSI Controls maintains comprehensive support of fully compatible aftermarket control components for popular lines of refrigeration compressors. We were the original designers and manufacturers of these control systems with over 15,000 microprocessor controls delivered. All components are... [See More]
- Form Factor: Board
- Controller Type: Temperature
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 3.5" 320x240, 24 bit Color TFT LCD. 350 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). RS232 TTL, and SPI. Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot!. High... [See More]
- Form Factor: Board
- Interface: Digital Front Panel
- Features: PC-Based
- Type: Serial / Digital Input; USB Input
from LSI Controls Inc.
LSI Controls maintains comprehensive support of fully compatible aftermarket control components for popular lines of refrigeration compressors. We were the original designers and manufacturers of these control systems with over 15,000 microprocessor controls delivered. All components are... [See More]
- Form Factor: Board
- Controller Type: Temperature
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 250 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]
- Form Factor: Board
- Interface: Digital Front Panel
- Features: PC-Based
- Type: Serial / Digital Input; USB Input
from LSI Controls Inc.
LSI Controls maintains comprehensive support of fully compatible aftermarket control components for popular lines of refrigeration compressors. We were the original designers and manufacturers of these control systems with over 15,000 microprocessor controls delivered. All components are... [See More]
- Form Factor: Board
- Controller Type: Temperature
from EarthLCD, a division of Earth Computer Technologies, Inc.
7" TFT 800x480. 18 bit Color TFT LCD(262,144colors). 300 Nits LED Backlight. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. USB,SPI,RS232 Interface. 3.8 MB +SD to 2G Memory. LUA Scripting Language Capable [See More]
- Form Factor: Board
- Interface: Digital Front Panel
- Features: PC-Based
- Type: Serial / Digital Input; USB Input
from LSI Controls Inc.
The C3 is a general purpose constant current supply to control such devices as proportional valves, constant torque motors, and high power LED's from proportional or digital input. The load circuit is connected between the raw supply voltage (5 - 32 VDC) and the proportional output via ¼ inch tabs. [See More]
- Form Factor: Board