PLC Controller Universal Process Controllers

Description

A PLC Controller Universal Process Controller is an industrial computer designed to manage and control various processes in an industrial setting. It integrates a CPU, nonvolatile program memory, and dedicated I/O interface hardware to execute control tasks with high reliability and flexibility. These controllers are capable of handling a wide range of control features, including logic, timing, and analog control algorithms, and are equipped with versatile and robust I/O interface hardware.

Working Principle

PLC Controllers operate by continuously monitoring input devices and executing pre-programmed instructions to control output devices. They are microprocessor-based systems that allow for direct digital control, distributed control, and programmable control. The flexibility of PLCs comes from their ability to be easily programmed and reprogrammed, making them adaptable to various control tasks. They are particularly useful in environments requiring real-time control and decision-making due to their fast, deterministic execution of programs.

Applications

PLC Controllers are widely used in industrial automation processes. For example, they are integral to the operation of industrial robots, where robust PLC programs are embedded within the robot controllers. This integration allows robots to function independently, reducing the need for a master PLC and resulting in cost savings for smaller companies. Additionally, PLCs are used in process automation, where they control and monitor a vast array of sensors and actuators, enhancing productivity and efficiency in industries.

Advantages over other Universal Process Controllers

PLCs offer several advantages over other universal process controllers. They are known for their modular construction, which allows for easy expansion and customization to meet specific project needs. Their high reliability, with redundancy available in many models, ensures continuous operation even in critical applications. Furthermore, PLCs support a wide range of communication protocols, enabling seamless integration with host computers and other PLCs, which enhances their versatility in complex industrial environments.

Limitations

One limitation of PLC Controllers is their initial cost, which can be higher compared to simpler standalone devices. Additionally, while they offer high reliability, the complexity of programming and maintaining PLC systems can require specialized knowledge and training, which may not be readily available in all organizations.

Considerations

When considering the implementation of a PLC Controller, it is important to evaluate the initial costs, which include the purchase of the hardware and the development of the control programs. Operating expenses should also be considered, as they involve ongoing maintenance and potential updates to the system. The durability and accuracy of PLCs are generally high, but regular maintenance is necessary to ensure optimal performance. Replacement and maintenance costs should be factored into the overall budget, as these can vary depending on the complexity and scale of the system.

23 Results
1/16 DIN Controller/Alarm Unit -- C50
from ABB Measurement & Analytics

The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50 can also act as... [See More]

  • Control: Limit; Linear
  • Form Factor: Chassis
  • Features: PLC
  • Interface: Digital Front Panel; Computer Programmable
Multi Function Controller -- Millmate Controller 400
from ABB Measurement & Analytics

MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes. Prepared to calculate true strip tension from all mechanical... [See More]

  • Control: Limit; Linear; PID
  • Form Factor: Chassis
  • Features: PLC
  • Interface: Digital Front Panel; Computer Programmable
PLC Compact Motor Control Automation Direct Programmable Automation Controller -- GCAN-400/510/511-A
from Shenyang Vhandy Technology Co., Ltd.

GCAN-PLC series. GCAN-PLC-400: 1*CAN+1*Ethernet+1*RS232 (or RS485). CPU frequency: 168M. Program storage: 16M. Data storage: 512K. GCAN-PLC-510: 1*CAN+1*Ethernet+1*RS232 (or RS485). CPU frequency: 400M. Program storage: 32M. Data storage: 16M. GCAN-PLC-511: 2*CAN+1*Ethernet+1*RS232+1*RS485. CPU... [See More]

  • Features: PLC
  • Control Outputs: 256
  • Inputs: 256
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
  • Control: Nonlinear
  • Form Factor: Chassis; Stand-Alone
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Control: Linear; PID
  • Form Factor: Wall Mount
Controller -- ESX
from STW Technic

Designed for harsh environments, freely programmable [See More]

  • Features: PLC
  • Interface: Computer Programmable
  • Form Factor: Stand-Alone
  • Inputs: 24
4 Zones Modular Power Controller -- GFX4
from Gefran

GFX4 is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in terms... [See More]

  • Control: Limit; PID
  • Form Factor: Chassis; DIN
  • Features: PLC
  • Interface: Network
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Vector -- External Digital I/O Module
from Uson, L.P.

The External Digital I/O Module (EDI/O) provides 16 discrete inputs and outputs with a 24 VDC reference. The module may be used to interface the tester to Programmable Logic Controller (PLC) I/O or to fixture actuators such as valves, lights, air cylinders, and other general-purpose discrete... [See More]

  • Control: Nonlinear
  • Form Factor: Chassis
  • Features: PLC
  • Interface: Computer Programmable; Network
"All-In-One" Controllers -- OCS XL Graphical Operator
from OMEGA Engineering, Inc.

Introducing the XLe and XLt Operator Control Station (OCS) , an "all-in-one" controller, small enough to fit in the palm of your hand (only 3.75" square). These are more than just a PLC, they include a Graphical Operator Interface (HMI), built-in I/O, networking and removable mass data storage. OCS... [See More]

  • Control: Linear
  • Form Factor: Chassis (optional feature); DIN (optional feature)
  • Features: PLC; Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel
PLC Control Unit Scalable Embedded Card PLC with Extended Power Supply Module -- GCAN-PLC-511-A
from Shenyang Vhandy Technology Co., Ltd.

GCAN-PLC series. GCAN-PLC-400: 1*CAN+1*Ethernet+1*RS232 (or RS485). CPU frequency: 168M. Program storage: 16M. Data storage: 512K. GCAN-PLC-510: 1*CAN+1*Ethernet+1*RS232 (or RS485). CPU frequency: 400M. Program storage: 32M. Data storage: 16M. GCAN-PLC-511: 2*CAN+1*Ethernet+1*RS232+1*RS485. CPU... [See More]

  • Features: PLC
  • Control Outputs: 256
  • Inputs: 256
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
  • Control: Nonlinear
  • Form Factor: Chassis; Stand-Alone
4-zone Modular Power Controller For Infrared Lamps And Inductive Loads -- GFX4-IR
from Gefran

GFX4-IR is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in... [See More]

  • Control: Limit; PID
  • Form Factor: Chassis; DIN
  • Features: PLC
  • Interface: Network
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
ProducTVity Station ™ - Web Enabled Controller for Displaying Andon Messaging on Large Screen TV -- AU-PTV
from OMEGA Engineering, Inc.

The ProducTVity Station is a ready to deploy solution for displaying productivity information, andon messaging, and process status on any off-the-shelf TV, PC monitor and even projectors. The PTV leverages over 200 communications drivers via three independent serial ports and an Ethernet port, to... [See More]

  • Control: PID
  • Form Factor: DIN
  • Features: PLC; Datalogger; PC-Based
  • Inputs: 2
PLC Supports Secondary Development PLC Dedicated Controller -- GCAN-PLC-A
from Shenyang Vhandy Technology Co., Ltd.

GCAN-PLC series. GCAN-PLC-400: 1*CAN+1*Ethernet+1*RS232 (or RS485). CPU frequency: 168M. Program storage: 16M. Data storage: 512K. GCAN-PLC-510: 1*CAN+1*Ethernet+1*RS232 (or RS485). CPU frequency: 400M. Program storage: 32M. Data storage: 16M. GCAN-PLC-511: 2*CAN+1*Ethernet+1*RS232+1*RS485. CPU... [See More]

  • Features: PLC
  • Control Outputs: 256
  • Inputs: 256
Controller and Operator Panel -- GF_VEDO SL 35CT
from Gefran

The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or... [See More]

  • Features: PLC; Datalogger
  • Interface: Digital Front Panel; Network
  • Form Factor: Chassis
  • Type: Serial / Digital Input; Fieldbus / Network Input
Universal Embedded Process Controller -- Model N920
from Florite International, Inc.

The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]

  • Controller Type: Flow; Level
  • Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Board; Chassis; PCB Mount
Controller and Operator Panel -- GF_VEDO SL 70CT - V70CT
from Gefran

The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or... [See More]

  • Features: PLC; Datalogger
  • Interface: Digital Front Panel; Network
  • Form Factor: Chassis
  • Type: Serial / Digital Input; Fieldbus / Network Input
Universal Process Monitor/Controller -- 700 Series
from Florite International, Inc.

The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]

  • Controller Type: Flow; Laboratory; Level
  • Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Microprocessor Controller -- 1200-1300
from Gefran

Microprocessor controllers, 48x96 (1/8DIN) format for 1200 and 96x96 (1/4DIN) format for 1300, built with SMT technology. Complete operator interface, protected by Lexan membrane to guarantee an IP65 faceplate protection level. Composed of 4 keys, double 4-digit green LED display, 4 red signal LEDs... [See More]

  • Control: Limit; PID
  • Form Factor: DIN
  • Features: PLC
  • Interface: Digital Front Panel; Network
Microprocessor Controller -- 1600-1800
from Gefran

Microprocessor controller, format 48x48 / 96x96 (1/8 DIN - 1/4 DIN) manufactured using SM Technology. The instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red... [See More]

  • Control: Limit; PID
  • Form Factor: DIN
  • Features: PLC
  • Interface: Digital Front Panel; Network
Microprocessor Controller -- 400-401
from Gefran

Microprocessor controller, format 48x48 (1/16 DIN) menufactored using SMT. The instruments provides a complete operator interface, protected by a Lexan ® membrane that ensures level IP65 faceplate protection. They have 4 keys, 4 digits display, 2 indicating LED's for 400 model, 3 indicating... [See More]

  • Control: Limit; PID
  • Form Factor: DIN
  • Features: PLC
  • Interface: Digital Front Panel