Digital Front Panel Universal Process Controllers

Description

Digital Front Panel Universal Process Controllers are devices designed to manage and regulate various process parameters such as temperature, pressure, and flow. They feature a digital interface, often with a keypad or menu system, allowing users to input and adjust settings directly on the device. These controllers can include graphical or video displays for real-time data visualization and may offer additional functionalities like alarm outputs and self-tuning capabilities .

Working Principle

Digital Front Panel Universal Process Controllers operate by receiving input signals from sensors that monitor specific process variables. These signals are processed and compared against predefined set points. The controller then adjusts the output to maintain the process variable within the desired range. This is achieved through various control modes such as on/off, proportional-integral-derivative (PID), or batch control. The digital interface allows for precise adjustments and programming, making these controllers highly useful for maintaining optimal process conditions .

Applications

Digital Front Panel Universal Process Controllers are used in a wide range of industrial applications. For example, they are employed in heating systems to maintain specific temperature levels by controlling the operation of heaters. In manufacturing, they can regulate pressure levels in hydraulic systems to ensure consistent product quality. Additionally, they are used in chemical processing to control the flow rates of liquids and gases, ensuring safe and efficient operations .

Advantages over other Universal Process Controllers

One significant advantage of Digital Front Panel Universal Process Controllers is their ability to combine the best features of analog and digital systems. They offer higher accuracy and eliminate issues such as zero drift and parallax errors found in analog systems. The digital interface allows for easy programming and modification of settings, providing flexibility in process management. Furthermore, these controllers can integrate with digital communication networks, enabling remote monitoring and control .

Limitations

A notable limitation of Digital Front Panel Universal Process Controllers is the requirement for additional training to operate and troubleshoot the device effectively. This can be a barrier for some users, especially in environments where staff turnover is high or where there is limited access to training resources .

Considerations

When considering the implementation of Digital Front Panel Universal Process Controllers, several factors should be taken into account. Initial costs can vary depending on the complexity and features of the controller. Operating expenses may include energy consumption and the need for regular calibration to maintain accuracy. Durability is generally high, but the digital components may require periodic updates or replacements. Maintenance costs can be minimized with proper training and regular system checks to prevent unexpected failures .

87 Results
FCS 128-Channel System Controller
from DOD Technologies Inc.

The FCS Flexible Control System is a sophisticated, high performance controller that offers multi-channel configurations for monitoring toxic, combustible and refrigerant gases with versatile control functionality for non-hazardous, non-explosion rated, commercial and light industrial applications. [See More]

  • Interface: Digital Front Panel
  • Features: Datalogger
1/16 DIN Controller/Alarm Unit -- C50
from ABB Measurement & Analytics

The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50 can also act as... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Features: PLC
  • Control: Limit; Linear
  • Form Factor: Chassis
PS-7016 16-Point Channel Controller
from DOD Technologies Inc.

The PS-7016 Controller provides simultaneous display and alarm modes for up 16 gas detection devices (arranged in groups of 8 channels), with I/O modules for an economical system configuration. This easy-to-configure, user friendly controller is ideal for centralizing a fleet of independent gas... [See More]

  • Interface: Digital Front Panel
  • Features: Datalogger
Multi Function Controller -- Millmate Controller 400
from ABB Measurement & Analytics

MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes. Prepared to calculate true strip tension from all mechanical... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Features: PLC
  • Control: Limit; Linear; PID
  • Form Factor: Chassis
PS-7064 64-Point Channel Controller
from DOD Technologies Inc.

The PS-7064 Controller provides simultaneous display and alarm functions for up 64 gas detection devices, depending on the model. Arranged in groups of 8 channels to allow economical configuration of systems. All controllers come with Modbus Master/Slave RS-485 ports and 4 five amp alarm relays. [See More]

  • Interface: Digital Front Panel
  • Features: Datalogger
Universal Process Controller -- Control Master CM10
from ABB Measurement & Analytics

The CM10 process controller is scalable in terms of both hardware and software, enabling it to meet your application requirements. The flexible control functionality including on/off, time proportioning, analog PID, dual output control and math & logic make this controller suitable for a wide... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Features: Multi-Function
  • Control: Limit; Linear; PID
  • Form Factor: DIN
SkyView 16-Channel Configurable Controller
from DOD Technologies Inc.

The SkyView ™ 16-Channel Controller is a customizable PLC-based system. It provides simultaneous display and alarm functions for up to 16 gas detection devices. Its advanced software provides both high level and point-by-point views of all connected gas detectors within a facility. Get... [See More]

  • Interface: Digital Front Panel
  • Features: Datalogger
Universal Process Controller -- Control Master CM30
from ABB Measurement & Analytics

The ControlMaster CM30 is a flexible, 1/4 DIN, universal PID process controller that boasts a clear, full-color TFT display and an intuitive operator interface that simplifies configuration and operation. Highly scalable in both hardware and software functionality, a CM30 can be specified easily to... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Features: Multi-Function
  • Control: Limit; Linear; PID
  • Form Factor: DIN
SkyView 80-Channel Configurable Controller
from DOD Technologies Inc.

The SkyView ™ 80-Channel Controller is a customizable PLC-based system. It provides simultaneous display and alarm functions for up to 80 gas detection devices. Its advanced software provides both high level and point-by-point views of all connected gas detectors within a facility. Get... [See More]

  • Interface: Digital Front Panel
  • Features: Datalogger
Universal Process Controller -- Control Master CM50
from ABB Measurement & Analytics

The CM50 universal PID process controller offers many features and performance capabilities to suit a wide range of industrial applications. Detailed process information is presented clearly on the CM50's full-color TFT display and an intuitive operator interface simplifies configuration and... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Features: Multi-Function
  • Control: Limit; Linear; PID
  • Form Factor: DIN
Advanced Series Of Multi-runner Controllers -- GF_LOOPER
from Gefran

GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5 ” and 5.7 ”, designed for very easy use. The work... [See More]

  • Interface: Digital Front Panel; Network
  • Features: Multi-Function; Datalogger; Rate Indication/ Control
  • Control: Limit; PID
  • Form Factor: Chassis
Panelicity Series 36 Controller -- TPAC100704AA4T624Vu1CA [TPAC100704AA4T624Vu1CA from Classic Automation LLC]
from Classic Automation LLC

Classic Automation Panelicity - 3x6 Multi-Loop Controller [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
Caloritech™ Electronic Indicating Controls
from Thermon, Inc

S100 Series The Caloritech ™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100 Series The Caloritech ™ C100 Electronic Indicating Control is a general purpose control with dual... [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: Temperature
  • Features: Rate Indication/ Control
10.4" Programmable LCD Module -- ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Interface: Digital Front Panel
  • Form Factor: Board
  • Features: PC-Based
  • Type: Serial / Digital Input; USB Input
ATC990 Series Process Controller
from Dynisco

Features and Benefits. Auto-tuning control in a discrete 1/4 DIN package. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Single loop control. Display and control of... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; Linear
  • Controller Type: Pressure
  • Features: Rate Indication/ Control
Autotune Controller -- CN76000
from OMEGA Engineering, Inc.

The CN76000 1/16 DIN controllers provide economical control for a wide variety of processes, including heating, cooling, and heat/cool. When used with the proper transmitters, these devices can also control pressure, flow, humidity, motion, or pH. The front panel is NEMA 2, 3R, and 12 rated for... [See More]

  • Interface: Digital Front Panel; Network
  • Features: Multi-Function; Rate Indication/ Control
  • Control: Limit; Linear; PID
  • Form Factor: DIN
Dual-Line Six-Digit Dual-Input Process Meters -- DPM Series
from PMC Engineering LLC

The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: Flow; Level; Pressure; Temperature
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Digital Indicating Controller -- LT11010000-00A
from CHINO Works America Inc.

Compact size for assembling in various type of equipment. PID auto-tuning function. Models LT110 digital indicating controllers feature many functions including PID auto-tuning function for various control applications in the compact size of 48x24mm. [See More]

  • Interface: Digital Front Panel
  • Control: Linear; PID
  • Controller Type: Temperature
  • Inputs: 1
Set Point Controller -- M-1000
from Migatron Corporation

The M-1000 analog controller is a multipurpose dual sensor controller with a wide range of uses in the process control field. It was designed to work with any of Migatron's analog output sensors as well as a temperature probe for temperature compensation. Its easy program modes allow instruction... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Features: Multi-Function
  • Control: Limit
  • Form Factor: DIN
Conductivity, pH/ORP & Disinfection -- W100P
from Iwaki America and Walchem, IWAKI America Inc

The W100P series provide an economical and reliable. way to keep your water treatment program under control. Key Features: Large display with icon based programming makes setup easy. Compact ¼ DIN panel mount enclosure. Universal sensor input provides extraordinary flexibility; the same... [See More]

  • Interface: Digital Front Panel
  • Features: Multi-Function
  • Control: Limit; PID
  • Form Factor: DIN
1/16 DIN Temperature And Process Controller -- 6020
from Chromalox

1/16 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; PID
  • Controller Type: Temperature
  • Form Factor: DIN
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Interface: Digital Front Panel
  • Control: Nonlinear
  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
Process Controller -- C30S
from Weber Screwdriving Systems, Inc.

Current control or torque/rotational angle sensor. The process controller C30S was developed to solve complex screwdriving applications. A wide range of open interfaces (including digital, Profibus, ProfiNet, Ethernet IP) allow the choice of 31 programs and individually configurable screwdriving... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Control: Feedforward
  • Controller Type: Screwdriving Process Control
  • Features: Multi-Function
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Flow Controller -- SC200
from Hach

The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers with advanced... [See More]

  • Interface: Digital Front Panel; Network (optional feature)
  • Control: Linear; PID
  • Controller Type: Environmental; Flow (optional feature); Laboratory; Conductivity, pH/DO
  • Features: Multi-Function; Datalogger
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Interface: Digital Front Panel; Network (optional feature); Web (optional feature)
  • Control: Linear; PID
  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC; Multi-Function; Rate Indication/ Control
Process Controller -- SX25
from Spirax-Sarco

The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]

  • Interface: Digital Front Panel
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
4-digit Large Display Digital Panel Meter/Controller -- LD-PRC
from Define Instruments

What it does: Accepts inputs from a wide range of industry standard sensors and transmitters outputting 0/4-20mA or 0-2/10V. Also offers optional relay and analog output for alarming and control. This no-fuss process indicator is ideal for a wide variety of applications. One key feature is its... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control: Limit
  • Inputs: 1
Controller and Operator Panel -- GF_VEDO SL 35CT
from Gefran

The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or... [See More]

  • Interface: Digital Front Panel; Network
  • Form Factor: Chassis
  • Features: PLC; Datalogger
  • Type: Serial / Digital Input; Fieldbus / Network Input
Controls & Monitoring -- Genesis Controller™
from Thermon, Inc

Process heating, including electrical heat trace systems, has advanced significantly in recent years. Having the tools to monitor individual heat trace circuit performance to the point of predicting (and perhaps preventing) challenges facing critical process lines and instrumentation is here, and... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Controller Type: Temperature; Process heating, including electrical heat trace systems
  • Temperature: Heating
10.4" Programmable LCD Module -- PM-ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

PM-ezLCD-101 Specifications: Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Board
  • Features: PC-Based
  • Type: Serial / Digital Input; USB Input
Autotune Temperature Process Controller -- CN9300
from OMEGA Engineering, Inc.

The new 1 /32 DIN CN9500, 1 /16 DIN CN9300 Single Display and 1 /16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low... [See More]

  • Interface: Digital Front Panel; Computer Programmable (optional feature)
  • Control: Limit; Linear; PID
  • Controller Type: Temperature
  • Form Factor: DIN
Dual-Line Six-Digit Process Meters -- PM Series
from PMC Engineering LLC

The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: Flow; Level; Pressure; Temperature
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Digital Indicating Controller -- LT23010000-00A
from CHINO Works America Inc.

Small general type with 4-digit display of measured value. New overshoot suppression function. Models LT230 digital indicating controllers feature many functions including newly developed PID algorithms and an overshoot suppression function. [See More]

  • Interface: Digital Front Panel
  • Control: Linear; PID
  • Controller Type: Temperature
  • Inputs: 1
Cooling Tower Conductivity Controller -- WCT400
from Iwaki America and Walchem, IWAKI America Inc

The WCT400/410 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you ’d expect from a conventional cooling tower controller are included, plus optional simple-to-use information management tools that enable... [See More]

  • Interface: Digital Front Panel
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; PID
  • Form Factor: Chassis
1/4 DIN Advanced Process Controller, Dual Loop -- 4082
from Chromalox

1/4 DIN Format. 2 Control Loops. Large Graphical / Text LCD Display. Inputs - 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. Cascade and Ratio Control. Valve Motor Drive Control. Profiling... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; Linear
  • Controller Type: Temperature
  • Features: Datalogger (optional feature)
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Interface: Digital Front Panel
  • Control: Nonlinear
  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network; Web
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Multi-parameter Universal Controller Display Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Interface: Digital Front Panel; Network (optional feature)
  • Control: Limit; PID
  • Controller Type: Environmental; Laboratory
  • Features: Multi-Function; Datalogger
Process Controller -- SX75
from Spirax-Sarco

The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; Linear; PID; Fuzzy Logic
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
4-digit Large Display Panel Meter/Controller -- LD-UAC
from Define Instruments

What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a glance:... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control: Limit
  • Inputs: 1
Controller and Operator Panel -- GF_VEDO SL 70CT - V70CT
from Gefran

The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or... [See More]

  • Interface: Digital Front Panel; Network
  • Form Factor: Chassis
  • Features: PLC; Datalogger
  • Type: Serial / Digital Input; Fieldbus / Network Input
Controls & Monitoring -- Genesis Duo™
from Thermon, Inc

Genesis Duo is Thermon ’s industry leading IIoT enabled heat trace temperature controller and high temperature limiter. The Duo provides control and monitoring capabilities for one or two heat tracing circuits with input from up to two intrinsically safe RTDs per circuit. The unit can be... [See More]

  • Interface: Digital Front Panel; Network
  • Form Factor: Chassis
  • Controller Type: Temperature; Heat Tracing
  • Temperature: Heating
3.5" Programmable LCD Module -- ezLCD-103-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 3.5" 320x240, 24 bit Color TFT LCD. 350 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). RS232 TTL, and SPI. Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot!. High... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Board
  • Features: PC-Based
  • Type: Serial / Digital Input; USB Input
Benchtop Digital iSeries Controllers -- CSi8D
from OMEGA Engineering, Inc.

The OMEGA ® CSi8D is a 1/8 DIN size (96 x 48 mm) Digital Panel Controller in a rugged benchtop metal enclosure featuring the big iSeries color-changing display. The digits are twice the size of typical 1/8 DIN panel meters. The iSeries meters feature the only LED displays that can be programmed... [See More]

  • Interface: Digital Front Panel; Computer Programmable (optional feature); Network (optional feature)
  • Control: Limit
  • Controller Type: Temperature
  • Form Factor: Stand-Alone
Digital Indicating Controller -- LT35010000-00A
from CHINO Works America Inc.

General type with simple operationNew overshoot suppression function. Models LT350 and LT370 digital indicating controllers feature all functions, which are necessary for various control applications, including newly developed PID algorithms and an overshoot suppression function. [See More]

  • Interface: Digital Front Panel
  • Control: Linear; PID
  • Controller Type: Temperature
  • Inputs: 1
Cooling Tower Controller -- WECT400
from Iwaki America and Walchem, IWAKI America Inc

The W400 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you'd expect from a conventional cooling tower controller are included, plus optional simple-to-use information management tools that enable water treatment... [See More]

  • Interface: Digital Front Panel
  • Features: Multi-Function; Datalogger
  • Control: PID; Nonlinear
  • Form Factor: Chassis
1/4 DIN Advanced Process Controller, Single Loop -- 4081
from Chromalox

1/4 DIN Format. 1 control loop. Large Graphical / Text LCD Display. Inputs: 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. 2nd Universal Input also For Monitoring. Ratio Control. Valve... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; Linear
  • Controller Type: Temperature
  • Features: Datalogger (optional feature)
Universal Embedded Process Controller -- Model N920
from Florite International, Inc.

The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Control: Limit
  • Controller Type: Flow; Level
  • Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Multi-parameter Universal Controller Probe Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Interface: Digital Front Panel; Network (optional feature)
  • Control: Limit; PID
  • Controller Type: Environmental; Laboratory
  • Features: Multi-Function; Datalogger
Process Controller -- SX80
from Spirax-Sarco

The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
6-digit Panel Meter/Controller -- PRO-WEI100
from Define Instruments

What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This intelligent, fully featured load cell meter and controller has an advanced batching system that is designed to suit a... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control: Limit
  • Type: 4-wire or 6-wire Strain Gauge, 1-5mV/V
High Performance Controller -- 2500
from Gefran

Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]

  • Interface: Digital Front Panel; Network
  • Control: Limit; PID
  • Controller Type: Pressure; Ratio Controller
  • Form Factor: DIN
Controls & Monitoring -- TraceNet™ TCM18
from Thermon, Inc

The TraceNet TCM18 is an extension of Thermon's proven control and monitoring systems. The TCM18 offers design simplicity and versatility while offering the lowest total costs of ownership. Thermon's mission is "To enhance our customers 'process operations by providing innovative and reliable... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Controller Type: Temperature; Heat Tracing
  • Temperature: Heating
6.4" Programmable LCD Module -- ezLCD-102
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 250 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Interface: Digital Front Panel
  • Form Factor: Board
  • Features: PC-Based
  • Type: Serial / Digital Input; USB Input
BIG Display Meters & Controller -- iLD
from OMEGA Engineering, Inc.

bull;. BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. •. Program to Change Colors: RED, AMBER, GREEN. •. Many Input Choices. •. Optional Relays for Alarm and Full PID Control. •. Communications Via Ethernet, RS-232, RS-485, and MODBUS. •. Embedded Web Server. [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Control: Limit; PID (optional feature)
  • Controller Type: Temperature
  • Features: Rate Indication/ Control (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
Digital Indicating Controller -- LT45020100-00A
from CHINO Works America Inc.

High function type with 5-digit display of measured value. New overshoot suppression function "JyroNavi". Models LT450 and LT470 digital indicating controllers feature all functions, which are necessary for various control applications, including newly developed PID algorithms and a learning type... [See More]

  • Interface: Digital Front Panel
  • Control: Linear; PID
  • Controller Type: Temperature
  • Inputs: 1
Disinfection Controller -- WDIS410
from Iwaki America and Walchem, IWAKI America Inc

Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; Linear; PID; Nonlinear
  • Controller Type: Environmental; Laboratory; Level
  • Features: Multi-Function; Datalogger
1/8 DIN Temperature And Process Controller -- 8020
from Chromalox

1/8 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; PID
  • Controller Type: Temperature
  • Form Factor: DIN
Universal Process Monitor/Controller -- 700 Series
from Florite International, Inc.

The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Control: Limit
  • Controller Type: Flow; Laboratory; Level
  • Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Process Controller -- SX90
from Spirax-Sarco

The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the Spirax Sarco... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; Linear; PID
  • Controller Type: Flow; Temperature
  • Form Factor: Chassis; DIN
6-digit Panel Meter/Controller -- TEX-PRC
from Define Instruments

What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used either on its own, or in... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control: Limit
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Microprocessor Controller -- 1200-1300
from Gefran

Microprocessor controllers, 48x96 (1/8DIN) format for 1200 and 96x96 (1/4DIN) format for 1300, built with SMT technology. Complete operator interface, protected by Lexan membrane to guarantee an IP65 faceplate protection level. Composed of 4 keys, double 4-digit green LED display, 4 red signal LEDs... [See More]

  • Interface: Digital Front Panel; Network
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
Controls & Monitoring -- TraceNet™ TCM2
from Thermon, Inc

The TraceNet TCM2 is a microprocessor based temperature control and monitoring module developed specifically for heat tracing applications. The unit provides control and monitoring capabilities via digital information display for one or two heat tracing circuits with input from up to two RTDs per... [See More]

  • Interface: Digital Front Panel; Network
  • Form Factor: Chassis
  • Controller Type: Temperature; Heat Tracing
  • Temperature: Heating
7" Programmable LCD Module -- ezLCD-107
from EarthLCD, a division of Earth Computer Technologies, Inc.

7" TFT 800x480. 18 bit Color TFT LCD(262,144colors). 300 Nits LED Backlight. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. USB,SPI,RS232 Interface. 3.8 MB +SD to 2G Memory. LUA Scripting Language Capable [See More]

  • Interface: Digital Front Panel
  • Form Factor: Board
  • Features: PC-Based
  • Type: Serial / Digital Input; USB Input
Input Temperature/Process Controller -- CN8240
from OMEGA Engineering, Inc.

The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]

  • Interface: Digital Front Panel; Computer Programmable (optional feature)
  • Control: Limit
  • Controller Type: Temperature
  • Form Factor: Chassis
Digital Indicating Controllers -- DB1010B000
from CHINO Works America Inc.

The DB1000 series is a 96 X 96mm digital indicating controller with the indicating accuracy of ±0.1% and the control cycle of approximately 0.1 seconds. Various functions including universal input and multiple setting values (8 types) are provided as standard. [See More]

  • Interface: Digital Front Panel
  • Control: Limit; PID
  • Controller Type: Temperature
  • Inputs: 1
Electroless Copper Controller -- WCU410
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WCU410 Copper Controller and WNI Nickel Controller are optoelectronic on-line analyzers that measure the actual concentration of copper or nickel in solution. They are used in a variety of applications including electroless plating baths and microeth baths (including... [See More]

  • Interface: Digital Front Panel
  • Features: Multi-Function; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Bar Graph Process Controller -- TEX-BAR
from Define Instruments

What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of the... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control: Limit
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Microprocessor Controller -- 1600-1800
from Gefran

Microprocessor controller, format 48x48 / 96x96 (1/8 DIN - 1/4 DIN) manufactured using SM Technology. The instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red... [See More]

  • Interface: Digital Front Panel; Network
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
8" Programmable LCD Module -- ezLCD-105
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 220 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. Integrated... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Board
  • Features: PC-Based
  • Type: Serial / Digital Input; USB Input
Limit Temperature/Process Controllers -- CN3101
from OMEGA Engineering, Inc.

The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]

  • Interface: Digital Front Panel
  • Control: Limit (optional feature); Fuzzy Logic (optional feature)
  • Controller Type: Environmental; Temperature
  • Features: Multi-Function; Rate Indication/ Control
Digital Indicating Controllers -- DB2010B000
from CHINO Works America Inc.

The DB2000 series is a 96 X 96mm digital indicating controller with the indicating accuracy of ±0.1% and the control cycle of approximately 0.1 seconds. The configuration of highly functional system is enabled by various options including 2 transmission signal outputs, 2 communications ports... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; PID
  • Controller Type: Temperature
  • Inputs: 1
WebMaster® One -- WMB8
from Iwaki America and Walchem, IWAKI America Inc

WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Features: Multi-Function; Datalogger
  • Control: Limit; PID; Other; Flow Based / Timer
  • Form Factor: Chassis
Microprocessor Controller -- 400-401
from Gefran

Microprocessor controller, format 48x48 (1/16 DIN) menufactored using SMT. The instruments provides a complete operator interface, protected by a Lexan ® membrane that ensures level IP65 faceplate protection. They have 4 keys, 4 digits display, 2 indicating LED's for 400 model, 3 indicating... [See More]

  • Interface: Digital Front Panel
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
ezLCD Intelligent Programmable LCD -- ezLCD-001
from EarthLCD, a division of Earth Computer Technologies, Inc.

ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Board
  • Features: PC-Based
  • Type: Serial / Digital Input; USB Input
Process Controllers -- CN8590
from OMEGA Engineering, Inc.

The CN8590 is a 1/32 DIN microprocessor based controller that provides accurate closed-loop control of temperature and other process variables. With on-demand auto-tuning, and complete On/Off through full PID functionality, the CN8590 accepts inputs from K, J and T type thermocouples, RTD's or... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control: Limit
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Digital Indicating Controllers -- DB510-000
from CHINO Works America Inc.

The DB500 series is high-accuracy, high-speed compact controllers with digital displays and an indicating accuracy of ± 0.2% and sampling frequency of about 0.2 second, incorporating high-performance microprocessors with a front panel 48 mm width and 96 mm height. They have excellent... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Temperature
  • Inputs: 1
WebMaster® One -- WMT8
from Iwaki America and Walchem, IWAKI America Inc

WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any water... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Features: Multi-Function; Datalogger
  • Control: Limit; PID; Other; Flow Based / Timer
  • Form Factor: Chassis
Microprocessor Controller -- 600
from Gefran

Microprocessor controller, format 48x48 (1/16 DIN) manufactured using SMT. Provides a complete operator interface protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red signal LED's for the 4 logic or relay... [See More]

  • Interface: Digital Front Panel; Network
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
ezLCD Intelligent Programmable LCD -- ezLCD-002
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intelligent Programmable LCD Module with Touch Screen. FEATURES: Integrated Touch Screen (resistive). Programmable Display Module. Serial+USB+Parallel Interface. I2C/AVR/BASIC Stamp/VB Compatible. 64Kb Flash ROM (available for fonts & bitmaps). 1 Megabyte Flash ROM (use to be determined). [See More]

  • Interface: Digital Front Panel
  • Form Factor: Board
  • Features: PC-Based
  • Type: Serial / Digital Input; USB Input
Ramp and Soak Process Controllers -- CN1514 and CN1517
from OMEGA Engineering, Inc.

Housed in a wall-mount, watertight plastic enclosure, the CN1514 and CN1517 Series are versatile, multi-zone controllers. They feature multiple control modes that are ideal for a full range of applications, from simple to complex processes. Input type for each zone is selected independently. Scaling... [See More]

  • Interface: Digital Front Panel
  • Features: Multi-Function; Rate Indication/ Control
  • Control: Limit; PID
  • Form Factor: Chassis
Digital Program Controller -- KP1010C000
from CHINO Works America Inc.

The KP1000 series is a 96x96mm digital program controller with the indicating accuracy of ±0.1%, the control cycle of approximately 0.1 seconds and maximum 19 program patterns (maximum 19 steps/pattern). Various functions including the whole program pattern display screen and universal input... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; PID
  • Controller Type: Temperature
  • Inputs: 1
Microprocessor Controller -- 600 OF
from Gefran

Microprocessor controller, format 44x91 (1/16 DIN) manufactured using SMT. Provides a complete operator interface. It has 4 keys, two green LED displays, each with 4 digits, 4 red signal LED's for the 4 logic or relay outputs, and 3 other programmable LED's to signal the various operational states... [See More]

  • Interface: Digital Front Panel; Network
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: Open Frame
ezLCD Intelligent Programmable LCD -- ezLCD-004
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. 300 cd/2m (nits). Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232). Integrated SD/MMC (Secure... [See More]

  • Interface: Digital Front Panel
  • Form Factor: Board
  • Features: PC-Based
  • Type: Serial / Digital Input; USB Input
Ramp/Soak Controllers -- CN7800
from OMEGA Engineering, Inc.

Monitor and control temperature or process applications with precision using the CN7800 Series controllers. The CN7800 Series provides dual LED displays for local indication of process value and setpoint value. Control methods include on/off, PID, auto-tune and manual-tune. PID control is supported... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Control: Limit; PID
  • Controller Type: Temperature
  • Form Factor: Chassis
Digital Program Controller -- KP2010C000
from CHINO Works America Inc.

The KP2000 series is a 96x96mm digital program controller with the indicating accuracy of ±0.1%, the control cycle of approximately 0.1 seconds and maximum 30 program patterns (maximum 19 steps/ pattern). The configuration of highly functional system is enabled by various options including 2... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; PID
  • Controller Type: Temperature
  • Inputs: 1