PC-Based Controller Universal Process Controllers

13 Results
Web Controller
from ESPEC North America Inc | Qualmark Products and Services

Upgrading your existing ESPEC North America chamber to our Web Controller is the smartest way to get modern network access for your chamber operation and data. The Web Controller is an embedded server/software solution that allows monitoring and programming your chamber via any PC on your network. [See More]

  • Features: Datalogger; PC-Based
  • Communication / Port Type: RS-232
  • Interface: Computer Programmable; Network; Web
ProducTVity Station ™ - Web Enabled Controller for Displaying Andon Messaging on Large Screen TV -- AU-PTV
from OMEGA Engineering, Inc.

The ProducTVity Station is a ready to deploy solution for displaying productivity information, andon messaging, and process status on any off-the-shelf TV, PC monitor and even projectors. The PTV leverages over 200 communications drivers via three independent serial ports and an Ethernet port, to... [See More]

  • Control: PID
  • Form Factor: DIN
  • Features: PLC; Datalogger; PC-Based
  • Inputs: 2
Vector -- 166 MHz Master Control Unit
from Uson, L.P.

The Vector is built on a universal platform using hardware and software that is common to the entire product family. This feature increases reliability, reduces downtime and significantly lowers overall ownership costs. A key component of every Vector is the powerful Master Control Unit (MCU). The... [See More]

  • Control: Nonlinear
  • Form Factor: Chassis
  • Features: PC-Based
  • Interface: Computer Programmable; Network
10.4" Programmable LCD Module -- ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Features: PC-Based
  • Interface: Digital Front Panel
  • Form Factor: Board
  • Type: Serial / Digital Input; USB Input
Vector -- 600 MHz Master Control Unit
from Uson, L.P.

The Vector is built on a universal platform using hardware and software that is common to the entire product family. This feature increases reliability, reduces downtime and significantly lowers overall ownership costs. A key component of every Vector is the powerful Master Control Unit (MCU). The... [See More]

  • Control: Nonlinear
  • Form Factor: Chassis
  • Features: PC-Based
  • Interface: Computer Programmable; Network
10.4" Programmable LCD Module -- PM-ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

PM-ezLCD-101 Specifications: Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and... [See More]

  • Features: PC-Based
  • Interface: Digital Front Panel
  • Form Factor: Board
  • Type: Serial / Digital Input; USB Input
3.5" Programmable LCD Module -- ezLCD-103-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 3.5" 320x240, 24 bit Color TFT LCD. 350 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). RS232 TTL, and SPI. Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot!. High... [See More]

  • Features: PC-Based
  • Interface: Digital Front Panel
  • Form Factor: Board
  • Type: Serial / Digital Input; USB Input
6.4" Programmable LCD Module -- ezLCD-102
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 250 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Features: PC-Based
  • Interface: Digital Front Panel
  • Form Factor: Board
  • Type: Serial / Digital Input; USB Input
7" Programmable LCD Module -- ezLCD-107
from EarthLCD, a division of Earth Computer Technologies, Inc.

7" TFT 800x480. 18 bit Color TFT LCD(262,144colors). 300 Nits LED Backlight. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. USB,SPI,RS232 Interface. 3.8 MB +SD to 2G Memory. LUA Scripting Language Capable [See More]

  • Features: PC-Based
  • Interface: Digital Front Panel
  • Form Factor: Board
  • Type: Serial / Digital Input; USB Input
8" Programmable LCD Module -- ezLCD-105
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 220 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. Integrated... [See More]

  • Features: PC-Based
  • Interface: Digital Front Panel
  • Form Factor: Board
  • Type: Serial / Digital Input; USB Input
ezLCD Intelligent Programmable LCD -- ezLCD-001
from EarthLCD, a division of Earth Computer Technologies, Inc.

ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small... [See More]

  • Features: PC-Based
  • Interface: Digital Front Panel
  • Form Factor: Board
  • Type: Serial / Digital Input; USB Input
ezLCD Intelligent Programmable LCD -- ezLCD-002
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intelligent Programmable LCD Module with Touch Screen. FEATURES: Integrated Touch Screen (resistive). Programmable Display Module. Serial+USB+Parallel Interface. I2C/AVR/BASIC Stamp/VB Compatible. 64Kb Flash ROM (available for fonts & bitmaps). 1 Megabyte Flash ROM (use to be determined). [See More]

  • Features: PC-Based
  • Interface: Digital Front Panel
  • Form Factor: Board
  • Type: Serial / Digital Input; USB Input
ezLCD Intelligent Programmable LCD -- ezLCD-004
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. 300 cd/2m (nits). Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232). Integrated SD/MMC (Secure... [See More]

  • Features: PC-Based
  • Interface: Digital Front Panel
  • Form Factor: Board
  • Type: Serial / Digital Input; USB Input