Knobs / Switches / Meter Universal Process Controllers

6 Results
Level Alert Alarm -- Model 492P98
from Uehling Instrument Company

How does it work? When an alarm condition is sensed by Level Alert, an audible alarm sounds and a message pad flashes to inform the user why the alarm has sounded. A reset push-button silences the audible alarm. Thereafter, the message pad(s) remain illuminated until the alarm condition has been... [See More]

  • Interface: Switches
  • Control: Limit
  • Controller Type: Level
  • Form Factor: Chassis
Gesswein PowerHand 2X Standard Controller -- 510-3000
from Gesswein Co., Inc.

Power Hand – the ultimate high-torque handpiece system that offers you the broadest selection of handpieces and accessories to achieve the precision you want in your finishing, deburring and polishing jobs. Standard Controller is designed for one-person use. Has 2 output stations with switch... [See More]

  • Interface: Switches
  • Features: Multi-Function
  • Control: Linear
  • Form Factor: Stand-Alone
Modular Controller -- M4
from Opto 22

Opto 22 Modular Controller designed for use with FactoryFloor software. [See More]

  • Interface: Switches; Computer Programmable; Network
  • Control: Limit
  • Controller Type: Industrial Controller
  • Features: Multi-Function
Function Controller -- C10/C15
from Weber Screwdriving Systems, Inc.

For handheld and fixtured screwdriving technology. While the C10 is a pure feed control for the pneumatic handheld screwdriver HSP, the model C15 can be used not only to control handheld screwdriving systems, but to a limited extent also for fixtured screwdriving systems. Both its depth and torque... [See More]

  • Interface: Switches
  • Control: Feedforward
  • Controller Type: Sequence Controller
  • Features: Multi-Function
Electronic Voltage Control Single Phase -- PXET Series
from Ziehl-Abegg Inc.

For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors (PTC). [See More]

  • Interface: Switches
  • Form Factor: Stand-Alone
  • Control: Limit
  • Inputs: 1
Controls & Monitoring -- TraceNet™ TCM2
from Thermon, Inc

The well established Thermon TraceNet range has now been extended by the TraceNet ECM - Electronic Control Module. This highly accurate state of the art controller has a very wide control range and can be located in hazardous areas. It has been designed for a wide range of ambient temperatures where... [See More]

  • Interface: Switches
  • Temperature: Heating
  • Controller Type: Temperature; Heat Tracing and Freeze Protection