Chart Recorder Universal Process Controllers
Description
Chart Recorder Universal Process Controllers are devices that integrate the functionalities of a universal process controller with a chart recorder. These devices are capable of plotting data on a strip chart, in a circular pattern, or on a video display. They often include features such as self-tuning, programmable set points, signal computations or filters, and built-in alarm indicators. The controllers can handle both analog and digital inputs and outputs, and they are equipped with graphical or video displays for data visualization .
Working Principle
Chart Recorder Universal Process Controllers work by receiving input signals from various sensors or transducers, which measure different process variables such as temperature, pressure, or flow. These signals are then processed and displayed in real-time on a chart or graph, providing a visual representation of the data over time. The controllers can be programmed to maintain specific set points and can trigger alarms if the process deviates from these set points. This functionality makes them useful for monitoring and controlling complex industrial processes, ensuring that they operate within desired parameters .
Applications
Chart Recorder Universal Process Controllers are used in a variety of applications where real-time data monitoring and recording are essential. Specific examples include monitoring environmental conditions in refrigeration and air conditioning systems, tracking storage and transport conditions, and overseeing workplace or home environments. These controllers are also employed in industries that require precise control and documentation of process variables, such as chemical processing, pharmaceuticals, and food and beverage production .
Advantages over other Universal Process Controllers
One of the main advantages of Chart Recorder Universal Process Controllers is their ability to provide a physical hard copy of data, which can be crucial for record-keeping and compliance purposes. This feature is particularly beneficial in industries where documentation is critical, such as pharmaceuticals and food processing. Additionally, the integration of chart recording with process control allows for a more streamlined and efficient monitoring system, reducing the need for separate devices .
Limitations
A significant limitation of Chart Recorder Universal Process Controllers, particularly those that use paper-based recording, is the ongoing cost and maintenance associated with consumables like ink and paper. These devices also require more physical space compared to paperless systems and may lack the flexibility offered by digital data logging solutions. Furthermore, the initial setup and programming of these controllers can be complex, requiring specialized knowledge and training .
Considerations
When considering the implementation of Chart Recorder Universal Process Controllers, it is important to evaluate the initial costs, which can be higher for paperless or video graphing recorders due to their advanced features. Operating expenses should also be considered, especially for paper-based systems that require regular replenishment of consumables. Durability and accuracy are critical factors, as these devices must withstand industrial environments while providing precise data. Finally, replacement and maintenance costs should be factored into the decision-making process, as these can impact the long-term viability of the system .
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Laboratory; Level; Pressure; Temperature
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Laboratory; Level; Pressure; Temperature
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
from Florite International, Inc.
The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]
- Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Controller Type: Flow; Level
- Form Factor: Board; Chassis; PCB Mount