Cooling Control Universal Process Controllers

Description

Cooling Control Universal Process Controllers are devices designed to manage and regulate the temperature within a system by controlling the cooling processes. These controllers are integral in maintaining the desired temperature setpoints by adjusting the cooling output as necessary.

Working Principle

Cooling Control Universal Process Controllers operate by monitoring the temperature of a system and comparing it to a predetermined setpoint. When the temperature deviates from this setpoint, the controller adjusts the cooling mechanism to bring the temperature back to the desired level. This is typically achieved through a feedback loop that continuously assesses the temperature and makes real-time adjustments. These controllers are useful because they ensure precise temperature regulation, which is critical in processes where temperature stability is essential for quality and efficiency.

Applications

Cooling Control Universal Process Controllers are used in a variety of specific applications. For example, they are employed in HVAC systems to maintain comfortable indoor climates by regulating the cooling output. In industrial settings, they are used in processes such as plastic extrusion, where precise temperature control is necessary to ensure the quality of the final product. Additionally, they are utilized in laboratory environments to maintain the required conditions for experiments and tests.

Advantages over other Universal Process Controllers

One of the advantages of Cooling Control Universal Process Controllers is their ability to integrate both heating and cooling functions within a single unit, as mentioned in . This integration simplifies the system design and reduces the need for multiple controllers, which can lower installation and maintenance costs. Furthermore, these controllers often feature advanced programming capabilities that allow for more efficient and precise control compared to simpler on-off controllers.

Limitations

A specific limitation of Cooling Control Universal Process Controllers is that they may require assisted cooling in applications where the temperature does not fall quickly enough when power is removed from the heating load, as noted in . This can add complexity and cost to the system.

Considerations

When considering Cooling Control Universal Process Controllers, it is important to evaluate the initial costs, which can vary depending on the complexity and features of the controller. Operating expenses should also be considered, as more advanced controllers may offer energy-saving features that reduce long-term costs. Durability and accuracy are critical factors, as these will impact the reliability and performance of the controller over time. Additionally, replacement and maintenance costs should be assessed, as these can affect the overall cost of ownership.

18 Results
1/16 DIN Controller/Alarm Unit -- C50
from ABB Measurement & Analytics

The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50 can also act as... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; Linear
  • Form Factor: Chassis
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Temperature: Cooling
  • Control: Nonlinear
  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
Autotune Temperature Process Controller -- CN9300
from OMEGA Engineering, Inc.

The new 1 /32 DIN CN9500, 1 /16 DIN CN9300 Single Display and 1 /16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear; PID
  • Controller Type: Temperature
  • Form Factor: DIN
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Temperature: RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
4 Zones Modular Power Controller -- GFX4
from Gefran

GFX4 is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in terms... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: Chassis; DIN
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Temperature: Cooling
  • Control: Nonlinear
  • Controller Type: Environmental; Humidity; Temperature
  • Features: PLC
BIG Display Meters & Controller -- iLD
from OMEGA Engineering, Inc.

bull;. BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. •. Program to Change Colors: RED, AMBER, GREEN. •. Many Input Choices. •. Optional Relays for Alarm and Full PID Control. •. Communications Via Ethernet, RS-232, RS-485, and MODBUS. •. Embedded Web Server. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; PID (optional feature)
  • Controller Type: Temperature
  • Features: Rate Indication/ Control (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Temperature: RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Laboratory; Level; Pressure; Temperature
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
4-zone Modular Controller -- GFXTERMO4
from Gefran

GFXTERMO4 is a multi-loop control system that controls four process loops in a completely independent manner. Configuration of I/O resources is very rapid and flexible thanks to a programming tool that guides the user in the selection of parameters. Each control loop has: • Process input. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC (optional feature); PC-Based (optional feature)
  • Control: Limit; PID
  • Form Factor: Chassis; DIN
MICROMEGA® Temperature Controller -- CN77000
from OMEGA Engineering, Inc.

High accuracy, high quality MICROMEGA ® controllers offer unparalleled flexibility in process control. Each unit allows the user to select the input type, from 10 thermocouple types (J, K, T, E, R, S, B, C, N and J DIN), Pt RTD's (100, 500 or 1000 ohm, with either 385 or 392 curve), or analog... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; PID
  • Controller Type: Temperature
  • Form Factor: Chassis
4-zone Modular Power Controller For Infrared Lamps And Inductive Loads -- GFX4-IR
from Gefran

GFX4-IR is a four independent loop controller, designed to manage electrical power. GFX4 is a compact unit bounding different technological elements like: • controller. • solid state relay. • current transformers. • fuses-holders (option). The final result is a cost saving in... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: Chassis; DIN
Advanced Modular Power Controller -- GFW
from Gefran

GFW adv is more than a controller and more than a mono-bi-triphase solid state power unit: it integrates these functions in mechanical solutions that are modular, compact, and optimized to control any type of electric heating in a wide range of applications and markets. The incorporated PID... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Network
Advanced Modular Power Controller -- GFW Xtra
from Gefran

The Gefran GFW-Xtra power controller combines the functionality of a single, two or three phase solid-state power unit and controller with the benefits of the unique integrated overcurrent fault protection function. The fault protection eliminates the need for extra-rapid fuses, reducing machine... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Network
Advanced Power Controller -- GTF
from Gefran

The GTF series of microprocessor advanced solid state power unit controls, in compact and optimized solutions, offer various power outputs for use with different types of heating elements. Current levels range from 25A to 250A, nominal voltage from 480Vac to 600Vac. The command input is configurable... [See More]

  • Temperature: Heating; Cooling
  • Control: Limit
  • Controller Type: IR Lamps and Inductive Loads Controller
  • Form Factor: Chassis; DIN
Advanced Power Controller -- GTF Xtra
from Gefran

The Gefran GTF-Xtra power controller combines the functionality of a single, two or three phase solid-state power unit and controller with the benefits of the unique integrated overcurrent fault protection function. The fault protection eliminates the need for extra-rapid fuses, reducing machine... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: Chassis; DIN
  • Control: Limit
  • Interface: Network
High Performance Controller -- 2500
from Gefran

Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; PID
  • Controller Type: Pressure; Ratio Controller
  • Form Factor: DIN
Microprocessor Controller -- 1200-1300
from Gefran

Microprocessor controllers, 48x96 (1/8DIN) format for 1200 and 96x96 (1/4DIN) format for 1300, built with SMT technology. Complete operator interface, protected by Lexan membrane to guarantee an IP65 faceplate protection level. Composed of 4 keys, double 4-digit green LED display, 4 red signal LEDs... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
Microprocessor Controller -- 1600-1800
from Gefran

Microprocessor controller, format 48x48 / 96x96 (1/8 DIN - 1/4 DIN) manufactured using SM Technology. The instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN