Halocarbons (Refrigerants) Gas Sensors

5 Results
MGMS Multi-Gas Monitoring System
from Acme Engineering Products

The Acme MGMS is our latest multipoint, multigas detection system designed with modular construction and remote connectivity in mind. A DIN-rail mountable system consisting of a CM (Controller Module), RM (Relay Module), and AM (Analog Module) snap together for ease of installation, expandability,... [See More]

  • Gas Types: Toxic; Combustible; NH3; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
  • Electrical Outputs: Switch or Relay
Smart Gas Sensor - Refrigerant (R32) -- Model SA2-R32
from Safeguard Analytics

Model SA2-R32 smart sensor modules are designed to detect and monitor refrigerant R32 in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature... [See More]

  • Gas Types: Combustible; Refrigerants (15%)
  • Number of Gases Monitored: Single
  • Sensor Technology: Infrared
  • Measurement Type: %LEL or %LFL
Refrigerant Leak Sensor / Transmitter -- VOC-3 Series
from Acme Engineering Products

The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution, 0-1000PPM... [See More]

  • Gas Types: Toxic; Refrigerants (0-1000 PPM)
  • Number of Gases Monitored: Multi
  • Sensor Technology: Infrared
  • Measurement Type: Trace
Eight Channel Gas Controller -- P2260
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]

  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
  • Number of Gases Monitored: Multi
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Measurement Type: %LEL or %LFL; %Volume; Trace
Single Channel Gas Controller -- P2065
from Conspec Controls Inc.

CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]

  • Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
  • Number of Gases Monitored: Single
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
  • Measurement Type: %LEL or %LFL; %Volume; Trace