Carbon Monoxide (CO) Gas Sensors
from Analytical Industries Inc.
Key features. OEM CO sensor for use in: Analytical Industries Palm CO. Overview. Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its... [See More]
- Gas Types: CO (0 - 25 PPM CO)
- Operating Temperature: 32 to 113
- Sensor Technology: Echem
- Operating Humidity: 0 to 99
from Safeguard Analytics
Model SA2-CO smart sensor modules are designed to detect and monitor hydrogen sulfide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature... [See More]
- Gas Types: Toxic; Combustible; CO (0-10 ppm to 0-4000 ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from ABB Measurement & Analytics
The Advance Optima process gas analyzers have a modular design that offers a long-term security in your investment. Analyzer modules can be freely combined into tailor-made solutions and upgraded or extended with new features at any time. Remote modules are easily attached and centrally operated. [See More]
- Gas Types: CO2 (0-5/50 ppm); CO (0-10/50 ppm); Hydrocarbons (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas (0-50/100 ppm); NO (0-75 ppm); NxOx (0-20/50 ppm); SO2 (0-25/100 ppm); SF6 (0-1900/2000 ppm); Water Vapor (0-500/1000 ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical; Flame Ionization Detector
- Measurement Type: Trace
from Acme Engineering Products
The Acme MGMS is our latest multipoint, multigas detection system designed with modular construction and remote connectivity in mind. A DIN-rail mountable system consisting of a CM (Controller Module), RM (Relay Module), and AM (Analog Module) snap together for ease of installation, expandability,... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
- Electrical Outputs: Switch or Relay
from Electro Optical Components, Inc.
This sensor is smaller in size and lower in cost than the 4 Series sensors and works ideally for commercial and residential buildings to meet the building codes. Small and low cost. It gives a readout of CO concentration for applications with LCD displays. Typically it is used in garages, offices... [See More]
- Gas Types: CO (0-500ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from Win Source Electronics
Win Source Part Number: 1338526-USEQGCCAC8N100. Category: Sensors, Transducers - Gas Sensors. Series: QGC. Type: Carbon Monoxide (CO). Package: Tube. Standard Package: 50. Output: Voltage. Voltage - Supply: 2.7V ~ 8V. Temperature Range - Operating: -40 °C ~ 85 °C. ECCN: EAR99. Fake Threat... [See More]
- Gas Types: (GAS DETECTOR, ANALOG TO-39, GAS / Carbon Monoxide (CO) Sensor Voltage); CO (GAS DETECTOR, ANALOG TO-39, GAS / Carbon Monoxide (CO) Sensor Voltage)
- Operating Temperature: -40 to 185
from Dynament
The Dynament FGD14 series consists of standalone gas detectors featuring a front panel display that clearly shows the gas concentration level. These detectors are equipped with two control relays, which can be triggered based on user-defined alarm set points, allowing the relay contacts to control... [See More]
- Gas Types: Toxic; CO2; CO; Cl2; H2S; O2; SO2
- Operating Temperature: 14 to 104
- Sensor Technology: NDIR Infrared or Electrochemical
- Operating Humidity: 0 to 95
from DigiKey
SENSOR CARB MONOX ANALOG/DGT OUT [See More]
- Gas Types: CO
from CO2Meter.com
The Carbon Monoxide (CO) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1110-A-0-P) is designed to protect individuals near toxic gases like carbon monoxide in commercial and industrial applications. This fixed gas safety monitor measures 0-50ppm CO levels and detects hazards in order to protect... [See More]
- Gas Types: CO (0-50ppm)
- Measurement Type: Trace
- Number of Gases Monitored: Single
- Operating Temperature: -13 to 140
from ABB Measurement & Analytics
EasyLine is both a powerful and affordable line of instruments for the monitoring of gas concentrations in numerous applications. Up to two analyzer modules can be combined in one housing to measure up to five different gases continuously. The advantages to you – EasyLine offers: Proven... [See More]
- Gas Types: CO2 (0-100 ppm); CO (0-100 ppm); Methane (CH4) / Natural Gas (0-100 ppm); NO (0-150 ppm); NxOx (0-100 ppm); SO2 (0-100 ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical; Flame Ionization Detector; PID
- Measurement Type: %Volume; Trace
from Acme Engineering Products
The Acme GasPost II toxic gas sensor/transmitter measures CO and NO2 gas concentrations in enclosed areas and transmit its readings to a CEL-series monitor/controller over an addressable RS-485 “Daisy-Chain ” sensor network. The GasPost II has an easy 4-wire field connection: a pair of... [See More]
- Gas Types: Toxic; Combustible; CO (0-200 PPM); NO2 (0-10 PPM)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from Electro Optical Components, Inc.
smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for gas sensor technology,... [See More]
- Gas Types: CO (0-5-%)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from DigiKey
Carbon Monoxide (CO) Sensor Current [See More]
- Gas Types: CO
- Operating Temperature: -22 to 131
- Electrical Outputs: Current
from CO2Meter.com
The Fixed Combustible Carbon Monoxide (CO) Gas Detector (PX2-1-2-E1110-C-01): is designed for continuous monitoring of carbon dioxide gases to prevent leaks in the range of 0 to 150ppm for 24 hours in the confined space or automotive industries. This detector is also compatible with a wide range of... [See More]
- Gas Types: Combustible; CO (Combustible Fixed Gas Detectors - Carbon Monoxide Combustible Fixed Gas Detector (0-150ppm))
- Operating Temperature: -30 to 122
- Number of Gases Monitored: Single
- Operating Humidity: 15 to 90
from ABB Measurement & Analytics
The specialists for hazardous locations. The EL3060 series is compactly built and especially designed for hazardous areas. The gas analyzer is made up of the flameproof enclosed control unit which can also contain one analyzer. The infrared photometer is built into a separate flameproof enclosure... [See More]
- Gas Types: NH3 (0-30/500 ppm); CO2 (0-5/50 ppm); CO (0-10/50 ppm); Hydrocarbons (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas (0-50/100 ppm); NO (0-75/150 ppm); NxOx (0-20/50 ppm); SO2 (0-25/100 ppm); SF6 (0-1900/2000 ppm); Water Vapor (0-500/1000 ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared; PID
- Measurement Type: %Volume; Trace
from Acme Engineering Products
The Acme GasPost toxic gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. . The 4-20mA transmitter is designed for standard 2-wire loop-powered operation where the output is supplied via the same pair of... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 PPM); CO (0-200 PPM); Cl2 (0-5 PPM); H2 (0-1000 PPM); H2S (0-200 PPM); NO2 (0-10 PPM); O2 (0-25 %); SO2 (0-10 PPM)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from Electro Optical Components, Inc.
smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for gas sensor technology,... [See More]
- Gas Types: CO (0-100%)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from DigiKey
Carbon Monoxide (CO) Sensor 0 V ~ 3 V [See More]
- Gas Types: CO
- Operating Temperature: -40 to 122
- Electrical Outputs: Voltage
from CO2Meter.com
The CO-A1 AlphaSense 5,000ppm Carbon Monoxide sensor is designed to detect highly dangerous toxic gas that poses a significant threat to those working in its presence. The circuit board's microprocessor provides zero and span calibration as well as barometric pressure, temperature and % relative... [See More]
- Gas Types: CO (CO-A1 Alphasense 5,000ppm Carbon Monoxide 20mm Smart EC Sensor)
- Number of Gases Monitored: Single
from ABB Measurement & Analytics
Continuous Emission Monitoring Solution. World leader in stack gas monitoring systems for more than 40 years and pioneer in FTIR technology, ABB Analytical is offering an inexpensive and forward-looking system with the ACF-NT (former Advance Cemas FTIR) multi-component emission and process... [See More]
- Gas Types: NH3 (0-20/27 ppm); CO2 (0-30 Vol%); CO (0-60 ppm); HCl (0-10 ppm); Methane (CH4) / Natural Gas (0-150 ppm); NO (0-150 ppm); NO2 (0-20 ppm); NxOx (0-25 ppm); SO2 (0-25 ppm); Water Vapor (0-40 Vol%)
- Number of Gases Monitored: Multi
- Sensor Technology: FTIR
- Measurement Type: %Volume; Trace; Density
from Acme Engineering Products
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is accomplished through a 900... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
- Measurement Type: Trace
from Electro Optical Components, Inc.
smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for gas sensor technology,... [See More]
- Gas Types: CO (0-2000 ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: Trace
from DigiKey
Carbon Monoxide (CO) Sensor UART [See More]
- Gas Types: CO
- Operating Temperature: -22 to 131
from CO2Meter.com
The CO-AF AlphaSense Carbon Monoxide sensor is designed to provide accurate and reliable measurement up to 5,000ppm CO by volume in homes, offices, and industrial applications. Features. Electrochemical Sensor Measures up to 5,000ppm Carbon Monoxide. Barometric Pressure, Temperature and % Relative... [See More]
- Gas Types: CO (Search Results - CO-AF Alphasense 5,000ppm 20mm Carbon Monoxide Smart EC Sensor)
- Operating Temperature: -30 to 122
- Number of Gases Monitored: Single
- Operating Humidity: 15 to 90
from Acme Engineering Products
The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter includes a high gain antenna... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 PPM); CO (0-200 PPM); Hydrocarbons (0-40% LEL); H2 (0-1000 PPM); H2S (0-200 PPM); NO2 (0-10 PPM); O2 (0-25%)
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature)
- Measurement Type: %LEL or %LFL; Trace
from Electro Optical Components, Inc.
smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for gas sensor technology,... [See More]
- Gas Types: CO (0-200-%)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from DigiKey
Carbon Monoxide (CO) Sensor USB [See More]
- Gas Types: CO
- Operating Temperature: -4 to 104
from CO2Meter.com
The CO-B1 AlphaSense Carbon Monoxide sensor is designed to protect individuals near hazardous gases like carbon monoxide in homes, office buildings, commercial facilities, and industrial settings. The CO-B1 features on-board memory to log data when used in a remote device, paired with a 32mm... [See More]
- Gas Types: CO (CO-B1 Alphasense 5,000ppm 32mm Carbon Monoxide Sensor)
- Number of Gases Monitored: Single
from Electro Optical Components, Inc.
SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company with guidance for... [See More]
- Gas Types: CO (0-1000 ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from DigiKey
SENSOR CARBON MONOXIDE USB OUT [See More]
- Gas Types: CO
- Operating Temperature: -4 to 104
from CO2Meter.com
The COH-A2 Alphasense Dual Gas Sensor (formerly known as the AP-0011) detects both carbon monoxide and hydrogen sulfide in a single sensor. It is designed for OEM manufactures who need to measure both gases as well as a replacement sensor for several models of personal gas safety monitors. For... [See More]
- Gas Types: CO (COH-A2 Alphasense 5,000ppm Carbon Monoxide and Hydrogen Sulfide Gas Sensor)
- Number of Gases Monitored: Single
from RainWise, Inc.
Rainwise offers customized turnkey weather monitoring solution. [See More]
- Gas Types: Toxic (optional feature); Combustible (optional feature); NH3 (Contact Factory); AsH3 (Contact Factory); Br2 (Contact Factory); CO (Contact Factory); Cl2 (Contact Factory); ClO2 (Contact Factory); B2H6 (Contact Factory); F (Contact Factory); GeH4 (Contact Factory); H2 (Contact Factory); HCl (Contact Factory); HCN (Contact Factory); HF (Contact Factory); H2Se (Contact Factory); H2S (Contact Factory); NO (Contact Factory); NO2 (Contact Factory); O2 (Contact Factory); O3 (Contact Factory); PH3 (Contact Factory); SiH4 (Contact Factory); SO2 (Contact Factory)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %LEL or %LFL; Trace
from FIS Inc.
The SB-500-12 is a tin dioxide semiconductor gas sensor which has an excellent performance in CO detection. Using a mini-bead type sensing element with a periodic temperature change operation method, high sensitivity, selectively, small effect from humidity and other remarkable characteristics have... [See More]
- Gas Types: Combustible; CO (30-600ppm); H2 (1000-6000ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Semiconductor
- Measurement Type: Trace
from Delphian Corporation
The CommonSensor allows the user control over the cost of sensor use. By having the ability to replace sensor elements and flame arrestors, instead of the whole sensor, the user can keep the system operational with less expenditure for spares and labor. [See More]
- Gas Types: Toxic; Combustible; CO (0-500ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from Emerson Automation Solutions – Rosemount
This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key Features/Benefits: Measure up... [See More]
- Gas Types: Combustible; NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm); Hydrocarbons (0-200 ppm); HCl (0-2000 ppm); HF (0-50 ppm); H2S (0-50000 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); O2 (0-100%); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %Volume; Trace
from Terra Universal, Inc.
Complete, easy-to-use sampling and analysis system. Detects and measures hazardous gases and vapors. Certified by the Safety Equipment Institute (SEI). Ideal for monitoring performance of Terra Exhaust Purification Filters. The most cost effective solution to air sampling and analysis. This Toxic... [See More]
- Gas Types: Toxic; CO (10 to 1000 PPM)
- Number of Gases Monitored: Single
- Sensor Technology: Colorimetric Stain
- Measurement Type: Trace
from Conspec Controls Inc.
CONSPEC's CN Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CN Series is a simple and "smart" gas detector. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS system. A simplified calibration procedure allows for... [See More]
- Gas Types: Toxic; Combustible; CO
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: Trace
from Det-Tronics
The Det-Tronics GT3000 line of electrochemical fixed-point toxic-gas detectors provides continuous monitoring of the atmosphere for potentially hazardous toxic gas leaks or oxygen depletion. The GT3000 family currently includes sensors that detect each of the following gases (additional gases added... [See More]
- Gas Types: Toxic; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); H2S (0-50 ppm; 0-100 ppm); O2 (0-25%); SO2 (0-20 ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Measurement Type: %Volume; Trace
from Honeywell Analytics, Inc.
The Sensepoint XCD transmitter provides comprehensive monitoring of combustible, toxic and Oxygen gas hazards in potentially explosive atmospheres, indoors and outdoors —and is marked by installation ease and flexibility, user-friendly operation and cost-effective gas monitoring. Sensepoint... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-50PPM); CO (0-200 PPM / 0-500 PPM); Cl2 (0-5 PPM / 0-15 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); H2S (0-50 PPM / 0-100 PPM / 0-20 PPM); NO2 (0-10 PPM); O2 (0-25% VOL); SO2 (0-15 PPM / 0-50 PPM)
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Global Detection Systems Corp.
The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas monitors or any... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm); AsH3 (0-1 ppm); CO (0-300/1000 ppm); Cl2 (0-5/50 ppm); ClO2 (0-1 ppm); F (0-1 ppm); H2 (0-2000 ppm); HCl (0-30 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-50/100 ppm); NO (0-100/500 ppm); NO2 (0-5/50 ppm); O2 (0-25%); O3 (0-1 ppm); SiH4 (0-50 ppm); SO2 (0-20/100 ppm) (COCI2 0-1ppm N2H4 0-1ppm TBM 0-14ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Measurement Type: %LEL or %LFL (optional feature); Trace (optional feature)
from Linde North America, Inc.
G-TECTA ™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Cl2; ClO2; Hydrocarbons; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O3; PH3; SO2
- Measurement Type: %LEL or %LFL
- Number of Gases Monitored: Single
- Operating Temperature: -4 to 149
from Clark Solutions
The FYA600-Series sensors are ideal for monitoring the amount of gases in the ambient environment. The measurement of these critical gases is useful for monitoring air quality, particularly in environmental chambers and incubators in which the development of organisms is critical. Standard sensor... [See More]
- Gas Types: CO (0 to 150ppm or 0 to 5% (50,000ppm))
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %Volume; Trace
from Analytical Systems Int’l. Keco
The regulated d.c. power supply provides a constant standing voltage. The gas diffuses through a porous filter and contacts the surface of the sensor element. A change in resistance occurs that is proportional to the concentration at gas applied. This signal is then amplified and sent to the... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; Cl2; H2S; O2; SO2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical
- Measurement Type: %LEL or %LFL
from Sensidyne, LP
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration. [See More]
- Gas Types: Toxic; Combustible; CO (1 ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical; Gas Chromatography
- Measurement Type: Trace
from Emerson Automation Solutions – Rosemount
This hybrid system is the most cost effective solution to meet the measurement needs in marine applications. Key Features/Benefits: Measure up to 10 gases simultaneously. Ambient environments of up to 70 °C (158 °F) and gas temperatures of 190 °C (374 °F). Single and dual path... [See More]
- Gas Types: Combustible; NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm); Hydrocarbons (0-200 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %Volume; Trace
from Conspec Controls Inc.
CONSPEC's CX Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CX Series is a simple and "smart" gas detector designed for use in hazardous or classified locations. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS... [See More]
- Gas Types: Toxic; Combustible; CO
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: Trace
from Honeywell Analytics, Inc.
Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Linde North America, Inc.
G-TECTA ™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional capability... [See More]
- Gas Types: Toxic; Combustible; NH3; CO; Cl2; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O2; O3; PH3; SO2
- Measurement Type: %LEL or %LFL
- Number of Gases Monitored: Multi
- Operating Temperature: -4 to 131
from Sensidyne, LP
Minimum Indicated Concentration .............. 4 ppm. Repeatability .............................................. ± 2% of reading. Accuracy * ................................................. ± 2% of full scale. Zero Drift ................................................... < 5%... [See More]
- Gas Types: Toxic; Combustible; CO (0-100ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Honeywell Analytics, Inc.
Acts as the nerve center of a modular gas detection network by providing continuous monitoring of up to 96 sensors. The Manning AirAlertTM 96d multichannel gas monitoring system is designed for installation and operational simplicity for continuous monitoring and control of toxic gases, combustible... [See More]
- Gas Types: Combustible; CO2; CO; Cl2; H2; O2
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Electrical Outputs: Voltage; Switch or Relay
from Linde North America, Inc.
The G-TECTA ™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor. The instrument... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; O3; SO2
- Measurement Type: %LEL or %LFL
- Number of Gases Monitored: Multi
- Operating Temperature: -4 to 131
from Sensidyne, LP
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration... [See More]
- Gas Types: Toxic; Combustible; CO (0-100ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Honeywell Analytics, Inc.
Remotely monitor toxic gases in Class 1, Div 2 areas while reducing the maintenance, training and overall cost of gas monitoring. Sensepoint XCD RTD from Honeywell Analytics makes it easy on your maintenance team, time and budget when faced with the challenge of monitoring toxic gases in Class I,... [See More]
- Gas Types: Toxic; NH3 (0-50 PPM); CO (0-200 PPM); Cl2 (0-5 PPM); H2S (0-50 PPM); NO (0-100 PPM); NO2 (0-10 PPM); O2 (0-25%); SO2 (0-15 PPM)
- Measurement Type: %Volume; Trace
- Number of Gases Monitored: Multi
- Electrical Outputs: Voltage; Current
from Linde North America, Inc.
The G-TECTA ™ SG2 instrument offers the user a simple to use, low maintenance disposable gas detector with a warranted 2 year life. Designed to resist the most arduous environments and to be used with basic training, the G-TECTA SG2 is ideal for contract work and where limited functionality is... [See More]
- Gas Types: NH3; CO; Cl2; H2S; O2; SO2
- Operating Temperature: -4 to 122
- Number of Gases Monitored: Single
- Operating Humidity: 5 to 95
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Honeywell Analytics, Inc.
ATEX certified flammable, toxic and Oxygen gas detectors offering a low cost solution to hazardous area monitoring. The Sensepoint range of flammable, toxic and Oxygen gas detectors offer users a high quality, low cost solution to their industrial gas monitoring needs. Installation in potentially... [See More]
- Gas Types: Combustible; NH3 (0-50 PPM / 0-1000 PPM); CO (0-200 PPM / 0-500 PPM); Cl2 (0-5 PPM / 0-15 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); H2S (0-20 PPM / 0-50 PPM/ 0-100 PPM); NO2 (0-10 PPM); O2 (0-25% VOL); SO2 (0-15 PPM / 0-50 PPM)
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL; Trace
from Honeywell Analytics, Inc.
Toxic, 2 wire loop powered 4-20mA gas transmitter with integral gas concentration display. The Series 3000 MkII provides comprehensive monitoring of toxic and Oxygen gas hazards in potentially explosive atmospheres, both in and out of doors. This low powered gas detector operates on an industry... [See More]
- Gas Types: NH3 (50 to 1,000 ppm); CO (100 to 1,000 ppm); Cl2 (50 to 20 ppm); ClO2 (0 to 1 ppm); H2 (0 to 10,000 ppm); HCl (10 to 20 ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Electrical Outputs: Current