Hydrocarbons Gas Sensors
from MSA Safety
Every feature of the PrimaX IR Gas Transmitter is designed with reliability in mind to withstand the most challenging environmental conditions through out the product ’s life. MSA ’s PrimaX IR Gas Transmitter offers LEL (Lower Explosive Limit) combustible gas detection through a patented... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100% LEL)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL
from ABB Measurement & Analytics
The Advance Optima process gas analyzers have a modular design that offers a long-term security in your investment. Analyzer modules can be freely combined into tailor-made solutions and upgraded or extended with new features at any time. Remote modules are easily attached and centrally operated. [See More]
- Gas Types: CO2 (0-5/50 ppm); CO (0-10/50 ppm); Hydrocarbons (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas (0-50/100 ppm); NO (0-75 ppm); NxOx (0-20/50 ppm); SO2 (0-25/100 ppm); SF6 (0-1900/2000 ppm); Water Vapor (0-500/1000 ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical; Flame Ionization Detector
- Measurement Type: Trace
from Safeguard Analytics
Model SA2-C3H8 smart sensor modules are designed to detect and monitor propane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation... [See More]
- Gas Types: Combustible; Hydrocarbons (2% to 100% Volume)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from Electro Optical Components, Inc.
smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for gas sensor technology,... [See More]
- Gas Types: Hydrocarbons (C 2H 4 Ethylene, 0-2000 ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: Trace
from Dynament
Dynament offers a comprehensive range of hydrocarbon-based infrared sensors designed to accurately detect carbon dioxide concentrations from 0 to 100% volume. These sensors use non-dispersive infrared (NDIR) technology for reliable and consistent CO ₂ measurement across a wide range of... [See More]
- Gas Types: Toxic; Combustible; CO2 (0 -1000ppm up to 0 - 5% volume CO 2); Hydrocarbons
- Features: Hazardous Environment
- Sensor Technology: Infrared
- Operating Temperature: -4 to 140
from DigiKey
Hydrocarbons Sensor Voltage [See More]
- Gas Types: Hydrocarbons
- Electrical Outputs: Voltage
from Acme Engineering Products
The Acme Combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. The Acme 40-ST Combustible Gas sensor is explosion-proof. The enclosure of the sensor/transmitter is an explosion-proof enclosure. . [See More]
- Gas Types: Toxic; Combustible; Hydrocarbons (0-40% LEL); H2 (0-40% LEL)
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from MSA Safety
The IR400 Infrared (IR) Point Detector is a hydrocarbon gas detector that continuously monitors combustible gases and vapors within the lower explosive limit (LEL) and provides alarm indication. It features an industry-leading response time of ≤ 3 seconds, even with a splash guard installed. [See More]
- Gas Types: Toxic; Combustible; Hydrocarbons (0 to 100% LEL); Methane (CH4) / Natural Gas (0 to 100% by Volume)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL; %Volume
from ABB Measurement & Analytics
The specialists for hazardous locations. The EL3060 series is compactly built and especially designed for hazardous areas. The gas analyzer is made up of the flameproof enclosed control unit which can also contain one analyzer. The infrared photometer is built into a separate flameproof enclosure... [See More]
- Gas Types: NH3 (0-30/500 ppm); CO2 (0-5/50 ppm); CO (0-10/50 ppm); Hydrocarbons (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas (0-50/100 ppm); NO (0-75/150 ppm); NxOx (0-20/50 ppm); SO2 (0-25/100 ppm); SF6 (0-1900/2000 ppm); Water Vapor (0-500/1000 ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared; PID
- Measurement Type: %Volume; Trace
from Electro Optical Components, Inc.
smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for gas sensor technology,... [See More]
- Gas Types: Hydrocarbons (CH4 Methane, 0-5000 ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: Trace
from Dynament
Dynament ’s advanced dual-gas infrared sensors are engineered to measure methane (CH ₄) and carbon dioxide (CO ₂) simultaneously within a single compact sensor unit —while consuming the power of just one standard infrared sensor. This efficient design helps extend battery... [See More]
- Gas Types: Toxic; Combustible; CO2; Hydrocarbons
- Operating Humidity: 0 to 95
- Sensor Technology: Infrared
from DigiKey
Hydrocarbons Sensor Voltage [See More]
- Gas Types: Hydrocarbons
- Operating Temperature: -40 to 185
- Electrical Outputs: Voltage
from Acme Engineering Products
The Acme MGMS is our latest multipoint, multigas detection system designed with modular construction and remote connectivity in mind. A DIN-rail mountable system consisting of a CM (Controller Module), RM (Relay Module), and AM (Analog Module) snap together for ease of installation, expandability,... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
- Electrical Outputs: Switch or Relay
from MSA Safety
The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas... [See More]
- Gas Types: Hydrocarbons (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas (0 to 5000 ppm, 0 to 5 LEL)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Electro Optical Components, Inc.
Smallest, high sensitivity and ultra-low power multi-gas sensor with ASIC. Containing pre-installed software and specific algorithms is designed for detecting multi-gas and ambient temperature compensation. Small SMP packaging (3 x 3 x 1mm) with ROIC Self-Temperature compensation Long-term stability... [See More]
- Gas Types: Toxic; Combustible; CO (1-1000ppm); Hydrocarbons (Methane 1-1000ppm); Methane (CH4) / Natural Gas (1-1000ppm) (Ethanol 1-1000ppm; Toluene 1-1000ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Semiconductor
- Measurement Type: Trace; Leakage
from Dynament
Dynament ’s FGD10A Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres, where the risk of an incendive spark from electrical equipment could trigger an explosion. In such hazardous environments, commonly found in industries like oil, gas, and... [See More]
- Gas Types: Toxic; Combustible; CO2; Hydrocarbons; H2; O2
- Electrical Outputs: Current
- Sensor Technology: NDIR Infrared, Electrochemical or Pellistor
- Features: Hazardous Environment
from DigiKey
Hydrocarbons Sensor Voltage [See More]
- Gas Types: Hydrocarbons
- Operating Temperature: -40 to 185
- Electrical Outputs: Voltage
from Acme Engineering Products
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is accomplished through a 900... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
- Measurement Type: Trace
from Dynament
Dynament ’s Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres where the risk of ignition from electrical equipment sparks is a critical safety concern. These detectors comply with requirements to enclose electrical components within... [See More]
- Gas Types: Toxic; Combustible; CO2; Hydrocarbons; H2; O2
- Electrical Outputs: Current
- Sensor Technology: NDIR Infrared, Electrochemical or Pellistor
- Features: Hazardous Environment
from DigiKey
HYDROCARBON NDIR GAS SENSOR [See More]
- Gas Types: Hydrocarbons
- Operating Temperature: -4 to 140
from Acme Engineering Products
The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter includes a high gain antenna... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 PPM); CO (0-200 PPM); Hydrocarbons (0-40% LEL); H2 (0-1000 PPM); H2S (0-200 PPM); NO2 (0-10 PPM); O2 (0-25%)
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature)
- Measurement Type: %LEL or %LFL; Trace
from Dynament
Dynament ’s intrinsically safe fixed gas detectors are specifically engineered for use in hazardous environments where there is a potential risk of explosion due to flammable gases or vapours. These environments may result from industrial processes in sectors such as water treatment,... [See More]
- Gas Types: Toxic; Combustible; Hydrocarbons; O2
- Features: Hazardous Environment; Intrinsically Safe
from DigiKey
Hydrocarbons Sensor Voltage [See More]
- Gas Types: Hydrocarbons
- Electrical Outputs: Voltage
from Pem-Tech, Inc.
Ultra 1000 series is a microprocessor based addressable sensor for detection of combustible gases. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel sensor head assembly, a user... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100% LEL)
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Emerson Automation Solutions – Rosemount
This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key Features/Benefits: Measure up... [See More]
- Gas Types: Combustible; NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm); Hydrocarbons (0-200 ppm); HCl (0-2000 ppm); HF (0-50 ppm); H2S (0-50000 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); O2 (0-100%); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %Volume; Trace
from Cubic Sensor and Instrument Co.,Ltd.
Miniature NDIR methane gas sensor adopts advanced non-dispersive technology to detect and monitor CH4 concentration. It is with a heated infrared source inside a small chamber, in this case, the inside temperature of the gas sensor is much higher than the outside which can avoid condensing events... [See More]
- Gas Types: Toxic; Combustible; Hydrocarbons (0-5%vol (0-100%LEL), 0-100%vol)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from Owlstone Inc.
Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. [See More]
- Gas Types: Toxic; Combustible; Hydrocarbons; Methane (CH4) / Natural Gas (User Defined)
- Number of Gases Monitored: Multi
- Sensor Technology: PID
- Measurement Type: %Volume; Trace; Signature
from Terra Universal, Inc.
Complete, easy-to-use sampling and analysis system. Detects and measures hazardous gases and vapors. Certified by the Safety Equipment Institute (SEI). Ideal for monitoring performance of Terra Exhaust Purification Filters. The most cost effective solution to air sampling and analysis. This Toxic... [See More]
- Gas Types: Toxic; Hydrocarbons (5 to 200 PPM)
- Number of Gases Monitored: Single
- Sensor Technology: Colorimetric Stain
- Measurement Type: Trace
from Honeywell Analytics, Inc.
The Sensepoint XCD transmitter provides comprehensive monitoring of combustible, toxic and Oxygen gas hazards in potentially explosive atmospheres, indoors and outdoors —and is marked by installation ease and flexibility, user-friendly operation and cost-effective gas monitoring. Sensepoint... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-50PPM); CO (0-200 PPM / 0-500 PPM); Cl2 (0-5 PPM / 0-15 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); H2S (0-50 PPM / 0-100 PPM / 0-20 PPM); NO2 (0-10 PPM); O2 (0-25% VOL); SO2 (0-15 PPM / 0-50 PPM)
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Delphian Corporation
Delphian makes two types of sensors for combustible hydrocarbon detection: the model 201G, catalytic combustion type sensor, and the model 201B thermal conductivity type sensor. All sensors are temsted for span in methane and offset in air only to make sure they meet controlled performance standards... [See More]
- Gas Types: Combustible; Hydrocarbons (0-5%)
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic Combustion
- Measurement Type: %Volume
from Sensidyne, LP
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration. [See More]
- Gas Types: Toxic; Combustible; Hydrocarbons (50-1400 ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical; Gas Chromatography
- Measurement Type: Trace
from Senscient Inc.
Reliable, open path detection of Butane at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for Butane leak detection are orders of magnitude lower than any other OPGD product. No false alarms from any other hydrocarbon gases including diesel... [See More]
- Gas Types: Combustible; Hydrocarbons (0-1 LEL.m)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared; Enhanced Laser Diode Spectroscopy
- Measurement Type: %LEL or %LFL; Trace; Leakage; Signature
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from MO2 Inc.
The DHP is available with SDI-12 or RS-485 outputs. The DHP-485 can be configured with 0-5 volt or 4-20mA output as well as having remote access capability. The DHP is capable of being interfaced with most commercial data loggers, PLCs and samplers. Typical applications for the DHP are leak... [See More]
- Gas Types: Hydrocarbons (0-20,000 ppm as TPH)
- Number of Gases Monitored: Single
- Sensor Technology: Fiber Optic Chemical Sensor
- Measurement Type: Trace; Leakage
from Linde North America, Inc.
G-TECTA ™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Cl2; ClO2; Hydrocarbons; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O3; PH3; SO2
- Measurement Type: %LEL or %LFL
- Number of Gases Monitored: Single
- Operating Temperature: -4 to 149
from FIS Inc.
The SB-42A is a tin dioxide semiconductor gas sensor which has a high sensitivity to HFCs (e.g. Freon: R-134a) with improved cross sensitivity to other gases. This model is suitable for R-134a, R-410a, R-407c and other new freon family which contains R-134a. A significant feature of low power... [See More]
- Gas Types: Combustible; Hydrocarbons (10-1000ppm); Methane (CH4) / Natural Gas (20-100ppm) (Ethanol, Freon R-22, R-125, R-134a)
- Number of Gases Monitored: Multi
- Sensor Technology: Semiconductor
- Measurement Type: Trace
from Global Detection Systems Corp.
The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and immune to poisoning... [See More]
- Gas Types: Hydrocarbons (0-100% LEL or 0-5% Volume)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL (optional feature); %Volume (optional feature)
from Det-Tronics
Shown with the FlexVu UD10 Universal Display/Controller, the catalytic combustible gas sensor (CGS) is a globally-approved, stainless steel sensor that is poison-resistant. It provides unmatched detection of almost all combustible gases in harsh industrial environments, and is compatible with the... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100% LFL Standard); H2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Pem-Tech, Inc.
Model PT205 sensor is designed to detect combustible hydrocarbons vapors in air and provides an analog output signal. PT205 uses catalytic beads sensor to detect combustible vapors in % LEL. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100% LEL)
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Emerson Automation Solutions – Rosemount
This hybrid system is the most cost effective solution to meet the measurement needs in marine applications. Key Features/Benefits: Measure up to 10 gases simultaneously. Ambient environments of up to 70 °C (158 °F) and gas temperatures of 190 °C (374 °F). Single and dual path... [See More]
- Gas Types: Combustible; NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm); Hydrocarbons (0-200 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %Volume; Trace
from Cubic Sensor and Instrument Co.,Ltd.
It adopts advanced non-dispersive infrared technology and qualified raw materials and parts, which can be integrated in safety and alarming devices, able to be used for environmental monitoring, gas drainage monitoring; leak dangerous places like chemical, petroleum, metallurgy, oil depots,... [See More]
- Gas Types: Hydrocarbons (0~5%vol)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from Owlstone Inc.
NEXSENSE C is a man portable chemical detection and identification system that enables rapid and robust on-scene analysis of chemical agents from airborne samples. Utilising Owlstone's cutting edge Field Asymmetric Ion Mobility Spectrometry (FAIMS) technology combined with intelligent data... [See More]
- Gas Types: Toxic; Combustible; Hydrocarbons; Methane (CH4) / Natural Gas (User Defined)
- Number of Gases Monitored: Multi
- Sensor Technology: PID
- Measurement Type: Trace
from Honeywell Analytics, Inc.
Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Delphian Corporation
The CommonSensor allows the user control over the cost of sensor use. By having the ability to replace sensor elements and flame arrestors, instead of the whole sensor, the user can keep the system operational with less expenditure for spares and labor. [See More]
- Gas Types: Combustible; Hydrocarbons; H2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Sensidyne, LP
Minimum Indicated Concentration .............. 4 %LEL. Repeatability .............................................. ± 2% of reading. Accuracy * ................................................. ± 2% of full scale. Zero Drift ................................................... 5% change... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100%LEL)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Linde North America, Inc.
The G-TECTA ™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor. The instrument... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; O3; SO2
- Measurement Type: %LEL or %LFL
- Number of Gases Monitored: Multi
- Operating Temperature: -4 to 131
from Det-Tronics
The PIRDuct "DuctWatch" combustible IR gas detector is specially designed to deliver reliable gas detection in enclosed airhandling ductwork applications. Safety engineers have long been aware that duct air monitoring provides the ability to maximize protection of confined spaces in challenging... [See More]
- Gas Types: Combustible; Hydrocarbons (0-15% LFL)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from Pem-Tech, Inc.
Model PT295-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100% LEL)
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Cubic Sensor and Instrument Co.,Ltd.
Miniature NDIR C3H8 sensor adopts NDIR technology to detect C3H8 concentration in serve industrial applications, which can be integrated in safety and alarming devices, for environmental monitoring, gas drainage monitoring, chemical, petroleum, metallurgy, oil depots, liquefied gas stations, paint... [See More]
- Gas Types: Combustible; Hydrocarbons (0-2.1% vol (0-100%LEL))
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from Owlstone Inc.
PID+ is a minaturised chemical sensor that builds upon and extends the capability of Photo Ionization Detectors (PID) commonly used in industrial, military and homeland security applications. [See More]
- Gas Types: Toxic; Combustible; Hydrocarbons; Methane (CH4) / Natural Gas (User Defined)
- Number of Gases Monitored: Multi
- Sensor Technology: PID
- Measurement Type: %Volume; Trace
from Honeywell Analytics, Inc.
UL certified, explosion-proof flammable gas detectors with high temperature version certified to 150 °C. The Model 705 high temperature sensor has been specifically designed for the detection of combustible gases in high temperature hazardous area locations. Typical applications include turbine... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100% LEL / 0-20% LEL); H2 (0-100% LEL) (Flammable gases)
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Delphian Corporation
Combustible CommonSensor, catalytic BASEEFA approved, aluminum [See More]
- Gas Types: Combustible; Hydrocarbons; H2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Sensidyne, LP
Minimum Indicated Concentration .............. 4 %LEL. Repeatability .............................................. ± 2% of reading. Accuracy * ................................................. ± 3% 0-50 %LEL,. ± 5% 50-100 %LEL. Zero Drift... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100%LEL); H2 (0-100%LEL)
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic
- Measurement Type: %LEL or %LFL
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Det-Tronics
Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open Path Eclipse provides a number of... [See More]
- Gas Types: Combustible; Hydrocarbons (0-5 % LFL-Meters); Methane (CH4) / Natural Gas (Meth / But / Propane)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL
from Pem-Tech, Inc.
Ultra 1000-IR series is a microprocessor based sensor for detection of combustible gases using Infrared sensor technology. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. Ultra 1000-IR uses NDIR (Non Dispersive Infrared) technique... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100% LEL)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL
from Owlstone Inc.
FAIMS is a high speed, gas phase ion separation technique. When interfaced to a Mass Spectrometer, the FAIMS chip provides an additional separation stage, making it suitable for a applications ranging from drug development to proteomics. The FAIMS ion filter is orthogonal to both LC and MS, so has... [See More]
- Gas Types: Toxic; Combustible; Hydrocarbons; Methane (CH4) / Natural Gas (User Defined)
- Number of Gases Monitored: Multi
- Sensor Technology: PID
- Measurement Type: %Volume; Trace; Signature
from Honeywell Analytics, Inc.
World renowned infrared open path flammable gas detector offering unrivalled performance and sensitivity. The Searchline Excel is the World ’s best selling infrared open path gas detector with over 6,000 units installed in challenging applications throughout industry. From the Arctic Circle to... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100% LEL)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL; Leakage
from Sensidyne, LP
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100%LEL)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL
from Pem-Tech, Inc.
Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user... [See More]
- Gas Types: Toxic; NH3 (optional feature) (0-50ppm); CO (optional feature) (0-100ppm / 0-1000ppm); Cl2 (optional feature) (0-10ppm); ClO2 (optional feature) (0-50ppm); Hydrocarbons (0-100ppm (Ethylene)); H2 (optional feature) (0-100ppm / 0-1000ppm); HCl (optional feature) (0-20ppm); HCN (optional feature) (0-30ppm); H2S (optional feature) (0-100ppm); NO (optional feature) (0-100ppm); NO2 (optional feature) (0-20ppm); O2 (optional feature) (0-25% Deficiency); SO2 (optional feature) (0-50ppm) (EthyleneOxide50ppm MethylMercapton100ppm)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %LEL or %LFL (optional feature); Trace (optional feature)
from Honeywell Analytics, Inc.
Take advantage of HART communication added to the proven performance of the market-leading hydrocarbon point infrared gas detector. With over 40 years experience in the design, manufacture, installation and maintenance of point infrared gas detection, Honeywell Analytics currently has a worldwide... [See More]
- Gas Types: Combustible; Hydrocarbons (0-100% LEL)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL