Ultrasonic / Vibrational Industrial Mixers

3 Results
vibratory motion blending system, tna roflo ® VMBS 3 -- tna roflo ® VMBS 3
from TNA Solutions Pty. Ltd.

The tna roflo ® VMBS 3 is a compact vibratory motion blending system that accurately measures individual ingredients to ensure every recipe is a success. Using speed, vertical motion and mass flow technology, its innovative design regulates the amount and distribution of dry/wet ingredients to... [See More]

  • Mixer Type: Ultrasonic
  • Feed Rate (volumetric): 264 to 16379
  • Capacity (volumetric): 7.06 to 10.59
  • Operating Condition: Continuous / In-Line
Flocell Inline Processor -- 4583
from Qsonica, LLC

4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]

  • Mixer Type: Agitators; Homogenizer; Ultrasonic
  • Capacity (volumetric): 0.0141
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 317
Q1375 Sonicator -- Q1375
from Qsonica, LLC

Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]

  • Mixer Type: Agitators; Homogenizer; Ultrasonic
  • Feed Rate (volumetric): 317
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch; Continuous / In-Line (optional feature)