Digital Front Panel Industrial Mixers
from Continental Products Corp.
The Mk IX Rollo-Mixer ® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates — from sand to 40 mm spheres. Today ’s leading manufacturers of polymer coated slow release fertilizers use the Continental... [See More]
- User Interface: Digital
- Capacity (volumetric): 3.5 to 297
- Media Type: Solid with Liquid Addition; Powder or Granular
- Mixer Type: Homogenizer; Tumblers / Drum
from Continental Products Corp.
The Mk X Rollo-Mixer ® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack food ingredients. The Mk X 50-35/35s can blend dried fruit and very fragile cracker bits, cashews and a variety of nuts uniformly in 80 seconds. The Mk is... [See More]
- User Interface: Digital
- Capacity (volumetric): 5 to 386
- Media Type: Solid with Liquid Addition; Powder or Granular
- Mixer Type: Homogenizer; Tumblers / Drum
from Continental Products Corp.
The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access, and venting... [See More]
- User Interface: Digital
- Capacity (volumetric): 3.5 to 1286
- Media Type: Solid with Liquid Addition; Powder or Granular
- Mixer Type: Homogenizer; Tumblers / Drum
from Continental Products Corp.
The Mk VIII Rollo-Mixer ® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII Rollo-Mixer ® to be one of the best dry powder blenders for mixing supplement and food... [See More]
- User Interface: Digital
- Capacity (volumetric): 3.5 to 400
- Media Type: Solid with Liquid Addition; Powder or Granular
- Mixer Type: Homogenizer; Tumblers / Drum
from IKA Works, Inc.
The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in the food, beverages, cosmetics and chemical industries. The plant is GMP-compliant and guarantees... [See More]
- User Interface: Digital
- Feed Rate (volumetric): 10567
- Media Type: Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer
from NETZSCH Premier Technologies LLC
Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]
- User Interface: Digital
- Mixer Type: Homogenizer; Rotor-Stator; Static
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Mounting: Portable (optional feature); Floor Mounted
from Hebeler LLC.
Simple tumble blending is characterized by low energy input and this operation works well with formulations that are free-flowing and have similar physical properties. PK offers a variety of vessel geometries that allow our customers to select the best vessel for the process. The shapes include... [See More]
- User Interface: Digital
- Capacity (volumetric): 530
- Media Type: Solid with Liquid Addition; Powder or Granular
- Mixer Type: Tumblers / Drum
from Edwards Vacuum
The ChemFlexTM B3 Chemical Blending Module ensures a safe and reliable system to blend and deliver the ultra pure chemistries used to manufacture semiconductors. The ChemFlex B3 Module achieves exceptionally accurate and repeatable results using patented MassFusionTM Technology. This module is... [See More]
- User Interface: Digital
- Feed Rate (volumetric): 0 to 110
- Media Type: Liquids
- Mixer Type: MassFusion
from Techcon
Cartridge Mixer for 20 oz. (591ml) kit. The TS6500 Series cartridge mixer provides complete automatic mixing of two-component material filled in a cartridge kit. The features rich TS6500 Series accommodates all standard size cartridge kits ranging from 2.5 oz (74ml) to 20 oz. (591ml) and is... [See More]
- User Interface: Digital
- Mounting: Benchtop
- Operating Condition: Batch
- Motor Speed: 139
from Glas-Col, LLC
The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can roll any size bottle 4-1/4" diameter and larger. The heart of the system is a heavy-duty DC... [See More]
- User Interface: Digital
- Capacity (volumetric): 0.1337 to 1.34
- Media Type: Liquids
- Mixer Type: Tumblers / Drum
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- User Interface: Digital
- Capacity (volumetric): 0.0141
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 317
from NETZSCH Premier Technologies LLC
Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]
- User Interface: Digital
- Capacity (volumetric): 0.0706 to 353
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer; Rotor-Stator
from Edwards Vacuum
The Mix 500 Chemical Blending Module (CBM) is based on the proven Mix 97 CBM used in many fabs around the world. The system incorporates Edwards' patented MassFusion ™ weight based blending technology for precise, on-site blending and dilution of concentrated HF, NH4OH, post-CMP cleaning... [See More]
- User Interface: Digital
- Feed Rate (volumetric): 132
- Media Type: Liquids
- Mixer Type: MassFusion
from Techcon
Cartridge Mixer for 2.5 (74ml), 6.0 (177ml), 8.0 oz. (237ml) kit. The TS6500 Series cartridge mixer provides complete automatic mixing of two-component material filled in a cartridge kit. The features rich TS6500 Series accommodates all standard size cartridge kits ranging from 2.5 oz (74ml) to 20... [See More]
- User Interface: Digital
- Mounting: Benchtop
- Operating Condition: Batch
- Motor Speed: 139
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]
- User Interface: Digital
- Feed Rate (volumetric): 317
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from NETZSCH Premier Technologies LLC
Psi;-Mix ® Inline Disperser. Revolutionary Mixing Technology for optimal Wetting. General. The Ψ-Mix ® inline disperser combines a new dispersion method, in which the solid components are wetted on a large liquid surface, with emission- free, dust-free inline operation. The combination... [See More]
- User Interface: Digital
- Feed Rate (volumetric): 79 to 52834
- Media Type: Solid with Liquid Addition
- Mixer Type: Single Rotor
from Edwards Vacuum
The iSIS ™ 1000 Slurry Blending and Distribution System is a high-accuracy, point-of-use slurry system that supports mission-critical CMP processes for R &D and manufacturing applications. The system features MassFusion ™ Technology that enables up to ±0.5% blend repeatability... [See More]
- User Interface: Digital
- Mixer Type: Paddle; MassFusion
- Media Type: Liquid with Suspended Solids
- Mounting: Floor Mounted
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- User Interface: Digital
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8
from NETZSCH Premier Technologies LLC
Epsilon Inline Disperser. The New Inline Mixing Experience. General. With the Epsilon, NETZSCH offers a new, compact solution for producing homogeneous dispersions with reproducible quality in an inline process. Here, the dispersion process takes place in an atmospherically sealed processing chamber... [See More]
- User Interface: Digital
- Feed Rate (volumetric): 3963 to 21134
- Media Type: Solid with Liquid Addition
- Mixer Type: Single Rotor
from Edwards Vacuum
The iSIS ™1100 Slurry Blending and Distribution System is a high accuracy, low to midvolume slurry system that supports mission-critical CMP processes for R &D or small scale manufacturing applications. The system features MassFusion ™ Technology that enables up to ±0.1% blend... [See More]
- User Interface: Digital
- Mixer Type: Paddle; MassFusion
- Media Type: Liquid with Suspended Solids
- Mounting: Floor Mounted
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- User Interface: Digital
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8 to 317