Drying Industrial Mixers
from Hebeler LLC.
PK Solids Processors are configured with heating and vacuum packages that offer the ability to process complex formulations through a processing scheme. The process may begin with a dry mixing step, followed by wet granulation, vacuum drying and lubrication. Containment and control are satisfied by... [See More]
- Additional Capabilities: Drying; Granulating
- Mixer Type: Tumblers / Drum
- Media Type: Solid with Liquid Addition; Powder or Granular
from Custom Milling & Consulting, Inc.
CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary Mixer offers the capability to... [See More]
- Additional Capabilities: Drying
- Mixer Type: Kneader (optional feature); Planetary
- Media Type: Liquids (optional feature); Solid with Liquid Addition (optional feature); Liquid with Suspended Solids (optional feature); Powder or Granular (optional feature)
- Operating Condition: Batch
from amixon GmbH
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels. A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical... [See More]
- Additional Capabilities: Drying
- Capacity (volumetric): 4
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Screw; Single Rotor
from Jaygo, Inc.
Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be... [See More]
- Additional Capabilities: Drying
- Capacity (volumetric): 18 to 20
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Screw
from amixon GmbH
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels. The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The... [See More]
- Additional Capabilities: Drying
- Capacity (volumetric): 3.5
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Single Rotor