Vertical Turbine Industrial Mixers

1 Result
1/2 HP Air Stirrer w/ Chuck -- ASH050DCK
from Mixer Direct

This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]

  • Mixer Type: Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
  • Viscosity Range: 1 to 1000
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
  • Capacity (volumetric): 0.1337 to 4.01