Agitator Industrial Mixers
Description
Agitator industrial mixers are designed to mix fluids and solids to enhance process results. They achieve this by using an agitation source to create movement within the mixture, ensuring even distribution and consistency. These mixers are essential in various industrial processes where thorough mixing is required to maintain product quality and uniformity.
Working Principle
Agitator mixers operate by circulating the liquid within a tank and subjecting it to a desired level of shear. This process involves the interaction of different phases, such as gases with liquids or liquids with solids, to achieve the desired mixing outcome. The agitator's design is crucial as it determines the consistency of the mix and the processing times. By optimizing the agitator design, these mixers can effectively control shear, heat transfer, and flow, leading to improved dispersion, emulsification, and homogenization .
Applications
Agitator mixers are widely used in various industries, including pharmaceuticals, chemicals, food processing, and paint production. For example, in the pharmaceutical industry, they ensure the production of perfectly homogeneous products, while in the chemical industry, they are used to meticulously blend industrial chemicals. In food processing, agitator mixers help maintain the consistency and quality of products by preventing the separation and settling of ingredients .
Advantages over other Industrial Mixers
Agitator mixers offer several advantages over other types of industrial mixers. They provide greater flexibility due to recent advances in agitator designs, allowing for better control of shear, heat transfer, and flow. This flexibility is particularly beneficial for contract manufacturers who need to accommodate a fast-changing variety of products. Additionally, multi-agitator mixers offer remarkable versatility, enabling manufacturers to handle a diverse range of products and respond quickly to market demands .
Limitations
One limitation of agitator mixers is that the choice of agitator design can significantly impact the effectiveness of the mixing process. Selecting the wrong design may lead to suboptimal blending, longer mix times, and inefficient material evacuation. Therefore, careful consideration is required to ensure the agitator design is well-suited to the specific application .
Considerations
When selecting an agitator mixer, several factors should be considered, including initial costs, operating expenses, durability, accuracy, and maintenance costs. The sanitary profile of the agitator can influence operational costs related to cleaning and maintenance. Additionally, choosing the right agitator can extend the usefulness of the mixer and result in lower operational costs. Therefore, taking the time to consider these factors is crucial in optimizing industrial mixing equipment .
from Sames North American Corporation
This elevator agitator for (5) & (55) gal (20-200 L) drums features a bi-directional jack for a fast lift of a stainless steel cover fitted for a quick material drum change. The cover is equipped with a motorized agitator fitted with blades for low viscosity materials & a full stainless... [See More]
- Mixer Type: Agitators
- Capacity (volumetric): 0.6684 to 7.35
- Media Type: Liquids
- Operating Condition: Batch
from Charles Ross & Son Company
The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]
- Mixer Type: Agitators; Planetary
- Viscosity Range: 1 to 6.00E6
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.2674 to 100
from Sames North American Corporation
Constant quality of mixed materials. Stainless steel wetted parts. High ROI - no product loss. ► For configurations and part numbers, please refer to the Documents tab. Performance. Bi-directional jack for fast lift of stainless steel agitator cover (3 positions available). Quick material... [See More]
- Mixer Type: Agitators
- Capacity (volumetric): 7.35
- Media Type: Liquids
- Operating Condition: Batch
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Mixer Type: Agitators; Twin Rotor
- Capacity (volumetric): 66.84 to 134
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Mixer Type: Agitators; Twin Rotor
- Capacity (volumetric): 1.34 to 40.1
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Mixer Type: Agitators; Paddle
- Capacity (volumetric): 0.4679 to 514
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from Charles Ross & Son Company
Hybrid planetary mixers are utilized for creating fine dispersions in viscous mixtures, typically within the viscosity range of 100,000 to 2 million cP. Intense mixing is applied to the product by constantly advancing a high speed disperser and a low speed stirrer into the batch. Solids are quickly... [See More]
- Mixer Type: Agitators; Planetary
- Viscosity Range: 100000 to 2.00E6
- Media Type: Liquids
- Capacity (volumetric): 0.3342 to 100
from Charles Ross & Son Company
The patented PowerMix* combines a planetary blade and a high speed dispersion blade. Both agitators are in constant motion. The planetary and the high speed disperser blades rotate on their own axes and also rotate continuously around the vessel. The planetary blade feeds materials directly into the... [See More]
- Mixer Type: Agitators; Planetary
- Viscosity Range: 1 to 6.00E6
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.5347 to 100
from Charles Ross & Son Company
Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]
- Mixer Type: Agitators; Paddle (optional feature); Ribbon
- Capacity (volumetric): 0.4679 to 1000
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Mixer Type: Agitators; Rotor-Stator; Triple Rotor
- Capacity (volumetric): 20.05 to 100
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from OMEGA Engineering, Inc.
FMXD11 mixers efficiently mix from the top of a 55-gallon drum to the bottom, without requiring removal of the drum lid. The optional IPS drum bung adaptor allows fixed mounting of the mixer to the drum. Mixers draw approximately 14 gallons of liquid (750 cp max viscosity, 1.8 S.G. max density) per... [See More]
- Mixer Type: Agitators; Turbine
- Viscosity Range: ? to 750
- Media Type: Liquids
- Capacity (volumetric): ? to 7.35
from Flygt, a Xylem brand
Offer highly efficient solutions for any tank shape and size. [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Batch; Continuous / In-Line
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Overhead (optional feature)
from Mixer Direct
This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]
- Mixer Type: Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
- Viscosity Range: 1 to 1000
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 4.01
from IKA Works, Inc.
The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in the food, beverages, cosmetics and chemical industries. The plant is GMP-compliant and guarantees... [See More]
- Mixer Type: Agitators; Homogenizer
- Feed Rate (volumetric): 10567
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch
from Alfa Laval Inc.
Our bottom-mounted agitator ALB offers mixing solutions to meet any requirements in food, dairy, beverage, pharmaceutical, biotechnology and cosmetic applications. Type ALB agitators can be sized for several applications for both atmospheric and pressurised tanks. Configuration for use in... [See More]
- Mixer Type: Agitators
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Floor Mounted
from Neptune Chemical Pump Co., Inc.
Neptune's economy line of small direct drive mixers for small batches of low viscosity fluids. [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Overhead
from Jaygo, Inc.
The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the... [See More]
- Mixer Type: Agitators; Single Rotor (optional feature); Twin Rotor (optional feature)
- Operating Condition: Batch
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Floor Mounted
from Sulzer Ltd.
Sulzer SALOMIX ® and Scaba mixing and agitation technology offers a wide range of products for industrial applications. Side-mounted horizontal and top-mounted vertical agitators, dynamic chemical mixers, and tower and tank flow management products guarantee effective mixing and agitating... [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Continuous / In-Line
- Media Type: Liquids
- Mixer / Homogenizer Location: Top Entry; Side Entry
from KSB AG
Design. Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4. Applications. In environmental engineering, particulary for circulating, keeping in suspension and inducing flow in municipal... [See More]
- Mixer Type: Agitators
- Operating Condition: Continuous / In-Line
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer / Homogenizer Location: Side Entry
from Heinkel USA
TM 1500 - TM 40000. Termomix ® Paddle Dryer / Reactor. The Termomix ® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing... [See More]
- Mixer Type: Agitators; Paddle; Vacuum
- Capacity (volumetric): 38.85
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids
- Operating Condition: Batch
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Mixer Type: Agitators; Homogenizer; Ultrasonic
- Capacity (volumetric): 0.0141
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 317
from NETZSCH Premier Technologies LLC
Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]
- Mixer Type: Agitators; Homogenizer; Rotor-Stator
- Capacity (volumetric): 0.0706 to 353
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Operating Condition: Batch
from Walker Engineered Products
The Walker range of process vessels draws from a wide portfolio of agitator designs to match the specific application needs. Rely on Walker engineers to apply their experience in mixing tank design to your specific process need. BOTTOM SWEEP AGITATOR. Designed to provide a thorough mixing of the... [See More]
- Mixer Type: Agitators
from Milton Roy
For suspension and homogenization of solid particles. Designed for water treatment basins and tanks, Heliofloat floating agitators are an economical, energy efficient investment, producing high-displaced volumes. Heliofloat agitator efficiently holds solid particles in suspension with its high-power... [See More]
- Mixer Type: Agitators
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Overhead
from Pope Scientific, Inc.
The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs. [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Batch
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Stand (optional feature); Overhead
from Vibra Screw, Inc.
This unique device employs the principle of controlled vibration to "fluidize" dry materials for rapid dispersion and continuous, high-speed blending of solids. With extremely low power requirements and minimal particle degradation, the Vibra-Blender approaches the efficiency of a batch blender. [See More]
- Mixer Type: Agitators
- Feed Rate (volumetric): 898
- Media Type: Powder or Granular
- Operating Condition: Continuous / In-Line
from Flygt, a Xylem brand
Used as a mixer or flushing device depending on water levels. [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Batch; Continuous / In-Line
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Overhead (optional feature)
from IKA Works, Inc.
The approved “Standard Production Plant ” (SPP) is the IKA solution for the production of emulsions and suspensions in many areas of application. Depending on its execution, the Standard Production Plant can be used for cosmetic creams and lotions, for mayonnaise or dressings in the food... [See More]
- Mixer Type: Agitators; Homogenizer
- Capacity (volumetric): 141
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch
from Alfa Laval Inc.
Our top mounted agitator with bottom support ALTB offers the same solutions as the ALT but with higher flexibility in mechanical design. Depending on the size of the agitator a bottom support may result in a more economical configuration. The Alfa Laval bottom support comes in sanitary design... [See More]
- Mixer Type: Agitators
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Floor Mounted
from Neptune Chemical Pump Co., Inc.
Neptune's economy line of small direct drive mixers for small batches of low viscosity fluids. [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Overhead
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]
- Mixer Type: Agitators; Homogenizer; Ultrasonic
- Feed Rate (volumetric): 317
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from NETZSCH Premier Technologies LLC
Premix Vessels GammaVita Type ABF / ABW / ABS. Investment Security Right from the Start!. General. “Satisfied customers “ – this is our aim at NETZSCH Vakumix. We know your problems and worries and of course your wishes. Profit form our experience of many years, as you will find... [See More]
- Mixer Type: Agitators; Rotor-Stator
- Capacity (volumetric): 0.3531 to 353
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Operating Condition: Batch
from Milton Roy
Simple and Efficient Design for Intermediate Bulk Containers Mixing. The Helimix folding blade agitator has been specifically designed to overcome the constraints of intermediate bulk containers (IBCs). Products within the IBC must be regularly mixed to prevent separation, but the short processing... [See More]
- Mixer Type: Agitators
- Motor Power: 0.50
- Motor Speed: 300 to 1000
from Pope Scientific, Inc.
The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various optional seals,... [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Batch
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Stand (optional feature); Overhead
from Flygt, a Xylem brand
Dry installation for wastewater and sludge applications [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Batch; Continuous / In-Line
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Overhead (optional feature)
from IKA Works, Inc.
The IKA ROTOTRON® RT is an all-purpose jet-flow agitator used for homogenizing, dispersing, suspending, emulsifying, aerating, dissolving and improvement of heat transfer. The RT is most effectively used for tasks ranging between that of a conventional stirring machine and a dispersing machine with... [See More]
- Mixer Type: Agitators
- Capacity (volumetric): 1059
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from Alfa Laval Inc.
Our side mounted agitator ALS offers mixing solutions to meet any requirements in food, dairy, beverage, pharmaceutical, biotechnology and cosmetic applications. Type ALS agitators can be sized for several applications for both atmospheric and pressurised tanks. Configuration for use in... [See More]
- Mixer Type: Agitators
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Floor Mounted
from Neptune Chemical Pump Co., Inc.
Neptune's clamp mounted, air driven mixer uses 316SS shaft and 316SS marine propellers. Knob allows clamp to be loosened without tools to adjust shaft angle. Handle allows firm grip on mixer when positioning. Three blade left-hand marine propellers pump downward in normal operation. Air control... [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Overhead
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Mixer Type: Agitators; Homogenizer; Ultrasonic
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8
from NETZSCH Premier Technologies LLC
PMD-VC Intensive Mixers. Stationary Mixers for Processing of Large Batches. General. The PMD-VC intensive mixers are large-volume stationary mixing and dispersing units for processing medium- to high-viscosity product batches. They are successfully employed primarily in the coatings, printing inks,... [See More]
- Mixer Type: Agitators
- Capacity (volumetric): 21.19 to 706
- Media Type: Solid with Liquid Addition
- Operating Condition: Batch
from Milton Roy
Optimized and cost-effective agitation for open or pressurized tanks. Our Helisem top-entry agitators are a standard, well-proven mixing technology used in numerous industries and applications. Our field-proven design, has been mechanically proven with more than 16,000 references. Ranging from 50 to... [See More]
- Mixer Type: Agitators
- Operating Temperature: ? to 194
- Mixer / Homogenizer Location: Top Entry
- Applications / Industry: Water / Wastewater Treatment; Homogenization, Additives Preparation, Suspension, Flashmixing
from Flygt, a Xylem brand
Efficient bulk flow, low energy consumption, and positioning flexibility. [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Batch; Continuous / In-Line
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Overhead (optional feature)
from IKA Works, Inc.
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]
- Mixer Type: Agitators; Homogenizer; Rotor-Stator
- Capacity (volumetric): 706
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from Alfa Laval Inc.
Our top mounted agitator ALT offers mixing solutions to meet any requirements in food, dairy, beverage, pharmaceutical, biotechnology and cosmetic applications. Type ALT agitators can be sized for several applications for both atmospheric and pressurised tanks. Configuration for use in... [See More]
- Mixer Type: Agitators
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Floor Mounted
from Neptune Chemical Pump Co., Inc.
Neptune's premier line of small direct drive mixers for mixing small batches of low viscosity fluids. [See More]
- Mixer Type: Agitators; Propellor
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Overhead
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Mixer Type: Agitators; Homogenizer; Ultrasonic
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8 to 317
from Milton Roy
Optimized and cost-effective agitation for open or pressurized tanks. Our Helisem top-entry agitators are a standard, well-proven mixing technology used in numerous industries and applications. Our field-proven design, has been mechanically proven with more than 16,000 references. Ranging from 50 to... [See More]
- Mixer Type: Agitators
- Motor Power: 0.34 to 2.01
- Mixer / Homogenizer Location: Top Entry
- Operating Temperature: ? to 158
from Milton Roy
Optimized and cost-effective agitation for open or pressurized tanks. Our Helisem top-entry agitators are a standard, well-proven mixing technology used in numerous industries and applications. Our field-proven design, has been mechanically proven with more than 16,000 references. Ranging from 50 to... [See More]
- Mixer Type: Agitators
- Motor Power: 0.50 to 2.01
- Mixer / Homogenizer Location: Top Entry
- Operating Temperature: ? to 158
from Milton Roy
Optimized and cost-effective agitation for open or pressurized tanks. Our Helisem top-entry agitators are a standard, well-proven mixing technology used in numerous industries and applications. Our field-proven design, has been mechanically proven with more than 16,000 references. Ranging from 50 to... [See More]
- Mixer Type: Agitators
- Motor Power: 0.50 to 10.05
- Mixer / Homogenizer Location: Top Entry
- Operating Temperature: ? to 194
from Milton Roy
Optimized and cost-effective agitation for open or pressurized tanks. Our Helisem top-entry agitators are a standard, well-proven mixing technology used in numerous industries and applications. Our field-proven design, has been mechanically proven with more than 16,000 references. Ranging from 50 to... [See More]
- Mixer Type: Agitators
- Motor Speed: 160 to 1500
- Mixer / Homogenizer Location: Top Entry
- Motor Power: 0.50 to 2.01
from Milton Roy
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and... [See More]
- Mixer Type: Agitators
- Motor Power: 0.74 to 670.11
- Motor Speed: 10 to 500
- Applications / Industry: Chemical Processing; Hydrometallurgy, Fertilizers, Mineralurgy
from Milton Roy
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and... [See More]
- Mixer Type: Agitators
- Motor Power: 0.74 to 49.59
- Motor Speed: 10 to 500
- Applications / Industry: Chemical Processing; Hydrometallurgy, Fertilizers, Mineralurgy
from Milton Roy
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and... [See More]
- Mixer Type: Agitators
- Motor Power: 1.01 to 335.06
- Motor Speed: 10 to 500
- Applications / Industry: Chemical Processing; Hydrometallurgy, Fertilizers, Mineralurgy
from Milton Roy
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and... [See More]
- Mixer Type: Agitators
- Motor Power: 1.01 to 335.06
- Motor Speed: 10 to 500
- Applications / Industry: Chemical Processing; Hydrometallurgy, Fertilizers, Mineralurgy
from Milton Roy
Mixing technology for all your crude oil & derivatives storage tanks. Compact. Powerful. Consistent Results. Typically, large storage tanks require the constant mixing of contents, but roof-mounted agitators cannot support the heavy load. In response, Milton Roy Mixing has developed a specific... [See More]
- Mixer Type: Agitators
- Motor Speed: 200 to 1500
- Mixer / Homogenizer Location: Side Entry
- Motor Power: 10.05 to 73.71
from Milton Roy
Tailored for Your Application. The HM series top-entry agitators provide a customized solution for open tank applications. Designed in collaboration with an operator, HM agitators have been engineered for varying levels of complexity while obtaining optimal efficiency. They are specifically designed... [See More]
- Mixer Type: Agitators
- Applications / Industry: Adhesives Processing; Water / Wastewater Treatment; Painting, Inks, Additives, Lubricants
- Mixer / Homogenizer Location: Top Entry
from Milton Roy
Efficient mixing for water treatment applications. Our Turboxal agitator is a floating oxygenator that improves the efficiency of injecting pure oxygen into aeration basins of shallow water (less than 5m) or aerated lagoons, or in pools in which the installation of submersible equipment is... [See More]
- Mixer Type: Agitators
- Applications / Industry: Food or Beverage Processing; Paper and Pulp Processing; Water / Wastewater Treatment