Single Rotor Industrial Mixers

12 Results
Inline Homogeneous Dispersers -- Ψ Mix
from NETZSCH Premier Technologies LLC

Psi;-Mix ® Inline Disperser. Revolutionary Mixing Technology for optimal Wetting. General. The Ψ-Mix ® inline disperser combines a new dispersion method, in which the solid components are wetted on a large liquid surface, with emission- free, dust-free inline operation. The combination... [See More]

  • Mixer Type: Single Rotor
  • Feed Rate (volumetric): 79 to 52834
  • Media Type: Solid with Liquid Addition
  • Operating Condition: Continuous / In-Line
Vertical Mixer -- AG10 63B 2P
from Savino Barbera Srl

Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long. In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive chemicals to contact the... [See More]

  • Mixer Type: Screw; Single Rotor
  • Capacity (volumetric): 7.06 to 17.66
  • Media Type: Liquids
  • Operating Condition: Batch
Conical Mixer / Vertical Cone Mixer and Powder Blender -- AM 100
from amixon GmbH

Ideal mixing quality for dry, moist and viscous materials at variable filling levels. The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer... [See More]

  • Mixer Type: Screw; Single Rotor
  • Capacity (volumetric): 3.5
  • Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
1/2 HP Air Stirrer w/ Chuck -- ASH050DCK
from Mixer Direct

This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]

  • Mixer Type: Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
  • Viscosity Range: 1 to 1000
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
  • Capacity (volumetric): 0.1337 to 4.01
Inline Homogeneous Dispersers -- Epsilon
from NETZSCH Premier Technologies LLC

Epsilon Inline Disperser. The New Inline Mixing Experience. General. With the Epsilon, NETZSCH offers a new, compact solution for producing homogeneous dispersions with reproducible quality in an inline process. Here, the dispersion process takes place in an atmospherically sealed processing chamber... [See More]

  • Mixer Type: Single Rotor
  • Feed Rate (volumetric): 3963 to 21134
  • Media Type: Solid with Liquid Addition
  • Operating Condition: Continuous / In-Line
Conical Vertical Dryer -- AMT 100
from amixon GmbH

Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels. A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical... [See More]

  • Mixer Type: Screw; Single Rotor
  • Capacity (volumetric): 4
  • Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
Container Mixer -- COM 100
from amixon GmbH

Ideal mixing quality for dry and moist materials at variable filling levels. The spiral mixing blade of the container mixer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The patented SinConvex ® mixing... [See More]

  • Mixer Type: Screw; Single Rotor; Spiral mixing blade
  • Capacity (volumetric): 3.5
  • Media Type: Solid with Liquid Addition; Powder or Granular
  • Operating Condition: Batch
Continuous Mixer -- AMK 100
from amixon GmbH

Continuous mixer for dry, moist and suspended goods; for extremely gentle mixing or intensive deagglomeration treatment. Further characteristics of the continuous mixer: Technically ideal mixing quality. Option between operation as batch mixer or continuous mixer. Adjustable mixing intensity (from... [See More]

  • Mixer Type: Screw; Single Rotor; Spiral mixing blade
  • Capacity (volumetric): 3.53
  • Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 528 to 793
KoneSlid® Powder Mixer -- KS I 1000
from amixon GmbH

Baby formula mixing. The sales market for industrially manufactured baby food made from milk derivatives is constantly growing. Quality products manufactured with powder mixer in Europe are currently very much in demand in China. That occasionally leads to retailers only selling the goods to... [See More]

  • Mixer Type: Screw; Single Rotor
  • Capacity (volumetric): 35.31
  • Media Type: Powder or Granular
  • Operating Condition: Batch
Mixer Dryer and Vacuum Dryer -- VMT 100
from amixon GmbH

Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels. The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The... [See More]

  • Mixer Type: Single Rotor
  • Capacity (volumetric): 3.5
  • Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
Single-Shaft Mixer with Standard Drum / Powder Mixer -- EM 10
from amixon GmbH

For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment. Mixer's field of application. Small production orders. Preparation of master batches. "Just-in-time" mixing jobs. Product development. Further characteristics of the single-shaft powder mixer. Technically... [See More]

  • Mixer Type: Single Rotor
  • Capacity (volumetric): 0.4000
  • Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
Vertical Single-Shaft Mixer / Ribbon Blender -- VM 100
from amixon GmbH

Ideal mixing quality for dry, moist and viscous materials at variable filling levels. The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer... [See More]

  • Mixer Type: Ribbon; Single Rotor
  • Capacity (volumetric): 3.5
  • Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch