Digital Numerical Display Industrial Mixers

Description

Digital Numerical Display Industrial Mixers are advanced mixing devices equipped with digital displays that provide real-time data on various operational parameters. These mixers are designed to enhance precision and control during the mixing process by allowing operators to monitor and adjust settings such as speed, temperature, and mixing duration through a digital interface.

Working Principle

Digital Numerical Display Industrial Mixers operate by integrating digital control systems that manage the mixing process. These systems often include features like Programmable Logic Controllers (PLCs) and Variable Frequency Drives (VFDs) to control the speed and torque of the mixing blades. The digital display provides a user-friendly interface for operators to input desired parameters and monitor the process in real-time. This setup is useful because it allows for precise control over the mixing conditions, ensuring consistency and quality in the final product.

Applications

These mixers are widely used in industries where precise mixing is critical. For example, in the chemical industry, they are employed to mix volatile compounds safely and efficiently. In the food industry, they ensure uniformity in products like sauces and doughs. Additionally, in pharmaceuticals, they are used to blend active ingredients with excipients to achieve the desired therapeutic effect.

Advantages over other Industrial Mixers

Digital Numerical Display Industrial Mixers offer several advantages over traditional mixers. They provide enhanced precision and control, which is crucial for maintaining product quality. The digital interface allows for easy adjustments and monitoring, reducing the likelihood of human error. Furthermore, these mixers can be integrated with remote support systems, enabling real-time troubleshooting and maintenance, which minimizes downtime and enhances operational efficiency.

Limitations

One limitation of these mixers is their reliance on digital systems, which can be susceptible to software malfunctions or require regular updates. Additionally, the initial cost of acquiring such advanced equipment can be higher compared to traditional mixers, which may be a barrier for smaller operations.

Considerations

When considering the purchase of a Digital Numerical Display Industrial Mixer, it is important to evaluate the initial costs, which can be significant due to the advanced technology involved. Operating expenses may also be higher due to the need for specialized maintenance and potential software updates. However, the durability and accuracy of these mixers can lead to long-term savings by reducing waste and improving product quality. Replacement and maintenance costs should also be factored in, as digital components may require more frequent servicing compared to mechanical parts.

21 Results
Batch Coater -- Rollo-Mixer® Mk IX
from Continental Products Corp.

The Mk IX Rollo-Mixer ® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates — from sand to 40 mm spheres. Today ’s leading manufacturers of polymer coated slow release fertilizers use the Continental... [See More]

  • Display Type: Digital Numerical Display
  • Capacity (volumetric): 3.5 to 297
  • Media Type: Solid with Liquid Addition; Powder or Granular
  • Mixer Type: Homogenizer; Tumblers / Drum
Batch Mixer -- Rollo-Mixer® Mk X
from Continental Products Corp.

The Mk X Rollo-Mixer ® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack food ingredients. The Mk X 50-35/35s can blend dried fruit and very fragile cracker bits, cashews and a variety of nuts uniformly in 80 seconds. The Mk is... [See More]

  • Display Type: Digital Numerical Display
  • Capacity (volumetric): 5 to 386
  • Media Type: Solid with Liquid Addition; Powder or Granular
  • Mixer Type: Homogenizer; Tumblers / Drum
Drum Blender -- Rollo-Mixer® Mk VI
from Continental Products Corp.

The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access, and venting... [See More]

  • Display Type: Digital Numerical Display
  • Capacity (volumetric): 3.5 to 1286
  • Media Type: Solid with Liquid Addition; Powder or Granular
  • Mixer Type: Homogenizer; Tumblers / Drum
Powder Mixer -- Rollo-Mixer® Mk VIII
from Continental Products Corp.

The Mk VIII Rollo-Mixer ® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII Rollo-Mixer ® to be one of the best dry powder blenders for mixing supplement and food... [See More]

  • Display Type: Digital Numerical Display
  • Capacity (volumetric): 3.5 to 400
  • Media Type: Solid with Liquid Addition; Powder or Granular
  • Mixer Type: Homogenizer; Tumblers / Drum
UTL Series Economy Line Inline ULTRA-TURRAX®
from IKA Works, Inc.

The lower-priced ULTRA-TURRAX UTL 1000 machines are particularly multifunctional and are used for the mixing, dispersing (emulsifying/suspending) and homogenizing of solid and liquid substances up to viscosities of several thousand mPa ·s, such as honey, plastic masses and cr èmes. The... [See More]

  • Display Type: Digital Numerical Display
  • Mixer Type: Homogenizer; Rotor-Stator
  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch
Agglomerated Particle Dispersing Systems -- Omega
from NETZSCH Premier Technologies LLC

NETZSCH Omega ®. Economic Dispersionizer ... Taking Dispersion One Step Further. General. Successful dispersion requires targeted force in order to separate agglomerated particles. The Omega ® Economic Disperser applies dispersive forces then and there, where they are especially effective:... [See More]

  • Display Type: Digital Numerical Display
  • Viscosity Range: 700 to 2100
  • Media Type: Liquids
  • Capacity (volumetric): 35.31 to 106
Tumble Blenders
from Hebeler LLC.

Simple tumble blending is characterized by low energy input and this operation works well with formulations that are free-flowing and have similar physical properties. PK offers a variety of vessel geometries that allow our customers to select the best vessel for the process. The shapes include... [See More]

  • Display Type: Digital Numerical Display
  • Capacity (volumetric): 530
  • Media Type: Solid with Liquid Addition; Powder or Granular
  • Mixer Type: Tumblers / Drum
Chemical Blending Module -- ChemFlex™ B3
from Edwards Vacuum

The ChemFlexTM B3 Chemical Blending Module ensures a safe and reliable system to blend and deliver the ultra pure chemistries used to manufacture semiconductors. The ChemFlex B3 Module achieves exceptionally accurate and repeatable results using patented MassFusionTM Technology. This module is... [See More]

  • Display Type: Digital Numerical Display
  • Feed Rate (volumetric): 0 to 110
  • Media Type: Liquids
  • Mixer Type: MassFusion™
Cartridge Mixer for 20 oz. (591ml) kit -- TS6500CIM-20
from Techcon

Cartridge Mixer for 20 oz. (591ml) kit. The TS6500 Series cartridge mixer provides complete automatic mixing of two-component material filled in a cartridge kit. The features rich TS6500 Series accommodates all standard size cartridge kits ranging from 2.5 oz (74ml) to 20 oz. (591ml) and is... [See More]

  • Display Type: Digital Numerical Display
  • Mounting: Benchtop
  • Operating Condition: Batch
  • Motor Speed: 139
Roller -- 099A 0616700244
from Glas-Col, LLC

The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can roll any size bottle 4-1/4" diameter and larger. The heart of the system is a heavy-duty DC... [See More]

  • Display Type: Digital Numerical Display
  • Capacity (volumetric): 0.1337 to 1.34
  • Media Type: Liquids
  • Mixer Type: Tumblers / Drum
Flocell Inline Processor -- 4583
from Qsonica, LLC

4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]

  • Display Type: Digital Numerical Display
  • Capacity (volumetric): 0.0141
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 317
High Speed Mixer / Dissolver -- MasterMix
from NETZSCH Premier Technologies LLC

MasterMix ® Dissolver. Practical and well dispersed!. General. The MasterMix ® Dissolver is used for dispersing solids in liquids. The product is mixed in batches in an exchangeable tank. The speed of the high-speed dispersion disk is adjusted via a frequency-controlled drive. The height of... [See More]

  • Display Type: Digital Numerical Display
  • Capacity (volumetric): 52.97
  • Media Type: Solid with Liquid Addition
  • Mixer Type: Propellor
Chemical Blending Module -- Mix 500
from Edwards Vacuum

The Mix 500 Chemical Blending Module (CBM) is based on the proven Mix 97 CBM used in many fabs around the world. The system incorporates Edwards' patented MassFusion ™ weight based blending technology for precise, on-site blending and dilution of concentrated HF, NH4OH, post-CMP cleaning... [See More]

  • Display Type: Digital Numerical Display
  • Feed Rate (volumetric): 132
  • Media Type: Liquids
  • Mixer Type: MassFusion™
Cartridge Mixer Kit -- TS6500CIM-6
from Techcon

Cartridge Mixer for 2.5 (74ml), 6.0 (177ml), 8.0 oz. (237ml) kit. The TS6500 Series cartridge mixer provides complete automatic mixing of two-component material filled in a cartridge kit. The features rich TS6500 Series accommodates all standard size cartridge kits ranging from 2.5 oz (74ml) to 20... [See More]

  • Display Type: Digital Numerical Display
  • Mounting: Benchtop
  • Operating Condition: Batch
  • Motor Speed: 139
Q1375 Sonicator -- Q1375
from Qsonica, LLC

Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]

  • Display Type: Digital Numerical Display
  • Feed Rate (volumetric): 317
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
Homogenizers -- LambdaVita
from NETZSCH Premier Technologies LLC

Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]

  • Display Type: Digital Numerical Display
  • Mixer Type: Homogenizer; Rotor-Stator; Static
  • Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
  • Mounting: Portable (optional feature); Floor Mounted
Slurry Blending and Distribution System -- iSIS 1000
from Edwards Vacuum

The iSIS ™ 1000 Slurry Blending and Distribution System is a high-accuracy, point-of-use slurry system that supports mission-critical CMP processes for R &D and manufacturing applications. The system features MassFusion ™ Technology that enables up to ±0.5% blend repeatability... [See More]

  • Display Type: Digital Numerical Display
  • Mixer Type: Paddle; MassFusion™
  • Media Type: Liquid with Suspended Solids
  • Mounting: Floor Mounted
Q500 Sonicator -- Q500
from Qsonica, LLC

Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]

  • Display Type: Digital Numerical Display
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 8
Inline Dispersers -- MaxShear
from NETZSCH Premier Technologies LLC

MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]

  • Display Type: Digital Numerical Display
  • Mixer Type: Homogenizer; Rotor-Stator
  • Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
  • Operating Condition: Continuous / In-Line
Slurry Blending and Distribution System -- iSIS 1100
from Edwards Vacuum

The iSIS ™1100 Slurry Blending and Distribution System is a high accuracy, low to midvolume slurry system that supports mission-critical CMP processes for R &D or small scale manufacturing applications. The system features MassFusion ™ Technology that enables up to ±0.1% blend... [See More]

  • Display Type: Digital Numerical Display
  • Mixer Type: Paddle; MassFusion™
  • Media Type: Liquid with Suspended Solids
  • Mounting: Floor Mounted
Q700 Sonicator -- Q700
from Qsonica, LLC

Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]

  • Display Type: Digital Numerical Display
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 8 to 317