Bottom Entry Industrial Mixers
from Alfa Laval Inc.
Our bottom-mounted agitator ALB offers mixing solutions to meet any requirements in food, dairy, beverage, pharmaceutical, biotechnology and cosmetic applications. Type ALB agitators can be sized for several applications for both atmospheric and pressurised tanks. Configuration for use in... [See More]
- Mixer / Homogenizer Location: Bottom Entry
- Mixer Type: Agitators
- Media Type: Liquids
- Operating Condition: Batch
from IKA Works, Inc.
The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a... [See More]
- Mixer / Homogenizer Location: Bottom Entry
- Viscosity Range: 100000
- Media Type: Liquid with Suspended Solids
- Feed Rate (volumetric): 13209
from Silverson Machines, Inc.
Stainless steel flange fitting available as standard [See More]
- Mixer / Homogenizer Location: Side Entry (optional feature); Bottom Entry
- Mixer Type: Rotor-Stator
- Media Type: Liquids; Powder or Granular
- Operating Condition: Continuous / In-Line
from FLSmidth
Air blending is achieved by use of a porous membrane over the entire bin bottom, 4 air plenums and a simple flow control system enable. Together they change the density of material in the fluidized bed of material to generate a gentle folding action and a near perfect blend. Airmerge ™... [See More]
- Mixer / Homogenizer Location: Bottom Entry
- Mixer Type: Fluidized Bed
- Media Type: Powder or Granular
- Operating Condition: Batch; Continuous / In-Line
from Mixer Direct
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and... [See More]
- Mixer / Homogenizer Location: In-Line; Top Entry; Side Entry; Bottom Entry
- Viscosity Range: 1 to 1000
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 66.84
from Alfa Laval Inc.
Our top mounted agitator with bottom support ALTB offers the same solutions as the ALT but with higher flexibility in mechanical design. Depending on the size of the agitator a bottom support may result in a more economical configuration. The Alfa Laval bottom support comes in sanitary design... [See More]
- Mixer / Homogenizer Location: Bottom Entry
- Mixer Type: Agitators
- Media Type: Liquids
- Operating Condition: Batch
from IKA Works, Inc.
The ULTRA-TURRAX ® UTE is a high-performance dispersing machine designed for bottom entry into vessels. It mixes, emulsifies, and disperses free-flowing or liquid media with a viscosity of up to 5.000 mPas in batch operation. Using the rotor-stator principle, the UTE is best suited for... [See More]
- Mixer / Homogenizer Location: Side Entry; Bottom Entry
- Capacity (volumetric): 141
- Media Type: Liquids
- Mixer Type: Homogenizer; Rotor-Stator
from FLSmidth
Central Inverted Cone - Air Assisted Gravity Blending. Multiple outlet gravity discharge combined with central cone construction gives advanced gravity blending and storage with a power consumption as low as 0.25 to 0.5 kWh / metric ton of cement raw meal. Open Airslide ® sections in the flat... [See More]
- Mixer / Homogenizer Location: Bottom Entry
- Mixer Type: Inverted Cone Blender
- Media Type: Powder or Granular
- Operating Condition: Continuous / In-Line
from FLSmidth
A fully fluidized cone, an upper and lower air plenum and an open-ended central column allow the principle of air blending to be applied to even the most difficult materials. The fluidizing air enters the cone beneath the column, reducing the density of the material within which is displaced upward... [See More]
- Mixer / Homogenizer Location: Bottom Entry
- Mixer Type: Column Blender
- Media Type: Powder or Granular
- Operating Condition: Batch
from FLSmidth
Six pie-shaped sectors (each subdivided into six aeration zones) and continuous blending in a timed discharge pattern provide the lowest energy gravity blending silo available. Power consumption on cement raw meal as low as 0.07 kWh / metric ton! New and retrofit installations with minimum downtime. [See More]
- Mixer / Homogenizer Location: Bottom Entry
- Mixer Type: Gravity
- Media Type: Powder or Granular