Sanitary Processing Industrial Mixers
from Mixer Direct
Designed to attach to a 3" Tri-Clamp mount fittings, Mixer Direct's Tri-Clamp Mount Mixers offer extreme durability and versatility. These stainless steel washdown industrial mixers were constructed to be used in the most sterile environments. Engineered with easily cleanable surfaces, outstanding... [See More]
- Applications / Industry: Sanitary Processing
- Mixer Type: Propellor; Rotor-Stator; Single Rotor
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Operating Condition: Batch
from Pope Scientific, Inc.
The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs. [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing; General Processing, Custom
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Feed Rate (volumetric): 317
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Heinkel USA
MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]
- Applications / Industry: Adhesives Processing; Agricultural Products; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Ore / Mineral Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Capacity (volumetric): 3.53 to 353
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Mixer Type: Screw
from Jaygo, Inc.
With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Viscosity Range: 1 to 2.00E6
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.3531
from Hebeler LLC.
PK Multiple Vessel Blending System (M.V.P. Blending System ®). The multi-functional M.V.P. solves some of the major issues facing sanitary powder processing today - containment and flexible production. Powder processing professionals everywhere consider PK ’s TwinShell ® -. V-Blender... [See More]
- Applications / Industry: Food or Beverage Processing; Sanitary Processing
- Mixer Type: Bin Blending
- Media Type: Powder or Granular
- Operating Condition: Batch
from MXD Process
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting. Includes FDA lip shaft seal for mixer and liquid ingredient protection. Constructed with... [See More]
- Applications / Industry: Sanitary Processing
- Mixer Type: Propellor; Folding Impeller
- Media Type: Liquids
- Mounting: Portable
from Pope Scientific, Inc.
The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various optional seals,... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing; General Processing, Custom
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8
from Jaygo, Inc.
With High Speed Disperser supplied for the manufacture of Munitions [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Capacity (volumetric): 3.53
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Planetary
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8 to 317
from Jaygo, Inc.
Supplied for the manufacture of Conductive Epoxies. Options Include. Carbon Steel, Stainless Steel, Coated, Other Materials. Double Jacket for Process Heating or Cooling. Internal Vacuum or Pressure. Flush-Bottom Plug Valve or Flush-Bottom Ball Valve. Various Blade Designs - Rectangular, 1/4 Twist,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Viscosity Range: 1 to 2.00E6
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 1.77
from Jaygo, Inc.
Supplied for the manufacture of Ceramic Pastes. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Viscosity Range: 1 to 2.00E6
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 1.77
from Jaygo, Inc.
Supplied for the manufacture of Hot Melt Adhesives. Mixing and Extrusion of High-Viscosity Products. Jaygo ’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Viscosity Range: 1.00E6 to 1.00E7
- Media Type: Liquids
- Capacity (volumetric): 49.44
from Jaygo, Inc.
With Compact Drive Design in Discharge Position Supplied for the manufacture of Hot Melt Adhesives. Mixing and Extrusion of High-Viscosity Products. Jaygo ’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Viscosity Range: 1.00E6 to 1.00E7
- Media Type: Liquids
- Capacity (volumetric): 49.44
from Jaygo, Inc.
With Hydraulic Drive and Cored Blades Supplied for the manufacture of Ink Flushes. Mixing and Extrusion of High-Viscosity Products. Jaygo ’s new Double Arm Mixers and Mixer Extruders are robust,. heavy-duty mixing machines designed for the production of high and. very high viscosity products... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Viscosity Range: 1.00E6 to 1.00E7
- Media Type: Liquids
- Capacity (volumetric): 98.88
from Jaygo, Inc.
With Hydraulic Drive Supplied for the manufacture of Industrial Silicones. Mixing and Extrusion of High-Viscosity Products. Jaygo ’s new Double Arm Mixers and Mixer Extruders are robust,. heavy-duty mixing machines designed for the production of high and. very high viscosity products from... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Viscosity Range: 1.00E6 to 1.00E7
- Media Type: Liquids
- Capacity (volumetric): 134
from Jaygo, Inc.
In 'Easy-Clean" Design Supplied for the manufacture of Pharmaceutical Products. Mixing and Extrusion of High-Viscosity Products. Jaygo ’s new Double Arm Mixers and Mixer Extruders are robust,. heavy-duty mixing machines designed for the production of high and. very high viscosity products from... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Viscosity Range: 1.00E6 to 1.00E7
- Media Type: Liquids
- Capacity (volumetric): 0.1766
from Jaygo, Inc.
Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries. The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and economical. Designs are... [See More]
- Applications / Industry: Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing
- Capacity (volumetric): 1
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Paddle (optional feature); Ribbon (optional feature)
from Jaygo, Inc.
The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Mixer Type: Agitators; Single Rotor (optional feature); Twin Rotor (optional feature)
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from Jaygo, Inc.
Range of Applications. JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be used for numerous processes, including compounding, fine mixing,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Capacity (volumetric): 0.1200 to 0.1700
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Paddle
from Jaygo, Inc.
V" mixer with supports and housed motors, for clean room installation. JAYGO is a World Leader in Process Equipment. Years of experience coupled with continuous refinement and an ongoing search for the latest technologies have made JAYGO equipment the finest produced in the world. Their in-depth... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing; Sanitary Processing; Clean Room Installation
- Capacity (volumetric): 0.8829
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch