Planetary Industrial Mixers

12 Results
High Viscosity Double Helixx Mixer -- DH-050
from ARDE Barinco, Inc.

Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that... [See More]

  • Mixer Type: Homogenizer; Planetary
  • Operating Condition: Batch
  • Capacity (volumetric): 0.1337 to 0.6684
  • Motor Power: 0.75
Double Planetary Mixer -- DPM Series
from Charles Ross & Son Company

The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]

  • Mixer Type: Agitators; Planetary
  • Viscosity Range: 1 to 6.00E6
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Capacity (volumetric): 0.2674 to 100
Planetary Dual Disperser Mixer -- PDDM Series
from Charles Ross & Son Company

Hybrid planetary mixers are utilized for creating fine dispersions in viscous mixtures, typically within the viscosity range of 100,000 to 2 million cP. Intense mixing is applied to the product by constantly advancing a high speed disperser and a low speed stirrer into the batch. Solids are quickly... [See More]

  • Mixer Type: Agitators; Planetary
  • Viscosity Range: 100000 to 2.00E6
  • Media Type: Liquids
  • Capacity (volumetric): 0.3342 to 100
PowerMix Planetary Mixer -- PDM Series
from Charles Ross & Son Company

The patented PowerMix* combines a planetary blade and a high speed dispersion blade. Both agitators are in constant motion. The planetary and the high speed disperser blades rotate on their own axes and also rotate continuously around the vessel. The planetary blade feeds materials directly into the... [See More]

  • Mixer Type: Agitators; Planetary
  • Viscosity Range: 1 to 6.00E6
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Capacity (volumetric): 0.5347 to 100
Mazerustar® Planetary Mixer -- KK1000
from Technic, Inc.

Achieved through continually revolving and rotating the container concurrently, the unique dual rotation action eliminates the need for mixing rods, blades or media, or an evacuation device and can dramatically reduce processing times. Protected by Japanese public patents, Technic is the exclusive... [See More]

  • Mixer Type: Planetary
  • Operating Condition: Continuous / In-Line
  • Media Type: Powder or Granular
  • Features: Variable
Planetary Mixers
from Custom Milling & Consulting, Inc.

CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary Mixer offers the capability to... [See More]

  • Mixer Type: Kneader (optional feature); Planetary
  • Operating Condition: Batch
  • Media Type: Liquids (optional feature); Solid with Liquid Addition (optional feature); Liquid with Suspended Solids (optional feature); Powder or Granular (optional feature)
  • Mounting: Benchtop (optional feature); Stand (optional feature)
10 Liter Double Planetary Mixer -- 1211
from Jaygo, Inc.

With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such... [See More]

  • Mixer Type: Planetary
  • Viscosity Range: 1 to 2.00E6
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Capacity (volumetric): 0.3531
Planetary Mixing and Kneading Machines -- PMH / PML
from NETZSCH Premier Technologies LLC

PMH / PML Planetary Mixing and Kneading Machines. Always the right spin!. General. PML (Planetary Mixer, low speed) and PMH (Planetary Mixer, high speed) planetary mixing and kneading machines operate according to the planetary system. They are used for thixotropic and high-viscosity products. [See More]

  • Mixer Type: Kneader; Planetary
  • Viscosity Range: 1000 to 1.00E7
  • Media Type: Solid with Liquid Addition
  • Capacity (volumetric): 0.0353 to 56.5
100 Liter Triple Shaft Mixer -- 1214
from Jaygo, Inc.

With High Speed Disperser supplied for the manufacture of Munitions [See More]

  • Mixer Type: Planetary
  • Capacity (volumetric): 3.53
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
50 Liter Double Planetary Mixer -- 1210
from Jaygo, Inc.

Supplied for the manufacture of Conductive Epoxies. Options Include. Carbon Steel, Stainless Steel, Coated, Other Materials. Double Jacket for Process Heating or Cooling. Internal Vacuum or Pressure. Flush-Bottom Plug Valve or Flush-Bottom Ball Valve. Various Blade Designs - Rectangular, 1/4 Twist,... [See More]

  • Mixer Type: Planetary
  • Viscosity Range: 1 to 2.00E6
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Capacity (volumetric): 1.77
50 Liter Planetary Mixer -- 1212
from Jaygo, Inc.

Supplied for the manufacture of Ceramic Pastes. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes,... [See More]

  • Mixer Type: Planetary
  • Viscosity Range: 1 to 2.00E6
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Capacity (volumetric): 1.77
Titan Double Planetary Mixer -- TDPMD - 2
from Jaygo, Inc.

Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium... [See More]

  • Mixer Type: Planetary
  • Capacity (volumetric): 0.0706
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch