Paper and Pulp Processing Industrial Mixers
from ARDE Barinco, Inc.
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Feed Rate (volumetric): 15000 to 90000
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from ARDE Barinco, Inc.
Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Mixer Type: Homogenizer
- Media Type: Powder or Granular
- Operating Condition: Batch
from ARDE Barinco, Inc.
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
- Mixer Type: Homogenizer; Rotor-Stator
- Feed Rate (volumetric): 12 to 210
- Operating Condition: Batch; Continuous / In-Line
from ARDE Barinco, Inc.
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Mixer Type: Homogenizer; Rotor-Stator
- Feed Rate (volumetric): 14100
- Operating Condition: Batch
from ARDE Barinco, Inc.
ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and... [See More]
- Applications / Industry: Chemical Processing (optional feature); Ore / Mineral Processing; Paper and Pulp Processing; Plastic Processing; Paper, Mining, Rubber, and Paint Industries
- Mixer Type: Homogenizer; Turbine
- Feed Rate (volumetric): 11000
- Operating Condition: Batch
from ARDE Barinco, Inc.
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Mixer Type: Homogenizer; Planetary
- Capacity (volumetric): 0.1337 to 0.6684
- Operating Condition: Batch
from Milton Roy
Efficient mixing for water treatment applications. Our Turboxal agitator is a floating oxygenator that improves the efficiency of injecting pure oxygen into aeration basins of shallow water (less than 5m) or aerated lagoons, or in pools in which the installation of submersible equipment is... [See More]
- Applications / Industry: Food or Beverage Processing; Paper and Pulp Processing; Water / Wastewater Treatment
- Mixer Type: Agitators
from Quadro Engineering Corp.
No wearing components in contact with the process fluid [See More]
- Applications / Industry: Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
- Mixer Type: Rotor-Stator
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Overhead
from IKA Works, Inc.
The CONTERNA is a continuous operation multi-chamber kneading machine patented throughout the world. The standard version comprises 6 horizontal chambers arranged in series, each powered by a frequency controlled AC motor. All 6 chambers are arranged together in a block. Liquid and solid components... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing
- Feed Rate (volumetric): 1004
- Media Type: Solid with Liquid Addition
- Mixer Type: Kneader
from Flygt, a Xylem brand
Offer highly efficient solutions for any tank shape and size. [See More]
- Applications / Industry: Agricultural Products; Food or Beverage Processing; Paper and Pulp Processing; Water / Wastewater Treatment; Municipal, Industrial, Marine
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from IKA Works, Inc.
The IKA DPV dilution plant is suitable for all those applications where two or more liquids are to be quantity-based and homogenously mixed by using a one pass operation. The continuous process enables a highly efficient and economical production. The core of the plant is a single-stage inline... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Household detergents, Body Washes, Hygiene Products
- Feed Rate (volumetric): 3963
- Viscosity Range: 50000
- Mixer Type: Homogenizer
from Flygt, a Xylem brand
Used as a mixer or flushing device depending on water levels. [See More]
- Applications / Industry: Agricultural Products; Food or Beverage Processing; Paper and Pulp Processing; Water / Wastewater Treatment; Municipal, Industrial, Marine
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from IKA Works, Inc.
Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Feed Rate (volumetric): 660 to 15850
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer Type: Homogenizer; Rotor-Stator
from Flygt, a Xylem brand
Dry installation for wastewater and sludge applications [See More]
- Applications / Industry: Agricultural Products; Food or Beverage Processing; Paper and Pulp Processing; Water / Wastewater Treatment; Municipal, Industrial, Marine
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from IKA Works, Inc.
IKA high performance HKD and HKS horizontal kneading machines are twin-bowl kneading machines with horizontally arranged kneading blades, able to process mixtures with very high viscosities. The distinctive feature of these kneading machines lies in their kneading elements, which enable them to be... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing; Glues, Color Mixtures (e.g. Printing Inks), Graphite Mixtures, Carbon Pastes
- Capacity (volumetric): 1400
- Media Type: Solid with Liquid Addition
- Mixer Type: Kneader
from Flygt, a Xylem brand
Efficient bulk flow, low energy consumption, and positioning flexibility. [See More]
- Applications / Industry: Agricultural Products; Food or Beverage Processing; Paper and Pulp Processing; Water / Wastewater Treatment; Municipal, Industrial, Marine
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from IKA Works, Inc.
It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Inks, Printing colors, Colloidal Solutions, Vaccines, Decomposition of Active Substances
- Mixer Type: Homogenizer; Rotor-Stator
- Media Type: Liquids
- Operating Condition: Batch
from IKA Works, Inc.
The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]
- Applications / Industry: Agricultural Products; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Mixer Type: Rotor-Stator
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from IKA Works, Inc.
Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]
- Applications / Industry: Agricultural Products; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Mixer Type: Rotor-Stator
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from IKA Works, Inc.
The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in the food, beverages, cosmetics and chemical industries. The plant is GMP-compliant and guarantees... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Feed Rate (volumetric): 10567
- Media Type: Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer
from IKA Works, Inc.
The IKA mixing plant MHD essentially consists of the patented IKA inline mixing machine MHD, metering units, an electrical control system and a periphery which is customized to fit the customer's application. The MHD plant enables the dust-free mixing of liquids and solids (powders or granules) in a... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing
- Feed Rate (volumetric): 10567
- Media Type: Liquid with Suspended Solids
- Mixer Type: Homogenizer
from IKA Works, Inc.
The approved “Standard Production Plant ” (SPP) is the IKA solution for the production of emulsions and suspensions in many areas of application. Depending on its execution, the Standard Production Plant can be used for cosmetic creams and lotions, for mayonnaise or dressings in the food... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Colors, Lacquers, Dyestaffs
- Capacity (volumetric): 141
- Media Type: Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer
from IKA Works, Inc.
The IKA ROTOTRON® RT is an all-purpose jet-flow agitator used for homogenizing, dispersing, suspending, emulsifying, aerating, dissolving and improvement of heat transfer. The RT is most effectively used for tasks ranging between that of a conventional stirring machine and a dispersing machine with... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Capacity (volumetric): 1059
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer Type: Agitators
from IKA Works, Inc.
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Capacity (volumetric): 706
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer; Rotor-Stator
from IKA Works, Inc.
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Feed Rate (volumetric): 52834
- Media Type: Liquid with Suspended Solids
- Mixer Type: Homogenizer; Rotor-Stator
from IKA Works, Inc.
The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Viscosity Range: 100000
- Media Type: Liquid with Suspended Solids
- Feed Rate (volumetric): 13209
from IKA Works, Inc.
The DISPAX-REACTOR ® DR-PB 2000 is designed for quantitative inline mixing of solids and liquids at highest requirements regarding the dispersing quality. The solid as well as the liquid phase are dosed with the required exactness. The quantity controlled feeding of the raw materials allows to... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing
- Feed Rate (volumetric): 9246
- Media Type: Liquid with Suspended Solids
- Mixer Type: Homogenizer
from IKA Works, Inc.
The ULTRA-TURRAX ® UTC is a high-performance dispersing machine used for the production of a variety of emulsions and suspensions in batch operations. Using the rotor-stator principle, the UTC is best suited for applications that cannot be accomplished using conventional stirring methods. The... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing; Creams, Waxes, Disperse Dyes, Gelling Agents
- Capacity (volumetric): 141
- Media Type: Liquids
- Mixer Type: Homogenizer; Rotor-Stator
from IKA Works, Inc.
The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]
- Applications / Industry: Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Feed Rate (volumetric): 79 to 33022
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer Type: Homogenizer; Rotor-Stator