Continuous Speed Industrial Mixers
Description
Continuous Speed Industrial Mixers are designed to facilitate the mixing of materials by continuously feeding the media into the mixer while simultaneously removing the mixed product. This allows for uninterrupted operation, making them suitable for high-volume production environments.
Working Principle
Continuous Speed Industrial Mixers operate by maintaining a constant speed during the mixing process. The media is continuously fed into the mixer, where it is subjected to mechanical forces that blend the components together. The mixed product is then continuously removed, allowing for a steady flow of material through the system. This continuous operation is beneficial as it reduces downtime associated with batch processing and allows for consistent product quality over extended periods.
Applications
Continuous Speed Industrial Mixers are used in a variety of industries. For example, they are employed in the chemical industry for the processing of adhesives and coatings. In the pharmaceutical sector, they are used for the production of consistent and homogeneous mixtures of active ingredients. Additionally, these mixers are utilized in the food industry for the continuous blending of ingredients in products such as sauces and dressings.
Advantages over other Industrial Mixers
One of the primary advantages of Continuous Speed Industrial Mixers is their ability to operate without interruption, which is not possible with batch mixers that require downtime for loading and unloading. This continuous operation leads to increased efficiency and productivity. Furthermore, they provide consistent mixing quality, which is crucial for industries where product uniformity is essential.
Limitations
Continuous Speed Industrial Mixers may have limitations in handling highly viscous materials or those that require precise control over mixing time and conditions. The continuous nature of the process can also make it challenging to adjust the mixing parameters on the fly, which might be necessary for certain complex formulations.
Considerations
When selecting a Continuous Speed Industrial Mixer, it is important to consider the initial cost, which can be higher than batch mixers due to the complexity of the continuous system. Operating expenses should also be evaluated, as continuous mixers may require more energy to maintain constant operation. Durability and maintenance are critical factors; these mixers should be robust enough to handle continuous use, and maintenance costs should be factored into the overall cost of ownership. Additionally, accuracy in mixing and the ability to maintain consistent product quality are essential considerations for ensuring the mixer meets the specific needs of the application.
from Charles Ross & Son Company
Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The ISG (interfacial surface generator)consists of individual mixing elements that are stacked in a tubular housing. The ends of the elements are shaped so that the adjacent... [See More]
- Features: Continuous
- Mixer Type: Static; Motionless Mixer
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
from Charles Ross & Son Company
Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The elements are made of two inclined semi-elliptical plates opposite to each other. The mixing operation is based on the splitting and diverting of input streams. In turbulent... [See More]
- Features: Continuous
- Mixer Type: Static; Motionless Mixer
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Features: Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
- Capacity (volumetric): 0.4679 to 514
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Paddle
from Charles Ross & Son Company
Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]
- Features: Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
- Capacity (volumetric): 0.4679 to 1000
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Paddle (optional feature); Ribbon
from Charles Ross & Son Company
The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll... [See More]
- Features: Continuous; Explosion Proof (optional feature)
- Mixer Type: Three Roll Mill
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Features: Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
- Capacity (volumetric): 13.37 to 401
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Rotor-Stator; Triple Rotor
from OMEGA Engineering, Inc.
OMEGA FMX7200 Series mixers are designed for efficient turbulent-flow mixing at low pressure drop. Ideal for admixing water/wastewater treatment chemicals, polymer dilution, and other low-viscosity applications. Mixing elements consist of a series of polypropylene baffles, and are mounted in a PVC... [See More]
- Features: Continuous; Lined or Coated (optional feature)
- Mixer Type: Static
- Media Type: Liquids
- Operating Condition: Continuous / In-Line
from Bepex International LLC
Ideal for applications with high moisture addition and/or a porous, dispersible granule is desired. Capable of feeding multiple powders, and circumferentially arranged spray nozzles permit simultaneous injection of up to four different liquid streams. Instant mixing and short retention time (1-2... [See More]
- Features: Continuous
- Mixer Type: Agglomeration
- Media Type: Powder or Granular
- Operating Condition: Continuous / In-Line
from Jaygo, Inc.
The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the... [See More]
- Features: Variable; Continuous
- Mixer Type: Agitators; Single Rotor (optional feature); Twin Rotor (optional feature)
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from Vibra Screw, Inc.
This unique device employs the principle of controlled vibration to "fluidize" dry materials for rapid dispersion and continuous, high-speed blending of solids. With extremely low power requirements and minimal particle degradation, the Vibra-Blender approaches the efficiency of a batch blender. [See More]
- Features: Continuous; Explosion Proof (optional feature)
- Feed Rate (volumetric): 898
- Media Type: Powder or Granular
- Mixer Type: Agitators
from NETZSCH Premier Technologies LLC
Epsilon Inline Disperser. The New Inline Mixing Experience. General. With the Epsilon, NETZSCH offers a new, compact solution for producing homogeneous dispersions with reproducible quality in an inline process. Here, the dispersion process takes place in an atmospherically sealed processing chamber... [See More]
- Features: Continuous; Programmable (optional feature)
- Feed Rate (volumetric): 3963 to 21134
- Media Type: Solid with Liquid Addition
- Mixer Type: Single Rotor
from Glas-Col, LLC
The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can roll any size bottle 4-1/4" diameter and larger. The heart of the system is a heavy-duty DC... [See More]
- Features: Continuous; Timer
- Capacity (volumetric): 0.1337 to 1.34
- Media Type: Liquids
- Mixer Type: Tumblers / Drum
from KSB AG
Design. Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4. Applications. In environmental engineering, particulary for circulating, keeping in suspension and inducing flow in municipal... [See More]
- Features: Continuous; Explosion Proof
- Mixer Type: Agitators
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
from Flygt, a Xylem brand
Offer highly efficient solutions for any tank shape and size. [See More]
- Features: Continuous
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from Pope Scientific, Inc.
The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs. [See More]
- Features: Continuous; Explosion Proof (optional feature); Interchangeable Rotor
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from Metalfab, Inc.
Metalfab's rugged CB1 Mixer/Blender is designed and engineered to continuously mix, blend, and convey two or more powders, pellets, flakes or granular materials dispensed from Metalfab MetaTech Volumetric or "Better-Weigh ®" Gravimetric Feeders in proportional quantities. Available in... [See More]
- Features: Continuous
- Feed Rate (volumetric): 1122 to 18701
- Media Type: Powder or Granular
- Mixer Type: Screw
from Brawn Mixer
Brawn B series mixers are the backbone for some of the most demanding applications in the processing industries. Our engineered-to-application approach, built on the Brawn modular platform and backed by the toughest quality standards, ensures long lasting performance. The flexibility of the B series... [See More]
- Features: Continuous
- Mixer Type: Rotor-Stator
- Media Type: Liquids
- Mounting: Portable
from Silverson Machines, Inc.
Easy to clean construction, lip and shaft seals supplied when required [See More]
- Features: Continuous
- Capacity (volumetric): 0.1337 to 1069
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Rotor-Stator
from OMEGA Engineering, Inc.
FMXD11 mixers efficiently mix from the top of a 55-gallon drum to the bottom, without requiring removal of the drum lid. The optional IPS drum bung adaptor allows fixed mounting of the mixer to the drum. Mixers draw approximately 14 gallons of liquid (750 cp max viscosity, 1.8 S.G. max density) per... [See More]
- Features: Continuous
- Viscosity Range: ? to 750
- Media Type: Liquids
- Capacity (volumetric): ? to 7.35
from KSB AG
Design. Horizontal submersible mixer with self-cleaning ECB propeller, closecoupled design, direct drive, explosion protection to ATEX II G2 T3 or T4. Applications. Handling of municipal and industrial waste water and sludges, also in environmental engineering (biogas plants, etc.). Overview of... [See More]
- Features: Continuous; Explosion Proof
- Mixer Type: Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
from Flygt, a Xylem brand
Used as a mixer or flushing device depending on water levels. [See More]
- Features: Continuous
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from Pope Scientific, Inc.
The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various optional seals,... [See More]
- Features: Continuous; Explosion Proof (optional feature); Interchangeable Rotor
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from Brawn Mixer
Brawn L and S series mixers are an economical solution for small volume applications. Additional bearing support in the S series provides longer life and additional versatility. These mixers are designed for use with water or water-like fluids in tank sizes up to 500 gallons. Motors are supplied in... [See More]
- Features: Continuous
- Mixer Type: Rotor-Stator
- Media Type: Liquids
- Mounting: Portable
from Flygt, a Xylem brand
Dry installation for wastewater and sludge applications [See More]
- Features: Continuous
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from Brawn Mixer
Brawn M series mixers are engineered specifically for high performance in small-batch/continuous mixing applications, where the modular features of the B series mixers are required in a lighter, more economical package. The flexibility of the M series platform makes it well suited for applications... [See More]
- Features: Continuous
- Mixer Type: Rotor-Stator
- Media Type: Liquids
- Mounting: Portable
from Flygt, a Xylem brand
Efficient bulk flow, low energy consumption, and positioning flexibility. [See More]
- Features: Continuous
- Mixer Type: Agitators; Propellor
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from Brawn Mixer
For large process operations, deep-tank mixing, or applications where top entry isn't a practical option, Brawn side entry mixers deliver a high level of efficiency, advanced sealing mechanisms, and performance to every tank size and application type.Pre-engineered stuffing box and mechanical seal... [See More]
- Features: Continuous
- Mixer Type: Rotor-Stator
- Media Type: Liquids
- Mixer / Homogenizer Location: Side Entry
from Brawn Mixer
BTO/BTR series mixers are workhorses of the Brawn industrial mixer line. Rugged and reliable design that incorporates features like oversized, hardened output shafts and 100,000-hour life tapered roller bearings are part of the reason many BTO/BTR series mixers are still in service after 25+ years. [See More]
- Features: Continuous
- Mixer Type: Rotor-Stator
- Media Type: Liquids
- Mounting: Overhead
from Brawn Mixer
Brawn BWG series industrial mixers are a versatile solution for applications where headroom or other constraints require a compact mixer package. The BWG series features a worm gear drive in a right angle configuration that brings reliable performance to extreme duty applications at low speed,... [See More]
- Features: Continuous
- Mixer Type: Rotor-Stator
- Media Type: Liquids
- Mounting: Overhead