Suspensions, Slurries, Pastes, Colloids Industrial Mixers
from ARDE Barinco, Inc.
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
- Feed Rate (volumetric): 15000 to 90000
- Operating Condition: Continuous / In-Line
from Charles Ross & Son Company
The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.2674 to 100
- Viscosity Range: 1 to 6.00E6
- Mixer Type: Agitators; Planetary
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Twin Rotor
- Capacity (volumetric): 66.84 to 134
- Operating Condition: Batch
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Twin Rotor
- Capacity (volumetric): 1.34 to 40.1
- Operating Condition: Batch
from Charles Ross & Son Company
Conventional High Speed Dispersers consist of a driven vertical shaft and a high shear disk type blade. The blade rotates at up to 5000 fpm and creates a radial flow pattern within a stationary mix vessel. The blade creates a vortex that pulls in the contents of the vessel to the blade's sharp... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Disperser
- Viscosity Range: 50000
- Operating Condition: Batch
from Charles Ross & Son Company
Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The ISG (interfacial surface generator)consists of individual mixing elements that are stacked in a tubular housing. The ends of the elements are shaped so that the adjacent... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
- Mixer Type: Static; Motionless Mixer
- Mixer / Homogenizer Location: In-Line
from Charles Ross & Son Company
Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The elements are made of two inclined semi-elliptical plates opposite to each other. The mixing operation is based on the splitting and diverting of input streams. In turbulent... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
- Mixer Type: Static; Motionless Mixer
- Mixer / Homogenizer Location: In-Line
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Paddle
- Capacity (volumetric): 0.4679 to 514
- Operating Condition: Batch
from Charles Ross & Son Company
The patented PowerMix* combines a planetary blade and a high speed dispersion blade. Both agitators are in constant motion. The planetary and the high speed disperser blades rotate on their own axes and also rotate continuously around the vessel. The planetary blade feeds materials directly into the... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.5347 to 100
- Viscosity Range: 1 to 6.00E6
- Mixer Type: Agitators; Planetary
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.6684 to 134
- Viscosity Range: 1 to 10000
- Mixer Type: Rotor-Stator
from Charles Ross & Son Company
Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Paddle (optional feature); Ribbon
- Capacity (volumetric): 0.4679 to 1000
- Operating Condition: Batch
from Charles Ross & Son Company
The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
- Mixer Type: Three Roll Mill
- Mounting: Benchtop; Floor Mounted
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Rotor-Stator; Triple Rotor
- Capacity (volumetric): 20.05 to 100
- Operating Condition: Batch
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Screw; Orbital Arm
- Capacity (volumetric): 10 to 500
- Operating Condition: Batch
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Screw; Orbital Arm
- Capacity (volumetric): 3.5 to 500
- Operating Condition: Batch
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 317
- Capacity (volumetric): 0.0141
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from NETZSCH Premier Technologies LLC
Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer; Rotor-Stator
- Capacity (volumetric): 0.0706 to 353
- Operating Condition: Batch
from Mixer Direct
This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 4.01
- Viscosity Range: 1 to 1000
- Mixer Type: Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
from Heinkel USA
TM 1500 - TM 40000. Termomix ® Paddle Dryer / Reactor. The Termomix ® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids
- Mixer Type: Agitators; Paddle; Vacuum
- Capacity (volumetric): 38.85
- Operating Condition: Batch
from Alfa Laval Inc.
The modular dosing system is designed for controlled dosing of large or small volume components directly into a main product stream. Within the brewing and beverage industry, the process module is designed for in-line dosing and blending of various liquids to obtain the accurate final product in one... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Floor Mounted
- Operating Condition: Continuous / In-Line
- Applications / Industry: Food or Beverage Processing
from KSB AG
Design. Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4. Applications. In environmental engineering, particulary for circulating, keeping in suspension and inducing flow in municipal... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
- Mixer Type: Agitators
- Mixer / Homogenizer Location: Side Entry
from amixon GmbH
Ideal mixing quality for dry, moist and viscous materials at variable filling levels. The spiral mixing blade of the conical mixer initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This conical mixer... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Screw; Single Rotor
- Capacity (volumetric): 3.5
- Operating Condition: Batch
from Flygt, a Xylem brand
Offer highly efficient solutions for any tank shape and size. [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
- Mixer Type: Agitators; Propellor
- Mounting: Overhead (optional feature)
from IKA Works, Inc.
Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer Type: Homogenizer; Rotor-Stator
- Feed Rate (volumetric): 660 to 15850
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from Jaygo, Inc.
With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.3531
- Viscosity Range: 1 to 2.00E6
- Mixer Type: Planetary
from GN Solids control Co., Ltd.
GNSL series Jet Mud mixer is used to prepare and increase the drilling fluids weight by adding and mixing bentonite which changes the fluid density, the mud density, viscosity, and dehydration properties. The effect is more prominent when coupled with a Shear Pump. GNSL jet mud mixer is a unit used... [See More]
- Media Type: Liquid with Suspended Solids
- Mixer Type: Jet Mixer
- Feed Rate (volumetric): 11888 to 84535
- Operating Condition: Continuous / In-Line
from Pope Scientific, Inc.
The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs. [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
- Mixer Type: Agitators; Propellor
- Mounting: Stand (optional feature); Overhead
from Bepex International LLC
The Bepex FlexTurbulizer bridges the gap between high-shear agglomeration and the need for self-cleaning mixing operation. Using a consistently flexible mixing chamber this technology can process materials that would otherwise build-up in wet agglomeration processes. Our proven FlexTurb... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch; Continuous / In-Line
- Mixer Type: Turbine
- Mounting: Floor Mounted
from Edwards Vacuum
The iSIS ™ 1000 Slurry Blending and Distribution System is a high-accuracy, point-of-use slurry system that supports mission-critical CMP processes for R &D and manufacturing applications. The system features MassFusion ™ Technology that enables up to ±0.5% blend repeatability... [See More]
- Media Type: Liquid with Suspended Solids
- Mounting: Floor Mounted
- Mixer Type: Paddle; MassFusion
- Applications / Industry: Chemical Processing; Semiconductor Manufacturing
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
- Feed Rate (volumetric): 317
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from KSB AG
Design. Horizontal submersible mixer with self-cleaning ECB propeller, closecoupled design, direct drive, explosion protection to ATEX II G2 T3 or T4. Applications. Handling of municipal and industrial waste water and sludges, also in environmental engineering (biogas plants, etc.). Overview of... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
- Mixer Type: Propellor
- Mixer / Homogenizer Location: Side Entry
from amixon GmbH
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels. A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Screw; Single Rotor
- Capacity (volumetric): 4
- Operating Condition: Batch
from Flygt, a Xylem brand
Used as a mixer or flushing device depending on water levels. [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
- Mixer Type: Agitators; Propellor
- Mounting: Overhead (optional feature)
from IKA Works, Inc.
The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
- Mixer Type: Rotor-Stator
- Mounting: Floor Mounted
from Jaygo, Inc.
With High Speed Disperser supplied for the manufacture of Munitions [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Planetary
- Capacity (volumetric): 3.53
- Operating Condition: Batch
from Pope Scientific, Inc.
The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various optional seals,... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
- Mixer Type: Agitators; Propellor
- Mounting: Stand (optional feature); Overhead
from Bepex International LLC
Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Continuous / In-Line
- Mixer Type: Homogenizer; Paddle
- Mounting: Floor Mounted
from Edwards Vacuum
The iSIS ™1100 Slurry Blending and Distribution System is a high accuracy, low to midvolume slurry system that supports mission-critical CMP processes for R &D or small scale manufacturing applications. The system features MassFusion ™ Technology that enables up to ±0.1% blend... [See More]
- Media Type: Liquid with Suspended Solids
- Mounting: Floor Mounted
- Mixer Type: Paddle; MassFusion
- Applications / Industry: Chemical Processing; Semiconductor Manufacturing
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8
- Capacity (volumetric): 3.53E-4 to 0.0353
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from amixon GmbH
Continuous mixer for dry, moist and suspended goods; for extremely gentle mixing or intensive deagglomeration treatment. Further characteristics of the continuous mixer: Technically ideal mixing quality. Option between operation as batch mixer or continuous mixer. Adjustable mixing intensity (from... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 528 to 793
- Capacity (volumetric): 3.53
- Mixer Type: Screw; Single Rotor; Spiral mixing blade
from Flygt, a Xylem brand
Dry installation for wastewater and sludge applications [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
- Mixer Type: Agitators; Propellor
- Mounting: Overhead (optional feature)
from IKA Works, Inc.
Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
- Mixer Type: Rotor-Stator
- Mounting: Floor Mounted
from Jaygo, Inc.
Supplied for the manufacture of Conductive Epoxies. Options Include. Carbon Steel, Stainless Steel, Coated, Other Materials. Double Jacket for Process Heating or Cooling. Internal Vacuum or Pressure. Flush-Bottom Plug Valve or Flush-Bottom Ball Valve. Various Blade Designs - Rectangular, 1/4 Twist,... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 1.77
- Viscosity Range: 1 to 2.00E6
- Mixer Type: Planetary
from Edwards Vacuum
The iSIS ™ 1200 is a high value, low volume production Slurry Blending and Distribution System designed to handle diverse types of slurries. Using the Edwards vacuum-pressure technology, the iSIS 1200 is ideal for shear-sensitive slurries and is capable of supporting up to four polishers. The... [See More]
- Media Type: Liquid with Suspended Solids
- Mounting: Floor Mounted
- Mixer Type: Paddle; MassFusion
- Applications / Industry: Chemical Processing; Semiconductor Manufacturing
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8 to 317
- Capacity (volumetric): 3.53E-4 to 0.0353
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from amixon GmbH
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels. The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Single Rotor
- Capacity (volumetric): 3.5
- Operating Condition: Batch
from Flygt, a Xylem brand
Efficient bulk flow, low energy consumption, and positioning flexibility. [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
- Mixer Type: Agitators; Propellor
- Mounting: Overhead (optional feature)
from IKA Works, Inc.
The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in the food, beverages, cosmetics and chemical industries. The plant is GMP-compliant and guarantees... [See More]
- Media Type: Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer
- Feed Rate (volumetric): 10567
- Operating Condition: Batch
from Jaygo, Inc.
Supplied for the manufacture of Ceramic Pastes. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes,... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 1.77
- Viscosity Range: 1 to 2.00E6
- Mixer Type: Planetary
from Edwards Vacuum
The iSIS 2000 is a redundant CMP blend and dispense system for high volume manufacturing applications that delivers high slurry quality and availability. The MassFusion load cell-based blending system supports advanced processes and ensures process stability through high accuracy and repeatability. [See More]
- Media Type: Liquid with Suspended Solids
- Mounting: Floor Mounted
- Mixer Type: Paddle; MassFusion
- Applications / Industry: Chemical Processing; Semiconductor Manufacturing
from amixon GmbH
For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment. Mixer's field of application. Small production orders. Preparation of master batches. "Just-in-time" mixing jobs. Product development. Further characteristics of the single-shaft powder mixer. Technically... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Single Rotor
- Capacity (volumetric): 0.4000
- Operating Condition: Batch
from IKA Works, Inc.
The IKA mixing plant MHD essentially consists of the patented IKA inline mixing machine MHD, metering units, an electrical control system and a periphery which is customized to fit the customer's application. The MHD plant enables the dust-free mixing of liquids and solids (powders or granules) in a... [See More]
- Media Type: Liquid with Suspended Solids
- Mixer Type: Homogenizer
- Feed Rate (volumetric): 10567
- Operating Condition: Batch; Continuous / In-Line
from Jaygo, Inc.
Double Arm Sigma Blade Mixers are engineered specifically for kneading, mixing, and homogenizing wet, pasty, and highly viscous products. The two Double Arm Sigma shaped blades, which sit horizontally and parallel at the bottom of the mixing trough, provide thorough mixing. The blades rotate at... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Double Arm Blade
- Capacity (volumetric): 1.06
- Operating Condition: Batch
from amixon GmbH
Very gentle and best mixing quality for dry, moist and viscous materials at variable filling levels. The spiral mixing blade of the vertical mixer initiates a three-dimensional rearrangement of the mixing goods. This vertical mixer guarantees best mixing results. It can be used for dry powder, wet... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Twin Rotor
- Capacity (volumetric): 3.5
- Operating Condition: Batch
from IKA Works, Inc.
The approved “Standard Production Plant ” (SPP) is the IKA solution for the production of emulsions and suspensions in many areas of application. Depending on its execution, the Standard Production Plant can be used for cosmetic creams and lotions, for mayonnaise or dressings in the food... [See More]
- Media Type: Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer
- Capacity (volumetric): 141
- Operating Condition: Batch
from Jaygo, Inc.
Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries. The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and economical. Designs are... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Paddle (optional feature); Ribbon (optional feature)
- Capacity (volumetric): 1
- Operating Condition: Batch
from amixon GmbH
Ideal mixing quality for dry, moist and viscous materials at variable filling levels. The spiral mixing blade inside the ribbon blender initiates a three-dimensional flow of the mixing goods; creating a helical upward movement on the periphery and downward flow in the centre. This industrial mixer... [See More]
- Media Type: Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Ribbon; Single Rotor
- Capacity (volumetric): 3.5
- Operating Condition: Batch
from IKA Works, Inc.
The IKA ROTOTRON® RT is an all-purpose jet-flow agitator used for homogenizing, dispersing, suspending, emulsifying, aerating, dissolving and improvement of heat transfer. The RT is most effectively used for tasks ranging between that of a conventional stirring machine and a dispersing machine with... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer Type: Agitators
- Capacity (volumetric): 1059
- Operating Condition: Batch
from Jaygo, Inc.
The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material from the container wall to the... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
- Mixer Type: Agitators; Single Rotor (optional feature); Twin Rotor (optional feature)
- Mounting: Floor Mounted
from IKA Works, Inc.
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer; Rotor-Stator
- Capacity (volumetric): 706
- Operating Condition: Batch
from Jaygo, Inc.
Range of Applications. JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be used for numerous processes, including compounding, fine mixing,... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Paddle
- Capacity (volumetric): 0.1200 to 0.1700
- Operating Condition: Batch
from IKA Works, Inc.
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]
- Media Type: Liquid with Suspended Solids
- Mixer Type: Homogenizer; Rotor-Stator
- Feed Rate (volumetric): 52834
- Operating Condition: Continuous / In-Line
from Jaygo, Inc.
With Jaygo rebuilt/repaired processing equipment, you can be sure of performance and budget prices. Your equipment will be disassembled, cleaned and inspected. Worn or damaged parts are replaced or restored to original specifications. The reassembled equipment is then thoroughly tested before it is... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
from IKA Works, Inc.
The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a... [See More]
- Media Type: Liquid with Suspended Solids
- Feed Rate (volumetric): 13209
- Viscosity Range: 100000
- Mixer Type: Homogenizer; Rotor-Stator
from Jaygo, Inc.
Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors can be... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Screw
- Capacity (volumetric): 18 to 20
- Operating Condition: Batch
from IKA Works, Inc.
The DISPAX-REACTOR ® DR-PB 2000 is designed for quantitative inline mixing of solids and liquids at highest requirements regarding the dispersing quality. The solid as well as the liquid phase are dosed with the required exactness. The quantity controlled feeding of the raw materials allows to... [See More]
- Media Type: Liquid with Suspended Solids
- Mixer Type: Homogenizer
- Feed Rate (volumetric): 9246
- Operating Condition: Continuous / In-Line
from Jaygo, Inc.
Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Planetary
- Capacity (volumetric): 0.0706
- Operating Condition: Batch
from IKA Works, Inc.
When production quantities require a continuous process, the MHD 2000 can get the job done. Solids and liquids are instantaneously mixed and dispersed in one step, maintaining a dust free environment. The MHD accurately combines the solid and liquid, and disperses them into a homogeneous, final... [See More]
- Media Type: Liquid with Suspended Solids
- Feed Rate (volumetric): 3566
- Viscosity Range: 50000
- Mixer Type: Homogenizer
from Jaygo, Inc.
V" mixer with supports and housed motors, for clean room installation. JAYGO is a World Leader in Process Equipment. Years of experience coupled with continuous refinement and an ongoing search for the latest technologies have made JAYGO equipment the finest produced in the world. Their in-depth... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
- Capacity (volumetric): 0.8829
- Mounting: Floor Mounted
from IKA Works, Inc.
The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer Type: Homogenizer; Rotor-Stator
- Feed Rate (volumetric): 79 to 33022
- Operating Condition: Continuous / In-Line
from IKA Works, Inc.
The lower-priced ULTRA-TURRAX UTL 1000 machines are particularly multifunctional and are used for the mixing, dispersing (emulsifying/suspending) and homogenizing of solid and liquid substances up to viscosities of several thousand mPa ·s, such as honey, plastic masses and cr èmes. The... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
- Mixer Type: Homogenizer; Rotor-Stator
- Mounting: Benchtop