Power Supplies / Transformers Automated Test Equipment
Description
Power Supplies / Transformers Automated Test Equipment (ATE) is designed to facilitate the testing and validation of power supplies and transformers with minimal human intervention. This equipment is crucial in ensuring that these components meet specific performance and safety standards before they are deployed in various applications.
Working Principle
The working principle of Power Supplies / Transformers ATE involves the use of programmable power supplies that allow for the setting of hard limits to test and validate products. This equipment can simulate different electrical conditions to assess the performance and reliability of power supplies and transformers. By automating the testing process, ATE enhances efficiency and accuracy, reducing the likelihood of human error and ensuring consistent test results.
Applications
Power Supplies / Transformers ATE is widely used in the production and testing of electronic products such as aircraft, spacecraft, satellites, semiconductors, automobiles, hard drives, and printed circuit boards. These applications require rigorous testing to ensure that power supplies and transformers can withstand various operational conditions and meet industry standards.
Advantages over other Automated Test Equipment
One of the key advantages of Power Supplies / Transformers ATE is its ability to integrate multiple test functions, such as variable AC power sources, impulse generators, and frequency generators, into a single system. This integration allows for comprehensive testing of power supplies and transformers, reducing the need for multiple separate testing devices and streamlining the testing process.
Limitations
A potential limitation of Power Supplies / Transformers ATE is the risk of integration issues when components such as transformers and rectifiers are sourced from different manufacturers or locations. This can lead to thermal failures and other operational challenges if not properly managed.
Considerations
When considering the implementation of Power Supplies / Transformers ATE, it is important to evaluate initial costs, which can be significant due to the complexity and capabilities of the equipment. Operating expenses should also be considered, as well as the durability and accuracy of the equipment over time. Maintenance and replacement costs are additional factors that can impact the overall cost-effectiveness of the ATE system. Ensuring that the equipment is regularly maintained and calibrated can help mitigate these costs and extend the lifespan of the system.
from OMICRON electronics Corp. USA
Partial discharge (PD) phenomena is evidence of a degrading insulation capacity. As partial discharge often precedes an insulation breakdown of high voltage equipment, its detection and monitoring is of vital importance. The pioneers of multi-channel synchronous PD systems, mtronix, teamed up with... [See More]
- Component / Product Tested: Power Supplies or Transformers; Generators
- Tester / Test Capability: Partial Discharge Analysis
- Type / Form: Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit; CAD Interface, Database, Test Program Generator or Other Test Software (optional feature)
from Intepro Systems
Intepro 9000 is the next generation power supply test. system from Intepro. It is fast, accurate and will cut. your test times dramatically. The modular system has. a high degree of flexibility and is capable of being. configured into highly economic systems for advanced. power electronic test. [See More]
- Component / Product Tested: Power Supplies or Transformers
- Tester / Test Capability: Functional
- Type / Form: Platform or Turnkey System; Load Bank or Electronic Load; CAD Interface, Database, Test Program Generator or Other Test Software
- Interface: Probe Card or Performance Board
from CHINO Works America Inc.
The equipment is semiconductor aging testing equipment to full-automatically execute burn-in processing and data measurement/judgment/analytical processing and also has tester function as well as temperature accelerating testing. [See More]
- Component / Product Tested: MEMS or Electromechanical Devices; Passive Components; Loaded PCBs; Power Supplies or Transformers; Optoelectronics; Semiconductors or Active Components
- Tester / Test Capability: Life or Endurance Test; Functional
- Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit; Input Stimulus or Signal Source Unit; Fixture / Interface
- Interface: Floating Probe
from Intepro Systems
Energy Recycling Air Cooled AC & DC Loads. Intepro's electronic loads are ideal where high power bulk loading is required for burn-in and characterisation applications within Telecommunication and Aerospace sectors, Intepro ’s environmental stress screening (ESS)/Burn-in solutions... [See More]
- Component / Product Tested: Power Supplies or Transformers; Networking or Communications Equipment
- Tester / Test Capability: Life or Endurance Test
- Type / Form: Platform or Turnkey System; Load Bank or Electronic Load; CAD Interface, Database, Test Program Generator or Other Test Software
- Features: Burn-In or Temperature Control; I-V