Specialty / Other Automated Test Equipment

Description

Specialty or other automated test equipment (ATE) is designed to perform tests on various electronic devices and components to ensure their functionality and reliability. This equipment automates the testing process, reducing the need for manual intervention and increasing the efficiency and accuracy of the testing procedures.

Working Principle

Automated test equipment operates by using a master controller, typically a computer, to synchronize various testing instruments. These instruments are connected to the device under test (DUT) through a customized interface, allowing for precise and repeatable testing. The ATE can quickly identify defects by stopping the test when an out-of-tolerance value is detected, thus ensuring that only devices meeting the required specifications proceed further in the production process. This automation is particularly useful as it reduces testing time and enhances repeatability and cost efficiency, especially in high-volume production environments .

Applications

Specialty automated test equipment is used in a variety of specific applications, including:

  • Aerospace and defense systems, where it is crucial to ensure the reliability and performance of complex electronic systems .
  • Environmental stress screening (ESS) to test the durability of electronics under extreme conditions .
  • Electronics manufacturing, where it is used to test printed circuit boards (PCBs), integrated circuits (ICs), and other components to ensure they meet design specifications .

Advantages over other Automated Test Equipment

One of the primary advantages of specialty automated test equipment is its ability to reduce testing time and improve repeatability and cost efficiency in high-volume production settings. This is achieved through computer-controlled testing, which minimizes human interaction and allows for quick confirmation of whether a device under test works correctly .

Limitations

Despite its advantages, specialty automated test equipment has some limitations. The upfront costs for programming and setup can be significant, which may be a barrier for smaller operations or those with limited budgets. Additionally, in-circuit testers (ICTs) can be limited by the high density of tracks and components in modern designs, requiring very accurate placement of pins to ensure good contact .

Considerations

When considering the implementation of specialty automated test equipment, several factors should be taken into account:

  • Initial Costs: The initial investment for purchasing and setting up the equipment can be high, particularly for systems that require extensive customization.
  • Operating Expense: While the automation reduces labor costs, the ongoing expenses for maintenance and calibration should be considered.
  • Durability and Accuracy: The equipment must be durable enough to withstand frequent use and provide accurate results consistently.
  • Replacement and Maintenance Costs: Regular maintenance is necessary to ensure the equipment remains in optimal working condition, and potential replacement costs should be factored into the long-term budget.
6 Results
IRIS DIE & Wafer Inspection Systems
from SemiProbe

SemiProbe IRIS inspection systems inspect, locate and identify defects created during wafer manufacturing, probing, bumping, dicing or general handling, providing microelectronic device manufacturers with accurate, timely quality assurance and process information. The IRIS inspection system has... [See More]

  • Features: PILOT Control Software
  • Component / Product Tested: Semiconductors or Active Components
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Tester / Test Capability: Parametric
Interpro 9000 ATE System
from Intepro Systems

Intepro 9000 is the next generation power supply test. system from Intepro. It is fast, accurate and will cut. your test times dramatically. The modular system has. a high degree of flexibility and is capable of being. configured into highly economic systems for advanced. power electronic test. [See More]

  • Features: I-V; PowerStar 5 Software
  • Component / Product Tested: Power Supplies or Transformers
  • Type / Form: Platform or Turnkey System; Load Bank or Electronic Load; CAD Interface, Database, Test Program Generator or Other Test Software
  • Tester / Test Capability: Functional
Full Automatic Compressor Performance Testing Equipment
from CHINO Works America Inc.

The equipment is a full automatic compressor performance testing equipment for measurement of refrigerating capacity of compressors for vehicle-installed air-conditioners. [See More]

  • Features: Temperature Control / Oven; OCR Measurement
  • Component / Product Tested: Compressor
  • Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit; Input Stimulus or Signal Source Unit; Fixture / Interface
  • Tester / Test Capability: Functional
Probe System for Life™ -- Semiautomatic Probe System SA-12 - 300 mm
from SemiProbe

The SemiProbe SA-12 is the most modular and flexible 300 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a... [See More]

  • Features: PILOT Control Software
  • Component / Product Tested: MEMS or Electromechanical Devices; Optoelectronics; Semiconductors or Active Components; HF/Microwave, Device Characterization, Photovoltaic, Falure Analysis
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Tester / Test Capability: Parametric
Probe System for Life™ -- Semiautomatic Probe System SA-4 - 100 mm
from SemiProbe

The SemiProbe SA-4 is the most modular and flexible 100 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a... [See More]

  • Features: PILOT Control Software
  • Component / Product Tested: MEMS or Electromechanical Devices; Optoelectronics; Semiconductors or Active Components; HF/Microwave, Device Characterization, Photovoltaic, Falure Analysis
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Tester / Test Capability: Parametric
Probe System for Life™ -- Semiautomatic Probe System SA-6 - 150 mm
from SemiProbe

The SemiProbe SA-6 is the most modular and flexible 150 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a... [See More]

  • Features: PILOT Control Software
  • Component / Product Tested: MEMS or Electromechanical Devices; Optoelectronics; Semiconductors or Active Components; HF/Microwave, Device Characterization, Photovoltaic, Falure Analysis
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Tester / Test Capability: Parametric