Parametric / In-process Automated Test Equipment

Description

Parametric / In-process Automated Test Equipment (ATE) is designed to perform testing on semiconductor devices by applying various test conditions and measuring the responses. This equipment is capable of conducting both DC and AC parametric tests to ensure that devices meet specified requirements. It is equipped with multiple test resources and channels, allowing for parallel testing to increase throughput and efficiency.

Working Principle

Parametric ATE operates by applying specific test conditions such as voltages, currents, or waveforms to the device under test (DUT). The equipment then measures the resulting voltage levels, current flow, and output waveforms to verify that the device functions as intended. The system typically includes a master controller that synchronizes the sources and capture instruments, which are connected to the DUT through a handler or prober. This setup allows for precise testing directly on silicon wafers or packaged parts. The usefulness of parametric ATE lies in its ability to quickly and accurately assess the performance of semiconductor devices, ensuring they meet design specifications and function correctly.

Applications

Parametric / In-process ATE is widely used in the semiconductor industry for testing various devices. Specific examples include testing microprocessors, gate arrays, and application-specific integrated circuits (ASICs). It is also employed in testing power semiconductor devices, where high voltages are applied and recorded, as well as in high-frequency or radio frequency (HF/RF) devices, where appropriate waveforms are used.

Advantages over other Automated Test Equipment

One of the key advantages of parametric ATE, such as the P9002A parallel parametric test system, is its high throughput and cost-effectiveness in wafer testing. It offers a flexible option structure with up to 100 channels for parallel testing, which significantly enhances testing efficiency. Additionally, it provides software compatibility with existing test programs, allowing for seamless integration and data correlation with previous test systems.

Limitations

Parametric ATE may face limitations in terms of the number of probes available for testing, which can restrict the ability to conduct multiple tests simultaneously. Typically, a probe station may have only a few probes, requiring the ATE to switch between multiple test conditions, which can impact testing speed and efficiency.

Considerations

When considering parametric / in-process ATE, several factors should be taken into account. Initial costs can be significant due to the complexity and capabilities of the equipment. Operating expenses may also be high, particularly if the system requires frequent calibration or maintenance. Durability and accuracy are critical, as the equipment must consistently deliver precise measurements to ensure device quality. Replacement and maintenance costs should be evaluated, as these can impact the overall cost-effectiveness of the testing process.

6 Results
IRIS DIE & Wafer Inspection Systems
from SemiProbe

SemiProbe IRIS inspection systems inspect, locate and identify defects created during wafer manufacturing, probing, bumping, dicing or general handling, providing microelectronic device manufacturers with accurate, timely quality assurance and process information. The IRIS inspection system has... [See More]

  • Tester / Test Capability: Parametric
  • Component / Product Tested: Semiconductors or Active Components
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Interface: Probe Card or Performance Board
Lab Assistant Probe System -- LA-150 DC
from SemiProbe

The SemiProbe Lab Assistant family of probe systems is specifically designed to address the requirements of Universities and research personnel - simplicity and ease of operation, portability, affordability and modularity. The Lab Assistant provides features and options for both DC and HF/Microwave... [See More]

  • Tester / Test Capability: Parametric
  • Component / Product Tested: Semiconductors or Active Components; DC, HF/Microwave
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Interface: Probe Card or Performance Board
Probe System for Life™ -- Semiautomatic Probe System SA-12 - 300 mm
from SemiProbe

The SemiProbe SA-12 is the most modular and flexible 300 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a... [See More]

  • Tester / Test Capability: Parametric
  • Component / Product Tested: MEMS or Electromechanical Devices; Optoelectronics; Semiconductors or Active Components; HF/Microwave, Device Characterization, Photovoltaic, Falure Analysis
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Interface: Probe Card or Performance Board
Probe System for Life™ -- Semiautomatic Probe System SA-4 - 100 mm
from SemiProbe

The SemiProbe SA-4 is the most modular and flexible 100 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a... [See More]

  • Tester / Test Capability: Parametric
  • Component / Product Tested: MEMS or Electromechanical Devices; Optoelectronics; Semiconductors or Active Components; HF/Microwave, Device Characterization, Photovoltaic, Falure Analysis
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Interface: Probe Card or Performance Board
Probe System for Life™ -- Semiautomatic Probe System SA-6 - 150 mm
from SemiProbe

The SemiProbe SA-6 is the most modular and flexible 150 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a... [See More]

  • Tester / Test Capability: Parametric
  • Component / Product Tested: MEMS or Electromechanical Devices; Optoelectronics; Semiconductors or Active Components; HF/Microwave, Device Characterization, Photovoltaic, Falure Analysis
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Interface: Probe Card or Performance Board
Specialty Probe System -- SA-8VP Semiautomatic Vacuum Probing System
from SemiProbe

SA-8VP Semiautomatic Vacuum Probing System. The ONLY vacuum probing system designed to grow with your requirements and your business. Easily customized to meet a variety of applications and budgets. Ideal for MEMS, Sensors, Switches, Microbolometers, or any product that is vacuum-packaged. [See More]

  • Tester / Test Capability: Parametric
  • Component / Product Tested: Semiconductors or Active Components
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Interface: Probe Card or Performance Board