Optoelectronics / Fiber Optics Automated Test Equipment

6 Results
Mobile Temperature Environments -- ThermoStream® ATS Series
from inTEST Thermal Solutions

Temptronic's ThermoStreams are portable systems that deliver clean dry air for precision temperature testing or conditioning of electronics (ICs, MEMS, transceivers, or circuits) and materials. No other systems can bring your test subjects to temperature faster with precise control. With rapid... [See More]

  • Component / Product Tested: Optoelectronics; Semiconductors or Active Components; Telematics / Automotive
  • Tester / Test Capability: Thermal Conditioning, Packaged Parts Testing
  • Type / Form: Module, Sub-system or ATE Component; Input Stimulus or Signal Source Unit
  • Features: Temperature Control / Oven
Semiconductor Aging Testing Equipment
from CHINO Works America Inc.

The equipment is semiconductor aging testing equipment to full-automatically execute burn-in processing and data measurement/judgment/analytical processing and also has tester function as well as temperature accelerating testing. [See More]

  • Component / Product Tested: MEMS or Electromechanical Devices; Passive Components; Loaded PCBs; Power Supplies or Transformers; Optoelectronics; Semiconductors or Active Components
  • Tester / Test Capability: Life or Endurance Test; Functional
  • Type / Form: Platform or Turnkey System; Output Measurement or Monitoring Unit; Input Stimulus or Signal Source Unit; Fixture / Interface
  • Interface: Floating Probe
Electro-Optical Module (EOM)
from Northrop Grumman Corporation

The EOM electro-optical test device provides highly automated, accurate, reliable and repeatable test results. EOM diagnoses the problem, and automatically notifies the user how and where to fix the problem. A building block that can be used to construct a test solution for the field, factory or... [See More]

  • Component / Product Tested: Avionics or Military Electronics; Optoelectronics
Probe System for Life™ -- Semiautomatic Probe System SA-12 - 300 mm
from SemiProbe

The SemiProbe SA-12 is the most modular and flexible 300 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a... [See More]

  • Component / Product Tested: MEMS or Electromechanical Devices; Optoelectronics; Semiconductors or Active Components; HF/Microwave, Device Characterization, Photovoltaic, Falure Analysis
  • Tester / Test Capability: Parametric
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Interface: Probe Card or Performance Board
Electro-Optical Subsystem (EOSS+)
from Northrop Grumman Corporation

EOSS+ is a consolidated, integrated EO automatic test system. Developed under the Navy's CASS program and adopted by the Army's IFTE program, EOSS+ provides the full range of electro-optical testing. [See More]

  • Component / Product Tested: Avionics or Military Electronics; Optoelectronics
Probe System for Life™ -- Semiautomatic Probe System SA-4 - 100 mm
from SemiProbe

The SemiProbe SA-4 is the most modular and flexible 100 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the PS4L, customers can purchase a... [See More]

  • Component / Product Tested: MEMS or Electromechanical Devices; Optoelectronics; Semiconductors or Active Components; HF/Microwave, Device Characterization, Photovoltaic, Falure Analysis
  • Tester / Test Capability: Parametric
  • Type / Form: Platform or Turnkey System; Component Handler or Wafer Prober
  • Interface: Probe Card or Performance Board