Uncoated Optical Mirrors
from Terra Universal, Inc.
Wall-Mount Mirrors. Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support. Frameless design: Ideal for aseptic facilities!. Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall... [See More]
- Mirror Coatings: Uncoated
- Mirror Shape: Rectangular / Square
- Mirror Types: Flat Mirror
- Mirror Materials: Industrial Grade Plate Glass
from Edmund Optics Inc.
1/4 λ, 1/10 λ and 1/20 λ Surface Flatness Options. Certified with a Zygo Interferometer. Each 1/20 λ Flat Includes a Certificate of Calibration. Single Surface Optical Flats Also Available. Our dual surface optical flats are precision ground and polished to the stated... [See More]
- Mirror Coatings: Uncoated
- Diameter/Width: 25.4
- Mirror Types: Flat Mirror
- Thickness: 12.7
from Rocky Mountain Instrument/RMI Laser
Mirrors are used in a wide range of beam steering, focusing, and collimating applications. Metal Mirrors are intended for applications involving lower power lasers or broadband sources. They are less sensitive to wavelength, polarization and angle of incidence than dielectric mirrors. Solid Metal... [See More]
- Mirror Coatings: Uncoated
- Mirror Shape: Round
- Mirror Types: Flat Mirror; Plano/Convex, Plano/Concave
- Mirror Materials: Copper; Aluminum, Silver, Gold
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of N-BK7. • High scratch-resistance. • Stable chemical properties. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Mirror Coatings: Uncoated
- Thickness: 2
- Diameter/Width: 12.7
- Mirror Materials: BK7 Glass; BK7
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of N-BK7. • High scratch-resistance. • Stable chemical properties. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Mirror Coatings: Uncoated
- Thickness: 2
- Diameter/Width: 25.4
- Mirror Materials: BK7 Glass; BK7
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of N-BK7. • High scratch-resistance. • Stable chemical properties. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Mirror Coatings: Uncoated
- Thickness: 3
- Diameter/Width: 25.4
- Mirror Materials: BK7 Glass; BK7
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of N-BK7. • High scratch-resistance. • Stable chemical properties. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Mirror Coatings: Uncoated
- Thickness: 12
- Diameter/Width: 50.8
- Mirror Materials: BK7 Glass; BK7
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of N-BK7. • High scratch-resistance. • Stable chemical properties. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Mirror Coatings: Uncoated
- Thickness: 12
- Diameter/Width: 50.8
- Mirror Materials: BK7 Glass; BK7
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Exceptional mechanical strength and chemical resistance. • High thermal durabilities excellent for harsh environments. • Maximum diameter 300mm. • Broad wavelength range from 150-5500nm. • Blank substrates, AR-coated pieces, and precision windows are available. [See More]
- Mirror Coatings: Uncoated; No Coating, or Single Layer Coatings of MgF2 and Other Custom Options
- Surface Quality: Optional: 60/40, 40/20 or 20/10 S/D
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of UV Fused Silica. • Low thermal expansion. • High mechanical strength. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Mirror Coatings: Uncoated
- Thickness: 6
- Diameter/Width: 25.4
- Mirror Materials: C7980