10-5 Scratch / Dig Optical Mirrors
from CRYSTECH, Inc.
CRYSTECH is dedicated to manufacturing high precision mirrors for solid-state laser systems. We have over 20 years of experience in mirrors manufacturing, design, and coating. We offer a wide range of mirrors with different materials and different wavelengths. CRYSTECH own the top coating expert... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Mirror Shape: Rectangular / Square
- Mirror Types: Laser Mirror
from CeNing Optics Co., Ltd.
Dichroic Mirrors are designed to reflect one wavelength and transmit the other wavelength. The angle of incidence is usually at 0 deg or 45 deg. [See More]
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
- Diameter/Width: 5 to 76.2
- Mirror Types: Flat Mirror
- Thickness: 0.5000 to 10
from Newport MKS
The 10Q20UF.42PAIR Ultrafast Chirped Matched Pair of Mirrors for Ultrashort Pulses is a 1.0 inch (25.4 mm) diameter, 10.0 mm thick, laser chirped and is optimized for 700 - 890 nm. When transmitting an ultrashort pulse laser beam through a number of optical components, the pulse will spread and... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Diameter/Width: 25.4
- Wavelength Range: 700 to 890
- Thickness: 10
from CeNing Optics Co., Ltd.
High Energy Reflective Dielectric Coated Mirrors provide excellent performance over a specific wavelength range. The maximum reflectivity can be up to 99.9% at a specific wavelength and angle of incidence. Dielectric coatings exhibit superior durability and damage resistance. [See More]
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
- Diameter/Width: 5 to 76.2
- Mirror Types: Flat Mirror
- Thickness: 0.5000 to 10
from Newport MKS
The 10BV200EAG.1 Femtosecond Optimized Silver Mirror is a concave mirror with a radius of curvature of 2000 mm. It is 25.4 mm in diameter, 6.35 mm thick, and broadband optimized for 540 - 1000 nm. This ultrafast mirror is designed for zero to 45 degrees angle of incidence for S and P polarization. [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 600 to 1000
- Focal Length: 1000
- Diameter/Width: 25.4
from Newport MKS
The 40Z40BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Diameter/Width: 102
- Wavelength Range: 700 to 950
- Thickness: 17.7
from Newport MKS
The 40Z40BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Diameter/Width: 102
- Wavelength Range: 488 to 694
- Thickness: 17.7
from Newport MKS
The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made from a 29.5 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 1030 to 1090
- Mirror Types: Laser Mirror
- Diameter/Width: 203
from Newport MKS
The 10QM20EM.20 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 308 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0 ° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 308
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Newport MKS
The 10QM20EM.35 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 351-353 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 351 to 353
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Newport MKS
The 10QM20UF.F55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6.35 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45 ° angle of incidence. Careful thin... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 505 to 530
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Newport MKS
The 10Q20HE.2 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelength. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. Newport's High Energy Nd:YAG Laser Mirrors... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 532
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Newport MKS
The 10QM20HDM.10 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm and second harmonic 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0 ° AOI. The back... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 532
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Newport MKS
The 10QM20HM.30 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0 ° AOI. The back surface is polished. UV Fused... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 532
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Newport MKS
The 10QM20HM.15-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 1064
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Newport MKS
The 10QM20HM.75-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 266
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Newport MKS
The 10QM20HM.45-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 355
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Newport MKS
The 10QM20HM.35-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Wavelength Range: 532
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Shimadzu Corporation
Our Laser Mirrors and Laser Windows feature high damage thresholds to high output YAG and Ti-sapphire Lasers. To a YAG laser wavelength of 1064 nm (10 ns, 20 Hz, 1 on 1), the world's top-class laser induced damage threshold of 190 J/cm2 has been achieved for the Laser Mirrors, and 140 J/cm2 for the... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 532 to 1064
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 127
from Edmund Optics Inc.
1 Å and 2 Å Surface Roughness Options. Ultra-Low Surface Scatter. 1/10 λ Surface Accuracy. Available in Fused Silica and Zerodur ®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 12.5
- Mirror Types: Flat Mirror
- Thickness: 6
from Spectral Optics
Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Wavelength Range: 248 to 1550
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8
from Rocky Mountain Instrument/RMI Laser
Mirrors are used in a wide range of beam steering, focusing and collimating applications. Broadband RMAX Mirrors provide high reflectance over a broad spectral range. They are also useful in narrowband applications in which it is necessary to vary the angle of incidence. Substrates are available... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Mirror Shape: Round
- Mirror Types: Flat Mirror; Plano/Convex, Plano/Concave
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
from UNI OPTICS(Fujian) Co., Ltd
Laser mirrors are fabricated with specialized coatings, which will offer high damage thresholds. [See More]
- Surface Quality: 10-5 Scratch / Dig
- Mirror Shape: Round (optional feature); Rectangular / Square (optional feature)
- Mirror Types: Flat Mirror
- Mirror Materials: BK7 Glass (optional feature); Fused Silica (optional feature)
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 400 to 1100
- Mirror Types: Flat Mirror
- Diameter/Width: 19 to 25.4
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of N-BK7. • High scratch-resistance. • Stable chemical properties. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Thickness: 2
- Diameter/Width: 12.7
- Mirror Materials: BK7 Glass; BK7
from Foctek Photonics, Inc.
FOCtek offers dielectric coated mirrors and metal coated mirrors which are made of substrate such as Bk7, K9, Fused Silica, CaF2, Sapphire and so on. [See More]
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
- Thickness: 2 to 6.35
- Diameter/Width: 10 to 50.8
- Mirror Materials: BK7 Glass; Fused Silica; K
from Rainbow Research Optics, Inc.
Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Mirror Shape: Round; Rectangular / Square
- Mirror Types: Laser Mirror
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
from ECOPTIK (CHANGCHUN) LTD
The reflector, as the name suggests, was born to meet people's requirements for light reflection. It is an optical element that uses the law of light reflection. Optical mirrors generally include spherical mirrors/reflectors, flat mirrors and aspheric mirrors. But basically it is through optical... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Diameter/Width: 300
- Mirror Types: Reflector; Dielectric, Metallic
- Mirror Shape: Custom
from OptoSigma Corp.
You can use the 0-45 ° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror at an incident angle of 45 ° or less. When used at 45 degree and 0 degree incidence angle, one mirror can... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 400 to 1550
- Mirror Types: Flat Mirror; Laser Mirror
- Diameter/Width: 10 to 40
from Changchun Sunday Optics Co., Ltd.
Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 10 to 127
- Mirror Types: Flat Mirror
- Mirror Shape: Round
from MOK Optics Co., Ltd.
MOK Optics have advanced technologies on coating, we can provide Dielectric Coated Mirror, Metal Coated Mirror, Dichroic Mirror etc. Dielectric Coated Mirror e.g. R >99.8%@1064nm, AOI=0°,Ravg >99%@400-700nm , AOI=45°Metal Coated Mirror ( Protected aluminum mirror, Enhanced aluminum mirror,... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Surface Flatness: λ/8
- Mirror Coatings: Enhanced Aluminum; Protected Aluminum; Dielectric; Protected Gold; Silver; Dichroic
from Spectral Optics
Material: UV fused silica, BK7. Clear Aperture: larger than central 85% of diameter. 1st Surface: λ/10 @633nm over clear aperture, 10-5 Scratch-Dig. 2nd Surface: Commercial polish. Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm). Thickness tolerance: ±0.010" ( ±0.25mm). [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 12.7 to 102
- Mirror Types: Flat Mirror
- Thickness: 6.35 to 12.7
from Rocky Mountain Instrument/RMI Laser
Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are standard for select wavelengths. [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Mirror Shape: Round
- Mirror Types: Laser Mirror
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 350 to 1600
- Mirror Types: Flat Mirror
- Diameter/Width: 12.7 to 102
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of N-BK7. • High scratch-resistance. • Stable chemical properties. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Thickness: 2
- Diameter/Width: 25.4
- Mirror Materials: BK7 Glass; BK7
from ECOPTIK (CHANGCHUN) LTD
The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Wavelength Range: 266 to 1064
- Mirror Types: Laser Mirror
- Mirror Materials: BK7 Glass; Fused Silica; Silica
from OptoSigma Corp.
All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. — ¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and low index layers. [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 193 to 1064
- Mirror Types: Flat Mirror; Laser Mirror
- Diameter/Width: 25.4 to 50
from Changchun Sunday Optics Co., Ltd.
Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum of the dome thickness and the concave radius, resulting in a naturally strong shape that becomes harder... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 2 to 800
- Mirror Types: Flat Mirror
- Mirror Shape: Round
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 10-5 Scratch / Dig; 40-20 Scratch / Dig
- Wavelength Range: 250 to 20000
- Mirror Types: Flat Mirror
- Diameter/Width: 12.7 to 25.4
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of N-BK7. • High scratch-resistance. • Stable chemical properties. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Thickness: 3
- Diameter/Width: 25.4
- Mirror Materials: BK7 Glass; BK7
from OptoSigma Corp.
By bonding the coated surface to our Kinematic Mirror Holders, a Î »/10 surface accuracy is guaranteed!. This product can be used by composition with high accuracy wavefront optical system or interferometer requirements. — ¦2 types of performance mirror holders offered: high... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 248 to 1064
- Mirror Types: Flat Mirror; Mirror Assembly
- Diameter/Width: 12.7 to 50.8
from Changchun Sunday Optics Co., Ltd.
The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 2 to 800
- Mirror Types: Flat Mirror
- Mirror Shape: Round
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 10-5 Scratch / Dig; 40-20 Scratch / Dig
- Wavelength Range: 250 to 20000
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of N-BK7. • High scratch-resistance. • Stable chemical properties. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Thickness: 12
- Diameter/Width: 50.8
- Mirror Materials: BK7 Glass; BK7
from OptoSigma Corp.
This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. — ¦We have designed a special thin film coating that optimizes wavelength dispersion, range and the strength of lasers. — ¦It has the effect of suppressing the... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 700 to 940
- Mirror Types: Flat Mirror; Laser Mirror
- Diameter/Width: 12.7 to 30
from Changchun Sunday Optics Co., Ltd.
Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 2 to 800
- Mirror Types: Flat Mirror
- Mirror Shape: Round
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 10-5 Scratch / Dig; 40-20 Scratch / Dig
- Wavelength Range: 355 to 2250
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of N-BK7. • High scratch-resistance. • Stable chemical properties. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Thickness: 12
- Diameter/Width: 50.8
- Mirror Materials: BK7 Glass; BK7
from OptoSigma Corp.
This mirror has a negative dispersion and can be used for pulse compression in a femtosecond laser system. — ¦These mirrors are more compact and exhibit a smaller optical loss than the conventional prisms used for pulse compression. — ¦Center wavelength is for Ti: Sapphire at... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 700 to 900
- Mirror Types: Flat Mirror; Laser Mirror
- Diameter/Width: 12.7 to 30
from Changchun Sunday Optics Co., Ltd.
Sapphire are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural strength... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 2 to 800
- Mirror Types: Flat Mirror
- Mirror Shape: Round
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • Low GDD and high damage threshold. • High Flatness λ/10, High SQ:10/5 S/D. • Reflection Band: 760-840nm,1000-1060nm or custom. Shalom EO ’s Femtoline Low GDD Mirrors are... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 12.7
- Mirror Types: Flat Mirror
- Thickness: 3
from OptoSigma Corp.
The Fabry-Perot type resonator cavity is often used for measuring extremely high accuracy time or distance with use of the light. Super mirror is a ultra-high performance mirror that surface reflectance is close to 1 (100%) as much as possible in order to increase the performance of the resonator. [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 532 to 1064
- Mirror Types: Flat Mirror
- Diameter/Width: 12.7 to 50
from Changchun Sunday Optics Co., Ltd.
Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 1 to 1000
- Mirror Types: Flat Mirror
- Mirror Shape: Round
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • Low GDD and high damage threshold. • High Flatness λ/10, High SQ:10/5 S/D. • Reflection Band: 760-840nm,1000-1060nm or custom. Shalom EO ’s Femtoline Low GDD Mirrors are... [See More]
- Surface Quality: 10-5 Scratch / Dig
from OptoSigma Corp.
A mirror with high surface accuracy is realized by optimizing the conditions of the substrate material, thickness and coating. A surface accuracy of Î »/10 after coating is guaranteed. — ¦A surface accuracy (after coating) higher than that of existing dielectric multi-layer flat... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 248 to 1064
- Mirror Types: Flat Mirror
- Diameter/Width: 12.7 to 50.8
from Changchun Sunday Optics Co., Ltd.
Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 0.1000 to 1000
- Mirror Types: Flat Mirror
- Mirror Shape: Round
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of Corning UV grade Fused Silica. • Stocked and custom mirrors available. • High Flatness λ/10, High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45 °. • Multiple Broadband options: HR400-750nm, HR750-1100nm, HR1280-1600nm or custom. Shalom EO... [See More]
- Surface Quality: 10-5 Scratch / Dig
from Changchun Sunday Optics Co., Ltd.
Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 2 to 800
- Mirror Types: Flat Mirror
- Mirror Shape: Round
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • High Flatness λ/10. • High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45. Shalom EO ’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Mirror Types: Laser Mirror
from Changchun Sunday Optics Co., Ltd.
Sapphire Windows are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 2 to 800
- Mirror Types: Flat Mirror; Spherical Mirror
- Mirror Shape: Round
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of UV Fused Silica. • Low thermal expansion. • High mechanical strength. • Stocked and Custom Products. • Excellent as windows or mirror substrates. Optical windows are used to transmit light and protect work areas or sensitive components from the outside... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Thickness: 6
- Diameter/Width: 25.4
- Mirror Materials: C7980
from Changchun Sunday Optics Co., Ltd.
Magnesium Fluoride crystal is used as a lens, prism and window for wavelength from 110nm to 7.5 μm.The MgF2 magnesium fluoride window can penetrate well through the VUV region to 121nm and beyond.Magnesium fluoride is mainly used in UV spectra and has good applications for excimer lasers. [See More]
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: Quartz, microcrystalline
- Mirror Types: Laser Mirror
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • High Flatness λ/10. • High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45. Shalom EO ’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 12.7
- Mirror Types: Flat Mirror; Laser Mirror
- Thickness: 3
from Changchun Sunday Optics Co., Ltd.
Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 1 to 1000
- Mirror Types: Flat Mirror
- Mirror Shape: Round
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Made of Corning UV grade Fused Silica. • Stocked and custom mirrors available. • High Flatness λ/10, High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45 °. • Multiple Broadband options: HR400-750nm, HR750-1100nm, HR1280-1600nm or custom. Shalom EO... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 12.7
- Mirror Types: Flat Mirror
- Thickness: 3
from Changchun Sunday Optics Co., Ltd.
The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Surface Flatness: λ/10
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • High Flatness λ/10. • High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45. Shalom EO ’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Diameter/Width: 50.8
- Mirror Types: Flat Mirror; Laser Mirror
- Thickness: 12