20-10 Scratch / Dig Optical Mirrors
from Newport MKS
The 40D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat ® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat ® 33 has low thermal expansion and is an... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Diameter/Width: 102
- Wavelength Range: 450 to 700
- Thickness: 17.7
from CASTECH, Inc.
S2 surface Ground [See More]
- Surface Quality: 20-10 Scratch / Dig
- Diameter/Width: 12.7
- Mirror Types: Flat Mirror
- Thickness: 3.1
from Newport MKS
The 10CM00SB.1 is a Broadband Super Mirror, 25.4 mm in diameter, 6.35mm thick, and coated to have a reflectivity of > 99.9%, 0-45 °, from 485 to 700 nm. Broadband SuperMirrors ™are extremely high performance dielectric mirrors. They are produced with ion beam sputtered (IBS) coatings... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig (10-5 in central 50%)
- Diameter/Width: 25.4
- Wavelength Range: 485 to 700
- Thickness: 6.35
from CASTECH, Inc.
S2 surface Ground [See More]
- Surface Quality: 20-10 Scratch / Dig
- Diameter/Width: 6.35 to 12.7
- Mirror Types: Flat Mirror
- Thickness: 3.18
from Newport MKS
The 10Q20UF.55P Ultrafast Broadband Turning Mirrors is ideal for use with ultrashort pulses lasers as a high reflectance mirror at 45 ° angle of incidence for a very broad wavelength range spanning from 670 to 1340 nm. Designed to reflect over 99.6% at P polarization, this mirror can be used... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Diameter/Width: 25.4
- Wavelength Range: 670 to 1340
- Thickness: 6
from CASTECH, Inc.
S2 surface Ground [See More]
- Surface Quality: 20-10 Scratch / Dig
- Diameter/Width: 12.7
- Mirror Types: Flat Mirror
- Thickness: 3.18
from Newport MKS
The 10CV00SR.70F is a 25.4 mm diameter, 500 mm effective focal length (EFL), 6.35 mm thickness concave High Finesse SuperMirror, optimized for 1457-1659 nm. SuperMirrors ™ take advantage of our advanced super polishing and ion-beam coating technology to provide the highest reflectivity and... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig (0-0 in the center)
- Wavelength Range: 1457 to 1659
- Focal Length: 500
- Diameter/Width: 25.4
from Newport MKS
The 10CV00SR.30F is a 25.4 mm diameter, 500 mm EFL, 6.35 mm thickness concave High Finesse SuperMirror, optimized for 583 - 663 nm. SuperMirrors ™ take advantage of our advanced super polishing and ion-beam coating technology to provide the highest reflectivity and lowest losses of any... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig (0-0 in the center)
- Wavelength Range: 583 to 663
- Focal Length: 500
- Diameter/Width: 25.4
from Newport MKS
The 10CV00SR.40F is a 25.4 mm diameter, 500 mm EFL, 6.35 mm thickness concave High Finesse SuperMirror, optimized for 761 - 867 nm. SuperMirrors ™ take advantage of our advanced super polishing and ion-beam coating technology to provide the highest reflectivity and lowest losses of any... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig (0-0 in the center)
- Wavelength Range: 761 to 867
- Focal Length: 500
- Diameter/Width: 25.4
from Newport MKS
The 10CV00SR.50F is a 25.4 mm diameter, 500 mm EFL, 6.35 mm thickness concave High Finesse SuperMirror, optimized for 996 - 1134 nm. SuperMirrors ™ take advantage of our advanced super polishing and ion-beam coating technology to provide the highest reflectivity and lowest losses of any... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig (0-0 in the center)
- Wavelength Range: 996 to 1134
- Focal Length: 500
- Diameter/Width: 25.4
from Newport MKS
The 40D20BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Borofloat ® 33 substrate. Borofloat ® 33 has low thermal expansion... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Diameter/Width: 102
- Wavelength Range: 488 to 694
- Thickness: 17.7
from Newport MKS
The 40D20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Borofloat ® 33 substrate. Borofloat ® 33 has low thermal expansion... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Diameter/Width: 102
- Wavelength Range: 700 to 950
- Thickness: 17.7
from Newport MKS
The 10Q20BB.2 is an Ultra-broadband Dielectric Mirror with a 25.4 mm diameter, 6.35 mm thickness, and absolute Reflectivity > 99% at an AOI of 0-50 °, from 610-1130 nm. Newport ’s Ultra-broadband mirrors are IBS coated with layers of dielectric materials to use for high reflection and... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Diameter/Width: 25.4
- Wavelength Range: 610 to 1130
- Thickness: 6.35
from Newport MKS
The 40D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Borofloat ® 33 substrate which is coated with the ER.4 gold coating. Borofloat ® 33 has low thermal expansion and is an excellent... [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Diameter/Width: 102
- Wavelength Range: 650 to 20000
- Thickness: 17.7
from Newport MKS
The 10QM20UF.DF55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 and 1020-1050 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45 ° angle of incidence. [See More]
- Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
- Wavelength Range: 505 to 1050
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Focal Length: 9.5 to 500
- Mirror Types: Spherical Mirror
- Wavelength Range: 450 to 20000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Off-the-shelf and custom mirrors available. • Coating options: Enhanced Al, Protective Ag and Protective Au. • Flatness λ/10 and λ/4 options available. Shalom EO ’s N-BK7 Metallic Mirrors consist of N-BK7 substrates and Enhanced Al/Protective Ag /Protective... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Thickness: 3
- Diameter/Width: 12.7
- Mirror Materials: BK7 Glass; BK7
from Daheng New Epoch Technology, Inc.
These mirrors provide high reflectance over a broad bandwidth, and are ideal for tunable laser and white light applications. They are intended for use at 45 incidence. Normal incidence is available on special request [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 450 to 1400
- Mirror Types: Laser Mirror
- Diameter/Width: 20 to 40
from Spectral Optics
Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Wavelength Range: 248 to 1550
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8
from ECOPTIK (CHANGCHUN) LTD
BRD Optical provide the round, square and customized shape mirrors with a protected Al coating and UV Enhanced Al coating in various sizes. [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Mirror Shape: Round
- Thickness: 1 to 20
- Mirror Materials: BK7 Glass; Fused Silica; Silica
from Rocky Mountain Instrument/RMI Laser
Mirrors are used in a wide range of beam steering, focusing and collimating applications. Broadband RMAX Mirrors provide high reflectance over a broad spectral range. They are also useful in narrowband applications in which it is necessary to vary the angle of incidence. Substrates are available... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Mirror Shape: Round
- Mirror Types: Flat Mirror; Plano/Convex, Plano/Concave
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
from EKSMA OPTICS
Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 327 to 1570
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 76.2
from Edmund Optics Inc.
Precision Fused Silica Substrate. Variety of Sizes and Coating Options Available. Low Coefficient of Thermal Expansion. 1/10 λ First Surface Mirrors are ideal for demanding beam steering and reflection applications in the visible and IR spectra. With a precision fused silica substrate, the... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Diameter/Width: 100
- Mirror Types: Flat Mirror
- Thickness: 10
from HG Optronics, Inc.
Laser Line Mirrors are used for beam-steering in demanding laser applications. Laser Line Mirrors are Optical Mirrors that have been designed for specific laser types or wavelengths. 3. High Power Grade Laser Mirror. Laser Line Mirrors are used for beam-steering in demanding laser applications. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 355 to 1053
- Mirror Types: Laser Mirror
- Mirror Shape: Round
from UNI OPTICS(Fujian) Co., Ltd
Laser Line Mirrors are used for beam-steering in demanding laser applications. Laser Line Mirrors are Optical Mirrors that have been designed for specific laser types or wavelengths. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Mirror Shape: Round (optional feature); Rectangular / Square (optional feature)
- Mirror Types: Flat Mirror
- Mirror Materials: BK7 Glass
from OptoSigma Corp.
Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur ® for maximum thermal stability. —... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 355 to 1064
- Mirror Types: Flat Mirror; Mirror Assembly
- Diameter/Width: 24.4 to 79
from MOK Optics Co., Ltd.
MOK Optics have advanced technologies on coating, we can provide Dielectric Coated Mirror, Metal Coated Mirror, Dichroic Mirror etc. Dielectric Coated Mirror e.g. R >99.8%@1064nm, AOI=0°,Ravg >99%@400-700nm , AOI=45°Metal Coated Mirror ( Protected aluminum mirror, Enhanced aluminum mirror,... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
- Surface Flatness: λ/8
- Mirror Coatings: Enhanced Aluminum; Protected Aluminum; Dielectric; Protected Gold; Silver; Dichroic
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Off-the-shelf and custom mirrors available. • Coating options: Enhanced Al, Protective Ag and Protective Au. • Flatness λ/10 and λ/4 options available. Shalom EO ’s N-BK7 Metallic Mirrors consist of N-BK7 substrates and Enhanced Al/Protective Ag /Protective... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Thickness: 3
- Diameter/Width: 12.7
- Mirror Materials: BK7 Glass; BK7
from Daheng New Epoch Technology, Inc.
These Nd:YAG/YLF laser mirrors are designed for high reflectance at the appropriate dual wavelengths. They are intended for use at either 45°or normal incidence. We also offer dual wavelength mirrors for use at the fundamental and second harmonic wavelengths. [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 532 to 1064
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 25.4
from ECOPTIK (CHANGCHUN) LTD
The reflector, as the name suggests, was born to meet people's requirements for light reflection. It is an optical element that uses the law of light reflection. Optical mirrors generally include spherical mirrors/reflectors, flat mirrors and aspheric mirrors. But basically it is through optical... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Diameter/Width: 300
- Mirror Types: Reflector; Dielectric, Metallic
- Mirror Shape: Custom
from Rocky Mountain Instrument/RMI Laser
Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are standard for select wavelengths. [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Mirror Shape: Round
- Mirror Types: Laser Mirror
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
from EKSMA OPTICS
EKSMA OPTICS introduces broadband and laser line dielectric mirrors with high reflectance (greater than 99% over specified range minimum) that operate at all angles of incidence from 0 ° to 45 °. Broadband and laser line mirrors are available for 280-400 nm, 349-355 nm, 400-750 nm, 524-532... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 280 to 1100
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 25.4
from HG Optronics, Inc.
The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it ’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Mirror Shape: Round
- Mirror Types: Laser Mirror
- Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
from UNI OPTICS(Fujian) Co., Ltd
The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it ’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Mirror Shape: Rectangular / Square
- Mirror Types: Flat Mirror
- Mirror Materials: BK7 Glass
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Off-the-shelf and custom mirrors available. • Coating options: Enhanced Al, Protective Ag and Protective Au. • Flatness λ/10 and λ/4 options available. Shalom EO ’s N-BK7 Metallic Mirrors consist of N-BK7 substrates and Enhanced Al/Protective Ag /Protective... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Thickness: 6
- Diameter/Width: 25.4
- Mirror Materials: BK7 Glass; BK7
from Daheng New Epoch Technology, Inc.
For High Power Argon-Ion Lasers [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 244 to 528
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
from ECOPTIK (CHANGCHUN) LTD
A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical... [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Thickness: 1 to 20
- Mirror Types: Flat Mirror; Spherical Mirror; Cylinder, Customized
- Mirror Materials: BK7 Glass; Fused Silica; Silica
from EKSMA OPTICS
Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 220 to 1100
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Off-the-shelf and custom mirrors available. • Coating options: Enhanced Al, Protective Ag and Protective Au. • Flatness λ/10 and λ/4 options available. Shalom EO ’s N-BK7 Metallic Mirrors consist of N-BK7 substrates and Enhanced Al/Protective Ag /Protective... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Thickness: 12
- Diameter/Width: 50.8
- Mirror Materials: BK7 Glass; BK7
from Daheng New Epoch Technology, Inc.
These laser line mirrors are designed for high reflectance with high laser damage threshold at specific laser wavelengths, suitable for laser cavities or other laser grade substrates using physical vapor deposition (PVD) technologies. These coatings are extremely durable, making them resistant also... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 442 to 1310
- Mirror Types: Laser Mirror
- Diameter/Width: 20 to 40
from ECOPTIK (CHANGCHUN) LTD
BRD Optical provide the round, square and customized shape mirrors with a protected gold coating in various sizes. Protected gold is ideal for use in the IR wavelength range. A protective dielectric overcoat is layered over the gold to help protect it from damage and make cleaning easier. These... [See More]
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Thickness: 1 to 20
- Wavelength Range: 800 to 20000
- Mirror Shape: Round
from EKSMA OPTICS
Harmonic separators are dichroic beamsplitters used to reflect one wavelength and to transmit the others. Reflectance of >99.5% for the wavelength of interest and transmittance of >90% for the rejected wavelengths. The rear surface of harmonic separators is antireflection coated. Laser Damage... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 633 to 1064
- Mirror Types: Laser Mirror; Dichronic
- Diameter/Width: 12.7 to 25.4
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Off-the-shelf and custom mirrors available. • Coating options: Enhanced Al, Protective Ag and Protective Au. • Flatness λ/10 and λ/4 options available. Shalom EO ’s N-BK7 Metallic Mirrors consist of N-BK7 substrates and Enhanced Al/Protective Ag /Protective... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Thickness: 12
- Diameter/Width: 50.8
- Mirror Materials: BK7 Glass; BK7
from Daheng New Epoch Technology, Inc.
ND:YAG Laser Line UV Dielectric HR [See More]
- Surface Quality: 20-10 Scratch / Dig
- Diameter/Width: 25
- Mirror Types: Laser Mirror
- Thickness: 6
from ECOPTIK (CHANGCHUN) LTD
The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Wavelength Range: 266 to 1064
- Mirror Types: Laser Mirror
- Mirror Materials: BK7 Glass; Fused Silica; Silica
from EKSMA OPTICS
Laser Line Mirrors are dielectric reflectors with optimised performance at stated laser wavelengths. Dual band laser mirrors are offered for applications where reflection of two laser lines is needed. Our laser mirrors are made from BK7 or quartz and coated with dielectric multilayer coating. The... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 266 to 1064
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 76.2
from Daheng New Epoch Technology, Inc.
UV Dielectric [See More]
- Surface Quality: 20-10 Scratch / Dig
- Diameter/Width: 25.4
- Mirror Types: Laser Mirror
- Thickness: 6
from EKSMA OPTICS
Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. Our laser mirrors are made from quartz and coated with multilayer dielectric or IBS coating. High polishing quality of the mirror substartes is also important for low wave front distortion, low... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Wavelength Range: 244 to 1064
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 76.2