Laser Mirror Optical Mirrors
from Micro-Epsilon Group
Fast Steering Mirrors are micro-mechatronic systems that are used for the fast and precise deflection of light or laser beams. These dynamic systems use an extremely flat mirror, which is moved by an actuator using two electromagnetic coils per tilting axis, as well as high-precision eddy current... [See More]
- Mirror Types: Laser Mirror; Mirror Assembly
- Mirror Shape: Round
- Diameter/Width: 20
- Mirror Materials: Aluminum
from Electro Optical Components, Inc.
Spherically curved mirrors are commonly used in laser cavities and in laser beam expanders for high power lasers. A large range of concave and convex mirrors with radius of curvature from 5mm to 100 meters are available. Spherical mirrors can often be used in careful combination to give diffraction... [See More]
- Mirror Types: Laser Mirror; Curved
from CRYSTECH, Inc.
CRYSTECH is dedicated to manufacturing high precision Cell Mirror for Nd:YAG Q-Switch Laser Medical Device. We have over 10 years of experience in cell mirror manufacturing, design, and coating. It is a binary optical element, and its main function is to transform the gaussian beam in the laser... [See More]
- Mirror Types: Laser Mirror
- Mirror Shape: Round
from Newport MKS
The 05D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7
- Wavelength Range: 1030 to 1090
- Thickness: 3.1
from Electro Optical Components, Inc.
Flat mirrors find wide uses in industrial laser systems, as well as medical, scientific and research applications. Copper based mirrors in particular provide a rugged and durable mirror with good reflectivity across a broad spectrum of the infrared. Our electroplated gold coating offers good... [See More]
- Mirror Types: Flat Mirror; Laser Mirror
- Mirror Materials: Copper; Fused Silica; Aluminum, Molybdenum
from CRYSTECH, Inc.
CRYSTECH is dedicated to manufacturing high precision mirrors for solid-state laser systems. We have over 20 years of experience in mirrors manufacturing, design, and coating. We offer a wide range of mirrors with different materials and different wavelengths. CRYSTECH own the top coating expert... [See More]
- Mirror Types: Laser Mirror
- Surface Quality: 10-5 Scratch / Dig
- Mirror Shape: Rectangular / Square
from Newport MKS
The 05D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7
- Wavelength Range: 1520 to 1580
- Thickness: 3.1
from Newport MKS
The 05D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7
- Wavelength Range: 488 to 514
- Thickness: 3.1
from Newport MKS
The 07D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 19.05
- Wavelength Range: 442
- Thickness: 4.57
from Newport MKS
The 07D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 19.05
- Wavelength Range: 633
- Thickness: 4.57
from Newport MKS
The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made from a 29.5 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 203
- Wavelength Range: 1030 to 1090
- Thickness: 29.5
from Newport MKS
The 13E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.30 inch (33.02 mm) minor axis, 1.838 inch (46.70 mm) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat ® 33 substrate. [See More]
- Mirror Types: Laser Mirror
- Thickness: 9.4
- Wavelength Range: 1030 to 1090
- Mirror Shape: Elliptical; Elliptical
from Newport MKS
The 18E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat ® 33 substrate. [See More]
- Mirror Types: Laser Mirror
- Thickness: 12.5
- Wavelength Range: 1030 to 1090
- Mirror Shape: Elliptical; Elliptical
from Newport MKS
The 10QM20EM.35 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 351-353 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
- Wavelength Range: 351 to 353
- Thickness: 6.35
from Newport MKS
The 10QM20UF.F55 is a low GDD Ytterbium Laser Mirror optimized for 505-530 nm. Made out of fused silica, the mirror size is 25.4 mm in diameter and 6.35 mm thick. This ultrafast mirror is ideal as a high reflectance steering mirror for Ytterbium lasers at 45 ° angle of incidence. Careful thin... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
- Wavelength Range: 505 to 530
- Thickness: 6.35
from Newport MKS
The 10QM20HM.30 is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 0 ° AOI. The back surface is polished. UV Fused... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
- Wavelength Range: 532
- Thickness: 6.35
from Newport MKS
The 10QM20HM.15-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
- Wavelength Range: 1064
- Thickness: 6.35
from Newport MKS
The 10QM20HM.75-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
- Wavelength Range: 266
- Thickness: 6.35
from Newport MKS
The 10QM20HM.45-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 354.7 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
- Wavelength Range: 355
- Thickness: 6.35
from Newport MKS
The 10QM20HM.35-G is a 25.4 mm diameter, 6.35 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 532 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45 ° AOI. The back surface is ground. UV Fused... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
- Wavelength Range: 532
- Thickness: 6.35
from Newport MKS
The 5104 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0 ° to 45 ° AOI. The coating is highly durable and will withstand... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
- Wavelength Range: 1064
- Thickness: 8
from Newport MKS
The 5105 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the frequency-doubled 532 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0 ° to 45 ° AOI. The coating is highly durable and will... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
- Wavelength Range: 532
- Thickness: 8
from Edmund Optics Inc.
Over 95% Reflectance of Visible Laser Diode Light. Ideal for Multiple Reflection Systems. Coating Optimized for 633nm at 45 ° AOI. These Visible Laser Diode Mirrors are specially coated to attain maximum reflection of visible laser diodes. Optimized for 633nm at a 45 ° angle of incidence,... [See More]
- Mirror Types: Laser Mirror
- Thickness: 3
- Diameter/Width: 10
- Mirror Shape: Round
from Rainbow Research Optics, Inc.
Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]
- Mirror Types: Laser Mirror
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
- Mirror Shape: Round; Rectangular / Square
- Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
from ECOPTIK (CHANGCHUN) LTD
The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface... [See More]
- Mirror Types: Laser Mirror
- Mirror Materials: BK7 Glass; Fused Silica; Silica
- Wavelength Range: 266 to 1064
- Mirror Coatings: High Reflecting Coating, Dielectric Coating, Metal Coating
from Shanghai Optics
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We produce high precision Broadband Dielectric Mirrors according to customer ’s specifications. These mirrors have the same exceptional specifications as our laser mirrors except that they... [See More]
- Mirror Types: Flat Mirror; Laser Mirror
- Mirror Coatings: Dielectric
- Mirror Materials: BK7 Glass
from EKSMA OPTICS
Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 76.2
- Wavelength Range: 327 to 1570
- Thickness: 3 to 12.7
from Shimadzu Corporation
Our Laser Mirrors and Laser Windows feature high damage thresholds to high output YAG and Ti-sapphire Lasers. To a YAG laser wavelength of 1064 nm (10 ns, 20 Hz, 1 on 1), the world's top-class laser induced damage threshold of 190 J/cm2 has been achieved for the Laser Mirrors, and 140 J/cm2 for the... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 127
- Wavelength Range: 532 to 1064
- Thickness: 9.53 to 12.7
from OptoSigma Corp.
You can use the 0-45 ° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror at an incident angle of 45 ° or less. When used at 45 degree and 0 degree incidence angle, one mirror can... [See More]
- Mirror Types: Flat Mirror; Laser Mirror
- Diameter/Width: 10 to 40
- Wavelength Range: 400 to 1550
- Thickness: 3 to 8
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8
- Wavelength Range: 250 to 20000
- Thickness: 5.8 to 12.2
from Rocky Mountain Instrument/RMI Laser
Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are standard for select wavelengths. [See More]
- Mirror Types: Laser Mirror
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
- Mirror Shape: Round
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
from Artifex Engineering
The reflecting surface of our Metal Mirrors is a thin coating of silver, gold or aluminum on glass. We provide flat, concave and convex mirrors. [See More]
- Mirror Types: Laser Mirror
- Thickness: 2 to 12.5
- Diameter/Width: 10 to 105
- Mirror Shape: Round
from Changchun Sunday Optics Co., Ltd.
Magnesium Fluoride crystal is used as a lens, prism and window for wavelength from 110nm to 7.5 μm.The MgF2 magnesium fluoride window can penetrate well through the VUV region to 121nm and beyond.Magnesium fluoride is mainly used in UV spectra and has good applications for excimer lasers. [See More]
- Mirror Types: Laser Mirror
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: Quartz, microcrystalline
from Daheng New Epoch Technology, Inc.
These mirrors provide high reflectance over a broad bandwidth, and are ideal for tunable laser and white light applications. They are intended for use at 45 incidence. Normal incidence is available on special request [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 20 to 40
- Wavelength Range: 450 to 1400
- Thickness: 4
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • High Flatness λ/10. • High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45. Shalom EO ’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range... [See More]
- Mirror Types: Laser Mirror
- Surface Quality: 10-5 Scratch / Dig
from HG Optronics, Inc.
Laser Line Mirrors are used for beam-steering in demanding laser applications. Laser Line Mirrors are Optical Mirrors that have been designed for specific laser types or wavelengths. 3. High Power Grade Laser Mirror. Laser Line Mirrors are used for beam-steering in demanding laser applications. [See More]
- Mirror Types: Laser Mirror
- Mirror Shape: Round
- Wavelength Range: 355 to 1053
- Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
from Spectral Optics
Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8
- Wavelength Range: 248 to 1550
- Mirror Shape: Round
from Qioptiq
With broadband dielectric coating designed for Ti:Sapphire lasers. For high-power/high-energy applications. Beam steering mirror for 45 ° angle of incidence, 90 ° beam deflection. Polished back surface. Extreme low scattering losses. Use at 0 - 45 ° angle of incidence. Elliptical,... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50
- Wavelength Range: 755 to 840
- Thickness: 5 to 10
from Edmund Optics Inc.
Discounts up to 80% Off. Quantities Extremely Limited. Final Sale, No Returns. Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on... [See More]
- Mirror Types: Laser Mirror
from EKSMA OPTICS
EKSMA OPTICS introduces broadband and laser line dielectric mirrors with high reflectance (greater than 99% over specified range minimum) that operate at all angles of incidence from 0 ° to 45 °. Broadband and laser line mirrors are available for 280-400 nm, 349-355 nm, 400-750 nm, 524-532... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 25.4
- Wavelength Range: 280 to 1100
- Thickness: 6
from OptoSigma Corp.
All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. — ¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and low index layers. [See More]
- Mirror Types: Flat Mirror; Laser Mirror
- Diameter/Width: 25.4 to 50
- Wavelength Range: 193 to 1064
- Thickness: 5 to 8
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8
- Wavelength Range: 355 to 2250
- Thickness: 6 to 12
from Daheng New Epoch Technology, Inc.
Broadband Dielectric Partial [See More]
- Mirror Types: Laser Mirror
- Thickness: 4
- Diameter/Width: 25.4
- Mirror Materials: BK7 Glass
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • High Flatness λ/10. • High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45. Shalom EO ’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range... [See More]
- Mirror Types: Flat Mirror; Laser Mirror
- Thickness: 3
- Diameter/Width: 12.7
- Mirror Materials: C7980
from HG Optronics, Inc.
The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it ’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely... [See More]
- Mirror Types: Laser Mirror
- Mirror Materials: BK7 Glass; Fused Silica; Pyrex®
- Mirror Shape: Round
- Mirror Coatings: HR coating
from Qioptiq
Front surface gold mirror gold for the IR spectral range up to 25 µm. Resistant against environmental influences. Constant high reflection within a broad spectral and angle-of-incidence range without absorption bands. Average reflection > 98 % in the range of 0 ° ≤ AOI ≤ 60 °,... [See More]
- Mirror Types: Laser Mirror
- Thickness: 3.5 to 10
- Diameter/Width: 12.7 to 50
- Mirror Shape: Round
from EKSMA OPTICS
Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 50.8
- Wavelength Range: 220 to 1100
- Thickness: 3 to 8
from OptoSigma Corp.
Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Broadband] Multi line mirrors with broad reflection bands. Incident angle is 45 °. — ¦Dielectric multi-layer coating does not have absorption like AL and... [See More]
- Mirror Types: Flat Mirror; Laser Mirror
- Diameter/Width: 25.4 to 50
- Wavelength Range: 420 to 900
- Thickness: 5 to 8
from Daheng New Epoch Technology, Inc.
These Nd:YAG/YLF laser mirrors are designed for high reflectance at the appropriate dual wavelengths. They are intended for use at either 45°or normal incidence. We also offer dual wavelength mirrors for use at the fundamental and second harmonic wavelengths. [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 25.4
- Wavelength Range: 532 to 1064
- Thickness: 4
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • High Flatness λ/10. • High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45. Shalom EO ’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range... [See More]
- Mirror Types: Flat Mirror; Laser Mirror
- Thickness: 12
- Diameter/Width: 50.8
- Mirror Materials: C7980
from HG Optronics, Inc.
Laser mirrors are fabricated with specialized coatings, which will offer high damage thresholds. 5.1 、What are Laser Mirrors?. Laser mirrors are fabricated with specialized coatings, which will offer high damage thresholds. 5.2 、What are Laser Mirrors used for?. Our mirrors typically... [See More]
- Mirror Types: Laser Mirror
- Mirror Shape: Round
- Wavelength Range: 351 to 1550
- Surface Quality: 40-20 Scratch / Dig
from Qioptiq
Front surface rectangular mirrors. Low expansion material1). Highest reflectance for 450 nm to 12 μm wavelength. Equal reflectance without absorption bandAngle of incidence from 0 ° to 60 °. Resistant against environmental influences. Double dielectric protection layer. Suitable for... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 10 to 63
- Wavelength Range: 450
- Thickness: 2 to 10
from EKSMA OPTICS
Harmonic separators are dichroic beamsplitters used to reflect one wavelength and to transmit the others. Reflectance of >99.5% for the wavelength of interest and transmittance of >90% for the rejected wavelengths. The rear surface of harmonic separators is antireflection coated. Laser Damage... [See More]
- Mirror Types: Laser Mirror; Dichronic
- Diameter/Width: 12.7 to 25.4
- Wavelength Range: 633 to 1064
- Thickness: 3 to 6
from OptoSigma Corp.
Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Narrowband] Laser line mirrors that are focused on specific wavelengths. Incident angle is 45 °. — ¦Dielectric multi-layer coating does not have absorption... [See More]
- Mirror Types: Flat Mirror; Laser Mirror
- Diameter/Width: 10 to 40
- Wavelength Range: 390 to 840
- Thickness: 3 to 8
from Daheng New Epoch Technology, Inc.
For High Power Argon-Ion Lasers [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 25.4
- Wavelength Range: 244 to 528
- Thickness: 6
from Qioptiq
Front surface rectangular mirrors. Low expansion material1). Highest reflectance for 450 nm to 12 μm wavelength. Equal reflectance without absorption band. Angle of incidence from 0 ° to 60 °. Resistant against environmental influences. Double dielectric protection layer. Suitable for... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 10 to 60
- Wavelength Range: 450
- Thickness: 2 to 8
from EKSMA OPTICS
Laser Line Mirrors are dielectric reflectors with optimised performance at stated laser wavelengths. Dual band laser mirrors are offered for applications where reflection of two laser lines is needed. Our laser mirrors are made from BK7 or quartz and coated with dielectric multilayer coating. The... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 76.2
- Wavelength Range: 266 to 1064
- Thickness: 3 to 12.7
from OptoSigma Corp.
This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. — ¦We have designed a special thin film coating that optimizes wavelength dispersion, range and the strength of lasers. — ¦It has the effect of suppressing the... [See More]
- Mirror Types: Flat Mirror; Laser Mirror
- Diameter/Width: 12.7 to 30
- Wavelength Range: 700 to 940
- Thickness: 5
from Daheng New Epoch Technology, Inc.
These laser line mirrors are designed for high reflectance with high laser damage threshold at specific laser wavelengths, suitable for laser cavities or other laser grade substrates using physical vapor deposition (PVD) technologies. These coatings are extremely durable, making them resistant also... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 20 to 40
- Wavelength Range: 442 to 1310
- Thickness: 4
from EKSMA OPTICS
Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. Our laser mirrors are made from quartz and coated with multilayer dielectric or IBS coating. High polishing quality of the mirror substartes is also important for low wave front distortion, low... [See More]
- Mirror Types: Laser Mirror
- Diameter/Width: 12.7 to 76.2
- Wavelength Range: 244 to 1064
- Thickness: 3 to 12.7
from OptoSigma Corp.
This mirror has a negative dispersion and can be used for pulse compression in a femtosecond laser system. — ¦These mirrors are more compact and exhibit a smaller optical loss than the conventional prisms used for pulse compression. — ¦Center wavelength is for Ti: Sapphire at... [See More]
- Mirror Types: Flat Mirror; Laser Mirror
- Diameter/Width: 12.7 to 30
- Wavelength Range: 700 to 900
- Thickness: 5 to 7
from Daheng New Epoch Technology, Inc.
ND:YAG Laser Line UV Dielectric HR [See More]
- Mirror Types: Laser Mirror
- Thickness: 6
- Diameter/Width: 25
- Mirror Shape: Round
from Daheng New Epoch Technology, Inc.
These are precision flat mirrors with a metallic gold coating. The gold layer is protected both underneath and above with dielectric layers which ensures good adhesion to the substrate and allows cleaning by normal laboratory methods. These mirrors have very high reflectivity from 0.65 microns... [See More]
- Mirror Types: Laser Mirror
- Thickness: 4
- Diameter/Width: 20 to 40
- Mirror Shape: Round
from Daheng New Epoch Technology, Inc.
Protected silver coating offers a higher surface reflectivity than the enhanced aluminum coating. It provides an average reflection of approximately 95% in the visible wavelength range. This coating is a hybrid shelf life. The silver layer is protected both underneath and above with dielectric... [See More]
- Mirror Types: Laser Mirror
- Thickness: 4
- Diameter/Width: 20 to 50.8
- Mirror Shape: Round
from Daheng New Epoch Technology, Inc.
UV Dielectric [See More]
- Mirror Types: Laser Mirror
- Thickness: 6
- Diameter/Width: 25.4
- Mirror Shape: Round