Elliptical Optical Mirrors

15 Results
Elliptical Dielectric Mirror, 33.02 x 46.7 mm, λ/10, 1030-1090 nm -- 13E20DM.10
from Newport MKS

The 13E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.30 inch (33.02 mm) minor axis, 1.838 inch (46.70 mm) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat ® 33 substrate. [See More]

  • Mirror Shape: Elliptical; Elliptical
  • Wavelength Range: 1030 to 1090
  • Mirror Types: Laser Mirror
  • Thickness: 9.4
Optical Dielectric HR Mirrors
from Changchun Yutai Optics Co., Ltd.

Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]

  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Mirror Types: Flat Mirror; Spherical Mirror
  • Mirror Coatings: Dielectric
Elliptical Mirror, 46.7 x 66.04 mm, 1030-1090 nm Dielectric Laser Line -- 18E20DM.10
from Newport MKS

The 18E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat ® 33 substrate. [See More]

  • Mirror Shape: Elliptical; Elliptical
  • Wavelength Range: 1030 to 1090
  • Mirror Types: Laser Mirror
  • Thickness: 12.5
Elliptical Mirror, Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 450-700 nm -- 13E20ER.1
from Newport MKS

The 13E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflectors. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat ® 33 substrate. Borofloat ® 33 has low thermal... [See More]

  • Mirror Shape: Elliptical; Elliptical
  • Thickness: 9.4
  • Wavelength Range: 450 to 700
  • Mirror Materials: Borofloat® 33
Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 488-694 nm -- 10E20BD.1
from Newport MKS

The 10E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.0 inch (25.4 mm) minor axis, 1.41 inch (35.9 mm) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. The... [See More]

  • Mirror Shape: Elliptical; Elliptical
  • Thickness: 6
  • Wavelength Range: 488 to 694
  • Mirror Materials: BK7 Glass; N-BK7
Elliptical Mirror, Gold, Borofloat, 33 mm x 46.7 mm, λ/10, 650-20,000 nm -- 13E20ER.4
from Newport MKS

The 13E20ER.4 Broadband Gold Elliptical Mirror is an excellent general purpose, broadband reflector. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat ® 33 substrate. Borofloat ® 33 has low thermal expansion and... [See More]

  • Mirror Shape: Elliptical; Elliptical
  • Thickness: 9.4
  • Wavelength Range: 650 to 20000
  • Mirror Materials: Borofloat® 33
Elliptical Mirror, Gold, Borofloat, 46.7 x 66 mm, λ/10, 650-20,000 nm -- 18E20ER.4
from Newport MKS

The 18E20ER.4 Broadband Gold Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat ® 33 substrate. Borofloat ® 33 has low thermal expansion... [See More]

  • Mirror Shape: Elliptical; Elliptical
  • Thickness: 12.5
  • Wavelength Range: 650 to 20000
  • Mirror Materials: Borofloat® 33
Elliptical Mirror 0.500" Minor Axis Enhanced Aluminum -- NT32-272
from Edmund Optics Inc.

Circular Profile When Oriented at 45 °. Ideal for Redirecting Light. Multiple Sizes and Coatings Offered. Our TECHSPEC ® 1/8 λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending... [See More]

  • Mirror Shape: Elliptical
  • Thickness: 3.81
  • Mirror Types: Flat Mirror; Parabolic Mirror
  • Mirror Materials: Pyrex®
Elliptical Mirror -- M-ELP005
from Ross Optical Industries

These first-surface elliptical flat mirrors are suitable for applications which require bending/folding light at precise angles with minimum wavefront distortion. Although they are typically offered with protected aluminum mirror coating, other coatings are available on request. Other sizes can be... [See More]

  • Mirror Shape: Elliptical
  • Diameter/Width: 17.96
  • Mirror Types: Flat Mirror
  • Thickness: 3.81
Off Axis Parabolic Mirror -- OAP090-30-180y
from Specialty Components, Inc.

Diamond turned first-surface Aluminum mirrors provide a highly efficient parabolic focus of light in the infrared range. Guaranteed at ½ , ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your... [See More]

  • Mirror Shape: Elliptical
  • Diameter/Width: 22.86
  • Mirror Types: Parabolic Mirror
  • Mirror Materials: Aluminum
Plano Metallic Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Wavelength Range: 250 to 20000
  • Mirror Types: Flat Mirror
  • Diameter/Width: 7 to 102
Aluminized Plane Mirrors - Elliptical Plane
from Qioptiq

Standard aluminium mirrors for the spectral ranges VIS to IR up to 10 µm or UV to 3 µm, respectively. High reflection within a broad spectral and angle-of-incidence range. Protected by an SiO2 overcoating (RAL)or MgF2 protective overcoating for the UV-region (RAL UV). Low expansion... [See More]

  • Mirror Shape: Elliptical
  • Mirror Coatings: Protected Aluminum
Oval Screw Mount Reflector 4 5/16in x 1 7/8in (110mm x 48mm) -- 78P
from Tri-Tronics Company, Inc.

Part Number: 78P. Catalog Number: 14165. Open Drawing. Download 3D. PDF. STEP [See More]

  • Mirror Shape: Elliptical
  • Diameter/Width: 110
  • Mirror Types: Reflector
Dielectric Coated Plane Mirror, Ti:Sa -- DLHS 755-840 nm
from Qioptiq

With broadband dielectric coating designed for Ti:Sapphire lasers. For high-power/high-energy applications. Beam steering mirror for 45 ° angle of incidence, 90 ° beam deflection. Polished back surface. Extreme low scattering losses. Use at 0 - 45 ° angle of incidence. Elliptical,... [See More]

  • Mirror Shape: Round; Elliptical
  • Wavelength Range: 755 to 840
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7 to 50
Gold Plane Mirrors, Laser Quality
from Qioptiq

Front surface gold mirror gold for the IR spectral range up to 25 µm. Resistant against environmental influences. Constant high reflection within a broad spectral and angle-of-incidence range without absorption bands. Average reflection > 98 % in the range of 0 ° ≤ AOI ≤ 60 °,... [See More]

  • Mirror Shape: Round; Elliptical
  • Thickness: 3.5 to 10
  • Diameter/Width: 12.7 to 50