Rectangular / Square Optical Mirrors

45 Results
Optical Dielectric HR Mirrors
from Changchun Yutai Optics Co., Ltd.

Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]

  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Mirror Types: Flat Mirror; Spherical Mirror
  • Mirror Coatings: Dielectric
Rectangular Mirrors -- MIRR-127-063-031-BK7
from CASTECH, Inc.

S2 surface Ground [See More]

  • Mirror Shape: Rectangular / Square
  • Diameter/Width: 6.35 to 12.7
  • Mirror Types: Flat Mirror
  • Thickness: 3.18
Mirrors
from CRYSTECH, Inc.

CRYSTECH is dedicated to manufacturing high precision mirrors for solid-state laser systems. We have over 20 years of experience in mirrors manufacturing, design, and coating. We offer a wide range of mirrors with different materials and different wavelengths. CRYSTECH own the top coating expert... [See More]

  • Mirror Shape: Rectangular / Square
  • Surface Quality: 10-5 Scratch / Dig
  • Mirror Types: Laser Mirror
Optical Mirrors -- Aluminum Coated Mirrors
from CeNing Optics Co., Ltd.

Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]

  • Mirror Shape: Round; Rectangular / Square
  • Wavelength Range: 250 to 800
  • Mirror Types: Flat Mirror; Parabolic Mirror (optional feature)
  • Diameter/Width: 5 to 76.2
Aluminum Mirror, Economy, Borofloat, 12.7 mm Square, λ/10, 450-700 nm -- 05SD520ER.1
from Newport MKS

The 05SD520ER.1 is an Economy Broadband Aluminum Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 x 12.7 mm (1/2 x 1/2 inch) square mirror is made from 3.1 mm thick Borofloat ® 33 substrate... [See More]

  • Mirror Shape: Rectangular / Square; Square
  • Thickness: 3.1
  • Wavelength Range: 450 to 700
  • Mirror Materials: Borofloat® 33
Optical Metallic Mirrors
from Changchun Yutai Optics Co., Ltd.

Round or rectangular shape mirrors with flat or spherical surface, coated with protected gold, protected silver or protected aluminum. These mirrors provide a good combination of performance and value for general purpose applications,they are widely used due to a moderate level of reflection over a... [See More]

  • Mirror Shape: Round; Rectangular / Square
  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Mirror Types: Flat Mirror; Spherical Mirror
  • Mirror Coatings: Protected Gold
Square Mirrors -- MIRS-127-031-BK7
from CASTECH, Inc.

S2 surface Ground [See More]

  • Mirror Shape: Rectangular / Square
  • Diameter/Width: 12.7
  • Mirror Types: Flat Mirror
  • Thickness: 3.18
Aluminum Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 450-700 nm -- 07SD520ER.1
from Newport MKS

The 07SD520ER.1 is an Economy Broadband Aluminum Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat ® 33... [See More]

  • Mirror Shape: Rectangular / Square; Square
  • Thickness: 4.57
  • Wavelength Range: 450 to 700
  • Mirror Materials: Borofloat® 33
Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm -- 75J00ER.3
from Newport MKS

The 75J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The... [See More]

  • Mirror Shape: Rectangular / Square; Square
  • Thickness: 3.17
  • Wavelength Range: 400 to 10000
  • Mirror Materials: Float Glass
Aluminum Mirror, Float Glass, 25.4 mm Square, 5λ, 400-10,000 nm -- 10SJ00ER.3
from Newport MKS

The 10SJ00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 25.4 x 25.4 mm and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The... [See More]

  • Mirror Shape: Rectangular / Square; Square
  • Thickness: 3.17
  • Wavelength Range: 400 to 10000
  • Mirror Materials: Float Glass
Dielectric Mirror, Economy, Borofloat, 12.7 mm Square, 488-694 nm -- 05SD520BD.1
from Newport MKS

The 05SD520BD.1 is an Economy Dielectric Visible Broadband Mirror 12.7 x 12.7 mm with a flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, Economy mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and... [See More]

  • Mirror Shape: Rectangular / Square; Square
  • Thickness: 3.1
  • Wavelength Range: 488 to 694
  • Mirror Materials: Borofloat® 33
Gold Mirror, Economy, Borofloat, 12.7 mm Square, λ/10, 650-20,000 nm -- 05SD520ER.4
from Newport MKS

The 05SD520ER.4 is an Economy Broadband Gold Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 x 12.7 mm (1/2 x 1/2 inch) square mirror is made from a 3.1 mm thick Borofloat ® 33 substrate... [See More]

  • Mirror Shape: Rectangular / Square; Square
  • Thickness: 3.1
  • Wavelength Range: 650 to 20000
  • Mirror Materials: Borofloat® 33
Enhanced First Surface Aluminum
from Abrisa Technologies

The front surface of the enhanced aluminum mirror coating reflects an average of 93% over the visible spectrum (450-650nm). Back surface reflective aluminum coatings are also available. Metal mirror coatings are often used in systems where a very broadband reflector or beam splitter is needed. Metal... [See More]

  • Mirror Shape: Rectangular / Square
  • Wavelength Range: 450 to 650
  • Mirror Types: Flat Mirror
  • Mirror Coatings: Enhanced Aluminum
Stack Array Mirror -- SAM 1377
from CILAS

Cilas invented the Stack Array Mirror technology which is the most widely used in adaptive optics systems. An actuators matrix bonded to a thin Reflective Coated Substrate. The actuators are made of PZT stack. If an electric field is applied in the same direction than the polarization axis of the... [See More]

  • Mirror Shape: Rectangular / Square
  • Mirror Materials: PZT
  • Mirror Types: Mirror Assembly; Stack Array
Aluminum Mirrors (Rectangle)
from OptoSigma Corp.

This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. — ¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating... [See More]

  • Mirror Shape: Rectangular / Square
  • Diameter/Width: 10 to 100
  • Mirror Types: Flat Mirror
  • Thickness: 3 to 15
Dual-sided Cleanroom Mirror -- 5252-65A
from Terra Universal, Inc.

Dual-Sided Cleanroom Mirrors Reinforce gowning protocol on both sides of the glass!. Terra ’s Dual-Sided Cleanroom Mirrors relieve congestion in the gowning area by creating a natural division of space, allowing personnel on both sides of the mirror to perform visual self-checks while... [See More]

  • Mirror Shape: Rectangular / Square
  • Mirror Coatings: Polyurethane Mirror Seal
  • Mirror Types: Flat Mirror
High Reflective Broadband Dichroic Mirrors
from UNI OPTICS(Fujian) Co., Ltd

The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it ’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely... [See More]

  • Mirror Shape: Rectangular / Square
  • Mirror Materials: BK7 Glass
  • Mirror Types: Flat Mirror
  • Surface Quality: 20-10 Scratch / Dig
Optical Laser Mirrors
from Rainbow Research Optics, Inc.

Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]

  • Mirror Shape: Round; Rectangular / Square
  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
  • Mirror Types: Laser Mirror
  • Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
Square Mirror -- M-CFS004
from Ross Optical Industries

Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application. [See More]

  • Mirror Shape: Rectangular / Square
  • Diameter/Width: 10
  • Mirror Types: Flat Mirror
  • Thickness: 1
Accuflect™ IR Infrared Reflector
from Accuratus Corporation

Accuflect ™ IR is a highly diffuse and low loss reflector of near infrared and mid infrared radiation. The diffuse reflecting Accuflect ™ IR offers alternatives to the metallic specular reflectors and their shortcomings often found in infrared heating applications. Some notable... [See More]

  • Mirror Shape: Rectangular / Square
  • Wavelength Range: 760 to 2000
  • Mirror Types: Reflector
  • Diameter/Width: 75
Aluminized Plane Mirrors - Rectangular Plane
from Qioptiq

Standard aluminium mirrors for the spectral ranges VIS to IR up to 10 µm or UV to 3 µm, respectively. High reflection within a broad spectral and angle-of-incidence range. Protected by an SiO2 overcoating (RAL)or MgF2 protective overcoating for the UV-region (RAL UV). Low expansion... [See More]

  • Mirror Shape: Rectangular / Square
  • Diameter/Width: 10 to 100
  • Wavelength Range: 230 to 700
  • Thickness: 2 to 10
1/10 Wave Mirror 100mm Square Enhanced Aluminum Coating -- NT84-418
from Edmund Optics Inc.

Precision Fused Silica Substrate. Variety of Sizes and Coating Options Available. Low Coefficient of Thermal Expansion. 1/10 λ First Surface Mirrors are ideal for demanding beam steering and reflection applications in the visible and IR spectra. With a precision fused silica substrate, the... [See More]

  • Mirror Shape: Rectangular / Square
  • Thickness: 10
  • Mirror Types: Flat Mirror
  • Mirror Materials: Fused Silica
Optical Mirror -- Bare Aluminum
from Advanced Optics, Inc.

Bare Aluminum coating provides a higher reflectivity than overcoated aluminum. This feature makes it the coating of choice for some systems, such as spectrophotometers. Unlike AlSiO, bare aluminum is not very durable and because of the softness of the coating, mirrors are difficult to clean without... [See More]

  • Mirror Shape: Rectangular / Square
  • Diameter/Width: 25.4 to 76.2
  • Mirror Types: Flat Mirror
  • Thickness: 1.6 to 3.2
Off-axis Parabolic Mirrors Series
from Shimadzu Corporation

An off-axis parabolic mirror converts plane waves into spherical ones and vice versa with high accuracy. This aspherical mirror is indispensable for spectrometers and astronomical optical instruments which require high resolution. [See More]

  • Mirror Shape: Rectangular / Square
  • Focal Length: 125 to 787
  • Mirror Types: Parabolic Mirror
  • Second Focal Length: 134 to 789
Front Surface Mirror
from ECOPTIK (CHANGCHUN) LTD

BRD Optical designs and manufacturers optical mirror with high reflectance, which can double the output power of the laser; it is reflected by the first reflecting surface, the reflected image is not distorted, and there is no ghosting. The mirror with high reflectance can double the output power of... [See More]

  • Mirror Shape: Rectangular / Square
  • Wavelength Range: 400 to 700
Protected Aluminium Mirrors
from EKSMA OPTICS

Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25... [See More]

  • Mirror Shape: Round; Rectangular / Square
  • Diameter/Width: 12.7 to 76.2
  • Mirror Types: Flat Mirror; Spherical Mirror
  • Thickness: 3 to 12.7
Broadband Dielectric Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Shape: Round; Rectangular / Square
  • Wavelength Range: 350 to 1600
  • Mirror Types: Flat Mirror
  • Diameter/Width: 12.7 to 102
Hot Mirror for Heat Control -- HM-VS-1500 Super Heat Buster®
from Abrisa Technologies

Our best grade Hot Mirror formerly known as Hot Mirror #101. For applications where extreme infrared heat and damaging U.V. radiation are of concern; the U.V. Hot Mirror is an ideal solution. It rejects all U.V. radiation down to 200 nm, transmits the visible spectrum and has extended I.R. heat... [See More]

  • Mirror Shape: Rectangular / Square
  • Wavelength Range: 200 to 1500
  • Mirror Types: Flat Mirror
  • Diameter/Width: 711
Aluminum Mirrors (Square)
from OptoSigma Corp.

This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. — ¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating... [See More]

  • Mirror Shape: Rectangular / Square
  • Diameter/Width: 10 to 150
  • Mirror Types: Flat Mirror
  • Thickness: 3 to 20
Wall Mount Mirrors -- 5252-52A
from Terra Universal, Inc.

Wall-Mount Mirrors. Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support. Frameless design: Ideal for aseptic facilities!. Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall... [See More]

  • Mirror Shape: Rectangular / Square
  • Mirror Materials: Industrial Grade Plate Glass
  • Mirror Types: Flat Mirror
  • Mirror Coatings: Uncoated
N-BK7 Metallic Coated Mirror
from UNI OPTICS(Fujian) Co., Ltd

1 、What Metallic Coated types can Uni-Optics supply?. Uni-Optics mainly offers four coating types, including: 1) UV Enhanced Aluminum : Ravg > 85% from 250nm to 400nm. 2) Protected Aluminum: Ravg > 87% from 400nm to 800nm. 3) Protected Silver: Ravg > 95% from 400nm to 20um. 4)... [See More]

  • Mirror Shape: Rectangular / Square
  • Mirror Materials: BK7 Glass
  • Mirror Types: Flat Mirror
  • Mirror Coatings: Protected Gold
Accuflect™ Solar Cell Furnace Reflector
from Accuratus Corporation

Accuflect ® IR is an excellent medium wave and short wave infrared reflector with excellent performance extending into the visible wavelengths. Many infrared applications can be modified to take advantage of the highly efficient diffuse reflection characteristics of Accuflect ® IR. [See More]

  • Mirror Shape: Rectangular / Square
  • Mirror Materials: Accuflect™ Ceramic
  • Mirror Types: Reflector
Dielectric-Coated Plane Mirrors -- DLB SBB 350-950 nm
from Qioptiq

For high-power / high-energy laser applications. Beam steering mirror for 45 ° angle of incidence, 90 ° beam deflection. Polished back surface (only fused silica). Extreme low scattering losses. Fused silica substrate. R abs > 98 % at 350 - 950 nm (AOI = 45 °, unpolarized) and at 400... [See More]

  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Wavelength Range: 350 to 950
  • Mirror Types: Laser Mirror
  • Diameter/Width: 10 to 50
Optical Mirror -- Front Surface
from Advanced Optics, Inc.

Front surface optical mirrors (also known as first surface optical mirrors) reflect light directly from the coating that is applied to the polished or working surface of the mirror. Front surface optical mirrors differ from second surface optical mirrors in the fact that light does not have to... [See More]

  • Mirror Shape: Rectangular / Square
  • Mirror Coatings: Uncoated (optional feature); Aluminum (optional feature); Enhanced Aluminum (optional feature); Gold (optional feature); Protected Gold (optional feature); Custom Coating
  • Mirror Types: Flat Mirror
  • Surface Flatness: λ/20
Off-axis Parabolic Mirrors SPA Series
from Shimadzu Corporation

This aspherical mirror, which focuses parallel light to the focus point without aberrations, or converts a point light source from the focuse point into parallel light without aberrations, is used in spectroscopic systems that require high resolution. [See More]

  • Mirror Shape: Rectangular / Square
  • Focal Length: 275 to 350
  • Mirror Types: Parabolic Mirror
  • Second Focal Length: 279 to 351
Protected Gold Mirrors
from EKSMA OPTICS

Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11... [See More]

  • Mirror Shape: Round; Rectangular / Square
  • Diameter/Width: 12.7 to 76.2
  • Mirror Types: Flat Mirror; Spherical Mirror
  • Thickness: 3 to 12.7
Plano Metallic Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Wavelength Range: 250 to 20000
  • Mirror Types: Flat Mirror
  • Diameter/Width: 7 to 102
Semi-Transparent Mirrors for Visually Dynamic Displays
from Abrisa Technologies

An emerging trend in hotel, restaurant, and retail displays is the use of aesthetically pleasing high performance Semi-Transparent Mirrors to create a visually dynamic display/mirror combination. The display unit is located behind the mirror, hidden from view until powered on when the image appears... [See More]

  • Mirror Shape: Rectangular / Square
  • Mirror Materials: Borofloat®
  • Mirror Types: Flat Mirror
Frameless Mirror Unit
from OptoSigma Corp.

Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur ® for maximum thermal stability. —... [See More]

  • Mirror Shape: Rectangular / Square
  • Wavelength Range: 355 to 1064
  • Mirror Types: Flat Mirror; Mirror Assembly
  • Diameter/Width: 24.4 to 79
Plane Mirror SILFLEX / ALFLEX
from Qioptiq

Mirrors for multimedia-, show- and projection systems. No polarization and light effects. Long-life. High stability due to patented Sputter technique. Substrate: heat-resistant Borosilicate glass. SILFLEX-VIS: Extremly high reflection in the VIS (R > 98 % for 420 - 680 nm, α = 0 ° - 45... [See More]

  • Mirror Shape: Rectangular / Square
  • Wavelength Range: 200 to 700
  • Mirror Types: Flat Mirror
  • Diameter/Width: 25 to 160
Toroidal Mirrors TR Series
from Shimadzu Corporation

Shimadzu toroidal mirrors are manufactured by polishing optical glass with highly-smoothed surface. Standard coating of Aluminum brings high reflectance in ultraviolet region. The newly developed production method secures continuous delivery of stable quality products. Non-use of specific chemical... [See More]

  • Mirror Shape: Rectangular / Square
  • Diameter/Width: 20 to 70
  • Mirror Types: Toroidal Mirror
  • Radius of Curvature: 52 to 848
Protected Silver Mirrors
from EKSMA OPTICS

Protected Silver (Ag) Mirrors feature higher reflectance than aluminium throughout the visible and near-infrared spectral region. Our protected silver mirrors has excellent durability. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT -... [See More]

  • Mirror Shape: Round; Rectangular / Square
  • Diameter/Width: 12.7 to 76.2
  • Mirror Types: Flat Mirror; Spherical Mirror
  • Thickness: 3 to 12.7
Ultrafast Mirrors for Femtosecond Pulsed Lasers
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Shape: Round; Rectangular / Square
  • Wavelength Range: 355 to 2250
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7 to 50.8
Large Aluminum Mirrors
from OptoSigma Corp.

It is a mirror of aluminum coating on one side of the substrate. As a line up, there are mirrors of large size of 200mm or more. — ¦For visible and near-infrared light applications. — ¦For large aperture optical system. [See More]

  • Mirror Shape: Rectangular / Square
  • Wavelength Range: 400 to 700
  • Mirror Types: Flat Mirror
  • Diameter/Width: 200 to 300
Silver Rectangular Plane Mirrors, Laser Quality
from Qioptiq

Front surface rectangular mirrors. Low expansion material1). Highest reflectance for 450 nm to 12 μm wavelength. Equal reflectance without absorption band. Angle of incidence from 0 ° to 60 °. Resistant against environmental influences. Double dielectric protection layer. Suitable for... [See More]

  • Mirror Shape: Rectangular / Square
  • Wavelength Range: 450
  • Mirror Types: Laser Mirror
  • Diameter/Width: 10 to 60