Dielectric Optical Mirrors

55 Results
Optical Dielectric HR Mirrors
from Changchun Yutai Optics Co., Ltd.

Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]

  • Mirror Coatings: Dielectric
  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Mirror Types: Flat Mirror; Spherical Mirror
  • Mirror Materials: Fused Silica; H-K9L or fused silica
Chirped Mirror Pair, Ultrafast, 25.4 mm, 700-890 nm -- 10Q20UF.42PAIR
from Newport MKS

The 10Q20UF.42PAIR Ultrafast Chirped Matched Pair of Mirrors for Ultrashort Pulses is a 1.0 inch (25.4 mm) diameter, 10.0 mm thick, laser chirped and is optimized for 700 - 890 nm. When transmitting an ultrashort pulse laser beam through a number of optical components, the pulse will spread and... [See More]

  • Mirror Coatings: Dielectric; Broadband Dielectric
  • Diameter/Width: 25.4
  • Wavelength Range: 700 to 890
  • Thickness: 10
Fast Steering Mirror -- FSM3000-M20-A26/A1/S1
from Micro-Epsilon Group

Fast Steering Mirrors are micro-mechatronic systems that are used for the fast and precise deflection of light or laser beams. These dynamic systems use an extremely flat mirror, which is moved by an actuator using two electromagnetic coils per tilting axis, as well as high-precision eddy current... [See More]

  • Mirror Coatings: Dielectric; Protected Gold (optional feature)
  • Diameter/Width: 20
  • Mirror Types: Laser Mirror; Mirror Assembly
  • Mirror Shape: Round
D-shaped Pickoff Mirror, Ø25.4 mm, Broadband Dielectric, 488-694 nm -- 10DD20BD.1
from Newport MKS

The 10DD20BD.1 is a D-shaped Dielectric Broadband Mirror for the visible spectrum, 25.4 mm (1 inch) diameter, with a thickness of 6.0 mm, and flatness of λ/10. This mirror's straight edge allows the separation of multiple tightly packed beams or sources. This mirror has a 15-5 surface quality... [See More]

  • Mirror Coatings: Dielectric; Broadband Dielectric
  • Thickness: 6
  • Wavelength Range: 488 to 694
  • Mirror Shape: D-shaped
D-shaped Pickoff Mirror, Ø25.4 mm, Broadband Dielectric, 700-950 nm -- 10DD20BD.2
from Newport MKS

The 10DD20BD.2 is a D-shaped Dielectric Near Infrared Broadband Mirror, 25.4 mm (1 inch) diameter, with a thickness of 6.0 mm, and flatness of λ/10. This mirror's straight edge allows the separation of multiple tightly packed beams or sources. This mirror has a 15-5 surface quality and has an... [See More]

  • Mirror Coatings: Dielectric; Broadband Dielectric
  • Thickness: 6
  • Wavelength Range: 700 to 950
  • Mirror Shape: D-shaped
Dielectric Mirror Pack, Broadband, 12.7 mm, 488-694 nm, Qty 10 -- 05D20BD.1-PK
from Newport MKS

This is a pack of 10 of the very popular Broadband Dielectric Mirror. This mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. [See More]

  • Mirror Coatings: Dielectric; Broadband Dielectric
  • Diameter/Width: 12.7
  • Wavelength Range: 488 to 694
  • Thickness: 3.1
Dielectric Mirror Pack, Broadband, 12.7 mm, 700-950 nm, Qty 10 -- 05D20BD.2-PK
from Newport MKS

This is a pack of 10 of the very popular Broadband Dielectric Mirror. This mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. [See More]

  • Mirror Coatings: Dielectric; Broadband Dielectric
  • Diameter/Width: 12.7
  • Wavelength Range: 700 to 950
  • Thickness: 3.1
Dielectric Mirror Pack, High Reflector, 12.7 mm, 0-50°, 350-1100 nm, 40-20, Qty 10 -- 05Q620BB.HR2-PK
from Newport MKS

The BroadBeam High Reflector Laser Mirror 10-Pack is 12.7 mm in diameter, 3.1 mm thick, and is coated for 350-1100 nm, optimized for 0-50 ° angle of incidence. BroadBeam High Reflectors have an average reflectivity of 97.5% or better. They are manufactured using UV grade fused silica substrates... [See More]

  • Mirror Coatings: Dielectric; Metal-Dielectric
  • Diameter/Width: 12.7
  • Wavelength Range: 350 to 1100
  • Thickness: 3.1
Dielectric Mirror, 12.7 mm Diameter, λ/10, 1030-1090 nm Laser Line -- 05D20DM.10
from Newport MKS

The 05D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate... [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Wavelength Range: 1030 to 1090
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7
Dielectric Mirror, 12.7 mm, λ/10, 1520-1580 nm Laser Line -- 05D20DM.8
from Newport MKS

The 05D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for... [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Wavelength Range: 1520 to 1580
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7
Dielectric Mirror, 19.05 mm, λ/10, 441.6 nm Laser Line -- 07D20DM.6
from Newport MKS

The 07D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most... [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Wavelength Range: 442
  • Mirror Types: Laser Mirror
  • Diameter/Width: 19.05
Dielectric Mirror, 19.05 mm, λ/10, 632.8 nm Laser Line -- 07D20DM.4
from Newport MKS

The 07D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat ® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most... [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Wavelength Range: 633
  • Mirror Types: Laser Mirror
  • Diameter/Width: 19.05
Dielectric Mirror, Broadband, 101.6 mm, 488-694 nm -- 40D20BD.1
from Newport MKS

The 40D20BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Borofloat ® 33 substrate. Borofloat ® 33 has low thermal expansion... [See More]

  • Mirror Coatings: Dielectric; Broadband Dielectric
  • Diameter/Width: 102
  • Wavelength Range: 488 to 694
  • Thickness: 17.7
Dielectric Mirror, Broadband, 101.6 mm, 700-950 nm -- 40D20BD.2
from Newport MKS

The 40D20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Borofloat ® 33 substrate. Borofloat ® 33 has low thermal expansion... [See More]

  • Mirror Coatings: Dielectric; Broadband Dielectric
  • Diameter/Width: 102
  • Wavelength Range: 700 to 950
  • Thickness: 17.7
Dielectric Mirror, Economy, Borofloat, 12.7 mm Square, 488-694 nm -- 05SD520BD.1
from Newport MKS

The 05SD520BD.1 is an Economy Dielectric Visible Broadband Mirror 12.7 x 12.7 mm with a flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, Economy mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and... [See More]

  • Mirror Coatings: Dielectric; Broadband Dielectric
  • Thickness: 3.1
  • Wavelength Range: 488 to 694
  • Mirror Shape: Rectangular / Square; Square
Dielectric Mirror, Laser Line, Zerodur, 203.2 mm,λ/10, 1030-1090 nm -- 80Z20DM.10
from Newport MKS

The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made from a 29.5 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. [See More]

  • Mirror Coatings: Dielectric; Laser Line Dielectric
  • Wavelength Range: 1030 to 1090
  • Mirror Types: Laser Mirror
  • Diameter/Width: 203
Broadband Dielectric HR Mirrors -- GCC-1011
from Daheng New Epoch Technology, Inc.

These mirrors provide high reflectance over a broad bandwidth, and are ideal for tunable laser and white light applications. They are intended for use at 45 incidence. Normal incidence is available on special request [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 450 to 1400
  • Mirror Types: Laser Mirror
  • Diameter/Width: 20 to 40
Optical Mirrors
from MOK Optics Co., Ltd.

MOK Optics have advanced technologies on coating, we can provide Dielectric Coated Mirror, Metal Coated Mirror, Dichroic Mirror etc. Dielectric Coated Mirror e.g. R >99.8%@1064nm, AOI=0°,Ravg >99%@400-700nm , AOI=45°Metal Coated Mirror ( Protected aluminum mirror, Enhanced aluminum mirror,... [See More]

  • Mirror Coatings: Enhanced Aluminum; Protected Aluminum; Dielectric; Protected Gold; Silver; Dichroic
  • Surface Flatness: λ/8
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
Tooth Shaped Ultra High Reflector for Dental Mirror
from Suzhou Jiujon Optics Co., Ltd

An ultra-high reflector is a sophisticated mirror coating with a high degree of reflectivity for visible light, making it an essential component of a advanced dental mirror. The primary purpose of the coating is to enhance the clarity and brightness of the patient's oral cavity's images in dentistry... [See More]

  • Mirror Coatings: Dielectric
  • Surface Quality: 40-20 Scratch / Dig
  • Mirror Materials: B270
Broadband Dielectric Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 350 to 1600
  • Mirror Types: Flat Mirror
  • Diameter/Width: 12.7 to 102
Borosilicate Type Glass Cold Mirrors
from Tower Optical Corporation

Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45 º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T >85%. [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 800 to 1200
  • Mirror Types: Flat Mirror
  • Diameter/Width: 15 to 300
BK7 Laser Line Mirrors
from EKSMA OPTICS

Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 327 to 1570
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7 to 76.2
0-45° Wide Incidence Dielectric Mirrors
from OptoSigma Corp.

You can use the 0-45 ° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror at an incident angle of 45 ° or less. When used at 45 degree and 0 degree incidence angle, one mirror can... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 400 to 1550
  • Mirror Types: Flat Mirror; Laser Mirror
  • Diameter/Width: 10 to 40
Custom Optical Mirror
from ECOPTIK (CHANGCHUN) LTD

The reflector, as the name suggests, was born to meet people's requirements for light reflection. It is an optical element that uses the law of light reflection. Optical mirrors generally include spherical mirrors/reflectors, flat mirrors and aspheric mirrors. But basically it is through optical... [See More]

  • Mirror Coatings: Protected Aluminum; Dielectric; High-reflective Coating
  • Diameter/Width: 300
  • Mirror Types: Reflector; Dielectric, Metallic
  • Mirror Shape: Custom
Optical Mirror
from Foctek Photonics, Inc.

FOCtek offers dielectric coated mirrors and metal coated mirrors which are made of substrate such as Bk7, K9, Fused Silica, CaF2, Sapphire and so on. [See More]

  • Mirror Coatings: Dielectric; Metal
  • Thickness: 2 to 6.35
  • Diameter/Width: 10 to 50.8
  • Mirror Materials: BK7 Glass; Fused Silica; K
Optical 600mm Glass Window
from Changchun Sunday Optics Co., Ltd.

The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]

  • Mirror Coatings: Dielectric
  • Surface Flatness: λ/10
  • Mirror Materials: BK7 Glass; BK7 K9 Fused Silica, Corning Fused Silica
Plane Mirror 1 wave over 25mm Grade Dielectric (99% visible) 15x10x3mmthk -- MED1507
from Knight Optical (UK) Ltd

This range of front surface mirror (first surface mirrors) are selected for guaranteed flatness of 1 wave over 25mm aperture and individually tested to ensure they meet specification. These mid-range quality front surface mirrors are manufactured from standard pre-coated sheet material. We stock... [See More]

  • Mirror Coatings: Dielectric
  • Thickness: 3
  • Wavelength Range: 450 to 700
  • Mirror Materials: BK7 Glass
Dielectric Coated Plane Mirror, Ti:Sa -- DLHS 755-840 nm
from Qioptiq

With broadband dielectric coating designed for Ti:Sapphire lasers. For high-power/high-energy applications. Beam steering mirror for 45 ° angle of incidence, 90 ° beam deflection. Polished back surface. Extreme low scattering losses. Use at 0 - 45 ° angle of incidence. Elliptical,... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 755 to 840
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7 to 50
Optical Laser Mirrors
from Rainbow Research Optics, Inc.

Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]

  • Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
  • Mirror Shape: Round; Rectangular / Square
  • Mirror Types: Laser Mirror
  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
Broadband Dielectric Mirrors
from Shanghai Optics

Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We produce high precision Broadband Dielectric Mirrors according to customer ’s specifications. These mirrors have the same exceptional specifications as our laser mirrors except that they... [See More]

  • Mirror Coatings: Dielectric
  • Mirror Materials: BK7 Glass
  • Mirror Types: Flat Mirror; Laser Mirror
Broadband Dielectric Partial Reflectors -- GCC-1031
from Daheng New Epoch Technology, Inc.

Broadband Dielectric Partial [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 25.4
  • Mirror Types: Laser Mirror
  • Thickness: 4
Concave Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Coatings: Aluminum; Dielectric; Gold; Silver
  • Focal Length: 9.5 to 500
  • Mirror Types: Spherical Mirror
  • Wavelength Range: 450 to 20000
Borosilicate Type Glass Hot Mirrors
from Tower Optical Corporation

Hot Mirrors are used in applications when there is the requirement to separate visible light from heat. The hot mirror accomplishes this by reflecting the heat. The use of Borosilicate type glass allows operation in high temperatures. Operation at an AOI of 0 º is preferred. The most common... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 420 to 700
  • Mirror Types: Flat Mirror
  • Diameter/Width: 15 to 300
BroadBand and Laser Line Mirrors for AOI from 0 to 45°
from EKSMA OPTICS

EKSMA OPTICS introduces broadband and laser line dielectric mirrors with high reflectance (greater than 99% over specified range minimum) that operate at all angles of incidence from 0 ° to 45 °. Broadband and laser line mirrors are available for 280-400 nm, 349-355 nm, 400-750 nm, 524-532... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 280 to 1100
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7 to 25.4
Dielectric Mirrors for High Power Laser
from OptoSigma Corp.

All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. — ¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and low index layers. [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 193 to 1064
  • Mirror Types: Flat Mirror; Laser Mirror
  • Diameter/Width: 25.4 to 50
Plane Mirror Precision 1/10 wave Grade Dielectric (Ravg>99%) 25mmdia x 6mmthk -- MZD2500
from Knight Optical (UK) Ltd

These precision plane mirrors are our best quality mirrors. Made in low expansion glass for optimum stability they are flat to λ/10. Knight Optical's standard stock precision grade mirrors are coated with enhanced aluminium and dielectric coating for use in laser applications, however these... [See More]

  • Mirror Coatings: Dielectric
  • Thickness: 6
  • Wavelength Range: 450 to 700
  • Mirror Materials: BK7 Glass
Dual Wavelength Dielectric HR Mirrors -- GCC-1012
from Daheng New Epoch Technology, Inc.

These Nd:YAG/YLF laser mirrors are designed for high reflectance at the appropriate dual wavelengths. They are intended for use at either 45°or normal incidence. We also offer dual wavelength mirrors for use at the fundamental and second harmonic wavelengths. [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 532 to 1064
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7 to 25.4
D-Shaped (Pickoff) Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Coatings: Enhanced Aluminum; Dielectric; Protected Gold; Silver
  • Wavelength Range: 250 to 20000
  • Mirror Types: Flat Mirror
  • Diameter/Width: 12.7 to 25.4
BroadBand Laser Mirrors
from EKSMA OPTICS

Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 220 to 1100
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7 to 50.8
Holder Attached Surface Accuracy Guaranteed Mirrors
from OptoSigma Corp.

By bonding the coated surface to our Kinematic Mirror Holders, a Î »/10 surface accuracy is guaranteed!. This product can be used by composition with high accuracy wavefront optical system or interferometer requirements. — ¦2 types of performance mirror holders offered: high... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 248 to 1064
  • Mirror Types: Flat Mirror; Mirror Assembly
  • Diameter/Width: 12.7 to 50.8
Enhanced Aluminum Mirrors -- GCC-1021
from Daheng New Epoch Technology, Inc.

This design provides better performance than the protected aluminum coating with an average of about 92% reflection in the visible spectrum. The coating incorporates the use of a dielectric stack on the aluminum, which provides better resistance to abrasion than the raw metal [See More]

  • Mirror Coatings: Dielectric
  • Mirror Shape: Round
  • Thickness: 4 to 15
  • Mirror Materials: BK7 Glass
Dual Band Laser Mirrors
from EKSMA OPTICS

Laser Line Mirrors are dielectric reflectors with optimised performance at stated laser wavelengths. Dual band laser mirrors are offered for applications where reflection of two laser lines is needed. Our laser mirrors are made from BK7 or quartz and coated with dielectric multilayer coating. The... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 266 to 1064
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7 to 76.2
Laser Line Mirrors Broadband
from OptoSigma Corp.

Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Broadband] Multi line mirrors with broad reflection bands. Incident angle is 45 °. — ¦Dielectric multi-layer coating does not have absorption like AL and... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 420 to 900
  • Mirror Types: Flat Mirror; Laser Mirror
  • Diameter/Width: 25.4 to 50
Laser Line Dielectric HR Mirrors -- GCC-1010
from Daheng New Epoch Technology, Inc.

These laser line mirrors are designed for high reflectance with high laser damage threshold at specific laser wavelengths, suitable for laser cavities or other laser grade substrates using physical vapor deposition (PVD) technologies. These coatings are extremely durable, making them resistant also... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 442 to 1310
  • Mirror Types: Laser Mirror
  • Diameter/Width: 20 to 40
UVFS Laser Line Mirrors
from EKSMA OPTICS

Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. Our laser mirrors are made from quartz and coated with multilayer dielectric or IBS coating. High polishing quality of the mirror substartes is also important for low wave front distortion, low... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 244 to 1064
  • Mirror Types: Laser Mirror
  • Diameter/Width: 12.7 to 76.2
Laser Line Mirrors Middleband
from OptoSigma Corp.

Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Narrowband] Laser line mirrors that are focused on specific wavelengths. Incident angle is 45 °. — ¦Dielectric multi-layer coating does not have absorption... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 390 to 840
  • Mirror Types: Flat Mirror; Laser Mirror
  • Diameter/Width: 10 to 40
ND:YAG Laser Line UV Dielectric HR Mirrors -- GCCH-10131
from Daheng New Epoch Technology, Inc.

ND:YAG Laser Line UV Dielectric HR [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 25
  • Mirror Types: Laser Mirror
  • Thickness: 6
Low Dispersion Mirrors for Femtosecond Laser
from OptoSigma Corp.

This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. — ¦We have designed a special thin film coating that optimizes wavelength dispersion, range and the strength of lasers. — ¦It has the effect of suppressing the... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 700 to 940
  • Mirror Types: Flat Mirror; Laser Mirror
  • Diameter/Width: 12.7 to 30
Protected Gold Mirrors -- GCC-1023
from Daheng New Epoch Technology, Inc.

These are precision flat mirrors with a metallic gold coating. The gold layer is protected both underneath and above with dielectric layers which ensures good adhesion to the substrate and allows cleaning by normal laboratory methods. These mirrors have very high reflectivity from 0.65 microns... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 20 to 40
  • Mirror Types: Laser Mirror
  • Thickness: 4
Negative Dispersion Mirrors for Femtosecond Laser
from OptoSigma Corp.

This mirror has a negative dispersion and can be used for pulse compression in a femtosecond laser system. — ¦These mirrors are more compact and exhibit a smaller optical loss than the conventional prisms used for pulse compression. — ¦Center wavelength is for Ti: Sapphire at... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 700 to 900
  • Mirror Types: Flat Mirror; Laser Mirror
  • Diameter/Width: 12.7 to 30
Protected Silver Mirrors -- GCC-10220
from Daheng New Epoch Technology, Inc.

Protected silver coating offers a higher surface reflectivity than the enhanced aluminum coating. It provides an average reflection of approximately 95% in the visible wavelength range. This coating is a hybrid shelf life. The silver layer is protected both underneath and above with dielectric... [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 20 to 50.8
  • Mirror Types: Laser Mirror
  • Thickness: 4
Super Mirrors
from OptoSigma Corp.

The Fabry-Perot type resonator cavity is often used for measuring extremely high accuracy time or distance with use of the light. Super mirror is a ultra-high performance mirror that surface reflectance is close to 1 (100%) as much as possible in order to increase the performance of the resonator. [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 532 to 1064
  • Mirror Types: Flat Mirror
  • Diameter/Width: 12.7 to 50
UV Dielectric HR Mirrors -- GCCH-10130
from Daheng New Epoch Technology, Inc.

UV Dielectric [See More]

  • Mirror Coatings: Dielectric
  • Diameter/Width: 25.4
  • Mirror Types: Laser Mirror
  • Thickness: 6
Surface Accuracy Guaranteed Mirrors
from OptoSigma Corp.

A mirror with high surface accuracy is realized by optimizing the conditions of the substrate material, thickness and coating. A surface accuracy of Î »/10 after coating is guaranteed. — ¦A surface accuracy (after coating) higher than that of existing dielectric multi-layer flat... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 248 to 1064
  • Mirror Types: Flat Mirror
  • Diameter/Width: 12.7 to 50.8
Ultra Broadband Dielectric Mirrors
from OptoSigma Corp.

Ultra Broadband Dielectric Mirrors are manufactured using all dielectric multi-layer coatings of alternating high and low index layers. These are specifically designed for use at 45 degrees angle of incidence. The mirrors are designed to achieve broad reflection like never before. —... [See More]

  • Mirror Coatings: Dielectric
  • Wavelength Range: 245 to 2000
  • Mirror Types: Flat Mirror
  • Diameter/Width: 25.4 to 50