Bare Gold Optical Mirrors

25 Results
Hollow Metal Retroreflector, Replicated, 12.7 mm OD, 10 arc sec RBA -- 50326-0510
from Newport MKS

The 50326-0510 is a Replicated Hollow Metal Retroreflector with an outside diameter of 12.7 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum, the facets of the mirror cannot... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Diameter/Width: 12.7
  • Mirror Types: Reflector
  • Mirror Shape: Hollow Retroreflector
Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Bare Gold -- 50441-0510AU
from Newport MKS

The 50441-0510AU low profile replicated hollow metal retroreflector features an outside diameter of 0.5 in. (12.7 mm) and a 10 arc sec return beam accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum with a bare... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Diameter/Width: 12.7
  • Mirror Types: Reflector
  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
Hollow Metal Retroreflector, Replicated, 19.1 mm OD, 10 arc sec RBA -- 50326-0810
from Newport MKS

The 50326-0810 is a Replicated Hollow Metal Retroreflector with an outside diameter of 19.1 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum, the facets of the mirror cannot... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Diameter/Width: 19.1
  • Mirror Types: Reflector
  • Mirror Shape: Hollow Retroreflector
Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 10 arc sec RBA -- 50326-1010
from Newport MKS

The 50326-1010 is a Replicated Hollow Metal Retroreflector with an outside diameter of 25.4 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum, the facets of the mirror cannot... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Diameter/Width: 25.4
  • Mirror Types: Reflector
  • Mirror Shape: Hollow Retroreflector
Hollow Metal Retroreflector, Replicated, 25.4 mm, 10 arc sec RBA, Bare Gold -- 50441-1010AU
from Newport MKS

The 50441-1010AU low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 10 arc sec return beam accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum with a bare... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Diameter/Width: 25.4
  • Mirror Types: Reflector
  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
Hollow Metal Retroreflector, Replicated, 38.1 mm OD, 10 arc sec RBA -- 50326-1510
from Newport MKS

The 50326-1510 is a Replicated Hollow Metal Retroreflector with an outside diameter of 38.1 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum, the facets of the mirror cannot... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Diameter/Width: 38.1
  • Mirror Types: Reflector
  • Mirror Shape: Hollow Retroreflector
Hollow Metal Retroreflector, Replicated, 63.5 mm OD, 10 arc sec RBA -- 50394-2510
from Newport MKS

The 50394-2510 is a Replicated Hollow Metal Retroreflector with an outside diameter of 63.5 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum, the facets of the mirror cannot... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Diameter/Width: 63.5
  • Mirror Types: Reflector
  • Mirror Shape: Hollow Retroreflector
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 0.8 in. EFL, Bare Gold -- 50328AU
from Newport MKS

The 50328AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 0.80 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the mechanical... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Focal Length: 20.32
  • Mirror Types: Parabolic Mirror
  • Wavelength Range: 800 to 15000
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Bare Gold -- 50329AU
from Newport MKS

The 50329AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 2.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the mechanical... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Focal Length: 50.8
  • Mirror Types: Parabolic Mirror
  • Wavelength Range: 800 to 15000
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Bare Gold -- 50332AU
from Newport MKS

The 50332AU Off-Axis Replicated Parabolic Mirror is 1.50 inches in diameter, with an effective focal length of 8.00 inches, and coated with Bare Gold. These standard off-axis parabolic mirrors are circular segments from one side of a full paraboloid. The focal point is displaced from the mechanical... [See More]

  • Mirror Coatings: Gold; Bare Gold
  • Focal Length: 203
  • Mirror Types: Parabolic Mirror
  • Wavelength Range: 800 to 15000
1/10 Wave Flat Fused Silica 10" Dia. Gold -- NT46-715-566
from Edmund Optics Inc.

Fused Silica and Zerodur ® Substrates. 1/10 λ Surface Accuracy. Variety of Coating Options Offered. 1/20 λ and 1/4 λ Surface Accuracies Also Offered. TECHSPEC ® 1/10 λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems,... [See More]

  • Mirror Coatings: Gold
  • Diameter/Width: 254
  • Mirror Types: Flat Mirror
  • Thickness: 38.1
Brewster Window
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Mirror Coatings: Aluminum; Gold; Silver
  • Diameter/Width: 10 to 127
  • Mirror Types: Flat Mirror
  • Mirror Shape: Round
Concave Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Coatings: Aluminum; Dielectric; Gold; Silver
  • Focal Length: 9.5 to 500
  • Mirror Types: Spherical Mirror
  • Wavelength Range: 450 to 20000
Gold Flat Mirrors
from OptoSigma Corp.

Gold (Au) coated reflection mirrors have high reflectance in a wide infrared range. — ¦Chromium (Cr) is deliberately undercoated to better reinforce the adhesion of gold to the substrate. — ¦Gold mirrors with silicon substrates have higher durability than glass because gold... [See More]

  • Mirror Coatings: Gold
  • Diameter/Width: 20 to 50
  • Mirror Types: Flat Mirror
  • Thickness: 3 to 8
Optical Laser Mirrors
from Rainbow Research Optics, Inc.

Your One-Stop Source for Laser Optics. Highest Damage Threshold (LDT) Coatings. Laser Quality Substrates. Rainbow Research Optics, Inc. (RROI) specializes in manufacturing standard and custom laser optics for laser systems including CO2, Nd:YAG, and Excimer. RROI can produce high damage thresholds... [See More]

  • Mirror Coatings: Aluminum; Protected Aluminum; Dielectric; Gold; Protected Gold; Silver
  • Mirror Shape: Round; Rectangular / Square
  • Mirror Types: Laser Mirror
  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica
Dielectric Mirror
from Changchun Sunday Optics Co., Ltd.

Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum of the dome thickness and the concave radius, resulting in a naturally strong shape that becomes harder... [See More]

  • Mirror Coatings: Aluminum; Gold; Silver
  • Diameter/Width: 2 to 800
  • Mirror Types: Flat Mirror
  • Mirror Shape: Round
Plano Metallic Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Coatings: Aluminum; Gold; Protected Gold; Silver
  • Wavelength Range: 250 to 20000
  • Mirror Types: Flat Mirror
  • Diameter/Width: 7 to 102
Golden Coating Metal Mirror
from Changchun Sunday Optics Co., Ltd.

The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]

  • Mirror Coatings: Aluminum; Gold; Silver
  • Diameter/Width: 2 to 800
  • Mirror Types: Flat Mirror
  • Mirror Shape: Round
Metal Mirror
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Mirror Coatings: Aluminum; Gold; Silver
  • Diameter/Width: 2 to 800
  • Mirror Types: Flat Mirror
  • Mirror Shape: Round
Mirror with hole
from Changchun Sunday Optics Co., Ltd.

Sapphire are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural strength... [See More]

  • Mirror Coatings: Aluminum; Gold; Silver
  • Diameter/Width: 2 to 800
  • Mirror Types: Flat Mirror
  • Mirror Shape: Round
N-BK7 Window
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Mirror Coatings: Aluminum; Gold; Silver
  • Diameter/Width: 1 to 1000
  • Mirror Types: Flat Mirror
  • Mirror Shape: Round
Optical Mirror/Fused Silica Window
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Mirror Coatings: Aluminum; Gold; Silver
  • Diameter/Width: 0.1000 to 1000
  • Mirror Types: Flat Mirror
  • Mirror Shape: Round
Optical Mirror/Guled Golden Metal Mirror
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Mirror Coatings: Aluminum; Gold; Silver
  • Diameter/Width: 2 to 800
  • Mirror Types: Flat Mirror
  • Mirror Shape: Round
Spherical mirror
from Changchun Sunday Optics Co., Ltd.

Sapphire Windows are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural... [See More]

  • Mirror Coatings: Aluminum; Gold; Silver
  • Diameter/Width: 2 to 800
  • Mirror Types: Flat Mirror; Spherical Mirror
  • Mirror Shape: Round
Window with hole
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Mirror Coatings: Aluminum; Gold; Silver
  • Diameter/Width: 1 to 1000
  • Mirror Types: Flat Mirror
  • Mirror Shape: Round