Charge Signal Converters

15 Results
Charge/CCLD Converter 1mV/pC -- -2647-A-PTO-
from Hottinger Brüel & Kjær A/S

Charge to CCLD converters designed to connect charge transducers to CCLD inputs. All types support IEEE 1451.4 and contain a unique identification code (ID) and a transducer electronic data sheet (TEDS). Charge to DeltaTron Converter, with built in TEDS, fixed gain 1mV/pC. [See More]

  • Inputs: Charge Input; Piezo electric (charge)
  • Form Factor: Standalone
Charge/CCLD Converter 1mV/pC 80-10k Hz -- -2647-D-002-
from Hottinger Brüel & Kjær A/S

Charge to CCLD converters designed to connect charge transducers to CCLD inputs. All types support IEEE 1451.4 and contain a unique identification code (ID) and a transducer electronic data sheet (TEDS). Charge to Deltatron Converter 1mV/pC, LLF 80,0Hz, Ultra Low Frequency 10kHz. [See More]

  • Inputs: Charge Input; Piezo electric (charge)
  • Form Factor: Standalone
1-4 Channel Charge Amplifier & Data Acquisition -- 5165A
from Kistler Group

The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • Inputs: Charge Input
  • Form Factor: Stand-alone
  • Signal Converter Type: Charge Converter
  • Channels: 4
I/P Converters -- MPC-4
from Montalvo Corporation

Montalvo electro-pneumatic converters provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. They are used in conjunction with a Tension Controller to control a pneumatic brake. Features: Performance. Rapid Response Rate. High flow rate provides the... [See More]

  • Inputs: Charge Input
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: DC to Pneumatic
  • DC Current: 4-20ma
CCA 1000 Conditioning Charge Amplifier -- EC6067
from RESON

The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can... [See More]

  • Inputs: Charge Input; Hydrophone
  • Form Factor: Stand-alone
  • Signal Converter Type: Charge Converter
  • Channels: 1
Charge Amplifier -- 4601
from Columbia Research Labs, Inc.

The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]

  • Inputs: Charge Input; Accelerometer Input (optional feature); Bridge Input (optional feature); Pressure
  • Form Factor: Stand-alone
  • Signal Converter Type: Charge Converter
  • Channels: 1
Charge Amplifier -- DACU 800
from Baumer Ltd.

Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. • Charge amplifier for piezo electric strain... [See More]

  • Inputs: Charge Input
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Outputs: Analog Voltage Output
Dual Channel Charge Amplifier -- Model 149
from Encore Electronics, Inc.

The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A... [See More]

  • Inputs: Charge Input
  • Form Factor: Rack Mount
  • Signal Converter Type: Charge Converter
  • Outputs: Analog Voltage Output
1-4 Channel Charge Amplifier -- 5073A
from Kistler Group

Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]

  • Inputs: Charge Input
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 4
I/P Converters -- MPC-5
from Montalvo Corporation

Montalvo electro-pneumatic converters provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. They are used in conjunction with a Tension Controller to control a pneumatic brake. Features: Performance. Rapid Response Rate. High flow rate provides the... [See More]

  • Inputs: Charge Input
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: DC to Pneumatic
  • DC Current: 4-20ma
Charge Amplifier -- 5624
from Columbia Research Labs, Inc.

Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]

  • Inputs: Charge Input; Accelerometer Input
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 1
1-4 Channel Digital Charge Amplifier -- 5074A
from Kistler Group

Digital amplifier for industrial application. Properties: Open measuring range 20 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet. Features: Peak acquisition, Integral, Filter, etc [See More]

  • Inputs: Charge Input
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 4
Charge Amplifier -- 5820
from Columbia Research Labs, Inc.

The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers... [See More]

  • Inputs: Charge Input
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 1
1-Channel Charge Amplifier -- 5015A
from Kistler Group

The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]

  • Inputs: Charge Input
  • Form Factor: Stand-alone
  • Signal Converter Type: Charge Converter
  • Channels: 1
Single Axis In-Line Charge Converter -- 5814
from Columbia Research Labs, Inc.

5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]

  • Inputs: Charge Input; Accelerometer Input; Piezoelectric Sensor
  • Form Factor: Stand-alone
  • Signal Converter Type: Charge Converter
  • Channels: 1