Front Panel and Display Signal Converters
from AW Company
110/220 VAC or 15-28 VDC; user adjustable frequency span [See More]
- User Interface: Front Panel
- Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Signal Converter Type: Frequency-to-Voltage Converter; Freq.- Current
- Channels: 1
from Leister USA
Matching frequency converter for Leister's AIRPACK industrial blowers. With a push of a button or via a PLC, you can steplessly adjust the air volume, [See More]
- User Interface: Front Panel
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Medical / Biomedical
from Lika Electronic
Motion controller. SIL3/PLe certified. For standard encoders [See More]
- User Interface: Front Panel
- Form Factor: Stand-alone
- Signal Converter Type: Encoder Interface
- Channels: 4
from Acromag, Inc.
plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]
- User Interface: Front Panel
- Form Factor: Rack Mount (optional feature); DIN Rail
- Signal Converter Type: Current Loop Converter; Transmitter
- Channels: 1
from Electro-Sensors, Inc.
Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]
- User Interface: Front Panel; Computer Programmable
- Form Factor: DIN Rail
- Signal Converter Type: Frequency-to-Voltage Converter
- Channels: 1
from RESON
The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can... [See More]
- User Interface: Front Panel
- Form Factor: Stand-alone
- Signal Converter Type: Charge Converter
- Channels: 1
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- User Interface: Front Panel
- Form Factor: Stand-alone
- Signal Converter Type: Charge Converter; Conditioner
- Inputs: Accelerometer Input
from Columbia Research Labs, Inc.
The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]
- User Interface: Front Panel
- Form Factor: Stand-alone
- Signal Converter Type: Charge Converter
- Channels: 1
from Kistler Group
The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]
- User Interface: Front Panel
- Form Factor: Stand-alone
- Signal Converter Type: Charge Converter
- Channels: 1
from Amp-Line Corp.
Frequency Converter: Low PD (Partial Discharge) Linear AC Power Supply, 3-phase Output; Output Power: 100 watts per phase, 1200 watts total; Output Voltage: (L-N) 0-130 V rms. or (0-260 V rms.); Output Frequency: Customer Specified; Input Voltage and Frequency: Customer Specified. [See More]
- User Interface: Front Panel
- Form Factor: Rack Mount
- Signal Converter Type: Frequency Converters
- AC Voltage: 120 volts or 230 volts
from OMEGA Engineering, Inc.
The HH374 has a high resolution and fast analog to digital converter. Measurements settings and results are shown on the backlit LCD display. Data can be stored in the meter or directly saved on a computer through PC interface. Recorded data can be further processed on a computer. With the exclusive... [See More]
- User Interface: Front Panel; Hand-held Programmer; Computer Programmable
- Channels: 4
- Form Factor: Stand-alone; Portable
- DC Voltage: 60VDC Max
from Encore Electronics, Inc.
The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A... [See More]
- User Interface: Front Panel
- Form Factor: Rack Mount
- Signal Converter Type: Charge Converter
- Inputs: Charge Input
from Kistler Group
Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance [See More]
- User Interface: Front Panel
- Form Factor: Stand-alone
- Signal Converter Type: Charge Converter
- Channels: 1
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- User Interface: Front Panel
- Form Factor: DIN Rail
- Signal Converter Type: Voltage Converter
- Channels: 4
from Encore Electronics, Inc.
Features. Fast response. Engineering unit display. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 221 is a 19" wide x 5" high x 14" deep benchtop unit that can be rack mounted. Rack mount brackets are available. Operation of the unit is over a wide band of frequencies... [See More]
- User Interface: Front Panel
- Form Factor: Rack Mount (optional feature); Stand-alone
- Signal Converter Type: Frequency-to-Voltage Converter
- Accuracy: 0.0500
from OMEGA Engineering, Inc.
Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]
- User Interface: Front Panel
- Form Factor: DIN Rail
- Signal Converter Type: Voltage Converter; Current-to-Voltage Converter
- Channels: 1