Charge Amplifiers/Converters Signal Converters
from MTI Instruments Inc.
The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two channels of amplification are provided. Each channel has separate gain and switchable test signals. [See More]
- Signal Converter Type: Charge Converter
- User Interface: None
- Channels: 2
- Filter / Amplifier: Filter
from Columbia Research Labs, Inc.
The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Stand-alone
- Accuracy: 2
from Kistler Group
The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Signal Converter Type: Charge Converter
- Channels: 4
- Form Factor: Stand-alone
- Resolution: 24
from Baumer Ltd.
Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. • Charge amplifier for piezo electric strain... [See More]
- Signal Converter Type: Charge Converter
- Inputs: Charge Input
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output
from PCB Piezotronics, Inc.
Electronics, Remote Charge Convertor, TEDS, Gain 1 mV/pC [See More]
- Signal Converter Type: Charge Converter
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- Signal Converter Type: Charge Converter; Conditioner
- Inputs: Accelerometer Input
- Form Factor: Stand-alone
- Excitation: Voltage; Current
from RESON
The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Stand-alone
- DC Voltage: 12 to 24VDC
from MTI Instruments Inc.
This CA1800 provides up to eight(8) channels of precision charge amplification for accelerometers and other charge mode devices. Features. Up to eight (8) channels of amplification. Self contained compact 19 inch rack mountable chassis. Independent gain settings for each channel. All input... [See More]
- Signal Converter Type: Charge Converter
- Channels: 8
- Form Factor: Rack Mount
- User Interface: None
from Columbia Research Labs, Inc.
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Panel / Chassis Mount
- Accuracy: 1
from Kistler Group
Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]
- Signal Converter Type: Charge Converter
- Channels: 4
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.0500
from PCB Piezotronics, Inc.
Electronics, Diff. Remote Charge Convertor, Gain 2mV/pC, Lower Cutoff Frequency 10Hz [See More]
- Signal Converter Type: Charge Converter
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Signal Converter Type: Charge Converter
- Inputs: Bridge Input
- Form Factor: PC Board
- Outputs: Analog Current Output
from MTI Instruments Inc.
Each 55CA Charge Amplifier provides one (1) channel of charge amplification, and provides a buffered acceleration output signal as well as an integrated (velocity) signal output. Both single ended and differential outputs are provided. The 55CA Charge Amplifier conditions and amplifies charge-mode... [See More]
- Signal Converter Type: Charge Converter
- User Interface: None
- Channels: 1
- Application: General Lab & Industrial
from Columbia Research Labs, Inc.
The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Panel / Chassis Mount
- Inputs: Charge Input
from Kistler Group
Digital amplifier for industrial application. Properties: Open measuring range 20 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet. Features: Peak acquisition, Integral, Filter, etc [See More]
- Signal Converter Type: Charge Converter
- Channels: 4
- Form Factor: Panel / Chassis Mount
- Resolution: 24
from PCB Piezotronics, Inc.
In-line charge converter, 10 mV/pC, +/-2.5V output, -5% frequency 5 Hz [See More]
- Signal Converter Type: Charge Converter
- Outputs: Analog Voltage Output
- DC Voltage: 30 V
- Operating Temperature: -65 to 250
from Encore Electronics, Inc.
The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A... [See More]
- Signal Converter Type: Charge Converter
- Inputs: Charge Input
- Form Factor: Rack Mount
- Outputs: Analog Voltage Output
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
from Kistler Group
The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Stand-alone
- DC Voltage: 2 - 20,000 mV
from PCB Piezotronics, Inc.
In-line charge converter, 1 mV/pC, +/-5V output, -5% frequency 5 Hz, 10-32 jack conn., Rad Hard [See More]
- Signal Converter Type: Charge Converter
- Operating Temperature: -65 to 250
- Outputs: Analog Voltage Output
- Shock: 1000
from Columbia Research Labs, Inc.
Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Cable Harness
- Inputs: Charge Input
from Kistler Group
Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Stand-alone
- DC Voltage: 2 - 20,000 mV
from PCB Piezotronics, Inc.
Electronics, Remote Charge Convertor, TEDS, Gain 1 mV/pC, for high temp sensors [See More]
- Signal Converter Type: Charge Converter
from Columbia Research Labs, Inc.
The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many applications. This device can... [See More]
- Signal Converter Type: Charge Converter
- Channels: 3
- Form Factor: Cable Harness
- Inputs: Charge Input
from Kistler Group
The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Panel / Chassis Mount
- DC Voltage: -10 - 10 V
from Columbia Research Labs, Inc.
The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-driven auto zeroing circuit capable... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Panel / Chassis Mount
- DC Current: 15-35 Volts
from Kistler Group
Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Modular Bay or Slot System
- DC Voltage: 20 - 30,000 mV
from Columbia Research Labs, Inc.
5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Stand-alone
- Inputs: Charge Input; Accelerometer Input; Piezoelectric Sensor
from Kistler Group
The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain settings... [See More]
- Signal Converter Type: Voltage Converter; Charge Converter
- Accuracy: 2.5
- Channels: 1
- Inputs: Charge Input